Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: Preci-Dip Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Bulk Product Status: Active Contact Type: Sleeve & Plunger (Pogo Pins) Mounting Type: Surface Mount Maximum Working Height: 0.167" (4.25mm)
- Shape / Form: Stamped / Spring Contact
-
Supplier: Win Source Electronics
Description: Category: Connectors, Interconnects - Contacts - Contacts, Spring Loaded (Pogo Pins), and Pressure Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA
- Current: 0.69 amps
- Shape / Form: Stamped / Spring Contact
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH 1/8" NPT PROCESS CONNECTION 1 CONTACT NORMALLY OPEN SPADE TERMINAL ELECTRICAL CONNECTION
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Harwin Inc. Category: Connectors, Interconnects- Contacts- Contacts, Spring Loaded (Pogo Pins), and Pressure Product Status: Active Contact Type: Contact Pad Mounting Type: Surface Mount Pad Layout Dimension: Rectangular - 0.150" L x 0.118" W x 0.020"
- Contact Material: Copper (Cu)
- Features: Specialty / Other
- Shape / Form: Stamped / Spring Contact
-
Supplier: Win Source Electronics
Description: Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Contacts- Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Contact Type: Contact Pad Mounting Type: Surface Mount Pad Layout Dimension:
- Contact Material: Copper (Cu)
- Features: Specialty / Other
- Shape / Form: Stamped / Spring Contact
-
Supplier: ASTM International
Description: This specification covers the requirements for pressure and differential pressure transducers for general applications. Pressure transducers typically consist of a sensing element that is in contact with the process medium and a transduction element that modifies the
-
Supplier: Newark, An Avnet Company
Description: FFC,RCPT CONTACT,HIGH PRESSURE
-
Supplier: Accuris
Description: Electrical connectors and plug-and-socket devices - Connectors with bayonet coupling, pressure-water tight, up to 245 A - Part 6: Contacts and contact inserts, detail standard; Text in German and English
-
Supplier: Newark, An Avnet Company
Description: FFC,RCPT CONTACT,STD PRESSURE ROHS COMPLIANT: YES
-
Supplier: Danfoss A/S
Description: The BCP pressure switch is a series of dedicated pressure switches for safety and pressure monitoring of steam and hot water boilers. The BCP incorporates a single-pole changeover microswitch where the contact position depends on the pressure in the connection port
- Switch Point Range: 2.1755655 to 87.02262 psi
- Operating Temperature: -4 to 158 F
- Switched Current: 1 to 6 amps
- Switched AC Volts: 250 volts
-
Supplier: DigiKey
Description: Contact Spring
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SW 2 C/O CONTACTS GOLD PLATED
-
Supplier: ODG (Origin Data Global)
Description: CONTACT SPRING LOADED SMD GOLD
-
Supplier: FineTek
Description: available. SQX Pressure Switch SQ series is a pressure switch product line using an internal diaphragm that is exposed to process pressure via the pressure switch threaded process connection. Opposing the diaphragm is a compression spring. When the process pressure
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
-
Supplier: TE Connectivity
Description: Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 4 Form Y, 4PST-NC-DB Definite Purpose Contactor Contact Current Rating (AMP) : 30
- Number of Poles: 4
- Maximum AC Switching Voltage: 120 volts
- Type: Electrical Contactor
-
Supplier: Tecmark Corporation
Description: Series 3900 pressure switches are widely used in pilot duty applications and incorporate field adjustable set points and internal switch contacts. These switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an
- Switch Point Range: 0.2175552590357955 to 5.0037709578232965 psi
- Operating Temperature: 32 to 190 F
- Switched Current: 15 amps
- Switched AC Volts: 240 volts
-
Supplier: Henkel Corporation - Industrial
Description: catalysts. For more information on mixed properties when used with other available catalysts, please contact your local technical service representative for assistance and recommendations. Electrically conductive Thermally conductive Thixotropic Pressure sensitive Contains solvent High
- Use Temperature: 67 to 500 F
- Cure / Technology: Contact / Pressure Sensitive (PSA), Single Component System
- Chemical System: Silicone
-
Supplier: Clark Solutions
Description: Model CJ is a simple, reliable low cost pressure switch that uses a spring loaded diaphragm as the sensing element. A Buna-N diaphragm is standard. In operation, the diaphragm actuates a snap action electrical switch that insures a positive, instantaneous electrical
- Switch Point Range: 3 to 250 psi
- Switched Current: 3 amps
- Switched AC Volts: 125 volts
- Switched DC Volts: 30 volts
-
Supplier: Clark Solutions
Description: Model MM is a simple, reliable low cost pressure switch that uses a spring loaded diaphragm as the sensing element. A Buna-N diaphragm is standard, however, a selection of other diaphragm materials are optionally available. In operation, the diaphragm actuates a snap action electrical
- Switch Point Range: 2 to 120 psi
- Deadband: 9.6 to 19.2 psi
- Switched Current: 3 amps
- Switched AC Volts: 240 volts
-
Supplier: Hi-Tech Controls, Inc.
Description: The diaphragm pressure switches in the PM Series ore available in two versions: one with NC (normally closed) contacts and one with NO (normally open) contacts. A regulating screw, which can be adjusted using a small screwdriver, allows the switch to be set to the required
- Working Pressure Range: 14.5 to 145 psi
- Operating Temperature: 23 to 140 F
- Pressure Measurement: Differential
- Material: Gas
-
Supplier: Clark Solutions
Description: electrical switch that insures a positive, instantaneous electrical contact under all operating conditions.
- Switch Point Range: 2 to 120 psi
- Deadband: 12 to 24 psi
- Switched Current: 5 amps
- Switched AC Volts: 240 volts
-
Supplier: Clark Solutions
Description: snap action electrical switch that insures a positive, instantaneous electrical contact under all operating conditions.
- Switch Point Range: 10 to 4,500 psi
- Switched Current: 5 amps
- Switched AC Volts: 250 volts
- Switched DC Volts: 30 volts
-
Supplier: Douglas Electrical Components
Description: as the electrical connection to prevent any moisture, air, or gas from penetrating the connector. Does Douglas offer High Pressure Electrical Connectors? Yes. Douglas can manufacture a hermetically sealed electrical connector that is rated for high pressures.
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector, USB Connector
-
Supplier: Quarktwin Technology Ltd.
Description: SMT PRESSURE CONTACT TIN 1300
- OD / Width: 0.079 inch
- Length: 0.138 inch
- Features: Electrical Contact, Specialty / Other
-
Supplier: Hi-Tech Controls, Inc.
Description: The diaphragm pressure switches in the PM Series ore available in two versions: one with NC (normally closed) contacts and one with NO (normally open) contacts. A regulating screw, which can be adjusted using a small screwdriver, allows the switch to be set to the required
- Switch Point Range: 14.5 to 145 psi
- Operating Temperature: 23 to 140 F
- Switched AC Volts: 48 volts
- Switched DC Volts: 48 volts
-
Supplier: Eaton Corporation
Description: AUXILIARY CONTACT TYPE CONTACTOR USED ON 1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE CONTACT RATING PRESSURE PLATE, QUICK CONNECT TERMINAL TYPE SIDE MOUNTING LOCATION FOR CONTACTOR WITH CURRENT RATING OF 15 TO 75 AMPERE
- Current: 10 amps
- Applications: Contactors
-
Supplier: Radwell International
Description: CONTACT BLOCK, 10250T SERIES, STANDARD CONTACT BLOCKS, 2NO, PRESSURE TERMINAL, AMBER, 30MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Barksdale Control Products
Description: For smallest size and lowest cost, the CSK series is the switch of choice. With a high proof pressure of 9000 psi, the CSK includes pressure ranges from 20-120 psi to 1000-3000 psi. The CSK is available in DC switching only, SPST. As with the entire CS series, gold contacts are
- Switch Point Range: 20 to 3,000 psi
- Accuracy: 4 ±% FS
- Operating Temperature: -20 to 180 F
- Switched Current: 8 amps
-
Supplier: Delta Controls Ltd.
Description: Technical Data Field set point adjustment against a reference scale. SPDT or DPDT switching. Terminal block for easy field wiring. Hermetically sealed microswitch options. Optional gold alloy contacts. NACE MR-01-75 compatibility. Maximum working pressure up to 250 bar (3500 psi).
- Pressure Measurement: Absolute
-
Supplier: ES Systems S.A.
Description: conditioning chip and dry ceramic capacitor pressure sensor, ESPP-MIT2 features excellent anti-corrosion, anti-wear, anti-shock and vibration characteristics. In addition, the ceramic capacitor pressure sensor has high temperature stability and long-term stability, and can be in direct
- Working Pressure Range: 0 to 870.2262 psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: -4 to 158 F
- Media: Gas, Liquid
-
Supplier: Keller America, Inc.
Description: pressure ranges. Current or voltage output. Flexibility: A modular concept uses the selection of off-the-shelf capsules, allowing a customized production. Numerous options and variants are available, fully adapted to the customer's requirements: Mechanical and electrical interface,
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.2 to 0.5 ±% FS
- Operating Temperature: -40 to 212 F
- Pressure Measurement: Absolute, Differential, Gauge, Sealed
-
Supplier: Air Logic
Description: The F-5500 Series Solid State Pressure Switches interface from pressure to electrical control circuits. They are adjustable from 0.5 to 100 PSI with 100 PSI maximum supply. The Solid state Switch combines precision mechanical switch operating conveninece with solid state
- Switch Point Range: 0.5 to 15 psi
- Operating Temperature: 40 to 120 F
- Switched DC Volts: 24 volts
- Material: Gas, Liquid
-
Supplier: First Sensor AG
Description: First Sensors OEM tank pressure and temperature sensors are developed and manufactured in line with the quality management standard for the automotive industry ISO/TS 16949. The custom housing is made out of PPS plastic and features special electrical spring contacts. The
- Working Pressure Range: 7.251885 to 21.755655 psi
- Operating Temperature: -40 to 194 F
- Measurement Type: Absolute
- Features: Other, Temperature Output
-
Supplier: SensorsONE, Ltd.
Description: The DS 200 combined pressure switch, gauge and sensor is externally powered via the analogue signal electrical connection and pressure can be displayed in any engineering units via the 4 digit LED display. A variety of analog output signals maybe specified and a choice of 1 or 2
- Pressure Measurement: Absolute
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Switching Ranges from 3-30 to 450-4600 PSIG Field Adjustable Setpoint Diaphragm or Piston Type Sensing Element Micro-Switch Contact Reliable and Economical Excellent OEM Product The KPH300 is an excellent choice for pressure switching applications that require a
- Working Pressure Range: 3 to 4,600 psi
- Switch Point Range: 3 to 4,600 psi
- Deadband: 0.3 to 1,380 psi
- Operating Temperature: -4 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
Airfoil bearings vs. magnetic bearings in turbo blowers Airfoil bearing: The shaft centers in the bearing itself and increases the pressure in the air gap to more than 30 bar (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
The micro-capacitance silicon sensor that is produced with our micro-machining technology is the key component of FCX transmitters’ high performance and reliability. A wide range of models are available for gauge or differential pressure, and flow with competitive low cost options (read more)
Browse Pressure Transmitters Datasheets for Fuji Electric Corp. of America -
Gold-to-Gold Contact Technology – Precious metal contacts ensure high performance, low electrical noise, and extended operational lifetime. Non-Standard Customization (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Product Overview: 3M™ Electrically Conductive Double-Sided Tape 9793KT/KW Series is an XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tape built around a porous conductive matrix carrier (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
Pressure transmitter measurement error due to improper zero reference Firstly, the instrument may not have a correct zero reference, leading to inaccurate readings as the sensor’s zero point shifts from its initial position. As electronic devices, pressure (read more)
Browse Level Transmitters Datasheets for Fuji Electric Corp. of America -
construction. The pressure rating of the waterproof transducer depends on the electrical cable option selected. Finally for use in seawater then our range of specific seawater submersible LVDTs is the choice; these are submersible up to 2.2km for 10 years or more. Any LVDT transducer (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
of its electrical contact when the pressure reaches an adjusted switching threshold. The device can therefore start, stop, enable, disable, or alarm connected control equipment without requiring a separate electronic pressure transmitter. With a nominal (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
drive cages within enclosures. In rack-mounted environments, fasteners ensure that servers remain stable and aligned under high-density deployment, vibration, and thermal stress, with precise fastening ensuring proper contact pressure for heatsinks and additional cooling elements, improving electrical (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
compressed. The silicone rubber also forms a seal under the head of the associated fastener and makes full vertical contact with the threads/shank, making for a complete, high-pressure seal unlike any other. Sealing hardware fastens disparate components together to prevent process (read more)
Browse Washers Datasheets for APM Hexseal Corp. -
Charging Infrastructure Industrial Battery Systems Milvent provides pressure management solutions for battery packs and sealed enclosures. Contact our technical team for datasheets, product selection assistance, and application support. (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
Conduct Research Top
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
. Through the placement. of the fluid electrode channels and the removal of contact between the electrodes. and the sample fluid, cDEP mitigates issues associated with sample/electrode contact. MCF10A, MCF7, and MDA-MB-231 human breast cells were used to represent early,. intermediate, and late-staged
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
-
Handling Switches - Pressure & Pull Forces
A dry-reed switch can be defined as an assembly that contains two ferromagnetic NiFe contact blades,. hermetically sealed in a glass envelope and filled with an inert gas. The inert gas atmosphere protects the. contact resistance of the reed switch, which is one of its most important electrical
-
Understanding the Different Types of Capacitive Sensors
Capacitive sensors are proximity sensors, offering non-contact detection of a target. Capacitive sensing involves the electrical property of capacitance and the resulting feedback present in the oscillator circuit created between the target and the sensor. Not only can capacitive sensors detect
-
Air-Handling With Care Table III. Concentration of Gas Release After One Hour
In the dynamic method, the pressure difference between the process room and the adjacent area is measured, and a damper automatically changes the supply or exhaust air flows to maintain a pressure setpoint (relative to a datum point). Using either method, when the process room door is open
-
Understanding And Caring For The Heart Of Your Ultrasonic System
Plastic welding is the most common application of ultrasonic assembly. To perform ultrasonic plastic welding, a vibrating tip is brought into contact with one of the work pieces as shown in Figure 1-1. Pressure is applied and ultrasonic energy travels through the material, increasing the kinetic
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
Replacing a solenoid valve with a DynaMatic electric ball valve...Why and how?. Solenoid valves are typically easy to install and are used in applications utilizing pressure, flow, temperature and level switches. They can also be controlled by PLC units that only output a single control signal
-
Slip Ring Maintenance
period of downtime where the slip ring is not rotating. When it's not rotating, it allows the brass rings to corrode. Since UEA brushes run a very high contact pressure compared to most, they will clean the rings as it starts to rotate.
More Information Top
-
Electrophysical properties of composition based on natural flake graphite and binder
In shaped blanks, electrical pressure contacts cor responding to mechanical contacts ensure a flow of electric current through graphite flakes.
-
Micro-spring force characterization and applications in integrated circuit packaging and scanning probe MEMS metrology
Fretting electrical intermittency properties of the springs are similar to macroscopic pressure electrical contacts despite operating at smaller forces.
-
Composite Materials
[33] C.-K. Leong and D.D.L. Chung, “ Pressure Electrical Contact Improved by Carbon Black Paste”, J. Electron.
-
SNAP III FINAL PERFORMANCE TEST SUMMARY
The pressure electrical contact is obtained by spring loading each element axially with a 2-pound spring load located in the cold aluminum ring.
-
Fabrication techniques for multiscale 3D-MEMS with vertical metal micro- and nanowire integration
This kind of structure can be used for low- pressure electrical contacts and low-temperature bond interconnects.
-
Development and the Implementation of High-Temperature Reliable Heaters in Plasma Spray Technology
… and NiAl powders, since these alloys suffer from detrimental effects such as dissociation, too-strong oxidation, and phase transformations in the plasma plume; and (iii) adequate methods for the elec- trical tests (e.g., sizeable electrical pressure contacts , instead of point contacts …
-
Solder-Free Pressure Contact Micro-Springs in High-Density Flip-Chip Packages
This work investigates electrical pressure contacts based on a micro-spring with orders of magnitude smaller pitch and force than conventional pressure contacts.
-
Limits of high-density, low-force pressure contacts
Given the need to ensure highly reliable contacts to densely spaced YO’S,this study is directed toward determining the characteristics of electrical pressure contacts on a very small scale, with the conducting regions having characteristic dimensions as small as 5 nm.
Indicates content that may require registration and/or purchase.