-
Supplier: National Oilwell Varco
Description: Mud Hoppers The low-pressure mud hopper was produced in the 1940's. National Oilwell Varco's Jet-Venturi Mud Hopper was introduced in the early 1950's and continues to be the hopper of choice today. Properly engineered hoppers ensure the highest discharge
- Width/Diameter: 4 to 6 inch
- Type: Metering
-
Supplier: Air Compressors Direct
Description: hopper with no mess Adjustable Flow Valve •Easily match blasting media to your projects Safe Operation •125 PSI ASME pressure relief valve Specs •Steel hopper with 80 lbs. capacity •Deadman style blast gun •60 - 125 PSI working air pressure range •8 foot hose
-
Supplier: Air Compressors Direct
Description: hopper with no mess Adjustable Flow Valve •Easily match blasting media to your projects Safe Operation •125 PSI ASME pressure relief valve Specs •Steel hopper with 125 lbs. capacity •Deadman style blast gun •60 - 125 PSI working air pressure range •8 foot hose
-
-
Supplier: Air Compressors Direct
Description: match blasting media to your projects Safe Operation •125 PSI ASME pressure relief valve Specs •Steel hopper with 45 lbs. capacity •Deadman style blast gun •60 - 125 PSI working air pressure range •8 foot hose •3/32", 7/64", 1/8", 9/64" nozzles included •Self-relieving air line
-
Supplier: SEEPEX Inc.
Description: SEEPEX open hopper pumps handle viscous to semi-solid products with low or no flowability. They come in 10 ranges with multiple variations within each range and are suitable for nearly all industrial sectors. For highly viscous, semi-solid and shear-sensitive products that tend to bridge
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Supplier: SEEPEX Inc.
Description: SEEPEX BT range pumps have a large rectangular open hopper with a compression zone and auger feed screw. Conveying Medias For highly viscous products with low flowability Properties Conveying capacities: 100 l/h – 300 m³/h (0.44 USGPM – 1,320 USGPM) Pressure: up to 36 bar (525 psi)
- Maximum Discharge Flow: 1,320 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Supplier: SEEPEX Inc.
Description: SEEPEX BTQ range pumps have a wide square inlet and an identical footprint to the BN range pumps. Conveying Medias For medium to highly viscous products with low flowability Properties Conveying capacity: 50 l/h – 100 m³/h (0.22 – 440 USGPM) Pressure: up to 24 bar (350 psi) Compact design
- Maximum Discharge Flow: 440 GPM
- Maximum Discharge Pressure: 350 psi
- Discharge Size: 6 inch
- Horsepower: 75 HP
-
Supplier: SEEPEX Inc.
Description: Conveying Capacity 30 l/h - 130 m3/h 0.132 - 572 usgpm Pressure up to 24 bar 350 psi Properties & Benefits High product safety: stator material and secondary seals are FDA approved (Food and Drug Administration, USA) CIP (Clean In Place) with high velocity flow in the suction casing US
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 348 psi
- Discharge Size: 6 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: Carlisle
Description: Name: SV100 2 Gallon Pressure Feed outfit Part Number: 98-3163 Gun: SV100 HVLP Pressure Feed Pump: no pump Tank: 83Z Series Model 220 Flow(GPM) @ 60c/m: 1 Market: Painter-Decorator-Contractor
- Air / Supply Pressure: 20 to 27 psi
- Air Flow Consumption: 10 to 14 SCFM
- Air Supply Pressure: 20 to 27 psi
- Air Flow / Gas Consumption: 10 to 14 SCFM
-
Supplier: Filtertech, Inc.
Description: Automatic Pressure Filter model APF is designed specifically for this type of application by creating an extremely large pressure differential across the filter media. Mode of Operation The Model APF Automatic Pressure Filter is fed with dirty solution by an optional feed pump
- Features: All Pressure Filters
- Equipment Type: Automatic Pressure Filter
-
Supplier: Oerlikon Metco
Description: and stabilizes powder feed rates Volumetric powder delivery stays accurate even during long spray runs Mass-flow controlled carrier gas for stable gas flow Twin/Single-120-AH can be used for both atmospheric and HVOF processes Hopper heater jackets available for powders
-
Supplier: Econo Lift Limited
Description: dumpers from collapsing due to hose failure Hold down tabs in each corner Flow control and pressure equalizing valve built in each pump Fully enclosed sides to give the dumper stability, avoid spillage and funnel product Options Larger/smaller platform sizes Increase/reduce pump height
- Weight Capacity: 2,000 lbs
- Tilt Angle / Rotation: 0 to 120 degrees
- Dump Height: 4 ft
- Equipment Type: Dumper / Tilter
-
Supplier: Solimar Pneumatics
Description: Uniform flow and discharge of dry bulk materials through aeration and hopper wall vibration. Prevents bridging, rat holing and compacting in storage silos, dust collectors, weigh bins and IBC’s. Aeration to loosen product - Directional air flow forces air along bin wall, Gentle
-
Supplier: DeZURIK, Inc.
Description: DeZURIK KSR Square or Rectangular Knife Gate Valves are custom designed for specialized equipment, flow bins, dryers, storage hoppers or other dry handling equipment. They can be used for a variety of process media including polyethylene pellets, fly ash, cement, sand and other dry
- Valve Type: Gate / Knife Valves
-
Supplier: FLSmidth
Description: blower and rotary air lock. Automatic Pressure Sensing When the hopper is full, the overhead diverter automatically switches flow to the next activated spreader when this pressure exceeds a preset level. The last spreader in a set is the KEY spreader which senses the
- Loader / Unloader: Loader / Filler
-
Supplier: AIRBRASIVE
Description: a continuous operation. It utilizes our patented vibratory feed for uniform powder flow. Powder flow is adjusted via our powder flow and pressure controls on the front panel. Added to this machine is an auxiliary powder chamber monitored for powder level. Once it falls
- Abrasive Grain / Media Flow: 0.0882 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: Deca Vibrator
Description: Deca's DTV Series Rotary Pneumatic Turbine Vibrators combine high frequencies with high centrifugal forces at large amplitudes. These vibrators operate lubrication-free with filtered compressed air. They do not require any maintenance and they are successfully used as flow aids on bins,
-
Supplier: Komline
Description: an atomizer control panel/lubrication stand, housed in a NEMA-4 (IP66 equiv.) enclosure, and designed for location adjacent to the operating atomizer. The panel permits control of the oil mist generation system for the lubrication of the atomizer bearings, and flow control for the cooling
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Feeding / Metering Unit, Resin Hopper / Spray Tank
- Features: Gravity Feed, Other, Pressure Feed, Spray / Atomization (Wet Coating)
-
Supplier: AIRBRASIVE
Description: adapted to automation equipment. Along with our Model K and H, the Model HME utilizes our patented vibratory feed for uniform powder flow. Powder flow can be accurately controlled via the independent powder flow and pressure controls. The Model HME can perform more tasks
- Abrasive Grain / Media Flow: 0.121275 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: Airflow Systems, Inc.
Description: Features & Benefits Dual 10-ft. E-Z Arm® High Flow Extractors: Increases collection efficiency over ambient systems. Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-Electrostatic
- Voltage: 208 to 575 volts
- Application: Industrial
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Carrier/Vibranetics® vibrating bin dischargers provide an efficient means for discharging dry materials from storage bins on a first-in, first-out basis with positive, continuous flow. The primary function of a vibrating bin discharger is to cause material to flow. It is not a metering
- Equipment Type: Bin / Hopper Vibrator
- Material Characteristics: Dry / Free Flowing
- Power: Electrically Powered
- Material Type: Food Processing, Mining / Ores / Minerals, Power / Coal and Coke
-
Supplier: Eastern Instruments
Description: Consistency: Control can be maintained over a 100:1 range Functionality: A Virtual Flow Stop™ function stops flow with virtually no damage to your product Optimization: Customizable sizes, flow surfaces and flow enhancement devices allow complete system optimization
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Deca Vibrator
Description: Deca's DBV Series Rotary Pneumatic Ball Vibrators reach frequencies higher than 580 Hz (> 35,000 r.p.m.) and they are used wherever powdery materials have to be moved. The frequency is variable by adjusting the inlet pressure. These vibrators are installed on bins and hoppers to
-
Supplier: Airflow Systems, Inc.
Description: than reverse pulse systems. Easy Filter Backflush: Push-button operation eliminates cleanup hassle and reduces downtime. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencers: Reduces air flow noise for quieter operation. Adsorber Module: To control gases and
-
Supplier: Airflow Systems, Inc.
Description: Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance.
-
Supplier: Nilfisk Industrial Vacuums
Description: gallons (11 L) Main Filter Area 3.29 ft2 (0.31 m2) HEPA Filter Area 11.84 ft2 (1.1 m2) HEPA Filter Efficiency (DOP) 99.97% @ 0.3 microns Diameter of Hopper 8.7 in. (220 mm) Diameter of Product Discharge 4.75 in. (120 mm) Nom. Diameter of Suction Tube 30 mm Min./Max. Inlet Air Pressure
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: FLSmidth
Description: Fly ash continuously discharges from all dust collector hoppers simultaneously. Ash becomes fluidized within the Airslide® conveyor and flows rapidly down the slope via gravity. Fluidization air is heated to further ensure proper ash flow to the Fuller®-Kinyon pump. The pump
-
Supplier: EXAIR
Description: ordinary pipe and fittings. Ideal for long distance conveying! What is The Threaded Line Vac? A fast, low cost way to convey: Plastic pellets Scrap trim Textiles Bulk solids Chips Paper Small parts Shavings Sawdust Granules Applications Hopper loading Fiber tensioning Material conveying
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Metalfab, Inc.
Description: Bin Activator and the Posibin, the Live Bin will insure the uninterrupted flow of material without bridging or rat holing upon demand. Metalfab Live Bins are ideally suited for both sanitary and pressure applications since there is no gap to be closed off between a non-vibrated and a
- Volumetric Capacity: 3 to 100.00000000000001 ft³/hr
- Size: 20 to 60 inch
- Feeder Type: Bin Activator System, Vibratory Feeder
- Material Type: Chemicals / Fertilizers, Food Processing, Pulp and Paper / Wood, Sanitary / Pharmaceutical
-
Supplier: Deca Vibrator
Description: and reduce friction between them. This action releases entrapped air and therefore increases density. They are also ideal for Refractory compaction and as a Flow-aid device for Railcar unloading and the evacuation of dry bulk material in all types of bins and hoppers. There is very
-
Supplier: Rotolok Valves, Inc.
Description: obtained, aiding material flow and preventing build up at the seal plate. The unit is suitable for pressure differentials of up to 500mm W.G. This can be increased with special features. A fabricated steel body caters for sizes and specials that fall outside the standard 150, 200, 250
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Application / Operation: Process / Bin Discharging
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: ACS Valves
Description: Features & Benefits: For handling of material such as pellets, beads, and granules that require protection from shearing; side-inlet with adjustable material flow control ensures accurate rotor pocket filling without material shearing. Available in 6 heights, from 14"H to 26"H; and 6 flange
- Volumetric Capacity: 6 to 1,848.0000000000002 ft³/hr
- Application / Operation: Conveyor Feeding, Dust Collecting, Metering
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: NETZSCH Premier Technologies LLC
Description: Cyclones Centrifugal Separator with Extremely High Degree of Separation General Cyclone or centrifugal separators are used in grinding- and classifying plants for separating the product out of the gas flow. The gas loaded with product enters the cyclone tangentially via the inlet spiral and
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Applications: Fine Powders
- Collector Type: Stationary
-
Supplier: Seedburo Equipment Company
Description: applications. Ideally used to size reduce, clean, recover, recycle and classify materials. The Model M mill has one to two pairs of smooth or corrugated (various patterns) rolls depending upon the application and commodity. As material flows between the counter-rotating rolls, it is cut,
-
Supplier: Seedburo Equipment Company
Description: applications. Ideally used to size reduce, clean, recover, recycle and classify materials. The Model M mill has one to two pairs of smooth or corrugated (various patterns) rolls depending upon the application and commodity. As material flows between the counter-rotating rolls, it is cut,
Find Suppliers by Category Top
Conduct Research Top
-
Interphex Preview, Part Deux
This quick, one-time registration gives you access to members-only site benefits. Industrial Vacuum Cleaners and HEPA/ULPA Filters offers industrial vacuum cleaners: intermittent duty, continuous duty, central systems, wet/dry, explosion-proof, air-operated, stainless steel, separators and hoppers
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
Mass Flow Hopper Pressures .
-
Flow ‐ induced dilation of cohesive granular materials
In the case of fine powders in hopper flow , pressure gradients in the interstitial gases lead to compression in the upper part of the hopper, and dilation in the lower part.
-
Tableting research and technology
The data indicated the evolution of high dynamic pressures in mass flow hoppers with conical bottoms at the transi- tion point.
-
Contribution of Particle Size and Moisture Content to Flowability of Fractionated
Ground Loblolly Pine
Figure 4.4 Initial fill and flow induced pressure on hopper section of a silo ................................72 .
-
Meeting on flows of granular materials in complex geometries
Teng, J.G. and Rotter, J.M. (1993) “Structural Consequences of Filling and Flow Pres- sures in Steel Hoppers ”,Transactions of Mechanical Engineering, Special Edition on Bulk Materials Handling, Institution of Engineers, Australia, Vol. ME18, No. 1,March, 75-89.
Indicates content that may require registration and/or purchase.