-
Supplier: Keystone Electronics Corp.
Description: Part Number: 58 Cell Size: All Recomended where proper polarity of battery insertion or circiut polarity is to be shown. Labels are two color. (+) positive side red, (-) negative side blue. Pressure sensitive adhesive backing Adheres to most surfaces * Battery holder not included *
-
Supplier: SpotSee
Description: ShockWatch impact indicators for packaging deter mishandling and reduce damage related costs by indicating when fragile products have been exposed to a potentially damaging impact during transit or in storage. ShockWatch labels are tamperproof, mechanically-activated devices that turn
-
Supplier: Fluidwell bv
Description: The F050 is a straight forward pressure indicator with large 26mm (1") high digits. The measuring unit to be displayed below the pressure is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a
- Operating Temperature: -40 to 176 F
- Accuracy: 0.05 ±% FS
- Display Type: Digital
- Device Category: Instrument
-
-
Supplier: Fluidwell bv
Description: The D050 is a straight forward, panel mount pressure indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The
- Operating Temperature: -40 to 176 F
- Accuracy: 0.05 ±% FS
- Display Type: Digital
- Device Category: Instrument
-
Supplier: Lion Precision
Description: sensor doesn't work better than what you have, you can return it. Capacitive label sensors are the best performing. Over 50,000 LRD label sensors have been selected for pressure sensitive labelers around the world. Best tech support and lots of technical data if you need it. The
- Operating Temperature: 40 to 120 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
-
Supplier: Tempco Electric Heater Corporation
Description: Specifications Material: Polyester for up to 160°C/320°F Polymide for above 160°C/320°F Accuracy: ± 1°C below 100°C/212°F ± 1% above 100°C/212°F Pressure-Sensitive Adhesive: Double sided low tack adhesive up to 160°C/320°F Label Color: Black printing on blue background Temperature
- Mounting Options: Other
-
Supplier: Tempco Electric Heater Corporation
Description: Specifications Material: Polyester for up to 160°C/320°F Polymide for above 160°C/320°F Accuracy: ± 1°C below 100°C/212°F ± 1% above 100°C/212°F Pressure-Sensitive Adhesive: Double sided low tack adhesive up to 160°C/320°F Label Color: Black printing on blue background Temperature
- Mounting Options: Other
-
Supplier: Wasco, Inc.
Description: Options : Gauge Dial Sizes 1 1/2 Inch 2 Inch 2 1/2 Inch 3 Inch 4 Inch Gauge Face Options White with Black Custom Color Schemes (green, yellow & red indicator) Custom Private Label (submit your logo and artwork) Connections 1/4-18" NPT 1/8-27 NPT 1/4" VCR 7/16-20 UNF Custom Gauge Case
- Dial Diameter: 1.5 to 4 inch
- Pressure Connection Size: 0.125 to 0.4375 inch
- Dial Size: 1.5 to 4 inch
- Features: Analog
-
Supplier: Tempco Electric Heater Corporation
Description: Specifications Material: Polyester for up to 160°C/320°F Polymide for above 160°C/320°F Accuracy: ± 1°C below 100°C/212°F ± 1% above 100°C/212°F Pressure-Sensitive Adhesive: Double sided low tack adhesive up to 160°C/320°F Label Color: Black printing on blue background Temperature
- Mounting Options: Other
-
Supplier: Lion Precision
Description: just changed or adjusted. Avoid costly "eye-marks" on label webs which are required for optical sensors. Clear label sensors pay for themselves quickly when you stop ordering eye-marks on your labels. Get the Right Label Sensor, Reduce Future Headaches LRD8200 Ultrasonic
- Operating Distance: 0.12 inch
- Operating Temperature: 40 to 120 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Mode: Light/Dark Programmable
-
Supplier: Fluidwell bv
Description: The D011 is a local, panel mount indicator to display the running total and accumulated total. Total can be reset to zero by pressing the CLEAR button twice. A non-resettable accumulated total is available with eleven digits. The measuring unit to be displayed is simply selected through an
- Number of Inputs: 1 inputs
- Operating Temperature: -40 to 176 F
- Outputs: Analog Current, Analog Voltage
- Flow Sensor Inputs: Differential Pressure Meters, True Mass Flow Meters, Velocity Meters
-
Supplier: SensorsONE, Ltd.
Description: The DS 201p flush membrane electronic pressure switch is designed specifically for measuring high viscosity media at high pressures and when needed also at high temperatures. The contact diaphragm is welded to the end of the connecting thread so that the pressure switch can be
- Pressure Measurement: Absolute
-
Supplier: Edgetech Instruments Inc.
Description: continuously measure up to 4 measurement parameters using a single intelligent sensor tip including RH%, calculated Dew Point, Temperature and either Absolute Pressure or Barometric Pressure! The Smart Sensor Tip carries all configuration information and calibration data and
- Relative Humidity Range: 0 to 99.9 %
- Relative Humidity Accuracy: 1.8 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 99.9 %
-
Supplier: Telatemp Corporation
Description: ColdMark Temperature Tag +10C/50F Instuctions for Use Storage: Store the ColdMark indicator in a temperature environment no colder than 5°C above the response temperature, not to exceed 43°C/110°F. Expiry; two years from the date of manufacture. Application: Remove the release liner from the
- Type: Film / Label
-
Supplier: Telatemp Corporation
Description: ColdMark Temperature Tag -3C/26F Instuctions for Use Storage: Store the ColdMark indicator in a temperature environment no colder than 5°C above the response temperature, not to exceed 43°C/110°F. Expiry; two years from the date of manufacture. Application: Remove the release liner from the
- Type: Film / Label
-
Supplier: Telatemp Corporation
Description: ColdMark Temperature Tag +2C/36F Instuctions for Use Storage: Store the ColdMark indicator in a temperature environment no colder than 5°C above the response temperature, not to exceed 43°C/110°F. Expiry; two years from the date of manufacture. Application: Remove the release liner from the
- Type: Film / Label
-
Supplier: Telatemp Corporation
Description: ColdMark Temperature Tag 0C/32F Instuctions for Use Storage: Store the ColdMark indicator in a temperature environment no colder than 5°C above the response temperature, not to exceed 43°C/110°F. Expiry; two years from the date of manufacture. Application: Remove the release liner from the
- Type: Film / Label
-
Supplier: Dwyer Omega
Description: Model DWT1305 Deadweight Testers are dual range, precision built hydraulic instruments for testing, setting, calibrating or repairing pressure measuring devices. Each instrument is self-contained and comes complete with tools and metal carrying case. With the optional "-CAL-3" calibration,
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Dwyer Omega
Description: infrared design. Simultaneously displays moisture value of wood or material being tested, air temperature, infrared temperature, or relative humidity. Advanced functions provide grains per pound, dew point, vapor pressure calculations and programmable high/low moisture/humidity alarms.
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2.5 to 3 %
- Dew Point Range: -30 to 100 F
- Operating Temperature: 39.2 to 109.4 F
-
Supplier: Transcat, Inc.
Description: Product Highlights The MO300 is a pinless moisture meter with Bluetooth. This meter transmits key environmental readings to Android mobile devices. The MO300 measures moisture, humidity, temperature, vapor pressure and dew point. Quickly indicates the moisture content of multiple wood types
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
-
Supplier: Transcat, Inc.
Description: Pressure, and condensation point Fast Analog Bargraph, Min/Max and Data Hold, Auto power off and low battery indication MeterLink™ Bluetooth transmitter wirelessly transmits moisture and humidity data to selected FLIR thermal imaging IR cameras to incorporate meter readings with thermal
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
-
Supplier: Transcat, Inc.
Description: Pressure, and condensation point Fast Analog Bargraph, Min/Max and Data Hold, Auto power off and low battery indication MeterLink™ Bluetooth transmitter wirelessly transmits moisture and humidity data to selected FLIR thermal imaging IR cameras to incorporate meter readings with thermal
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
-
Supplier: Haida International Equipment Co., Ltd.
Description: Adhesion Pressure Sensitive Adhesive Tapes ASTM D429 - Rubber to Metal Adhesion Test Equipment ASTM D5170 T Peel Strength of Hook and Loop Touch Velcro Fasteners ASTM D6252 90 Degree Peel Adhesion Equipment for Pressure-Sensitive Label Stocks ASTM D6862 90 Degree Peel Resistance
- Force / Load Capacity: 441 lbs
- Test Speed: 0.7874015748031484 to 11.811023622047225 in/min
- Mechanical Test: Adhesion (Bond / Peel)
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Automatically Charges Dual Batteries 25 Amps for Vehicle Batery 3 Amps for Engine Battery 5 Amps for Battery Saver Remote Bar-Graph Indicator Auto Pump Maintains Air Pressure in the Vehicle's Brake System May be Operated as a D.C. Compressore from the Battery or Switched so that
- Input Voltage: 120 volts
- Charging Current: 25 amps
- Output Voltage: 12 volts
-
Supplier: Dwyer Omega
Description: Large Auto-Sensing Backlit Display “Dial-Style” Digital Bar Graph Intuitive and “User-Friendly” Interface Optional Field Upgradable Relays Warning LED Indicator Custom 13-Character Label Capabilities Factory Reset Capability The DPU91 transmitter provides a single channel interface for
- Electrical Output: Analog Current
- Features: Digital Display, Digital Front Panel
- Interface Options: Serial / Digital
-
Supplier: MSA Safety
Description: web meeting the minimum static strength of 7000 lbf (as per the requirement by ASTM F887) Built-in load indicators RFID capability 400 lbs. worker capacity Gravity® Suspension Harness 8 adjustment points for perfect sizing and fit Tool loops with internal rigid supports to make connection of
- Type: Body Harnesses
Find Suppliers by Category Top
Featured Products Top
-
indicator that the purge is activated as well as preventing any air leaks into the enclosure from outside. A safety vent was added to vent the enclosure to atmosphere if the pressure inside the enclosure reaches 20” H20. This could happen if for some reason the purge vent becomes blocked or (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc.
More Information Top
-
Measurements of extremely low radioactivity levels in BOREXINO
FW and FG are flow meters for water and gas, T indicates the temperature sensor, the pressure indicators are labeled with P1, P2 and P3.
-
High pressure/high temperature thermogravimetric apparatus. Final report
Important Repeat this procedure for the block labeled PIC ( Pressure Indicator ), whose setpoint must agree with that of HG 104/1.
-
DOE handbook: Guide to good practices for training and qualification of chemical operators
… transfer Sample cell off-gas system Glovebox Radiochemical enclosure Transport into cell Transport out of cell Safety equipment Sample filters Clear plugged sample line Sample garage Contamination control Sparging Circulating Time requirements Flushing Bottle labeling Abnormalities Pressure indicators Sample cart Transfer area …
-
Question about argon.
The picture provided is for a CO2 gas Flowgage as the output pressure indicator dial is labeled - so to use argon on a Flowgage instead of a Thorpe tube based Flowmeter- its critical the orifice is for that gas and the corresponding …
-
Question about argon.
The picture provided is for a CO2 gas Flowgage as the output pressure indicator dial is labeled - so to use argon on a Flowgage instead of a Thorpe tube based Flowmeter- its critical the orifice is for that gas and the corresponding …
-
Federal Register > Tuesday, August 6, 2013 > [78 FR 47860] Medicare Program; Inpatient Rehabilitation Facility Prospective Payment System for Federal Fiscal Ye...
Comment: Several commenters requested that each IRF-PAI quality indicator pressure ulcer item be labeled as to whether it is mandatory or voluntary.
-
Federal Register > Tuesday, July 16, 2013 > [78 FR 42596] Marine Vapor Control Systems
The valve for the connection point must be labeled " Pressure Sensor/ indicator Connection." .
Indicates content that may require registration and/or purchase.