Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Uson, L.P.
Description: The Qualitek 626 is a cost effective differential pressure decay leak tester. The Qualitek 626 offers menu driven operation allowing for easy set up and results interpretation, reducing operator errors. The design of the Qualitek 626 makes it suitable as either a stand alone
- Local Interface: Computer Interface, Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Pressure Differential / Decay
- Computer Interface Options: Serial Interface
-
Supplier: Mechanical Research & Design, Inc.
Description: Mechanical Research & Design, Inc. provides Modular Pressure and Leak Test systems for manufactured pipes, fittings, valves and other component assemblies. Our typical clients include direct piping and fitting manufacturers; mechanical contractors and piping system weld shops;
-
Supplier: Uson, L.P.
Description: enclosure utilizing standard manifold blocks for easy installation and service, making it a superb choice for a leak or flow tester.
- Software: Application Software Included
- Local Interface: Computer Interface, Digital Front Panel
- Display Type: Digital Readouts, Video Display Terminal
- Leak Test Method: Mass Flow, Pressure Differential / Decay
-
-
Supplier: Mechanical Research & Design, Inc.
Description: leak testing on your equipment and production parts. Industrial leak testing is not a single protocol; it is a range of techniques and methods that integrate sealing technology and part fixturing to search for defects in component construction, connections, and joint integrity. In most
-
Supplier: Mechanical Research & Design, Inc.
Description: leak testing on your equipment and production parts. Industrial leak testing is not a single protocol; it is a range of techniques and methods that integrate sealing technology and part fixturing to search for defects in component construction, connections, and joint integrity. In most
-
Supplier: Marposs Corp
Description: DESCRIPTION T3LP is an innovative device for leak tests by absolute pressure decay measurement. The touchscreen interface, with the color display and the testing real-time view, make the programming and use simple and immediate. PERFORMANCE Its high measurement resolution and test
- Computer Interface Options: Serial Interface
-
Supplier: TM Electronics, Inc.
Description: also capable of LAN remote instrument control, data transfer, and operation Web Interface for datalog review. This instrument is available with an electronic regulator as an option. The new Intelligent TME WORKER Integra™ can be configured as a Leak Tester, a Leak and Flow
- Local Interface: Digital Front Panel
- Leak Test Method: Pressure Differential / Decay
- Computer Interface Options: Serial Interface
- Display Type: Video Display Terminal
-
Supplier: Badger Meter
Description: The Flow Dynamics® Automotive Body Leak Tester is designed to perform static body air leakage tests on vehicles in assembly plants. Superior Leak Detection. Easy-to-Use Portable Unit. The Flow Dynamics Automotive Body Leak Tester is a portable, self-contained unit
- Operating Temperature: 40 to 120 F
-
Supplier: Uson, L.P.
Description: The Raptor may seem like a simple thing. It even sounds simple: single-channel leak tester. On this very website, you can find extremely versatile, highly configurable leak testers and leak testing systems, the industry’s finest technology, that have helped reduce
- Local Interface: Computer Interface, Digital Front Panel
- Leak Test Method: Pressure Differential / Decay
- Features: Self-calibrating, Timer
- Computer Interface Options: Serial Interface
-
Supplier: ZELTWANGER Leak Testing & Automation LP
Description: ZEDeco – THE COST-EFFECTIVE LEAK TESTER, WHICH FEATURES ALL COMMON TEST METHODS The compact single-channel leak tester features the test methods, pressure/vacuum decay, differential pressure, and mass flow. ZEDeco is equipped with an OPC-UA server and,
- Software: Application Software Included
- Local Interface: Digital Front Panel
- Leak Test Method: Mass Flow, Pressure Differential / Decay
- Features: Memory Capability or Data Logging
-
Supplier: Marposs Corp
Description: integrated on automatic systems managed by PLC too. PERFORMANCE Provaset T2 is available with 2 bar or 6 bar full scale models. A Staubli connector is also available to connect a Leak Master to the instrument. The test pressure can be regulated with a manual pressure reducer and
- Computer Interface Options: Serial Interface
-
Supplier: Uson, L.P.
Description: Qualipak 780 series are non-destructive, non-subjective leak testers for non-porous package integrity testing of large and medium sized pouches, bags, and trays. Both the vacuum decay and vacuum force decay methods are available in the Q780 series meeting ASTM F2338-04 Standard Test
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Pressure Differential / Decay
-
Supplier: Marposs Corp
Description: DESCRIPTION T3LD is an innovative device for leak tests by differential pressure method. By measuring the pressure difference between the product being tested and a reference sample, it is possible to reduce test time and heighten the sensitivity. PERFORMANCE The touchscreen
- Leak Test Method: Pressure Differential / Decay
- Computer Interface Options: Serial Interface
-
Supplier: ZELTWANGER Leak Testing & Automation LP
Description: ZEDbase+ – FOR OPTIMAL LEAK-TESTING PERFORMANCE AND PROCESSES CONTROL The latest development of the ZEDbase line allows to adapt the leak test system to your individual test requirements by selecting intelligent standard functions. This flexible, stand-alone device with a multilingual
- Software: Application Software Included
- Local Interface: Digital Front Panel
- Leak Test Method: Mass Flow, Pressure Differential / Decay
- Features: Memory Capability or Data Logging
-
Supplier: Marposs Corp
Description: DESCRIPTION T3LPF is an electro-pneumatic instrument, designed for air flow tests at a programmed pressure, but it is also able to perform leak tests with absolute pressure decay measurement. PERFORMANCE T3LPF is extremely flexible in terms of applications where it could be
- Computer Interface Options: Serial Interface
-
Supplier: TM Electronics, Inc.
Description: instrument is available with one to four ports for concurrent leak and flow testing. The TME Industrial Solution™ provides all the reliability, sensitivity and ruggedness of the TME Solution™ Leak and Flow Tester with protection from your wet or dusty industrial environment, and
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Pressure Differential / Decay
- Computer Interface Options: Serial Interface
-
Supplier: TM Electronics, Inc.
Description: The TM Electronics TME Pressure Bubble Tester provides low pressure and controlled flow to a pouch to meet the requirements of ASTM International F-2096 test method “Standard Test Method for Detecting Gross Leaks in Packaging by Internal Pressurization Bubble Test”. A
- Leak Test Method: Bubble Testing
- Display Type: Digital Readouts
-
Supplier: ATS Automation
Description: Helium Leak Testers are used to measure fine leaks. Helium is utilized as the test medium along with a detector to sense any presence of the gas. Presence of the gas in a known concentration equates to a leak value. A concentration of helium is typically filled in the
- Software: Application Software Included
- Local Interface: Computer Interface
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
-
Supplier: ZELTWANGER Leak Testing & Automation LP
Description: LEAK CALIBRATOR – ONLINE LEAK CALIBRATION AND VOLUME DETERMINATION The ZELTWANGER leak calibrator is used for simulating leaks to test and parameterize leak test devices. The leak calibrator is connected to the tester's leakage simulation system, and
-
Supplier: Mechanical Research & Design, Inc.
Description: A flange tester is a leak and pressure testing tool that validates flange joint connections. One common type of flange tester, a flange weld test tool, is comprised of a bolt-on flange, a flange seal, and a secondary active SEALFAST® seal that creates a pressure
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Pressure Differential / Decay
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Pressure Differential / Decay
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: 25 mbar to 1.0 x 10-3 mbar (9999 mTorr to 1 mTorr) The VD8TC compact vacuum tester is used for measuring total pressure in combination with the following types of thermocouple sensors Teledyne Hastings DV4, Teledyne Hastings DV6 or Televac 2A. Benefits Automatic detection of the sensor
- Vacuum Range: 0.0009999999989638293 to 9.998999999999118 torr
- Operating Temperature: 41 to 122 F
- Features: Digital, Other
- Pressure Measurement: Gauge, Vacuum
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Accurate enough to replace a deadweight tester Rugged enough to sit in 3 feet of water Portable enough to complete calibrations anywhere Gauge / Absolute Pressure Datalogger to 15 000 psi / 1000 bar / 100MPa Differential Pressure with up to 0.025% of reading accuracy Switch,
- Working Pressure Range: 0.2 to 15,015 psi
- Operating Temperature: -4 to 122 F
- Accuracy: 0.0075 to 0.1 ±% FS
- Pressure Measurement: Differential
-
Supplier: Surventis Surface Treatment LLC
Description: Ardrox 8032 is a ready-to-use color contrast magnetic ink ideal for the inspection of ferromagnetic materials, structures and components by the magnetic particle inspection method. A typical application is the inspection of welds, pressure vessels and pipeline in the oil, gas and
- Features: Other
- Penetrant Testing (Dye / FPI): Penetrant / Leak Tester
-
Supplier: Proto® Industrial Tools
Description: DIFFERENTIAL CYLINDER PRESSURE TESTER TYPE 4.02 LB WEIGHT BLOW MOLDED CASE PACKAGING TYPE ADAPTER KIT CONTENT PROTO[R] BRAND FEATURES LOCATES INTERNAL ENGINE PROBLEMS SUCH AS BAD RING/VALVE/LEAKING HEAD GASKET
-
Supplier: InspectorTools
Description: Automated Duct Testing without a computer…for measuring duct leakage in residential & light commercial buildings. Standard Equipment Includes: Duc-Tester Module DM-2A Digital gauge 12 foot flex-duct with flanges for mounting on the return register Click on the desired test pressure and
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: regulators relating to instrumentation devices, etc. Set pressure of various regulated pressures by remote-control. - Best applications for air-balancer, air-micrometer, leak tester, dispenser and others.
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 143.586470963625 psi
- Port Size: 0.125 to 0.375 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: Sonel Test
Description: The Sonel GUD-1 is used for lossless simulation of leaks, due to which it is possible to locate occurring damages and leaks in pre-start-up processes as well as in places where insufficient pressure occurs. The Sonel GUD-1 ultrasonic generator is dedicated to work with the Sonel
- Testing Method: Manual
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The nVision Lab Reference is a pressure reference recorder accurate enough to function as a laboratory deadweight tester replacement and a high-accuracy, high-frequency chart recorder. Download data as you test, view your data on the built-in LCD, and store up to 1,000,000 data points.
- Working Pressure Range: 15,000 psi
- Operating Temperature: 50 to 122 F
- Accuracy: 0.025 to 0.1 ±% FS
- Pressure Measurement: Absolute, Gauge
-
Supplier: Sonel Test
Description: Sonel TUD-1 ultrasonic leak and electric discharge detector and the Sonel GUD-1 ultrasonic generator. With the use of the Sonel TG-1 set, diagnosing damage in the form of cracks, holes and other leaks is easy and efficient. The versatile TUD-1 detector will prove its worth in many
- Testing Method: Manual
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water pressure at
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Monitoring for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water
- Volt-Ampere: 3,200,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: InspectorTools
Description: you seal the leaks in your enclosure and the leakage rate decreases, the system automatically and instantly readjusts fan speed to maintain the correct pressure. The 1000 Package Includes: DM-2 Digital Manometer w/case 1000 Series Calibrated Fan w/cover Cloth Panel Frame Power cable
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water pressure at
- Volt-Ampere: 4,023,000 to 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
, Marposs also offers Leak Master and Leak Tester Control devices, which periodically verify testing systems and function as pressure calibrators (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
-of-the-art Observer-i Ultrasonic Gas Leak Detector sets a new global industry standard in highly reliable ultrasonic gas leak detection with unprecedented suppression of false alarms. With the incorporation of ANN technology, the breakthrough Observer-i Detector makes (read more)
Browse Gas Instruments Datasheets for MSA Safety
Conduct Research Top
-
Calibration vs. Decay Measurements in Pressure Decay Leak Testing
The question has been raised as to the relationship between "calibration" (accuracy of the. pressure decay leak tester) and "resolution" (ability of the tester to detect a pressure difference. - "decay" - that occurs during the leak test. Specifically, confusion exists regarding how
-
Pressure Decay Tester
Test and production engineers are often faced with the task of detecting leaks in products quickly, accurately, and inexpensively.
-
Application Note: Transducer Tester
Manufacturers of solid-state pressure transducers face a demanding task when testing this kind of electro-mechanical product. The test typically must measure the transducer output in millivolts at a ?xed excitation voltage and at a known. pressure input. The test must also make certain
-
Case Study - Marshall Gas Controls
Marshall Gas Controls in San Marcos, Texas, a division of the S.H. Leggitt Co., is a high-volume. manufacturer of high-pressure and adjustable liquid propane gas regulators, hose assemblies. and pigtails. For years, the company built its own leak testers. Although the testers performed well
More Information Top
-
Evaluation of a laboratory‐scale pressure differential (force/decay) system for non‐destructive leak detection of flexible and semi‐rigid packaging
Abstract This study evaluated the capabilities of a bench‐top non‐destructive pressure differential leak tester using 355 ml polyethylene terephthalate/ethylene vinyl alcohol/polypropylene (PET/EVOH/PP) trays.
-
Standards / Testers
M8990 - Absolute Pressure Decay Leak Tester Standard Level .
-
Standards / 8
M8990 - Absolute Pressure Decay Leak Tester Standard Level .
-
Robots And Their Advantage In Inspection
Pressurized air is passed into both parts from two pressure decay leak testers manufactured by USON.
-
CR4 - Thread: Leak tester
Check out Uson or TM Electronics for pressure decay leak testers .
-
Leakage Test / Testers
CLT4PB - Low Pressure Cylinder Leak Tester .
-
ATEQ
ATEQ is the world leader in the production air leak test instruments manufactured: about 3000 per year , whether gauge pressure decay leak testers , vacuum decay leak testers, laminar flow leak testers, mass flow leak testers, differential pressure decay leak testers, tracer gas …
-
Test Equipment / Testers
M7990 - Mini absolute pressure decay leak tester .
-
Displays / 128
M6990 - Entry level absolute pressure decay leak tester .
-
http://www.agnic.org/search/IND22027402.endnote
%0 Content %E Wirtanen, G. %E Axelson-Larsson, L. %E Ahvenainen, R. %T Reliability of nondestructive pressure differential leakage testers using semi-rigid retort trays.
Indicates content that may require registration and/or purchase.