Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tekscan, Inc.
Description: The versatile I-Scan tactile pressure mapping system is tailor-made by choosing from over 200 pressure sensors to meet your specific application requirements. Versatile Pressure Mapping System I-Scan™ is a powerful tool that accurately measures and
- Working Pressure Range: 0 to 30,000 psi
- Operating Temperature: 15 to 140 F
- Pressure Measurement: Gauge
- Device Category: Instrument
-
Supplier: Tekscan, Inc.
Description: Ultra-thin, in-shoe sensors capture timing & pressure information for foot function & gait analysis. What is the F-Scan™? The F-Scan In-Shoe system provides dynamic pressure, force and timing information for foot function and gait analysis. Information obtained from the F-Scan
- Pressure Range: 0 to 125 psi
- Width: 12.35 to 16.15 inch
- Length: 12.8 to 19.9 inch
- Thickness: 0.007 inch
-
Supplier: Tekscan, Inc.
Description: Digital footprint technology to engage and educate retail customers. What is Footprint Plus™? Footprint Plus™ is Tekscan's latest digital footprint technology for engaging and educating customers in footwear retail stores. Using the Footprint Plus wireless pressure measurement mat and
- Width: 63.9 inch
- Length: 55.9 inch
- Imager/ Sensor Type: Active Pressure Sensor Arrays
- Features: Electronic/Digital Image
-
-
Supplier: Tekscan, Inc.
Description: Tekscan force sensors are available in a wide range of shapes, sizes, pressure ranges, and resolutions. Over 200 different pressure sensors are available. High Temperature pressure mapping sensors are also available in certain sensor models. Custom tactile pressure
- Operating Temperature: 140 F
- Force Measured: Compression
- Output: Digital
- Device: Sensor / Transducer
-
Supplier: Spectral Dynamics, Inc.
Description: KRONOS-V™ The Industry's First real-time Knock Analysis System KRONOS-V is a dedicated turn-key system for true spectral KRONOS V content-based, objective real-time engine knock analysis. The KRONOS-V Knock Analysis tool is an add-on for most combustion analysis and charge amp-based
- Application: Aerospace / Military, General Lab and Industrial, Vehicular
- Features: Application Software Included, Data Acquisition Instrument / System, Stand Alone
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Scape Technologies A/S
Description: well-suited for applications requiring comprehensive area coverage. The scanner features a substantial field of view of 3200 x 3100 mm and generates up to 2.0 million points using blue laser light (447 nm), allowing for the detailed mapping of large objects or scenes without the need for
-
Supplier: PMC Engineering LLC
Description: VersaLine VL4200 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy 3/4" diameter welded
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -10 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Mueller Company
Description: Mueller Co. has announced a new data acquisition and condition assessment system that allows water utilities to continuously monitor critical distribution system water quality parameters. An extension of the company’s Hydro-Guard® S.M.A.R.T. System, Mueller Co.’s new
-
Supplier: SAE International
Description: In our introductory paper on the VEMB system (SAE 2010-01-1222) we discussed the concept of a divided exhaust period turbocharging system controlled by a concentric cam system, and we presented several fixed speed/load point sets of results that demonstrated the expected BSFC
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: actuated unit injection system features a high-pressure fuel injection system, proven to significantly reduce fuel consumption and particulate emission. Electronic Unit Injection (EUI) produces high-pressure and affords the integration of electronics with fewer
- Operating Weight: 100,040 lbs
- Travel Speed: 2.9000000000000004 miles/hr
- Features: Other
-
Supplier: Evident Scientific
Description: corrosion-resistant alloys, corrosion mapping, HTHA inspection, detection of stepwise cracking, composite inspection, and flaw imaging. Compatible with existing probes and scanners 32:128PR model, featuring 64-element TFM 16:64PR and 16:128PR also available Up to 8 groups, 1,024 focal laws
- Instrument Type: Corrosion, Flaw Detection
- Features: Digital Imaging System, General Corrosion Detection, Inclusions, Material Condition, Other, Pore / Void, Portable / Handheld / Mobile, Pressure Vessel Flaws / Cracks, Programmable / Digital Control Unit, Subsurface Crack Detection, Surface Cracks / Abrasion, Tube / Pipeline Defects, Weld / Joint
- Instrument Technology: Ultrasonic
-
Supplier: Lambda Technologies
Description: sectioning or layer removal by electropolishing in accordance with SAE HS784, ASTM E915 and E1426. Lambda has developed unique capabilities for automated subsurface residual stress measurement and stress contour mapping.
- Industry: Aerial / Crane, Automotive, Aviation / Aerospace, Coatings / Platings, Piping / Pressure Vessel, Structural / Construction, Welding / Fabrication
- Capability / Technology: Electromagnetic (Eddy Current / GPR), Penetrant Testing System (Dye / FPI), Radiographic / X-ray
- Features: Midwest US Only, North America, United States Only
-
Supplier: HORIBA Instruments, Inc.
Description: The MEDAS system is a compact altitude simulator that reproduces a wide range of environmental conditions. It is suited for a variety of testing applications, including durability, RDE replication, emission tests and mapping. MEDAS can be used for tests from component to vehicle level.
- Temperature Range: -15 to 50 C
- Humidity Range: 10 to 80 % RH
- Temperature Control: Cooling, Heating
- Type: Environmental Stability
-
Supplier: HORIBA Instruments, Inc.
Description: The FQ-3200CR fuel flow measurement system precisely measures various fuel types for engines of up to 700 kW. The Coriolis measurement technology allows for the continuous and precise measurement of the fuel flow by directly measuring the mass flow. The FQ-3200CR is suited for a variety of
- Mass Flow Rate: 0 to 0.91875 lbs/min
- Operating Pressure: 7.251885 to 72.51885 psi
- Media Temperature: 59 to 86 F
- Media Temperature Range: 59 to 86 F
-
Description: precise mapping between the physical keyboard layout and geometrical configuration, and the logical interface available to the operating system and its applications. ISO/IEC 24757:2008 provides a formal description format that can not only fully describe the international keyboards
-
Description: precise mapping between the physical keyboard layout and geometrical configuration, and the logical interface available to the operating system and its applications. ISO/IEC 24757:2008 provides a formal description format that can not only fully describe the international keyboards
-
Supplier: CSA Group
Description: precise mapping between the physical keyboard layout and geometrical configuration, and the logical interface available to the operating system and its applications. ISO/IEC 24757:2008 provides a formal description format that can not only fully describe the international keyboards
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: efficiency of hydraulic performance, the hydraulic components are located close together, which reduces friction loss and pressure drops in the lines. System Pressure System pressure has been increased to 35,000 kPa (5076 psi), which attributes to improved
- Operating Weight: 44,820 lbs
- Travel Speed: 3.5 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: the best performance per liter (gallon) of fuel used. It provides flexible fuel mapping, allowing the engine to respond quickly to varying application needs. MEUI Fuel System A highly evolved fuel system with a proven record of reliability in the field. MEUI combines the
- Operating Weight: 230,581 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: heat and pressure, and enable enhanced combustion efficiency, improved fuel efficiency and lower emissions. Corrosion-resistant, stainless steel top ring reduces ring, groove and liner wear for greater reliability and longer life. MEUI Fuel System Fuel delivery, provided by the MEUI
- Features: Other
-
Supplier: Gantner Instruments, Inc.
Description: over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features 8 Universal optical input channels: Strain up to 1,100 μm/m
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 122 F
- Inputs: Accelerometer Input, Strain Gauge / Bridge Input
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Vehicular
-
Supplier: ValueTronics International, Inc.
Description: to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency range: 9 kHz – 3 GHz Interference Analyzer with
- Frequency Range: 3,000,000 kHz
-
Supplier: Bentley Systems, Inc.
Description: Bentley Wastewater is a robust geospatial solution for managing wastewater systems. All functions of a typical wastewater maintenance operation—from mapping and design to maintenance and record keeping—are addressed through an integrated geospatial environment. Using Bentley
-
Supplier: SAE International
Description: results of COV of IMEP, thermal efficiency, HC, NO x and spark timing compared. Comparisons were also made at two world wide mapping points. Furthermore, in-cylinder pressure measurements were processed to compare combustion characteristics - 0-2.5% and 0-90% mass fraction burn
-
Supplier: Vaisala
Description: review; calibration issues; effectiveness of the ice prediction system; scope for potential savings via Route Optimization, and any other areas requested by the client. All reviews will set out a structured series of recommendations designed to add value to winter services and provide ongoing
-
Supplier: ValueTronics International, Inc.
Description: memory with a patented high-definition display system, and you will see subtle details that most scopes won’t show you. The MegaZoom deep memory is mapped into 32 levels of intensity on a display that has twice the horizontal resolution and update rates of up to 25 million vectors per second
- Bandwidth: 60 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
axes. It is designed to fulfill the most challenging requirements of advanced die bonding processes (Flip-chip, Fan-out, 3D stacked packages), µ-LED bonding, dispensing applications and more. By design, conventional motion system architectures are EITHER optimized for high positioning (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
forces. Munitions Testing E-Labs has an extensive background in the development and testing of Less Than Lethal (LTL) devices. We were the first to develop a measuring system to capture blunt force or impulse of a round in real (read more)
Browse Flammability and Fire Testing Services Datasheets for E-Labs, Inc. -
E-Labs has an extensive background in the development and testing of Less Than Lethal (LTL) devices. We were the first to develop a measuring system to capture blunt force or impulse of a round in real time. The Ballistic Impulse Measuring System (BIMS) developed by E-Labs was (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
deploy industrial applications such as track and trace, quality monitoring, KPI dashboards and recipe downloads — all without writing a single line of code. Previously, Siemens integration required time-consuming, manual symbol setup. With this new functionality, browsing and mapping symbols from (read more)
Browse Network Cards and Network Controllers Datasheets for Softing Inc. Industrial Automation -
-temperature seals as they utilize their sealing capabilities to reduce losses in energy. A lot of industries, including oil and gas, use high-temperature seals because they can maintain their sealing properties and performance at great pressures. High-temperature seals can also be applied in demanding (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
: Less time and money on set-up and teardown Easier maintenance and troubleshooting Greater safety as workers do not need to climb on equipment Equipment self-calibrates automatically The future system will have wireless connectivity with further (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
. Furthermore, the system is compatible with industry-standard software and comes with Ommatidia Atelier, which helps users maximize the value of their data. In comparison to tools like robotic total stations, point cloud laser scanners, 3D scanners, and CMM machines, the Q1 stands out for its (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
Conduct Research Top
-
Case Study: A Comparison of Wireless Pressure Mapping Configurations in a Drop-Test Experiment
We put three different wireless pressure mapping configurations to the test in a simple drop-test experiment. Find out which option performed the best.
-
ROTRONIC - Choosing Sensors and Parameters for Mapping
The parameters you choose to map will depend upon your particular situation. Typical parameters for mapping are temperature, humidity, pressure, light and vibration. You must first determine the environmental parameter(s) critical to your system, process, and product. Assuming you are operating
-
What Happens When You Slam a Door?
Automobile designers go to great lengths to make sure their designs will withstand the rigors of everyday use. See how pressure mapping is helping them uncover insights to improve vehicle door designs.
-
ROTRONIC -Choosing the Proper Equipment for Pharmaceutical Stabililty Room Humidity and Temperature Mapping
Pharmaceutical and Biotechnology companies are under a great deal of pressure to comply with regulatory requirements from the inception of a product to its final destination. These regulations are in place to ensure safety of the consumer. In the US there are two main agencies responsible
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/5701/1/Paul_Misiewicz_Thesis_2010.pdf
The pressure distribution resulting from a range of tyres on a hard surface and in the soil profile was determined using a commercial pressure mapping system (Tekscan sensors mounted on a 70 mm steel plate).
-
International Handbook of Occupational Therapy Interventions
Interface pressure can be measured by pressure mapping systems , and can assist with pressure ulcer risk assessment by identifying areas of high pressure and postural abnormalities, which both increase the risk of pressure damage.
-
International Handbook of Occupational Therapy Interventions
Interface pressure can be measured by pressure mapping systems , and can assist with pressure ulcer risk assessment by identifying areas of high pressure and postural abnormalities, which both increase the risk of pressure damage.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/855/1/Fergenbaum_Mitchell_A_200710_PhD.pdf
Setup of the basket and load (9.802 kg in total) on the curved shoulder model using the capacitance pressure mapping system .............................................................
-
GRACE UNDER PRESSURE: AN INTRODUCTION TO PRESSURE MAPPING | ACPOC News, 2000 | ACPOC - Association of Children's Prosthetic-Orthotic Clinics
Computerized pressure mapping systems provides a means of both qualitatively and quantitatively measuring patient sitting pressures.
-
Reconstructive Plastic Surgery of Pressure Ulcers
There are many manufacturers of the computerized pressure mapping system .
-
Comparison of the pressure redistribution qualities of two air‐filled wheelchair cushions for people with spinal cord injuries
Interface pressure readings were compared between a Roho® and Vicair® cushion using the Xsensor® Pressure Mapping System .
-
http://dspace.mit.edu/bitstream/handle/1721.1/43599/42971899-MIT.pdf?sequence=2
Novel's pressure mapping system appears very impressive, as are their claims for their system's performance.
-
Bed posture classification for pressure ulcer prevention
In this paper, a commercial pressure mapping system is used to create a time-stamped, whole-body pressure map of the patient.
-
Pressure Ulcer Research
1993) Prototype development and comparative eva- luation of wheelchair pressure mapping systems .
Indicates content that may require registration and/or purchase.