-
Supplier: Watson McDaniel Company
Description: pressure pilot is to control the operation of the pressure regulating valve. A sensing line used to detect pressure connects the pressure pilot to the downstream side of the regulator. The pressure in the sensing line is directed under the
- Valve Size: 4 inch
- Pressure Rating: 300 psi
- Port Size: 4 inch
- Controlled Pressure Range: 3 to 200 psi
-
Supplier: GF Piping Systems
Description: pre-set value. By using the differential pressure, the pressure reducing valve adjusts itself to the set working pressure. The outlet pressure (working pressure) is not directly related to the inlet pressure. If the outlet pressure increases or
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 150 psi
- Port Size: 0.375 to 2 inch
- Controlled Pressure Range: 4 to 130 psi
-
Supplier: Alfa Laval Inc.
Description: Pressure Modulating (CPM) valves are pneumatic regulating valves that maintain a constant inlet or outlet pressure in hygienic process lines. Thanks to a quick response diaphragm, these compact valves immediately react to any change in product
- Valve Size: 1.968505 to 2.8346472 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 10 to 140 F
- Number of Ports/Ways: 2
-
-
Supplier: Honeywell International, Inc.
Description: ACTUATION TYPE REINFORCED FABRIC DIAPHRAGM MATERIAL 1 STRAINER SUPPLIED 15 TO 130 PSI DOWNSTREAM PRESSURE RANGE 60 PSI STANDARD FACTORY SETTING DS06D MODEL
- Valve Size: 2 inch
- Pressure Rating: 400 psi
- Media Temperature: 180 F
- Port Size: 2 inch
-
Supplier: Watts
Description: Series LFBP30 Lead Free* Diaphragm Operated Bypass Relief Valves regulate liquid pressure as supplied by a positive pressure pump. These relief valves protect equipment by opening at desired setting and allowing excess volume to be bypassed back to source. They
- Valve Size: 0.5 inch
- Features: Control Valves, Diaphragm Valves, Pressure Relief Valves
- Media: Water
-
Supplier: APV, An SPX Brand
Description: The valve is designed for continuous flow control. It is equipped with a diaphragm actuator and positioner. Field of application All industries. For hygienic applications with fixed Kvs values. Advantages 3A approved Profile seals than eliminate gaps and ease ordering of spares due to
- Valve Size: 1 to 4 inch
- Pressure Rating: 87.02262 to 362.59425 psi
- Port Size: 1 to 4 inch
- Media: Powder / Solids, Water
-
Supplier: Accuris
Description: VALVE, AUTOMATIC REGULATING, (PRESSURE DIAPHRAGM ACTUATED AND CONTROLS, FOR HI-OCTANE GASOLINE SYSTEMS, 125 P.S.I. MAXIMUM W.P., 140 DEGREES F MINIMUM)
-
Supplier: Accuris
Description: VALVE, AUTOMATIC REGULATING, PRESSURE (DIAPHRAGM ACTUATED AND CONTROLS, FOR HI-OCTANE GASOLINE SYSTEMS 125 P.S.I. MAXIMUM W.P., 140 DEG. F MINIMUM)
-
Supplier: Festo Corporation
Description: Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Without pressure gauge Size: mini, midi
- Maximum Pressure: 14.50377 to 232.06032 psi
- Maximum Flow (Liquid): 422.4 GPM
- Temperature Range: 14 to 140 F
- Size: 3/8"
-
Supplier: Watts
Description: accessible. The pressure-balanced design eliminates water hammer, pressure fluctuations, and pressure creep. It is ideal for use in industrial plants for washrooms and processing operations, apartment buildings, hotels, office buildings, hospitals, municipal and plant water
- Valve Size: 3 to 4 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Cole-Parmer
Description: solution to pumping your aggressive or sensitive liquids. Ideal for either OEM or end-use applications. Pumps move liquid via an oscillating single diaphragm and two check valves. Diaphragms oscillate by a uniquely designed venturi chamber behind the diaphragm, which
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: solution to pumping your aggressive or sensitive liquids. Ideal for either OEM or end-use applications. Pumps move liquid via an oscillating single diaphragm and two check valves. Diaphragms oscillate by a uniquely designed venturi chamber behind the diaphragm, which
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Festo Corporation
Description: Pilot actuated pressure regulating valve Multi-sensor control (cascade control) Integration in valve manifold MPA User interface with LED displays, LCD display, adjustment/selection buttons Integrated pressure sensor Electrical connection via plug, round design,
- Pressure Rating: 0.2900754 to 29.00754 psi
- Media Temperature: 122 to 50 F
- Controlled Pressure Range: 0.2900754 to 29.00754 psi
- Media: Air, Compressed Air
-
Supplier: Cole-Parmer
Description: solution to pumping your aggressive or sensitive liquids. Ideal for either OEM or end-use applications. Pumps move liquid via an oscillating single diaphragm and two check valves. Diaphragms oscillate by a uniquely designed venturi chamber behind the diaphragm, which
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: maintain continuity as well as conductive materials in the main air valve and mid-sections.|Order air filters/regulators to remove impurities from your air line and to help regulate working pressure. Combination air filter/regulators feature polypropylene filter, 0- to 160-psi gauge,
- Maximum Discharge Flow: 105.94319999999999 GPM
- Maximum Discharge Pressure: 125 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Watts
Description: Series BP30 By-Pass Control Relief Valves are used in commercial, residential and industrial applications to regulate liquid pressure as supplied by a positive pressure pump. It is a diaphragm-operated type valve that protects equipment by opening at the desired
- Valve Size: 0.5 inch
- Valve Type: Control Valves, Pressure Relief Valves
- Media: Water
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA PRG700 Series regulators are designed for applications that require high flow capacity and accurate process control. A poppet valve balanced by a rolling diaphragm insures a constant output pressure even during wide supply pressure variations. Stability of
- Valve Size: 0.25 to 0.375 inch
- Number of Ports/Ways: 2
- Pressure Rating: 250 psi
- Media Temperature: -40 to 159.8 F
-
Description: Description The model ZZVP pressure regulating valve is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe, and other parts. It is mainly used for maintaining the pressure of the gas (generally nitrogen)
- Valve Type: Control Valves, Directional Valves, Pilot Valves
- Media: Gas, Steam
- Features: Regulators
-
Supplier: ControlAir LLC
Description: The Type 700 is designed for applications that require high flow capacity and accurate process control. A poppet valve which is balanced by utilizing a rolling diaphragm insures a constant output pressure even during wide supply pressure variations. Stability of regulated
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 250 psi
- Media Temperature: -40 to 160 F
- Port Size: 0.25 to 0.5 inch
-
Description: Description The type 2405 pressure reducing valve is a kind of micro (differential) pressure regulating valve, which does not require external energy. It uses the energy of the controlled medium as the power source and drives the actuator to control the position of
- Media: Gas
-
Supplier: Spirax-Sarco
Description: filtered air supply (¼" NPT), which should be free of oil and water, and a solenoid valve, (available from Spirax Sarco). Operation: The valve is spring loaded to the closed position (spring retract), and is also held closed by the boiler pressure. When the solenoid valve
- Pressure Rating: 87.02262 psi
- Media Temperature: 462.2 F
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO, Other
-
Supplier: Vaisala
Description: durability. Features • In-place system calibration and on-line monitoring without disturbing process tubes with optional process valve actuator and test jacks • Ultrathin profile ideally suited for DIN rail mount reduces installation and calibration costs • High accuracy, two options;
- Working Pressure Range: 0.725184196785985 psi
- Vacuum Range: 0.37503187770975455 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -20.2 to 158 F
-
Supplier: Watts
Description: Series LF263A Lead Free* Small Pressure Regulators are used in small general purpose applications to regulate pressure in piping systems using water and No. 2 fuel oil. It consists of a Lead Free* brass body construction with NPT threaded female inlet and outlet connections, 1/4 in.
- Valve Size: 0.25 to 0.5 inch
- Port Size: 0.25 to 0.5 inch
- Features: Regulators
- Media: Water
-
Supplier: F.C. Kingston Inc.
Description: 114" gauge ports and capable of regulating from initial line pressure of up to 200 psi to a regulated pressure of 10-150 psi. The Kingston Model 159A Air Pressure Regulator will hold pressure constant regardless of the flow variation.
- Media: Air, Compressed Air
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Servo-balanced system comprising rolling diaphragm and measuring capsule provides exceptionally precise and stable pressure control with constant bleed feature. High precision pressure control with sensitivity 0.1%F.S., repeatability ±0.1%F.S. is available. Very
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 143.586470963625 psi
- Port Size: 0.125 to 0.375 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: Linde North America, Inc.
Description: The F7130 Series brass, single stage, high purity regulators are recommended for non-corrosive analytical and process applications where precise flow control is not critical. A specially designed, convoluted, stainless steel diaphragm provides good regulating performance and maximum
- Controlled Pressure Range: 0 to 500 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 4
-
Supplier: Linde North America, Inc.
Description: The F7220 Series two stage, high purity regulators are designed for corrosive analytical and process applications requiring precise, stable, delivery pressure control. The two stage design yields a delivery pressure change of less than 0.04/100 psi inlet change. Convoluted stainless
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 inch
-
Supplier: Linde North America, Inc.
Description: The F7210 Series stainless steel, single stage, high purity regulators are recommended for corrosive analytical and process applications where precise flow control is not critical. A specially designed, convoluted, stainless steel diaphragm provides good regulating performance and
- Controlled Pressure Range: 0 to 500 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 4
-
Supplier: Brooks Instrument
Description: Supply or discharge pressures may vary. But with flow controllers from Brooks Instrument, the differential pressure across the integral manual flow regulating valve remains constant. An internal diaphragm-actuated control valve receives incoming
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Spring 316L Plunger valve core 316L Jewellok Secondary Pressure Reducing Regulator Model No. of regulator JW-400 One back pressure gauge One Ball Valve (1000PSI) Flow Chart Series inlet connection Outlet connection Body Inlet pressure outlet pressure Gauge
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Schutte & Koerting
Description: Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are flanged and have no
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: ALLDOS Inc.
Description: monitored and the process must not be interrupted in the event of a diaphragm rupture. For these applications there is one optionally integrated double diaphragm system with a differential pressure sensor for DDI 222. If there is a working diaphragm defect, the pump
- Pump Type: Dosing Pumps
Find Suppliers by Category Top
Featured Products Top
-
The CDS family represents a line of electronically controlled step motor valves, designed to contribute minimal pressure drop to the system. In addition to their traditional application as Electric Evaporator Pressure Regulators, CDS valves can also be applied as Heat Reclaim, Head Pressure (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
The Sporlan Type (S)ORIT-PI evaporator regulating valves have a brass body and extended copper connections. They are available with a range of adjustable settings and pressure tap. The primary function of these valves, referred to as EPR valves, is to prevent the evaporator pressure from (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
The Sporlan Type HGB, and SHGB discharge bypass regulating valves have a brass body. The smaller capacity direct acting valves are available with SAE or ODF connections. The larger capacity pilot operated valves have extended copper connections. The direct acting valves are available with (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
The new and improved Beswick three-stage high pressure regulator, PRD4HP-1N7-1-6V, accurately reduces inlet pressures of up to 3,000 psi down to the 0 to 30 psi range. A new valve seat design provides improved resistance to high temperatures. It can regulate outlet pressures accurately (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Pressure reduction stations are required to regulate the high incoming pipeline pressure to meet the desired equipment pressure. Plants utilize equipment such as gas compressors, engines, turbines, burners, etc. have a demand of a specific operating pressure range set by the equipment (read more)
Browse Datasheets for Gaumer Process -
result, a very precise linear pressure control within a closed-loop system providing ultra-high resolution and repeatability. The Cordis uses a microcontroller, an internal pressure sensor, and a Clippard proportional valve. The inlet valve is connected to the moderately regulated (read more)
Browse Gas Pressure Regulators Datasheets for Clippard -
Relief, Backpressure, Bypass & Anti-Siphon Valves Prevent system overpressure, regulate backpressure, provide automatic bypass, and eliminate siphon with high (read more)
Browse Diaphragm Valves Datasheets for Plast-O-Matic Valves, Inc. -
-loop system. The Cordis uses a microcontroller, integrated pressure sensor, and two Clippard EV electronic valves. The inlet valve is connected to the moderately regulated supply pressure and the exhaust valve is connected to a port that vents excess pressure to atmosphere. Once a command is (read more)
Browse Pressure Regulators Datasheets for Clippard -
demanding gas environments requiring precise pressure control and safety shutoff. Whether regulating downstream, upstream, or differential pressures, this self-operated unit ensures system stability and prevents overpressure risks (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
the specific variation of this valve, the application may include, but is not limited to; • Evaporator pressure control, temperature control, defrosting, Maximum Cooling, regulating defrost, Crankcase pressure regulation, Liquid Chillers, Low Pressure Drop, Hot Gas Bypass, Load (read more)
Browse Pressure Regulators Datasheets for Parker Sporlan Division
More Information Top
-
Design and operation of a pilot‐plant fermentor for the continuous propagation of filamentous microorganisms
escape through a Fisher back- pressure regulating diaphragm valve (Fisher Governor Co., Marshalltown, Iowa) installed on top of this vessel.
-
Experimental lithium system. Final report
The elastomer diaphragm pressure regulating valves used on the ELS were found to be inadequate for breaking vacuum.
-
Manual combustion engine
By large ventilation gas flow rates or low pressure differences, the membrane of the pressure control valve of the rib geometry of the effluent cross-section through which the deflection of the flow and therewith the separation of fine oil in this …
-
Method for determining friction head loss along elastic pipes
Two gate valves and a diaphragm pressure - regulating valve were installed at the pump outlet to allow for accurate controlling of inlet pressure during the tests.
-
Study on High Efficiency Separation Oil Mist Separator
The oil-gas separator is integrated with the cylinder head cover, which mainly consists of die-casting cylinder head, labyrinth oil-gas separator and diaphragm type pressure regulating valve .
Indicates content that may require registration and/or purchase.