-
Supplier: CSA Group
Description: ISO 16934:2007 specifies a shock tube test method and classification requirements for explosion-pressure-resistant glazing, including glazing fabricated from glass, plastic, glass-clad plastics, laminated glass, glass/plastic glazing materials, and film-backed glass. ISO
-
Description: ISO 16934:2007 specifies a shock tube test method and classification requirements for explosion-pressure-resistant glazing, including glazing fabricated from glass, plastic, glass-clad plastics, laminated glass, glass/plastic glazing materials, and film-backed glass. ISO
-
Supplier: Transcat, Inc.
Description: Product Highlights Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial
- Type: Gauge
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Helically Wound Bourdon Tube in Inconel X-750 All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings High Impact Resistant Cycolac Case Needle Edged Pointer Adjustable Zero Set-Point One Moving Part
- Working Pressure Range: 60 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial
- Working Pressure Range: 200 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial
- Working Pressure Range: 5,000 psi
- Type: Gauge
-
Supplier: ASTM International
Description: structural properties of the door panel design. 1.2 The static tests are valid for the unit size tested or for smaller units of analogous construction. Extrapolation of test results for units larger than the test specimen are not permitted. 1.3 This standard test method
-
Supplier: Daniel Measurement and Control Inc.
Description: and internal surface roughness readings are recorded and supplied with each meter tube. Paint and coating A special quick-drying paint is applied as standard on Meter Tubes. Sand-blasting and corrosion-resistant coatings are also available.
- Features: Differential Pressure Meter, Gas, Liquid
- End Fittings: Flanged
- Mounting: In-line
- Meter Technology: Laminar Flow
-
Supplier: ASTM International
Description: structural properties of the door panel design. 1.2 The static tests are valid for the unit size tested or for smaller units of analogous construction. Extrapolation of test results for units larger than the test specimen are not permitted. 1.3 This standard test method
-
Supplier: Zurn Industries LLC
Description: Test Plug Plastic - 1" Barb Features And Benefits Plastic Test Plug 1" TEMPORARY test plug for pressure testing ONLY QickSert CR® polymer test plug fitting is durable and corrosion resistant
- Features: English
-
Supplier: SAE International
Description: This specification covers the design requirements and test procedures for separable beam seal fittings which include end fittings (see 2.4.2 ), connectors (see 2.4.3 ), and boss fittings for use in aerospace fluid systems. Design requirements are for Class 5000 and 8000 in titanium, and
-
Supplier: SAE International
Description: This specification covers the design requirements and test procedures for separable beam seal fittings which include end fittings (see 2.4.2 ), connectors (see 2.4.3 ), and boss fittings for use in aerospace fluid systems. Design requirements are for Class 5000 and 8000 in titanium, and
-
Supplier: SAE International
Description: This specification covers the design requirements and test procedures for separable beam seal fittings which include end fittings (see 2.4.2 ), connectors (see 2.4.3 ), and boss fittings for use in aerospace fluid systems. Design requirements are for Class 5000 and 8000 in titanium, and
-
Supplier: Watts
Description: connections, stainless steel spring and thermostat tube, tamper-resistant bonnet screws, automatic reseating feature, and test lever. Model 340 has a 3 in. (80mm) thermostat. Model 340X has an 8 in. (200mm) thermostat. Series 340, 340X are ASME rated and CSA listed. Temperature
- Valve Size: 1.5 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: SCHOTT AG
Description: Technical areas of application are solar collectors, laboratory glass applications (test tubes, measuring cylinders, pipettes for non-aggressive liquids), food packaging and blown-glass items such as Christmas ornaments. Soft glass is acid-resistant and has high thermal
-
Supplier: Gilson Company, Inc.
Description: The Shelby Tube Permeameter allows tests to be performed on undisturbed soil samples in sections of 3in (76mm) diameter Shelby sampling tubes. Supplied apparatus consists of corrosion-resistant top and bottom plates, valves, two porous stones, two stainless steel screens,
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: Greenheck
Description: inches w.g. (312.5 Pa). Medium Pressure Axials are designed for pressures up to 3.5 inches w.g. (875 Pa). Medium Pressure Vane Axials are capable of pressures exceeding 4.0 inches w.g. (1000 Pa). Model TBI-FS Model TBI-FS has a fabricated steel hub and airfoil blades. It
- Air Flow Rate: 3,300 to 96,000 SCFM
- Static Pressure: 1.25 to 3.4999999999999996 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Watts
Description: outlet connections, stainless steel spring and thermostat tube, tamper-resistant bonnet screws, automatic reseating feature, and test lever. Model LF340 has a 3 in. (80mm) thermostat. Model LF340X has an 8 in. (200mm) thermostat. Series LF340, LF340X are ASME rated and CSA
- Valve Size: 1.5 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: SAE International
Description: three different configurations of coiled tubing. These configurations should be compatible with pressure levels up to 3000 psi (20.7 MPa) upon the completion of the analysis for the actual stress and life requirement of the intended application. However, formal qualification tests are
-
Supplier: Keller America, Inc.
Description: The piezoresistive pressure transducers Series M5 are ideal, thanks to the M5 fine thread, for taking measurements at close proximity in places where access is a problem and in very thin pipes – exactly the kinds of conditions associated with engine test benches. The front-flush design
- Working Pressure Range: 43.51131 to 435.1131 psi
- Accuracy: 0.2 to 0.3 ±% FS
- Operating Temperature: -58 to 356 F
- Measurement Type: Absolute
-
Supplier: UL Standards & Engagement
Description: characteristics are capable of being installed in the space between the ceiling and the floor or roof above, used as an air handling plenum. 1.2 This test method does not cover the construction requirements for tubes for pressure or other performance requirements. 1.3 A product
-
Supplier: WEH Technologies Inc.
Description: Test Connector long version for difficult-to-access straight tubes The WEH type TW141L connector has been developed for difficult to access test pieces. The extended jaws allow connection to difficult to reach tubes in narrow spaces - heat exchangers are a typical
- English Size: 0.25 inch
- Material: Aluminum, Stainless Steel
- Features: English
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Brooks Instrument
Description: For critical medical applications where accurate and reliable air or oxygen flow must be precisely controlled, the FR6000 air and oxygen flow meters deliver reliable performance trusted in many medical instruments. Made with high-impact resistant, medical-grade Lexan® hood and flow
- Media Temperature Range: 150 F
- Liquid Volumetric Flow Rate: 0.033 to 3.96 GPM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For Medium pressure hydraulic oil lines, antifreeze solutions, water. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Two textile braids. COVER: Black, oil resistant and abrasion
- Temperature Range: -40 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For Water and air spray suited for dust control in all industrial and mining applications. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: One braid of high tensile steel wire. COVER: Yellow, oil resistant and
- Temperature Range: -40 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: COVER: Perforated blue, oil and abrasion resistant synthetic rubber. No skiving required with T2000 & T7000 Series Crimp Couplings. Performance MSHA – FLAME RESISTANCE: Complies with Flame Resistant requirements of Australian Standard AS 2660 and Method of Test AS 1180.10B.
- Features: Hose
- Application: Hydraulics
-
Supplier: Kuriyama of America, Inc.
Description: A yellow polyolefin tube, single high tensile synthetic fiber braid reinforcement and abrasion resistant slick orange polyether-urethane cover. Made in The USA. Materials - Constructed to provide rugged and reliable service under the most severe and demanding conditions. Yellow Color
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.18 inch
- Working Pressure: 2,500 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: A yellow polyolefin tube, single high tensile synthetic fiber braid reinforcement and abrasion resistant orange polyether-urethane cover. Made in The USA. Materials - Constructed to provide rugged and reliable service under the most severe and demanding conditions. Yellow Color
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.18 inch
- Working Pressure: 2,500 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: A yellow polyolefin tube, double high tensile synthetic fiber braid reinforcement and abrasion resistant blue polyether-urethane cover. Made in The USA. Materials - Constructed to provide rugged and reliable service under the most severe and demanding conditions. Yellow Color
- Inside Diameter: 1.25 inch
- Outside Diameter: 1.8 inch
- Working Pressure: 3,000 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: A yellow polyolefin tube, single high tensile synthetic fiber braid reinforcement and abrasion resistant slick orange polyether-urethane cover. Made in The USA. Materials - Constructed to provide rugged and reliable service under the most severe and demanding conditions. Yellow Color
- Inside Diameter: 1 inch
- Outside Diameter: 1.46 inch
- Working Pressure: 2,500 psi
- Temperature Range: 150 F
-
Supplier: RYCO Hydraulics, Inc.
Description: For water, emulsions etc. see page 58. WORKING PRESSURE: Maximum working pressures are based on 4:1 safety factor (maximum working pressure to minimum burst pressure).
- Temperature Range: -76 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: New York Blower Company (The)
Description: literally nonfreeze when properly piped and trapped. The oval steel tubes resist rupture even when a malfunctioning trap might allow some condensate to freeze in the coil. CORROSION-RESISTANT Vertical tubes of .060 ̋ thick SAE 950 alloy steel are welded to 10-gauge steel
- Maximum Working Pressure: 200 psi
- Temperature Range: -20 to 600 F
- Application / Industry: HVAC
- Technology: Shell and Tube
-
Supplier: Sentinel
Description: compact industrial radiographic exposure devices. The patented device body consists of a titanium ‘S’ tube and cast depleted uranium (DU) shield contained within a 300 series stainless steel tube with stainless steel discs welded at each end forming a cylinder shaped housing. The discs
- Features: Aircraft / Military Inspection, Inclusions, Pore / Void, Pressure Vessel Flaws / Cracks, Rail Inspection, Subsurface Crack Detection, Tube / Pipeline Defects, Weld / Joint Inspection, X-ray Generator / Source
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Supplier: Streamlight, Inc.
Description: REALTREE Hardwoods Green High Definition (HD) camouflage pattern with leathertop wearresistant coating0.9A high pressure adjustable focus xenon bulb provides 72 lumens3 ultra-bright, 100,000-hour-life green LEDs deliver 10 lumensAnodized machined aluminum alloy is corrosion and
- # of Batteries: 2
- Length: 5.43 inch
- Diameter: 0.98 to 1.33 inch
- Lumen: 10 to 72 lm
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: demanding operational conditions. The screw-in design ensures a secure, pressure-tight, and vibration-resistant integration into the process. A small sheath diameter allows for rapid response times, while an optional reinforcement tube increases mechanical stability.
- Diameter or Width Range: 0.05905515 to 0.2362206 inch
- Sensitive Length: 0.5118113 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
Find Suppliers by Category Top
Featured Products Top
-
pressure compensation device allows humidity to escape from the cabinet at overpressure, while preventing water, humidity or dirt intrusion at under pressure. High degree of protection Waterproof membrane Corrosion resistant (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for STEGO -
Compared to metal or stainless-steel tubes, silicon carbide tubes offer far higher thermal conductivity, better corrosion resistance, and longer service life under high-temperature or chemical conditions. They are also much harder and more wear-resistant (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
EXAIR’s Vortex Tubes have always provided a low cost, reliable, maintenance free solution to a variety of industrial spot cooling problems. Independent laboratory tests certify that EXAIR’s Vortex Tubes have also met the rigorous safety, health and environmental standards of the (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
Core Features & Professional Value Superior Durability: Inner tube made of high-quality oil-resistant synthetic rubber, outer cover of wear-resistant and corrosion-resistant synthetic rubber, reinforced with one layer of (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Snap-In Tamper Resistant Receptacles Qualtek's Snap-in tamper resistant outlets ensure safety, reliability, and easy installation (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
previously would degrade all commercially available elastomers. Unlike traditional EPDM materials, EnDura® E90SR can withstand high temperatures (up to 550°F / 288°C) and high pressures, with excellent resistance to RGD. These properties make the new material ideal for use in (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
-radiation, high-temperature, and high-pressure environments. It supports four isolated channels in a single chip, ensuring superior signal clarity and system resilience in aerospace, energy, and communication infrastructure (read more)
Browse Resistors Datasheets for Win Source Electronics -
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reducing valve provides constant inlet pressure for booster pump During the water treatment/purification process at a small municipal (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
parts; and evaluating the product's sealing performance, pressure resistance, and airtightness. The PCT test is a saturated (100% humidity) accelerated humidity test, primarily simulating the high temperature, high temperature and high humidity, and pressure (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Microwave Promoted Polymer Analogous Amidation and Esterification of Poly(ether sulfone) Bearing Free Carboxylic Groups
0.41 g of 1 (corresponding to 0.82 mmol of free carboxylic acid), 1.18 g (8.2 mmol) of 2 and 16 mg of 4-toluenesulfonic acid were placed in a pressure resistant test tube containing a magnetic stirring bar.
-
Measurement of the 2 H/1 H ratios of the carbon bound hydrogen atoms in sugars
The fluoro derivative was prepared by mixing 60 mg of sucrose with 1 ml of trifluoroacetic acid anhydride at 40~C in a pressure resistant test tube equipped with a screw cap.
-
Supramolecular structures based on dimeric combinations of cyclodextrin and adamantane via click chemistry
… 2 was prepared according to the following method: 1,7-octadiyne (4.55 mg, 0.043 mmol) was added to a solution of 6I-azido-6I-deoxycyclomaltoheptaose (100 mg, 0.086 mmol) in 2 mL DMF in a pressure - resistant test tube .
-
Microwave‐Assisted Esterification of Methacrylic Acid and Polymer‐Analogous Esterification of Poly[ethylene‐ co ‐(acrylic acid)] with Dissimilar Phenols
1.1 g (12.7 mmol) of methacrylic acid (1), 0.80 g (8.5 mmol) of phenol (2a), and a catalytic amount of concentrated sulfuric acid were mixed in a pressure - resistant test tube provided with a magnetic stirring bar.
-
Microwave Accelerated Synthesis of N ‐Phenylmaleimide in a Single Step and Polymerization in Bulk
Synthesis by MW Irradiation Maleic anhydride (1, 1 g, 10.2 mmol) and aniline (2, 0.92 mL, 10.2 mmol) were placed in a pressure - resistant test tube sealed with a septum and subjected to MW irradiation, using a power of …
-
Microwave‐Assisted Direct Synthesis and Polymerization of Chiral Acrylamide
Acrylic acid (1) (1.2 g, 16.5 mmol) and (R)-1-phenylethyla- mine (2) (2 g, 16.5 mmol) were mixed in a pressure - resistant test tube provided with a magnetic stirring bar.
-
Green Polymer Chemistry: Microwave‐Assisted Single‐Step Synthesis of Various (Meth)acrylamides and Poly(meth)acrylamides Directly from (Meth)acrylic Acid and A...
The general procedure of monomer synthesis is given for 2a: 1 g (11.6 mmol) of methacrylic acid (1) was added to 1.18 g (11.6 mmol) of n-hexyl amine (2) in a pressure - resistant test tube .
-
Misconceptions in Chemistry
Attach the piston, press strongly into the pressure - resistant test tube and lock it in place.
-
Monoacrylated cyclodextrin via “click” reaction and copolymerization with N -isopropylacrylamide: guest controlled solution properties
… mg, 0.256 mmol) or 2-propynyl acrylate 2 (28.30 mg, 0.256 mmol) to a solution of mono-(6-azido-6-desoxy)-β- CD 1 (100 mg, 0.086 mmol) in 2 mL DMF in a pressure - resistant test tube .
-
Microwave‐Assisted Modification of Poly(vinylimidazolium salts) via N , N ‐Dimethylformamide Decomposition
300 mg 3d was placed in a pressure - resistant test tube provided with a magnetic stirring bar and 3 mL of DMF was added.
Indicates content that may require registration and/or purchase.