-
Supplier: Tekscan, Inc.
Description: The Grip™ system measures and evaluates static and dynamic pressures from grasping objects. The Grip system uses a thin, high-resolution, tactile pressure sensor that can be used directly on a hand or built into a glove. The system provides detailed pressure
- Pressure Range: 0 to 50 psi
- Thickness: 0.007 inch
- Imager/ Sensor Type: Active Pressure Sensor Arrays
- Features: Electronic/Digital Image, Flexible
-
Supplier: Edgetech Instruments Inc.
Description: continuously measure up to 4 measurement parameters using a single intelligent sensor tip including RH%, calculated Dew Point, Temperature and either Absolute Pressure or Barometric Pressure! The Smart Sensor Tip carries all configuration information and calibration data
- Relative Humidity Range: 0 to 99.9 %
- Relative Humidity Accuracy: 1.8 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 99.9 %
-
Supplier: Process Sensing Technologies USA
Description: digital output Pressure sensor input Up to 4 alarm relays User-selectable measurement units Easy to read display Applications: Industrial gases Dried compressed air Welding gases Glove boxes Medical gases High voltage switchgear (SF6)
- Dew Point Range: 68 F
- Operating Temperature: -4 to 104 F
- Form Factor: Meter / Indicator, Sensor / Probe
-
-
Supplier: Sensore Electronic GmbH
Description: zirconia oxygen sensor and dry electrolyte cell ensure consistent performance even in challenging conditions, preventing poor oxygen control. Whether it's ambient oxygen monitoring in security technology or oxygen monitoring in electrical sectors, this sensor offers cutting-edge
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Sensore Electronic GmbH
Description: Zirconium Dioxide (ZrO₂) sensor technology, this compact sensor delivers precise measurement of oxygen partial pressure and oxygen enrichment, with available measurement ranges from 100 ppm to 96% oxygen. The sensor offers a linear current output and a long operational
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Sensore Electronic GmbH
Description: The Sensore SO-E61 series delivers precise oxygen measurement from 100 ppm to 96 % O₂ in a compact, robust design. Using proven zirconium dioxide (ZrO₂) technology, these sensors provide fast response, stable performance, and long life with minimal influence from temperature, pressure,
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: NKK Switches
Description: Durability and endurance make for the perfect partner for repetitive use devices Reliable response to slightest input pressure, even when input with rapid succession Choice of finger, gloved hand or stylus input methods Hard resin coating on film’s surface ensures excellent protection against
- Effective Screen Width: 6.748 inch
- Effective Screen Height: 0.083 inch
- Screen Diagonal: 10.4 inch
- Sensor Type: Resistive
-
Supplier: Heinkel USA
Description: extracted from the interior using a fan and double HEPA filters, with air or nitrogen purging through an inlet HEPA filter. The isolator interior pressure is monitored, the extraction rate is raised if a pressure drop indicates containment breach e.g. by a damaged glove. The
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
Supplier: Process Sensing Technologies USA
Description: The MICROX-OL is a wall mounted instrument designed to measure the oxygen concentration in inert gas supplied under positive pressure. This analyser utilises zirconia or electrochemical technology to give a reliable solution for the measurement of % and ppm oxygen ranges. The zirconia
- Operating Humidity: 0 %
- Measurement Type: %Volume, Trace
- Display: Digital
- Features: Self Calibration
-
Supplier: Rotronic Instrument Corp.
Description: The Clean Room Panel, which is fitted with a diaphragm sensor for differential-pressure measurement, is a top-quality device. Validated according to GMP directives, and with its well thought-out design, the CRP5 is optimized for applications in laboratories and clean rooms. Optical
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: -1 to 1 %
- Operating Temperature: 23 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Sensore Electronic GmbH
Description: The M18 ALU Sinter Cap SO‑D3 is a high-performance oxygen sensor featuring zirconium dioxide technology for precise O₂ measurement in industrial applications. Its durable design ensures reliable performance, fast response, and long service life. The SO-D3 series ensures reliable performance
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: The Clean Room Panel, which is fitted with a diaphragm sensor for differential-pressure measurement, is a top-quality device. Validated according to GMP directives, and with its well thought-out design, the CRP5 is optimized for applications in laboratories and clean rooms. Features:
- Relative Humidity Range: 100 %
- RH/aw Range: 100 %
-
Supplier: General Pipe Cleaners
Description: takes little space in your truck – It's only 24" x 10-1/2" x 11". Water jets use a stream of high pressure water that hits the stoppage and flushes it away. The thrust of the nozzle drives the hose down the line and gives you wall to wall cleaning action. Pulse helps the hose slide around
- Water Jet Pressure: 1,500 psi
- Water Flow: 84 GPH
- Power: 1.2 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: Cole-Parmer
Description: need for a stylus. The display can be configured to show up to six reading windows and can show electrical and temperature inputs and outputs, two pressure module readings, an IDOS pressure measurement, and a USB-connected device, as well as a HART summary window or full HART
- Calibrator Style: Battery Powered
-
Supplier: Cole-Parmer
Description: need for a stylus. The display can be configured to show up to six reading windows and can show electrical and temperature inputs and outputs, two pressure module readings, an IDOS pressure measurement, and a USB-connected device, as well as a HART summary window or full HART
- Calibrator Style: Battery Powered
-
Supplier: Fischer Technology, Inc.
Description: salt contamination of surfaces. Features Drop resistant, dustproof and hose water protected housings according to IP65 One-hand operation via 4 seized pressure points for optimal work even with gloves Visual, haptic and audible feedback for full control over the measurement Intuitive
- Gaging Technology: Electronic
- Mounting / Loading Options: Handheld / Portable
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Sonel Test
Description: holding of the measurement result while working with both hands is now possible thanks to the AutoHold function, measurements of the current loop 4-20 mA in analogue circuits controlling temperature, pressure, humidity or flow sensors are possible thanks to the special function that
- Features: Other
-
Supplier: Douglas Electrical Components
Description: assemblies. Our epoxy and the mechanical assemblies can be designed for both vacuum and positive pressure and a wide temperature range. Hermetically sealed circuit boards are useful for enclosure projects with complex computations as well as sensors, switches, diodes, and capacitors.
- Additional Services: Design Assistance
- Industry: Electrical / Electronics, Military / Law Enforcement
- Sealing Method Capabilities: Epoxies
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
tapping, is the practice of creating new connections to an operational pressurized pipeline without disrupting flow. Hot tapping is a standard practice in industries such as water, gas, oil, and chemical processing as it allows system expansions, maintenance work and sensor installations without (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co.
More Information Top
-
Consistency in Administration and Response for the Backward Push and Release Test: A Clinical Assessment of Postural Responses
The specific time the examiner released the participant was defined as the point when the glove pressure sensor signal started decreasing from full body support, as this is when the participant started falling.
-
6th World Congress of Biomechanics (WCB 2010). August 1-6, 2010 Singapore
Fig. 1 Photograph of twenty-four pressure sensors on gloves worn under sterile gloves during vaginal and cesarean deliveries .
-
Safeguards system effectiveness modeling
Point sensors include SNM sensors in portals and pressure sensors in glove boxes.
-
Plutonium Finishing Plant (PFP) Final Safety Analysis Report (FSAR) [SEC 1 THRU 11]
Pressure sensors monitor glove - box pressure and control valves maintain DP in gloveboxes within a specified range and are able to operate from full-open to full-closed within 3 s.
-
F-Glove: A glove with force-audio sensory substitution system for diabetic patients
The sensors mounted on the glove are pressure sensors and are called Force Sensing Resistors (FSRs).
-
A Gestural Media Framework:
Tools for Expressive Gesture Recognition and
Mapping in Rehearsal and Performance
When the performer closes his or her thumb and forefinger, putting pressure on the glove 's pressure sensor , the audio signal that is currently coming into the Max Patch is captured and "frozen." .
-
A seamless solution for 3D real-time interaction: design and evaluation
Hardware systems are the most commonly used, because they are widespread and allow a high accuracy and a high reliability of data, whatever the tech- nology used: mechanical exoskeletons, date gloves ( pres- sure sensor , optical fiber, bending sensors), optical systems (based on…
-
Pattern Recognition
Some tools and techniques used for HRI in these days are; keyboards, touch- screens, written symbols, sound commands, helmets, gloves , pressure sensors , EEG .
-
Energy and technology review
Pu(N03 )4 Glove box pressure sensor Sample to laboratory .
-
Towards workflow acquisition of assembly skills using Hidden Markov Models
One group of the sensor information sources are the pressure sensors of the glove .
Indicates content that may require registration and/or purchase.