Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Norgren 602112138 Process Ball Valve
- Features: Ball Valves, Other
- Material: Brass / Bronze
- Connection Description: Threaded
-
Supplier: Radwell International
Description: MANUAL BALL VALVE, 20MM PROCESS CONNECTION, PVDF BODY MATERIAL, VITON SEAL, METRIC SOCKET. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves
-
Supplier: Asahi/America, Inc.
Description: This is a quarter-turn plastic (PVC) manual ball valve. It has many process control monitoring and fluid sampling uses in the laboratory. These are quarter-inch valves, which come in seven configurations. They may be used for simple on/off service or for calibrating flow.
- Valve Size: 0.25 inch
- Features: Ball Valves, Other
- Actuation: Manual / Hand
- Material: PVC
-
-
Supplier: Erdmann Corporation
Description: enhance the seal. Sizes 1/2" through 8" ANSI Class pressure ratings of 150, 300, and 600 Xomox Ball Valves provide tight shutoff from vacuum through rated pressure at temperatures from -20°F to 450°F.
-
Supplier: Alfa Laval Inc.
Description: few moving parts enables easy access to all valve components, making maintenance quick and easy. Durable PTFE valve seats help prolong service intervals. No special tools required for maintenance. Sanitary ball valve range The Alfa Laval sanitary ball valve
- Valve Size: 0.9842525 to 4.00000216 inch
- Pressure Rating: 0 to 232 psi
- Media Temperature: 39 to 140 F
- Features: Ball Valves, Sanitary / Hygienic Valves
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox process one piece ball valves come with the patented S2 stem seal, fire tested to API-607 4th Edition and much more.
- Valve Size: 1 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: API, ISO
-
Supplier: GF Piping Systems
Description: A broad spectrum of product features provides you with quality, flexibility, and reliability, in addition to modularity. GF Piping Systems has 40 years experience in plastic valves. GF Piping Systems offers 3-way diverter valves, metering valves as well as basic plastic
- Valve Size: 0.375 to 6 inch
- Pressure Rating: 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: U.S. Plastic Corporation
Description: Quality-Innovative Compact (QIC) ball valves are used in process piping systems. They provide reliable quarter turn shut-off. There are no parts to replace. All Hayward QIC valves are maximum flow with low pressure loss. EPDM seals and PTFE seals
- Valve Size: 1.25 inch
- Features: Ball Valves
- Connection Description: Threaded
-
Supplier: U.S. Plastic Corporation
Description: 1-1/4" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable for hot and cold water systems. They conform to ASTM D2846 for
- Valve Size: 1.25 inch
- Features: Ball Valves
- Material: CPVC
-
Supplier: NIBCO INC.
Description: Stainless Steel Ball Valves for use in industrial process and general utility applications. Chemical, Petrochemical, Steam, Gas, Water and other general utility services. Valve pressure rating 2000 psi 138 bar non-shock cold working pressure, Max temperature rating 400°F,
- Valve Size: 0.25 to 12 inch
- Pressure Rating: 2,000 psi
- Number of Ports: 2
- Media Temperature: 400 F
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance Excellent heat resistance Chemical
- Features: Angle Valves, Back Flow Preventer Assembly, Ball Valves, Chemical, Choke Valves, Cold Water, Diaphragm Valves, Foot Valves, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Piston Valves, Potable Water, Pressure Relief Valves, Safety Valves, Salt Water,
-
Supplier: NIBCO INC.
Description: Carbon Steel Ball Valves for use in industrial process and general utility applications. Chemical, Petrochemical, Steam, Gas, Water and other general utility services. Valve pressure rating 2000 psi 138 bar non-shock cold working pressure, Max temperature rating 400°F,
- Valve Size: 0.25 to 12 inch
- Pressure Rating: 2,000 psi
- Number of Ports: 2
- Media Temperature: 400 F
-
Supplier: TrimTeck
Description: ball is totally compatible and interchangeable with the new Process Optimizer Ball (POB™).
- Valve Size: 2 to 24 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.17 to 14,220
- Number of Ports: 2
-
Supplier: RLS LLC
Description: as brazing, but the press tool does all the connection work for you in just seconds. You not only eliminate the time-consuming brazing process, but also the time and effort of hauling heavy brazing equipment from job to job. Sizes Available: 1/4" 3/8" 1/2" 5/8" 3/4" 1-1/8" 1-3/8"
- Valve Size: 0.25 to 1.375 inch
- Features: Ball Valves, Gas, Other
- Actuation: Mechanical Device
- Connection Description: Tube Fitting
-
Supplier: Parker Sporlan Division
Description: The Sporlan EBV(T)-PR Ball Valve is a welded body joint that is factory tested to ensure positive leak-free performance. The compact design eliminates the check valve and associated brazing involved when piping a ball valve and check valve in parallel to
- Valve Size: 0.5 inch
- Pressure Rating: 1,305 psi
- Features: Ball Valves, Other
-
Supplier: Assured Automation
Description: Description: The 101 is a full port, brass, NPT threaded end actuated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and
- Valve Size: 0.375 to 3 inch
- Pressure Rating: 900 psi
- Number of Ports: 2
- Flow (Cv): 13 to 901
-
Supplier: Superlok - Mako Products
Description: Features • One piece or two piece body design -minimize leakage paths. • Ball seat choice of seat materials : PTFE (virgin or filled ) , PCTFE , PEEK. • End connector threads are fully isolated from process. • Fully encapsulated ball seat. • Superior finished ball for low
- Pressure Rating: 10,000 psi
- Number of Ports: 2
- Media Temperature: -71 to 482 F
- Number of Ports/Ways: 2
-
Supplier: Hi-Tech Controls, Inc.
Description: Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton.
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 430 psi
- Number of Ports: 3
- Media Temperature: 5 to 300 F
-
Supplier: U.S. Plastic Corporation
Description: Single Union Ball Valves are an economically priced solution for irrigation, water treatment, pool/spa, and commercial plumbing applications. Thermoplastic design eliminates process and atmospheric corrosion. Pressure rated up to 150 psi, non-shock water at 73 F. Socket
- Valve Size: 1.5 inch
- Features: Ball Valves
- Material: PVC
- Connection Description: Union
-
Supplier: Assured Automation
Description: Assured Automation’s 150F and 300F series ball valves offer a unique design that is ideal for process and petrochemical applications. Features & Benefits Floating ball and protected seat design O-ring backed seat Fire safe designed to API 607-5 Spiral wound body gasket
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Flow (Cv): 15 to 22,400
-
Supplier: ValvTechnologies, Inc.
Description: For the utmost dependability in moving slurries of all kinds in cross-country pipelines, specify our severe-service AbrasoTech® valves, with the design and engineering that have been proven tough in more than two decades of use globally. They are characterized by exceptional flexibility. They
- Features: Ball Valves, Metal Seated, Other
- Connection Description: Bolt Flange
- Material: Stainless Steel, Steel
-
Supplier: SSP Fittings Corp.
Description: Provides quick 1/4 turn on-off control of fluids in process systems
- Valve Size: 0.125 inch
- Pressure Rating: 5,000 psi
- Number of Ports: 2
- Media Temperature: -40 to 350 F
-
Supplier: Cole-Parmer
Description: • PTFE wetted parts allow for maximum chemical resistance • Ideal for use in semiconductor or pharmaceutical manufacturing and chemical processing • Bidirectional 1/4-turn from OFF to ON • PTFE and polypropylene (PP) body construction • Perfect for use in harsh environments
- Pressure Rating: 60 psi
- Flow (Cv): 29.5
- Features: Ball Valves
- Material: PTFE - Teflon®
-
Supplier: DeZURIK, Inc.
Description: DeZURIK V-Port Ball Valves deliver superior performance and reliability required to optimize process performance. This versatile valve is designed for control of fibrous suspension applications, in addition to clean, dirty, viscous and corrosive liquids and gases.
- Features: Ball Valves, Control Valves
-
Supplier: Assured Automation
Description: Description: The 31D is a 3-way, brass ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A full range of
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 400 psi
- Number of Ports: 3
- Flow (Cv): 3.5 to 44
-
Supplier: Kelco Industries
Description: that we supply to these applications include: Ball Valve Seats Valve Stem Packings Cavity Fillers Butterfly Valve Seats Valve Components Brochure WCT Product Line Card PTFE Material Selection
-
Supplier: KSB AG
Description: Applications Gases to DVGW Worksheet G260/I and II and combustible liquids, general industry, petrochemical industry and all related industries, power stations, gas lines and gas plants, refineries, pipelines, gas storage facilities, tank farms. Overview of technical data Valve disc/plug
- Valve Size: 0.5905515 to 47.24412 inch
- Pressure Rating: 3,625.9425 psi
- Number of Ports: 2
- Media Temperature: -76 to 482 F
-
Supplier: KSB AG
Description: Design Three-piece ball valve with full or reduced bore, plastomersealing. With lever or gearbox, pneumatic or electric actuator. Connection options: BSP or NPT thread, socket or butt weld ends. Applications General industry, power stations, chemical, paper, food, pharmaceutical
- Valve Size: 0.3149608 to 3.93701 inch
- Pressure Rating: 1,015.2639 psi
- Number of Ports: 2
- Media Temperature: 14 to 482 F
-
Supplier: Heinkel USA
Description: BSV 150 — 400 Ball Segment Valve The Ball Segment Valve, BSV for short, is the result of a development of an innovative valve for pharmaceutical and fine chemical processes. For a wide range of solids applications, it is the preferred valve for
- Valve Size: 6 to 16 inch
- Pressure Rating: -14.50377 to 87.02262 psi
- Number of Ports: 2
- Media Temperature: 14 to 275 F
-
Supplier: Hi-Tech Controls, Inc.
Description: Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton.
- Valve Size: 3.149608 inch
- Pressure Rating: 200 psi
- Number of Ports: 2
- Media Temperature: 5 to 300 F
-
Supplier: AVK International A/S
Description: Wide variety or polyethylene (PE), Stainless steel and steel bal valves. The PE100 ball valves are produced with state-of-the-art machinery to guarantee a consistently high quality. We are able to trace the components throughout the manufacturing process from the initial
- Valve Size: 0.75 to 6 inch
- Media Temperature: -76 to 302 F
- Features: Ball Valves, Gas, LP - Gas, Natural Gas
- Connection Description: Bolt Flange, Butt Weld, Threaded
-
Supplier: APV, An SPX Brand
Description: The DELTA KHV valve is a single-seat ball valve for non-hygienic applications, e.g. steam or glycol applications. It is a cost effective alternative to the standard APV hygienic valves. Advantages: Cost-effective, shut-off valve
- Features: Ball Valves, Powder / Solids, Sanitary / Hygienic Valves, Water
-
Supplier: Curtiss-Wright, Valve Group
Description: For over 20 years Valve Group - Korea (VGK) has been a leading manufacturer of Severe Service & General Service control valves for the power and oil & petrochemical processing industries. Specifications: Size 3/4" - 16" Rating 150 lb - 600 lb Materials: Carbon steel Stainless steel
- Valve Size: 0.75 to 16 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: ANSI
-
Supplier: Asahi/America, Inc.
Description: actuators can be factory-mounted on Type-21/21a and Type-21a SST ball valves, and Type-23 Multiport® ball valves. Choose from PVC, CPVC, PP, and PVDF valve bodies, and socket or threaded end connectors (ball valves). One part number for valve
- Media Temperature: 150 F
- Features: Ball Valves
- Actuation: Electric
Find Suppliers by Category Top
Featured Products Top
-
Festo introduces a ball valve assembly program designed to deliver a host of process application benefits. This new process-based program provides customers with a high-quality solution across multiple plant locations and ensures first-class Festo support. (read more)
Browse Ball Valves Datasheets for Festo Corporation -
ValvTechnologies trunnion metal seated ball valves are designed for high-pressure and high-temperature applications. The TrunTech® valve is designed to address the severe service demands of the upstream and midstream oil and gas industries. Its protected seat seals design provides (read more)
Browse Ball Valves Datasheets for ValvTechnologies, Inc. -
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
fast lead time and custom options Whether you're an engineer working on process automation, system design, or industrial upgrades, THINKTANK's motorized ball valve delivers reliable performance in harsh conditions and complex installations. (read more)
Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Process automation is a wide and complex field, spreading across several industry segments. Our process automation products span all levels of the automation pyramid, from the operating level to the field level, allowing our customers worldwide to receive all their components from a single (read more)
Browse Ball Valves Datasheets for Festo Corporation -
process from UV damage and degradation Plast-O-Matic trunnion design ball valves offer significant advantages and system safeguards: dual sliding seats provide smooth operation and repeatable, bubble-tight sealing blow-out proof (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Operating Feature: Reliable Sealing Custom Manufacturing Available Applications Ball Valves Chemical Processing Oil & Gas Equipment Industrial Fluid Control Process Automation OEM (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Why Use Automated Ball and Butterfly Valves? Any piping system with valves which are subject to the following conditions or concerns will be excellent applications for automated valves. Safety: Valves located in elevated areas that (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
. Usage Background: These PTFE ball valve seats are ideal for chemical processing, fluid handling, and industrial systems where reliable sealing and chemical compatibility are critical. By (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Golden Collar Technology Co., Ltd .
Conduct Research Top
-
A Crystal Ball (Valve) Into the Future: Innovations Shaping the Fluid Control Industry
processes, redefine efficiency, and revolutionize the way we manage, handle, and transport fluids in various industry applications. Here are a few things to watch for, some that are already in the works and others that will be soon. The fluid control industry stands on the brink of transformation
-
How Some Supervisory and Leakage Currents Can Affect Today's Low-Power Solenoid Valves
In process plants worldwide, low-power solenoid valves are used as pilot valves to open. and close larger ball or butterfly valves, or on control valves for fail-safe air release if there's. a loss of power or air. They work by pressurizing or depressurizing associated actuators.
-
Beware Thermal Cycling in BioProcessing Part One
By Dave Simko, Swagelok Corp. Valves and fittings account for the largest number of seals used in any bioprocessing system. In an individual processing suite, the seals that make up sanitary connections to tanks and vessels, valve ends and upper works, and tubular fittings may number
-
Tales from the Front: Applying Fieldbus at Genzyme, Part 1
, which are used primarily for sanitary diaphragm valves and quarter-turn ball valves. AS-i was also used for discrete input devices, such as valve limit switches and proximity switches found on process transfer panels. AS-i may have simplified installation, but at the time, it had limits: three years ago
-
Beware Thermal Cycling in BioProcessing Part One
By Dave Simko, Swagelok Corp. Valves and fittings account for the largest number of seals used in any bioprocessing system. In an individual processing suite, the seals that make up sanitary connections to tanks and vessels, valve ends and upper works, and tubular fittings may number
-
Interphex Preview, Part Deux
in pressure, flow and temperature control. New products include the Digihelic Differential Pressure Controller, process pressure gages, Teflon and rotatable scale flowmeters, air velocity transmitters, thermocouple temperature switches, needle and ball valves, and much more. DeltaV System, building
-
CIP Systems Raise the Bar on Cleanliness
quot;I've seen some CIP vendors use the computer-aided design (CAD) files of the process equipment to determine things like the preferred spraying pattern of a spraying ball, " says High Purity's Lohnes. Spraying Systems Inc. (Wheaton, Ill.) uses CAD-type systems to analyze spraying patterns
-
Marketplace
developed an innovative engineering tool that supports specifiers and users of their full range of ball valves, actuators and controls. CAD Now! is a fully configurable CAD database that allows the user to download/insert drawings in 2D and 3D formats into all of the most popular CAD programs. CAD Now
More Information Top
-
Chemical Technicians' Ready Reference Handbook, Fifth Edition > PLUMBING, VALVES, AND PUMPS
Process ball valve equipped with flanges and latch and lock mechanism.
-
High Itegrity Process Ball Valve Features Bolted Construction For Installation Security
High Itegrity Process Ball Valve Features Bolted Construction For Installation Security .
-
Forged Steel Gate Valve from KCM TECH Group Co., Ltd , China
We concentrate in developing, designing, processing ball valve , gate valve , check valve, globe valve, strainer.
-
Three Way Ball Valve from KCM TECH Group Co., Ltd , China
We concentrate in developing, designing, processing ball valve , gate valve , check valve, globe valve, strainer.
-
CRANE ChemPharma Flow Solutions Introduces New Diaphragm At Interphex 2012
CRANE ChemPharma Flow Solutions designs and manufactures a variety of high performance products including: sleeved plug valves, lined valves, process ball valves , high performance butterfly valves, aseptic and industrial diaphragm valves, actuation, lined pipe, fittings and hoses, and air operated diaphragm and …
-
CRANE ChemPharma Flow Solutions Launches New Saunders Products At INTERPHEX 2011
CRANE ChemPharma Flow Solutions™ designs and manufactures a variety of high performance products including: sleeved plug valves, lined valves, process ball valves , high performance butterfly valves, aseptic and industrial diaphragm valves, actuation, lined pipe, fittings and hoses, and air operated diaphragm and …
-
Engineering with ceramics
187 Optimisation of Ball Valve Processing Parameters .
-
Reactor Operation Branch monthly reports, January--August 1955
DR reactor was shut down from II:24 pm to II:34 pm on Jauuary i due to a Beckman trip while dis- charging a poison column from a ball valve process tube during pile operation.
Indicates content that may require registration and/or purchase.