Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VPT, Inc.
Description: heritage. Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space and EMI filters for space to create a light weight, extremely efficient, space-qualified distributed power system. Packing 15W in a miniature, lightweight
- DC Input Voltage: 18 to 37.5 volts
- DC Output Voltage: 3.3 to 15 volts
- DC Output Current: 0 to 3 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: VPT, Inc.
Description: ISO9001 and certified to MIL-PRF-38534 Class H and Class K and MIL-STD-883. Combine our extensive family of DC-DC converters for space with these point of load converters for space to create a light weight, extremely efficient, space-ready power system. Features Much
- DC Input Voltage: 3.5 to 7 volts
- DC Output Voltage: -1.5 to 1.5 volts
- DC Output Current: 0 to 15 amps
- DC Output Power: 33 watts
-
Supplier: Infineon Technologies AG
Description: XDP™ integrated digital power controller with PMBus for isolated DC-DC power applications The XDPP1100-Q040 is a highly-integrated and programmable XDP™ digital power supply controller. This device offers advanced power control solutions for a wide variety of DC-DC
- Features: DC/DC Converter
-
-
Supplier: American Power Design, Inc.
Description: The E1 Series miniature regulated high voltage DC/DC converter offers a 100% programable high voltage output using a 0-5Vdc analog signal. Their small size, low output ripple, and excellent regulation make them ideally suited for applications that demand a high degree of
- DC Input Voltage: 11.5 to 16 volts
- DC Output Voltage: 500 volts
- DC Output Current: 2 amps
- Number of Outputs: 2 #
-
Supplier: Acopian Power Supplies
Description: DC inputs from 21.6 to 32.0 Vdc input may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been designed to withstand severe arching and short
- DC Input Voltage: 21.6 to 32 volts
- DC Output Voltage: 0 to 30,000 volts
- DC Output Current: 0.001 to 0.06 amps
- DC Output Power: 60.00000000000001 watts
-
Supplier: Infineon Technologies AG
Description: accuracy Enhance fault identification and reporting Advanced protection features like high-side MOSFET short detection, over temp and thermal shutdown Low quiescent for power saving via EN = low Potential Applications High frequency, low profile DC-DC converters Voltage
- DC Input Voltage: 4.25 to 16 volts
- DC Output Voltage: 0.225 to 5.5 volts
- DC Output Current: 70 amps
- Features: DC/DC Converter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Synchronous Rectification, DC-DC Converter, Programmable Integrated Controller, SOIC-20 WB, 38-TUBE Product overview: MC33470DW from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics,
- Output Voltage (Volt): 3.5 volts
- Operating Temperature: 0 C
- Features: Other
-
Supplier: LHV Power
Description: which ts all 28mm (1-1/8”) diameter, 9-stage photomultipliers having small shell submagnal bases. The LHV Power C Series devices feature a very low DC leakage socket for exceptional performance. Models that incorporate a built-in pre-ampli er are available. These units are speci ed by a ‘PA’
- DC Input Voltage: 12 to 15 volts
- DC Input Current: 0.1 amps
- DC Output Voltage: -500 to -1,250 volts
- Number of Outputs: 1 #
-
Supplier: Picor Corporation
Description: Description The Cool-Power® PI3101 is a very high density isolated DC-DC converter implementing a high efficiency soft-switching power architecture. The PI3101 operates over a wide range input of 36 V to 75 Vdc, delivering ~60 W of output power (3.3 Vout @ 18 A), yielding an
- DC Input Voltage: 36 to 75 volts
- DC Input Current: 1.4 amps
- DC Output Voltage: 3.3 volts
- DC Output Current: 18 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Monolithic power management for high definition ODD with true shut-down, reset, and programmable step-up voltage Product overview: STODD01PQR from STMicroelectronics is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered
- Output Voltage (Volt): 14 volts
- Input Voltage (VIN): 6 volts
- Output Current (IOUT): 0.8 amps
- Operating Temperature: -25 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: UCC3807-3 PROGRAMMABLE MAXIMUM D Product overview: UCC3807DTR-3 from Unitrode is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and
- Operating Temperature: 0 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: TDA38806 is a 6 A fully integrated,highly efficient DC-DC buck regulator. It uses a fast constant on-time (COT) control scheme, which simplifies design and achieves fast transient response while maintaining excellent line and load regulation. Operating over a wide range of input
- DC Input Voltage: 2.7 to 16 volts
- DC Output Voltage: 0.6 to 7 volts
- DC Output Current: 6 amps
- Features: DC/DC Converter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300KHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300KHz, DC-DC
- Output Current (IOUT): 0.25 amps
- Operating Temperature: 0 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The TDA38812 is a 12 A fully integrated and highly efficient DC-DC buck regulator. It uses a fast Constant On-Time (COT) control scheme, which simplifies the design efforts and achieves fast transient response while maintaining excellent line and load regulation. It can operate over a
- DC Input Voltage: 2.7 to 16 volts
- DC Output Voltage: 0.6 to 5.5 volts
- DC Output Current: 12 amps
- Features: DC/DC Converter
-
Supplier: TDK-Lambda Europe GmbH
Description: The CCG1R5 (1.5W), CCG3 (3W), CCG6 (6W) and CCG10 (10W) series comprises of 36 voltage and current combinations with 3.3V, 5V, 12V, 15V and dual +/-12V and +/-15V outputs. The dual output models can also be connected to supply 24V and 30V. All can operate from either 4.5 to 18V, 9 to 36V or 18 to
- DC Output Voltage: 3.3 volts
- DC Output Current: 0.8 amps
- DC Output Power: 2.64 watts
- Form Factor: Board Mount
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 0 TO 1KV, 0.03A; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:30mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 0 TO 600V, 0.05A; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:50mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 0 TO -1KV, 0.03A; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:30mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 0 TO -600V, 0.05A; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:50mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: PROGRAMMABLE +350VDC 85.7MA, VOL
- Features: DC/DC Converter, Switching
-
Supplier: Microchip Technology, Inc.
Description: of 10V. The TC105 is housed in a tiny 5-pin SOT-23A package, occupies minimum board space, and is ideal for a wide range of applications. Additional Features 57 µA (Typ) Supply Current 1A Output Current 0.5 µA Shutdown Mode 300 KHz Switching Frequency for Small Inductor Size Programmable
- Features: Other
- Package Type: SOT23
- Configuration / Function: Step-down (Buck)
-
Supplier: Qorvo
Description: Qorvo's ACT8310 is a current-mode, fixed-frequency PWM, synchronous step-down DC/DC converter that is capable of delivering 1.2 A with efficiency of up to 95%. This device operates with a fixed frequency of 1.35 MHz, minimizing noise in sensitive equipment as well as optimizing
- Input Voltage (VIN): 2.7 to 5 volts
- Output Current (IOUT): 1.2 amps
- Features: Other
- Configuration / Function: Step-down (Buck)
-
Supplier: Qorvo
Description: Qorvo's ACT8311 is a current-mode, fixed-frequency PWM, synchronous step-down DC/DC converter that is capable of delivering 1.5 A with efficiency of up to 95%. This device operates with a fixed frequency of 1.35 MHz, minimizing noise in sensitive equipment as well as optimizing
- Input Voltage (VIN): 2.7 to 5 volts
- Output Current (IOUT): 1.5 amps
- Features: Other
- Configuration / Function: Step-down (Buck)
-
Description: Spellman’s MCP Module is a well-regulated, high performance and high voltage DC DC converter featuring a floating 3kV output, isolated to 16kV. The MCP low output ripple specification makes it ideal for use with detectors in Mass Spectrometry applications like: Electron
- DC Input Voltage: 24 volts
- DC Output Voltage: 100 to 3,000 volts
- DC Output Current: 0.00033 amps
- DC Output Power: 1 watts
-
Description: buck-boost, and boost converter are the most popular types of DC-DC converters and used as illustrative examples in this chapter. This book can be a good reference for researchers involved in DC-DC converters dynamics and control.
-
Supplier: Richardson RFPD
Description: The ADP2386 is a synchronous step-down, dc-to-dc regulator with an integrated 44 mΩ, high-side power MOSFET and an 11 mΩ, synchronous rectifier MOSFET to provide a high efficiency solution in a compact 4 mm × 4 mm LFCSP package. This device uses a peak current mode, constant frequency
- Output Current (IOUT): 6 amps
- Features: Other
-
Description: considered. Modeling the uncertainties in the switch mode DC-DC converters is an important step in designing robust controllers. This book studies different techniques which can be used to extract the uncertain model of DC-DC converters. Once the uncertain
-
Supplier: Transcat, Inc.
Description: characterizing DC Power supplies, DC-DC Converters, batteries, fuel cells and solar cells. The loads can operate in CC, CV, CR or CP mode while voltage/current or resistance/power values are measured and displayed in real time. Load terminals are isolated and floating.
- Resistive Capacity: 600 watts
- Power Rating: 600 watts
- Features: DC, Programmable
-
Supplier: DigiKey
Description: Open Frame AC DC Converters 1 Output 48V 12.5A 85 ~ 264 VAC Input
- AC Input Voltage: 85 to 264 volts
- Type: AC/DC Converter, Medical Power Supply
- Form Factor: Open Frame
- Features: Power Factor Correction
-
Supplier: ams
Description: The programmable power management unit AS3713 features 3x DCDC buck converters, 1x 3A buck converter, 2x boost converters and programmable current bypass switch off the USB input and 8 low noise LDOs. The high level of integration and the 4MHz switching frequencies
- Features: Other
- Configuration / Function: Step-down (Buck), Step-up (Boost)
-
Supplier: ams
Description: The programmable power management unit AS3712 features 3x DCDC buck converters, 3x boost converters, 8 low noise LDOs and a general purpose ADC. The high level of integration and the 4MHz switching fequencies ensure small system footprint.
- Features: Other
- Configuration / Function: Step-down (Buck), Step-up (Boost)
-
Supplier: ams
Description: The programmable power management unit AS3711 features 3x DCDC buck converters, 1x 3A buck converter, 2x boost converters, 1.5A Li-Ion charger and programmable current bypass switch off the USB input, 8 low noise LDOs and a general purpose ADC. The high level of
- Features: Other
- Configuration / Function: Step-down (Buck)
-
Supplier: Transcat, Inc.
Description: generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to provide Ah rating of battery Flexible
- Resistive Capacity: 1,199.999999999997 watts
- Power Rating: 1,199.999999999997 watts
- Features: DC, Programmable
-
Supplier: Transcat, Inc.
Description: generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to provide Ah rating of battery Flexible
- Resistive Capacity: 2,400.000000000002 watts
- Power Rating: 2,400.000000000002 watts
- Features: DC, Programmable
-
Supplier: ams
Description: The programmable power management unit AS3722 features 4x DCDC buck converters, 3x buck converter (6A to 24A) and 11 low noise LDOs. The high level of integration and the 4MHz switching frequencies ensure small system footprint.
- Features: Other
- Configuration / Function: Step-down (Buck)
Find Suppliers by Category Top
Featured Products Top
-
longevity. For every 10°C increase in temperature, the lifespan of the converter decreases by 50%. Additionally, a 4% efficiency gap can lead to a twofold increase in temperature rise. Protection Program The DC-DC converters are designed with safety in mind. Meaning, that (read more)
Browse DC-DC Converters Datasheets for Micropower LLC -
Asymmetric regulated outputs suit IGBT, Si, SiC, and GaN cascode gate drives - It is now simpler than ever to generate power for IGBT, Si, SiC, and GaN cascode gate drivers with RECOM's R24C2T25 DC/DC converter from Richardson RFPD. The SMT part, in a compact 7.5 x 12.83mm 36-pin (read more)
Browse DC-DC Converter Chips Datasheets for Richardson RFPD -
The XP Power HPT5K0 series of programmable, scalable, configurable AC/DC power supplies deliver 5 kW of power from three-phase inputs without requiring a neutral connection. Outputs are (read more)
Browse AC-DC Converters Datasheets for DigiKey -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
Power conversion for onboard systems Micropower DC/DC converters provide stable voltage conversion for onboard electronics, auxiliary systems and communications equipment. They are designed for compact (read more)
Browse DC-DC Converters Datasheets for Micropower LLC -
TDK Corporation announces the introduction of the 100A TDK-Lambda iJC series of POL (Point of Load) non-isolated DC-DC converters. Being PMBus™ compliant and featuring digital control, these converters providebetter dynamic (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
High-Voltage Buck Converter Selection for 48V & Industrial Power In industrial control, automotive electronics, and distributed power systems, high-voltage buck converters directly impact efficiency, thermal (read more)
Browse DC-DC Converter Chips Datasheets for Win Source Electronics -
Through-hole and surface-mount 1.5 and 3W DC-DC converters operate at full load in -40 to +85°C temperatures March 2022 TDK Corporation (TSE 6762) announces the introduction of additional models to the popular CCG series of isolated DC-DC converters. The 1.5W and 3W rated (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Dual Output 15W and 30W 1 inch by 1 inch DC-DC Converters Have 4:1 Input Range TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda 15W and 30W rated dual output CCG DC-DC converters. Operating over a 4:1 input range, these highly efficient (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Applications Supply rails for OpAmps, ADCs, DACs, and other precision analog circuitry, and audio Post DC/DC converter regulation and ripple filtering Test and (read more)
Browse Linear Actuators Datasheets for DigiKey
Conduct Research Top
-
Application Note: High Voltage and Load Current Monitors
XP EMCO HV DC-DC converters generate a high-voltage output based on the voltage at the input pin. (for proportional models) or the programming pin (for regulated models). Since the relationship between. input or programming voltage and the high voltage output is a linear function, it's sufficient
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. have formed the Distributed-power Open Standards Alliance (DOSA) to facilitate product compatibility for DC/DC converters within the increasingly fragmented power converter market. Display makers gets $10 million loan for nonorganic EL production Display maker iFire Technology Inc. has acquired $10
More Information Top
-
Page 8. Semiconductor parts with 447 in root number
100W 24V Input 30A Programmable DC - DC Converter .
-
Study of bifurcations in current-programmed DC/DC boost converters: from quasiperiodicity to period-doubling
Detailed nonlinear dynamics and potential modes of instability of current- programmed dc / dc converters , though being important issues with subtle and long- term practical implications, do not seem to attract as much attention as they deserve.
-
Bifurcations in current‐programmed DC/DC buck switching regulators—conjecturing a universal bifurcation path
We conjecture that these two different types of bifurcation paths are part of another bifurcation in which the quasi‐periodic sequence transmutes into the period‐doubling sequence, and that such a bifurcation is characteristic of current‐ programmed DC / DC converters .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/892/mmelgeba2005.pdf?sequence=1
138 5.5 Measured output of the programmable DC - DC converter . . . . . . . . . . .
-
LM2618BTL datasheet - 400mA Sub-miniature, High Efficiency, Synchronous PWM & PFM Programmable DC-DC Converter : Datasheets for Electronic Components and Semic...
400mA Sub-miniature, High Efficiency, Synchronous PWM & PFM Programmable DC - DC Converter .
-
National Semiconductor LM2618 Series Datasheets. LM2618, LM2618ATL, LM2618BTLX, LM2618BTL, LM2618ATLX Datasheet.
400mA Sub-miniature, High Efficiency, Synchronous PWM & PFM Programmable DC - DC Converter in 10-pin microSMD package.
-
Page 9. Semiconductor parts with 441 in root number
1.3V to 3.5V 30A, 48-V Input Programmable DC / DC Converter .
-
Bifurcation in bifurcation from a current-programmed DC/DC boost converter
In this paper, we have shown that the bifurcation path exhibited by a current- programmed dc / dc converter with respect to variation of irefundergoes a bifurcation with respect to variation of T/CR,starting from one that goes through quasi-4T-periodic …
-
Application of the Wavelet Packet Transform for the Identification of Chaotic Signals in the Current-Programmed DC/DC Boost Converters
The operation of the boost converter under current-programmed control is explained, and some computer-generated waveforms are presented in order to illustrate the various possible operating regimes of the current- programmed dc / dc converters .
-
A novel voltage-control scheme for low-voltage DC-DC converters with fast transient recovery
This paper proposes a novel voltage-control scheme to improve the slow dynamic response of the conventional pulse-width- modulation (PWM) continuous-current-mode (CCM) voltage- programming DC - DC converter .
Indicates content that may require registration and/or purchase.