-
Supplier: Vaunix Technology Corporation
Description: The LSW-602PDT Lab Brick USB programmable 50 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 65 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is
- Frequency Range: 10 to 6,000 MHz
- Insertion Loss: 3.5 dB
- Isolation (Port to Port): 55 to 65 dB
- Switching Speed: 0.0003 ms
-
Supplier: Vaunix Technology Corporation
Description: The LSW-102PDT-75F Lab Brick USB programmable 75 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 65 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is
- Frequency Range: 10 to 1,000 MHz
- Insertion Loss: 3.5 dB
- Isolation (Port to Port): 55 to 65 dB
- Switching Speed: 0.0003 ms
-
Supplier: Vaunix Technology Corporation
Description: The LSW-602P4T Lab Brick USB programmable 50 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 60 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is
- Frequency Range: 10 to 6,000 MHz
- Insertion Loss: 3.5 dB
- Isolation (Port to Port): 50 to 60 dB
- Switching Speed: 0.0003 ms
-
-
Supplier: Infineon Technologies AG
Description: This SP4T RF switch is a perfect solution for multimode handsets based on LTE and WCDMA. It is based on Infineon’s proprietary technology and has excellent RF performance. The ultra-low insertion loss helps customers to achieve high system sensitivity, the coverage of LTE Tx power and
- Frequency Range: 100 to 6,000 MHz
- Insertion Loss: 0.2 dB
- Isolation (Port to Port): 40 dB
- Actuator Voltage: 1.7 to 3.4 volts
-
Supplier: APITech
Description: Weinschel Brand's 8512 series of programmable switch systems offers a rack mount solution for a variety of test, subsystem, and system applications. The Model 8512 Series are available in different switch configurations, up to 40 GHz. Weinschel also provides custom configurations where a
-
Supplier: JFW Industries, Inc.
Description: Capabilities & Options Custom Models The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.2 to 0.5 dB
- Isolation (Port to Port): 60 to 75 dB
- Switching Speed: 20 ms
-
Supplier: JFW Industries, Inc.
Description: Capabilities & Options Custom Models The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your
- Frequency Range: 0 to 1,450 MHz
- Insertion Loss: 0.3 to 0.6 dB
- Isolation (Port to Port): 45 to 50 dB
- Switching Speed: 10 ms
-
Supplier: JFW Industries, Inc.
Description: Capabilities & Options Custom Models The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.2 to 0.5 dB
- Isolation (Port to Port): 60 to 80 dB
- Switching Speed: 15 ms
-
Supplier: JFW Industries, Inc.
Description: Capabilities & Options Custom Models The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your
- Frequency Range: 0 to 1,000 MHz
- Insertion Loss: 1.5 dB
- Isolation (Port to Port): 80 to 85 dB
- Switching Speed: 10 ms
-
Supplier: APITech
Description: Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.
-
Supplier: steute
Description: Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) Smallest self-sufficient position switch Switching behaviour/ hysteresis similar to microswitch No power supply, no wiring and pipe laying required Easy programming of receiver Output signal can be individually
- Operating Temperature: -20 to 65 C
- Mechanical Life (Minimum): 800,000 (#)
- Switch Type: Electromechanical
- Features: Linear Limit Switch, Push Roller, Pushbutton or Plunger, Roller Lever / Leaf, Rotary Limit Switch
-
Supplier: steute
Description: configurated at the receiver Ex version available / Ex wireless foot switch Ex RF GFI
- Pedal Material: Metal
- Wireless: Wireless
-
Supplier: APITech
Description: Frequency: 10 MHz - 2.5 GHz Nominal Impedence: 50 Ohm Attenuation Range: 63.75 & 103 dB Attenuation Step Size: 0.25 & 1 dB Max. RF Input Power: +30 dBm RF Connectors: SMA Control: Parallel TTL Special Configurations Available on Request
-
Supplier: APITech
Description: 12 Channel Programmable Attenuator Unit with Switched Monitor Port APITech Weinschel’s Model 10183 operates over the 800 to 2000 MHz frequency range. It is constructed as a standard 12-channel attenuator unit, with the additional capability to sample the input signals via a coupled switched
-
Supplier: steute
Description: signal can be individually configurated at the receiver Ex version available / Ex wireless pull-wire switch Ex RF 95 WH/90°
- Actuation Type: Trip Wire (Rope Pull)
-
Description: Battery-powered, compact, wireless position sensing switch sends unique, coded telegram to one or more compatible, easily-programmed Receivers upon operation of the actuating lever. Receiver sends confirmation of received telegram . If position switch does not receive the confirmation signal within
- Features: Dustproof, Other, Weather Resistant / Waterproof
- Switch Function: Momentary Contact
- Configuration: Normally Closed (NC), Normally Open (NO)
- Actuator Specifications: Raised Pushbutton
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RCM-6SPDT-18 comprises six independently controlled, electro-mechanical SPDT switches. Each switch operates over a wide bandwidth, from DC to 18 GHz with high isolation (85 dB typical), low insertion loss (0.2 dB typical) and high input power rating. The switches are of
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.15 to 0.5 dB
- Isolation (Port to Port): 90 dB
- Switching Speed: 25 ms
-
Supplier: Infineon Technologies AG
Description: for power level routing Designers who used this product also designed with BGA5H1BN6 | Multi-purpose LNAs BGS16MA12 | RF Switches BGA729N6 | Multi-purpose LNAs BGS14WMA9 | RF Switches BGA824N6 | GNSS LNAs BGS12P2L6 | RF Switches BGS12WN6 | RF
- Frequency Range: 100 to 5,000 MHz
- Features: Other
-
Description: Wireless pushbutton-style command device features an internal electrodynamic energy generator. No battery required. Displacement of the pushbutton actuator generates power to send a unique, coded telegram to one or more compatible, easily-programmed Receivers. If limit switch does receive the
- Actuator Specifications: Raised Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: Infineon Technologies AG
Description: applications Designers who used this product also designed with BGA824N6 | GNSS LNAs BGA855N6 | GNSS LNAs BGS14M8U9 | RF Switches BGA824N6 | GNSS LNAs BGA855N6 | GNSS LNAs BGS14M8U9 | RF Switches BGA824N6 | GNSS LNAs BGA855N6 | GNSS LNAs BGS14M8U9 | RF
- Frequency Range: 400 to 7,125 MHz
- Features: Other
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RCM-3SP4T-18 comprises three independently controlled, electro-mechanical SP4T switches. Each switch operates over a wide bandwidth, from DC to 18 GHz with high isolation (85 dB typical), low insertion loss (0.2 dB typical) and high input power rating. The switches are
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.15 to 0.8 dB
- Isolation (Port to Port): 100 dB
- Switching Speed: 25 ms
-
Supplier: Vaunix Technology Corporation
Description: The LMS 103 Lab Brick USB programmable RF digital signal generator offers frequency coverage from 5 GHz to 10 GHz with a phase noise of -81/-89, and output power of +10 to -40 dBm output power. It delivers low phase noise, fast switching time, and fine 100 Hz frequency resolution. It
- Minimum Frequency Range: 5,000 MHz
- Maximum Frequency Range: 10,000 MHz
- Switching Speed: 0.1 ms
- Amplitude: -40 to 10 dBm
-
Supplier: Grace Engineered Products, Inc.
Description: Components: - Ethernet Switch (5 ports), Housing: Size M | Panel Mount Housing | UL Type 12, Power: GFCI Inside-Outlet Rear Outlet 15 AMP, (UL recognized for 15 AMPs), Enclosure Rating: Panel Mount UL Type 12, Circuit Breaker: 15 AMP
-
Description: Wireless, maintained two-position selector switches feature an internal electrodynamic energy generator. No battery required. Displacement of the actuator generates power to send a unique, coded telegram to one or more compatible, easily-programmed Receivers. If pushbutton switch does receive
- Angle Between Positions: 90 degrees
- Mechanical Life: 800,000 cycles
- Operating Temperature: 149 F
- Features: Dustproof, Other, Weather Resistant / Waterproof
-
Supplier: steute
Description: available / Ex wireless foot switch Ex RF GFI
- Pedal Material: Metal
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ USB-4SP2T-852H is a low cost, USB controlled, solid state matrix, containing four independent SPDT RF switches. Each fast switching, absorptive switch operates from 10 MHz to 8500 MHz with 5 µs typical switch transition speed. High linearity (+50 dBm typ IP3), and high
- Frequency Range: 10 to 8,500 MHz
- Insertion Loss: 1.6 to 5 dB
- Isolation (Port to Port): 100 dB
- Operating Temperature: -10 to 60 C
-
Supplier: AMETEK Programmable Power
Description: combination of up to twelve building blocks can be housed in a single 1U rack LXI enclosure. Building block topologies include dual SPDTs, SP4T, SP6T, and transfer switches, as well as a 6-line pass through adapter that can be used to drive external circuitry. TO CONFIGURE YOUR SWITCH SIMPLY
-
Supplier: kTB Solutions
Description: kTB Programmable Noise Generators Programmable noise generators covering frequencies from 1MHz to 50GHz. kTB programmable noise generators offer a convenient, economical, rugged instrument ideal for all automated test requiring noise. Manual control via an intuitive touch screen
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 50,000 MHz
-
Supplier: ValueTronics International, Inc.
Description: The 432C is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and
-
Supplier: Infineon Technologies AG
Description: Applications Mobile devices and smartphones Designers who used this product also designed with BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGS12WN6 |
- Frequency Range: 400 to 7,125 MHz
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The PSM3310 is a new 8 GHz 0.1 Watts RF Sensor from Tektronix. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional
- Frequency Range: 8,000 MHz
-
Supplier: Richardson RFPD
Description: Si834x Isolated Smart Switch The Si834x provides up to four isolated high-side or low-side switches with low RON. These switches are ideal for driving resistive and inductive loads like solenoids, relays, and lamps commonly found in industrial control systems like Programmable
-
Supplier: Richardson RFPD
Description: diode series. The packages are designed to withstand extremely high voltages and currents and to be compatible with industry standard semiconductor chip and RF circuitry. These packages meet the environmental requirements of MIL-STD-202 and MIL-STD750. The PIN diode chip is bonded to the
- VR: 3,000 volts
- Operating Frequency: 1 to 100 MHz
- CT: 4 pF
- Features: Other, RF Diodes
-
Supplier: ValueTronics International, Inc.
Description: modulation of the entire frequency range. All front-panel controls, with the exception of the line switches, are HP-IB programmable. The Agilent 8672S Synthesized Signal Generator has a frequency range of 2 GHz to 18 GHz. The RF output is constantly variable from +1 dBm to -120
- Minimum Frequency Range: 18,000 MHz
- Maximum Frequency Range: 18,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: The 7001 is a switch mainframe from Keithley. Additional Features: DC, RF, and optical switch capability Supports industry’s broadest range of signals Integrates easily with DMM and SourceMeter® instruments Full channel status display 2 card slots Supports more than 30 switch/control cards
Find Suppliers by Category Top
Featured Products Top
-
XM Series is RF Switch based on SOI "Silicon On Insurator" and GaAs "gallium arsenide" process. It is suitable product for Radio Frequency applications such as Cellular or ISM band widely. Switch control Interface supports GPIO and MIPI with various configurations: High Power, High Isolation, excellent linearity and Insertion Loss. (read more)
Browse RF Switches Datasheets for Murata Electronics -
In modern RF and microwave systems, engineers face challenges like signal integrity, fast switching speeds, and space-constrained designs. The MA4AGSW2 addresses these needs with exceptional performance in a bare-die format (read more)
Browse RF Switches Datasheets for Win Source Electronics -
The PE42448 is a high?performance SP4T RF switch from pSemi, built on its patented UltraCMOS+™ silicon?on?insulator (SOI) process and enhanced with HaRP™ technology. It operates across a wide 10 MHz to 6 GHz frequency range and is designed for demanding RF applications. Key (read more)
Browse RF Switches Datasheets for Richardson RFPD -
The Qorvo® QPC6144 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 3G, LTE and other high-performance communication systems. It offers excellent high isolation of >60dB, symmetric throw ports with excellent linearity and power handling (read more)
Browse RF Switches Datasheets for Qorvo -
Our products are in-stock and ready to ship today! Connecting people and things has never been more important than right now. We are here to keep your RF designs moving forward with our portfolio of off-the-shelf SPDT and SP3T switches for handset, WLAN, base (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
The MSW2-1001ELGA is a Single Pole Double Throw switch manufactured using a silicon-on-insulator process. It enables operation from 100 MHz to 40 GHz and exhibits excellent RF performance by simultaneously providing wide bandwidth, low insertion loss, fast switching, high isolation, high IIP3 and hot switching capabilities. The switch is available in a compact 2.25 x 2.25 mm LGA package. (read more)
Browse RF Switches Datasheets for Marki Microwave LLC -
The PE42545 is a HaRP™ technology-enhanced reflective SP4T RF switch die that supports a wide frequency range from 9 kHz to 67 GHz. It delivers low insertion loss, fast switching time and high isolation performance, making this device ideal for test and measurement (T&M), 5G mm (read more)
Browse RF Switches Datasheets for Richardson RFPD -
The MASW-011152 is an absorptive, ultra-wideband SPDT switch with 2.2 dB of insertion loss at 50 GHz. The RF output ports are terminated in 50 ? in the isolated path. The power handling capability is +26 dBm. The input and output return losses in the through-path are typically 16 dB. The logic (read more)
Browse RF Switches Datasheets for Richardson RFPD -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
. Acopian's programmable switching power supplies with wide-adjust output voltages are (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies
More Information Top
-
Communication Technologies for Vehicles
The RF emulator allows the controlling of path loss and connectivity between any of the nodes with the help of RF attenu- ators and programmable RF switches , while it is shielded against its surround- ing RF environment in the lab.
-
Programmable Switching
RPS-4 / RPS 4+4 - CATV REMOTE PROGRAMMABLE RF SWITCHES .
-
RF
RPS-4 / RPS 4+4 - CATV REMOTE PROGRAMMABLE RF SWITCHES .
-
Switch
RPS-4 / RPS 4+4 - CATV REMOTE PROGRAMMABLE RF SWITCHES .
-
RF
RPS-4 / RPS 4+4 - CATV REMOTE PROGRAMMABLE RF SWITCHES .
-
RF
RPS-4 / RPS 4+4 - CATV REMOTE PROGRAMMABLE RF SWITCHES .
-
CATV
RPS-4 / RPS 4+4 - CATV REMOTE PROGRAMMABLE RF SWITCHES .
-
RF Switching
RPS-4 / RPS 4+4 - CATV REMOTE PROGRAMMABLE RF SWITCHES .
-
Switches / RF
RPS-4 / RPS 4+4 - CATV REMOTE PROGRAMMABLE RF SWITCHES .
-
CATV / Applied Instruments, Inc.
RPS-4 / RPS 4+4 - CATV REMOTE PROGRAMMABLE RF SWITCHES .
Indicates content that may require registration and/or purchase.