Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: programs. The 1240i can also be commanded in real time from a host PC or PLC, using the Si Command Language™. For multi-axis applications, up to four drives (stepper or Servo) can be networked using a single SiNet™ Hub 444. The 1240i includes 8 optically isolated programmable
- Maximum Output Voltage: 5 to 24 volts
- Continuous Output Current: 0.1 amps
- Supply Voltage (DC): 12 to 42 volts
- Operating Temperature: 0 to 50 C
-
Supplier: OMEGA Engineering, Inc.
Description: The STM is a drive + motor + control unit, fusing step motor, drive, and controller technologies into a single device, offering savings on space, wiring and cost over conventional motor and drive solutions. The "S" models offer control options such as step
- Maximum Output Voltage: 24 volts
- Continuous Output Current: 0.5 to 5 amps
- Supply Voltage (DC): 12 to 70 volts
- Operating Temperature: -20 to 50 C
-
Supplier: OMEGA Engineering, Inc.
Description: can be handled with the SiNet Hub Programmer software, which gives you the ability to control up to 4 "Si" or "i" drives, stepper and servo, from just one SiNet Hub 444. Not only can you sequence up to four motors, but a SiNet Hub 444 also has access to the inputs and outputs of
- Number of Axes / Motors: 8
- Maximum Output Voltage: 12 to 24 volts
- Rated Power: 140.00000000000014 watts
- Continuous Output Current: 0.2 to 3.5 amps
-
-
Supplier: ElectroCraft
Description: Capable of powering PMDC, brushless and stepper motors (both open and closed loop) the PRO Series is a full programmable motion controller with unprecedented flexibility in a compact footprint. Now available with EtherCAT® network! Technology: Brushless Digital Servo
- Number of Axes / Motors: 1
- Maximum Output Voltage: 5 volts
- Rated Power: 385.00000000000006 watts
- Continuous Output Current: 20 amps
-
Supplier: Allegro MicroSystems Inc.
Description: The AMT49700 simplifies complex stepper motor control with its programmable motion profiles, integrated current sensing, and microstepping capabilities, reducing microprocessor overhead and external component count. * Note: If you have issues logging into this feature you may
- Configuration: IC / PCB-Mounted
-
Supplier: OMEGA Engineering, Inc.
Description: The ST-series performance stepper drives incorporate advanced features that will derive the highest performance from today's stepper motors. The Anti-Resonance and Waveform Damping control algorithms make this drive a clear market leader. The "-S" models are step
- Maximum Output Voltage: 24 volts
- Rated Power: 50 watts
- Continuous Output Current: 0.5 to 10 amps
- Supply Voltage (DC): 24 to 80 volts
-
Supplier: Newport MKS
Description: brush motors in velocity mode, for motors with a tachometer, or in voltage mode, for motors without a tachometer. Programmable gains and a programmable PWM switching frequency up to 300 kHz allow a very fine adjustment of the driver to the motor. For added
- Number of Axes / Motors: 1
- Rated Power: 144 watts
- Peak Output Current: 3 amps
- Motor / System: Full Step Motor
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEPPER DRIVE, HALF-STEP INDEXER/DRIVER, MNEMONIC PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ElectroCraft
Description: Size: 56mm or NEMA 23, 1.8° Holding Torque: to 170 Ncm (241 oz-in) Speed: to 42 RPS (2,500 RPM) Compact. Programmable. The PT56 combines the ElectroCraft TorquePowerTM Plus high-performance stepper motor with the advanced functionality of the Integrated PRO Series Drive.
- Number of Axes / Motors: 1
- Supply Voltage (DC): 12 to 48 volts
- Operating Temperature: 0 to 40 C
- Operating Mode: Encoder Following / Slave
-
Supplier: Kollmorgen Corporation
Description: The P6000 and Kollmorgen POWERPAC and POWERMAX stepper motors are designed to provide the best system solution when paired with one another. The easy dip switch selection matches the P6000 settings with the optimal Kollmorgen stepper motor requirements to provide the best
- Continuous Output Current: 0.3 to 5.7 amps
- Peak Output Current: 8 amps
- Supply Voltage (AC): 110 to 240 volts
- Setup: Manual
-
Description: CANopen/RS485 interface Automatic Standby CurrentReduction Compact package Compatible with Parker high performance stepper motors
- Number of Axes / Motors: 1
- Continuous Output Current: 5.6 amps
- Peak Output Current: 8 amps
- Supply Voltage (DC): 24 to 80 volts
-
Supplier: Allegro MicroSystems Inc.
Description: The A4979 is a highly configurable stepper motor driver with integrated microstepping, stall detection, and short circuit protection. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
- Motor / System: Bipolar Stepper Motor
- Configuration: IC / PCB-Mounted
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Stepper Motor Driver for Bipolar Motors with microstepping & programmable current profile Product overview: L9942XP1 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and
- Supply Voltage (DC): 20 volts
- Operating Temperature: -40 C
-
Supplier: Allegro MicroSystems Inc.
Description: The A4980 offers a flexible and programmable solution for automotive stepper motor control, featuring SPI control, programmable current regulation, and diagnostic read-back. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in
- Configuration: IC / PCB-Mounted
-
Supplier: Performance Motion Devices
Description: A programmable version of the standard ION® 500 Digital Drive, the ION/CME 500 allows designers to download and run motion programs directly onto the ION 500 Digital Drive itself. This feature off-loads the host and allows for greater design flexibility with the distribution of
- Number of Axes / Motors: 1
- Continuous Output Current: 9.8 amps
- Supply Voltage (DC): 12 to 56 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current It is fully pin and function compatible except the current programming is inverse to the MOTIX™ TLE4728G with an additional
- Peak Output Current: 1 amps
- Operating Temperature: -40 to 150 C
- Motor / System: Bipolar Stepper Motor
- Features: DC Servomotor
-
Supplier: Allegro MicroSystems Inc.
Description: The A3981 provides highly configurable and reliable stepper motor control for automotive applications. Features SPI control, programmable current regulation, and diagnostic capabilities for enhanced system performance. * Note: If you have issues logging into this feature you may
- Configuration: IC / PCB-Mounted
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Multi-axes Capability ● Stand-Alone Programmable ● Disconnection Proofs ● Scalable I/O ● Anti-Resonance ● Excellent Low-Speed Performance ● Auto Setup & Self Test
- Supply Voltage (DC): 12 to 48 volts
- Operating Temperature: 0 to 55 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Programmable Stepper Motor Driver for Automotive Applications with Micro-Stepping and Stall Detection Product overview: L99SM81VQ6TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps,
-
Supplier: Infineon Technologies AG
Description: deadband and angle-amplification are programmable with external resistors. An internal window-comparator controls the input line. In the case of a fault condition, like short circuit to GND, short circuit to supply-voltage, and broken wire, the MOTIX™ TLE4209G stops the motor
- Peak Output Current: 1 amps
- Supply Voltage (DC): 8 to 18 volts
- Operating Temperature: -40 to 150 C
- Features: DC Servomotor
-
Supplier: ElectroCraft
Description: The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO
- Number of Axes / Motors: 1
- Maximum Output Voltage: 11 to 50 volts
- Rated Power: 385.00000000000006 watts
- Continuous Output Current: 8 amps
-
Supplier: Infineon Technologies AG
Description: neg. deadband and angle-amplification are programmable with external resistors. An internal window-comparator controls the input line. In the case of a fault condition, like short circuit to GND, short circuit to supply-voltage, and broken wire, the TLE4206-2G stops the motor
- Peak Output Current: 1 amps
- Supply Voltage (DC): 8 to 18 volts
- Operating Temperature: -40 to 150 C
- Features: DC Servomotor
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC389 is the first energy efficient high current high precision microstepping driver IC for 3-phase bipolar stepper motors. Using low resonance 3-phase stepper motors the smoothness at low speed can be increased significantly compared to a 2-phase stepper
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: directly drives stepper motors with up to 1.7A. This way it reaches highest energy efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. Specifications Main characteristics 2-phase bipolar stepper
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: MOSFETs for currents of up to 6A. This way it reaches highest energy efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. Specifications Main characteristics 2-phase bipolar stepper motor driver stallGuard2™
-
Supplier: Advantech
Description: 2-axis Stepping and Servo Motor Control Universal PCI Card Independent 2-axis motion control Hand wheel and jog function 2-axis linear interpolation function 2-axis circular interpolation function Continuous interpolation function Programmable T/S-curve acceleration/deceleration rate
- Motor / System: DC Servomotor
- PC-Based Bus: PCI / PCI-X
-
Supplier: RS Components, Ltd.
Description: Programmable Stepper Driver 1.4A TSSOP28
- Motor / System: Bipolar Stepper Motor
- Configuration: IC / PCB-Mounted
- Features: Other
-
Supplier: Advantech
Description: 4-axis Stepping and Servo Motor Control Universal PCI Card Independent 4-axis motion control Hand wheel and jog function 2/3-axis linear interpolation function 2-axis circular interpolation function Continuous interpolation function Programmable T/S-curve acceleration/deceleration rate
- Motor / System: DC Servomotor
- PC-Based Bus: PCI / PCI-X
-
Supplier: ElectroCraft
Description: Size:44mm or Nema 17, 1.8° Holding Torque: to 44 Ncm (62 oz-in) Speed: to 35 RPS (2100 RPM) Compact. Programmable. The ElectroCraft integrated motor drive stepper linear actuator is a leap forward in actuator technology. This is linear motion in its most compact form,
- Number of Axes / Motors: 1
- Supply Voltage (DC): 12 to 48 volts
- Operating Temperature: 0 to 40 C
- Configuration: Panel Mount
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 320 volts
- Continuous Output Current: 5 to 10 amps
- Peak Output Current: 10 to 30 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: DEPRAG, Inc.
Description: design The feeding system eacy step feed exhibits particularly gentle handling of feed material. Vibration is only used in the vicinity of the linear feed rails. A brushless electric motor, controlled by the smart energy-efficient PFC100 controller, is used to drive the feed plates.
- Part Diameter: 0.6299216 inch
- Part Length: 2.362206 inch
- Bowl Capacity: 122.04758604758605 cubic inches
- Output Rate: 30 parts/min
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 320 volts
- Continuous Output Current: 5 to 100 amps
- Peak Output Current: 10 to 200 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
Find Suppliers by Category Top
Featured Products Top
-
MCST 3601 – Powerful New Drive Electronics for Stepper Motors Searching the multitude of available programmable motion controllers for one that is ideal for micro stepper motors with phase currents of sometimes less than 100 mA was once a real challenge. The new (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
Material handling and conveying systems Packaging and assembly machinery Customized high-power electric tools and drive systems The 86HSD Series provides a dependable solution for engineers seeking high-performance motion control in industrial and intelligent equipment applications. Learn more about our hybrid stepper motor solutions today. (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
sensitive applications, including medical equipment. Additional application examples include hospital beds (less noise than a stepper motor), door release bars, centrifuge drives, linear and servo motors, actuators for industrial robots, feeder drives and a whole lot (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
stepper motors, servo motors, and integrated drive systems. With advanced motor design, precision manufacturing, and flexible customization capabilities, 3X Motion helps customers develop reliable motion solutions for industrial automation and precision applications. (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
precise positioning, and reliable operation under continuous workloads. The 86HYD Series stepper motors are designed to meet these requirements, providing stable torque output and accurate (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Precision equipment often requires compact motors that can deliver accurate incremental motion, stable holding torque, and flexible electrical configurations within limited installation space. 3X Motion’s 35mm Hybrid Stepper Motor Series is designed for precise positioning and (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
STEPPER MOTOR CONTROLS LASER IN BLOOD CIRCULATION SCANNER An adequate blood supply is essential to living tissue, providing oxygen and nutrients (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
incremental sensors. This allows the stepper motor to be driven in servo-mode, achieving 100% of motor performance and making it an effective solution for high torque (multipolar) applications up to a few thousand RPM in direct drive. Benefits Precise (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap
Conduct Research Top
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
that is compatible with the linear actuator. Stepper linear actuators are controlled with stepper motor drive electronics. These stepper drives range from simple open or closed loop control using digital step and direction inputs to more sophisticated motion control capabilities using a built-in motion program
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
as automotive juice In the eyes of some observers, the automotive-electronics business took one step forward and one step back this week. Going forward, the five-company Automotive Multimedia Interface Collaboration (AMIC) has voted to propose Java as an application-programming-interface (API
-
Motion Control
tachometer combinations FAULHABER recommends the LC302, 4-quadrant, linear controller. ARSAPE Stepper Drivers come in three versions, low and medium voltage and a current mode (chopper) drive, encompassing the full range of ARSAPE miniature DC stepper motors. Each series is available in three
More Information Top
-
In situ tensile fracture toughness of surficial cohesive marine sediments
Another programmable stepper motor drives a spur gear assembly, causing a 0.98-m-long carbon fiber tube (0.005 m outer diameter, OD, and 0.0033 m inner diameter, ID) to rotate while being translated vertically downward by the traveling stage.
-
Unconventional Gyroscope For Testing Einstein's General Theory Of Relativity
This device allows independent rotation about both vertical and horizontal axes, using a pro- grammable stepper motor drive system.
-
Measurement of fatigue crack growth in large compact tension specimens using an AC magnetic field method
This is not necessarily the case, as the optical measurements arerevolution programmable stepper motor drive .
-
New CANopen Stepper Drive Systems From Servo2Go
Greenville, DE - Servo2Go has just added new CANopen models to its broad range of Programmable Stepper Motor Drive Systems from Applied Motion Products.
-
Nautilus - An Autonomous Navigation System And Its Simulation
DRIVE STEPPER MOTOR PROGRAM (6522) .
-
Characterization of a novel bioreactor system for 3D cellular mechanobiology studies
Dynamic strain is controlled by a linear stepper motor and programmable drive .
-
Photolithography | New and Used Semiconductor Equipment | LabX
RF-1252 Fully programmable , stepper motor driven , electrohydraulic pump for viscosities from 1cp-3,000cp.
-
A Visualization Test Setup for Investigation of Water-Deposit Interaction in a Surrogate Rectangular Cooler Exposed to Diesel Exhaust Flow
The flow control is performed by a custom Labview® program driving six stepper motor EGR valves (Ford part number 9L8E-9D475-A).
-
Development of a cost-effective PC-based motion control system
The only shortcoming of the stepper motor application is the specialized programming knowledge required to program the stepper motor drives .
-
TITLE: Automated Spot Mammography for Improved Imaging of Dense
Breasts
PRINCIPAL INVESTIGATOR: Mitchell M. Goodsitt,
If there is a suspicious region, the coordinates of the region are fed directly into a program that drives stepper motors for positioning the blades of an automated spot collimator The technologist would shift the x-ray tube to a pre-determined…
Indicates content that may require registration and/or purchase.