Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ODG (Origin Data Global)
Description: P8254 - PROGRAMMABLE TIMER, 3 TI
- Device Type: Real Time Clock
-
Supplier: Lingto Electronic Limited
Description: P8254 - PROGRAMMABLE TIMER, 3 TI
- Device Type: Real Time Clock
-
Supplier: ifm efector inc.
Description: Compact design in cube relay housing High-performance CAN interface for various communication tasks Integrated alarm output Robust design for use in mobile machines Easy integration into the application program with CODESYS function blocks From May 1st 2025, products produced in EU and Singapore
- Supply Voltage: 8 to 32 volts
- Device Type: Real Time Clock
-
-
Supplier: Microchip Technology, Inc.
Description: The MCP79522 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator, Real Time Clock
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MCP79521 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator, Real Time Clock
- Features: Other
-
Supplier: Micro Crystal AG
Description: RV-8063-C7 is a CMOS real-time clock/calendar module optimized for low power consumption. An Offset register allows to compensating the frequency deviation of the 32.768 kHz clock. All addresses and data are transferred serially via a Serial Peripheral Interface (SPI-bus) with a
- Supply Voltage: 0.9 to 5.5 volts
- Frequency: 0.000001 to 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Output Frequency: 0.000001 to 0.032768 MHz
-
Supplier: Microchip Technology, Inc.
Description: The MCP79510 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and
- Operating Temperature: -40 to 85 C
- Features: Other
- Device Type: Real Time Clock
-
Supplier: Microchip Technology, Inc.
Description: Real-Time Clock/Calendar (RTCC) Hours, Minutes, Seconds, Day of Week, Day, Month, Year Leap year compensated to 2399 12/24 hour modes On-Chip Digital Trimming/Calibration 1 PPM Resolution ±129 PPM Range Dual Programmable Alarms Versatile Output Pin Clock output with
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator, Real Time Clock
- Features: Other
- Package Type: SOIC, SSOP
-
Supplier: Integrated Device Technology
Description: The 1337AG device is a low power serial real-time clock ( RTC ) device with two programmable time-of-day alarms and a programmable square-wave output. Address and data are transferred serially through an I2C bus. The device provides seconds, minutes, hours, day,
- Supply Voltage: 1.8 to 5.5 volts
- Output Frequency: 0.000001 to 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
-
Supplier: Integrated Device Technology
Description: The 1339 serial real-time clock ( RTC ) is a low-power clock/date device with two programmable time-of-day alarms and a programmable square-wave output. Address and data are transferred serially through an I2C bus. The clock/date provides seconds,
- Supply Voltage: 2.5 to 5.5 volts
- Output Frequency: 0.000001 to 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
-
Supplier: Micro Crystal AG
Description: RV-4162-C7 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The very small SMT ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function
- Supply Voltage: 1 to 4.4 volts
- Frequency: 0.000001 to 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Output Frequency: 0.000001 to 0.032768 MHz
-
Supplier: Cymbet Corporation
Description: The EnerChip RTC CBC34813-M5C combines a Real-Time Clock (RTC) and calendar optimized for low power applications with an integrated rechargeable solid state backup battery and all power management functions. The EnerChip RTC ensures a seamless transition from main power to backup power
- Supply Voltage: 2.5 to 3.6 volts
- Output Frequency: 0.032768 MHz
- Operating Temperature: -10 to 70 C
- Features / Standards: Lead Free, Programmable, RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1362473-RV-8063-C7-32.768KHZ-20PPM-TA-QC Category: Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 43 pct. Type: Clock/Calendar MSL Level: 1 (Unlimited)
- Supply Voltage: 0.9 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Features: Other
- Device Type: Real Time Clock
-
Supplier: Renesas Electronics Corporation
Description: The CDP68HC68T1 Real-Time Clock provides a time/calendar function, a 32 byte static RAM, and a 3 wire Serial Peripheral Interface (SPI Bus). The primary function of the clock is to divide down a frequency input that can be supplied by the on-board oscillator in
- Supply Voltage: 3 to 6 volts
- Package Type: PDIP, SOIC
- Features / Standards: Programmable
- Device Type: Real Time Clock
-
Supplier: Red Lion Controls, Inc.
Description: 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Green Display Elapsed Timer w/Preset Capability Real-Time Clock Capability 4 Separate Displays - Timer, Counter, Real-Time Clock, and Date Cycle Counting Capability Programmable Function Keys/User inputs
- Number of Digits: 6
- Width: 50 mm
- Depth: 97 mm
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Red Lion Controls, Inc.
Description: 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Red Sunlight Readable Display Elapsed Timer w/Preset Capability Real-Time Clock Capability 4 Separate Displays - Timer, Counter, Real-Time Clock, and Date Cycle Counting Capability Programmable Function
- Number of Digits: 6
- Width: 50 mm
- Depth: 97 mm
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Newark, An Avnet Company
Description: IC VCXO CLOCK SYNTHESIZER PROGRAM; Clock IC Type:Clock Synthesiser; Frequency:230MHz; No. of Outputs:3Outputs; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Clock IC Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: Watts
Description: Solid state microprocessor with easy access front panel settings; double backwash feature offers efficiency and optimum regeneration and cleaning ability; days between regeneration feature: 1-99 days standard; 7-day optional; down flow regeneration; 10 selectable pre-programmed regeneration cycles;
- Valve Type: Control Valves
- Media: Water
-
Supplier: Newark, An Avnet Company
Description: CLOCK GENERATOR, PROGRAMMABLE, LGA-16 ROHS COMPLIANT: YES
-
Supplier: SiTime Corporation
Description: 12 differential output clocks. The clock outputs can be derived from any of the 4 PLLs in a fully flexible manner. This device is fully programmable with the I2C/SPI interface or an on-chip one-time programmable non-volatile memory for factory pre-programmed
-
Description: time base values to local wall clock time, and formulas for converting SMPTE ST 12-1 time address values directly to/from MPEG-2 PCR time base values. Local wall clock time conversion formulas are useful for converting between different frame rates of
-
Description: time base values to local wall clock time, and formulas for converting SMPTE ST 12-1 time address values directly to/from MPEG-2 PCR time base values. Local wall clock time conversion formulas are useful for converting between different frame rates of
-
Description: This guideline specifies a set of formulas for converting between SMPTE 12M time code, MPEG-2 systems layer program clock reference (PCR) time base, and absolute time. Included are formulas for converting SMPTE 12M time address values and MPEG-2 PCR time
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 937252-TPL5111DDCR Operating Temperature Range: -40°C ~ 105°C Features: Programmable Timer IC - SOT-23-THIN Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: TPL5111 Categories: Integrated Circuits
- Operating Temperature: -40 to 105 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 937251-TPL5100DGSR Operating Temperature Range: -40°C ~ 105°C Features: Programmable Timer IC - 10-VSSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TPL5100 Categories:
- Operating Temperature: -40 to 105 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Newark, An Avnet Company
Description: PROG CLOCK GENERATOR, 325MHZ, VFQFPN-24; Clock IC Type:Programmable Clock Generator; Frequency:325MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFPN; No. of Pins:24Pins; RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS3431SDRBR-ND, 296-51909-2, 296-51909-1, 296-51909-6
-
Supplier: Silicon Labs
Description: programmable edge rates, programmable impedance, programmable skew and spread spectrum. SL15100/300/303 clocks generate frequencies from 3 to 200 MHz in configurations that support 2 to 4 LVCMOS outputs. A simple integer output divider is integrated so that
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 0.008 to 133 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Silicon Labs
Description: programmable edge rates, programmable impedance, programmable skew and spread spectrum. Si5350/51 devices in the 10-MSOP packaging option supports generation of up to 3 LVCMOS clocks. The device can be customized to generate multiple independent non-integer-related
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 0.008 to 133 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Silicon Labs
Description: Integrated LAN clock for cost/space/component savings Integrated IEEE1394 clock for cost/space/component savings 8-step programmable slew rate control for rise/fall time control Dynamic independent PLL overclocking Underclocking capabilities for power management support
- Supply Voltage: 3.3 volts
- Clock Skew: 100 ps
- Output Frequency: 14.318 to 400 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Siemens EDA
Description: Real-Time OS deployed on more than 3 billion devices Nucleus is the first real time operating system integrated with power management features (DVFS, deep sleep modes, and power/clock gating), enabling engineers to take full advantage of the latest power saving technologies in
-
Supplier: Kernco, Inc.
Description: Kernco's recent atomic clock development programs have focused on a new application of an existing technology known as Coherent Population Trapping (CPT). CPT is a quantum mechanical process that directly exploits the coherence of a laser pumping source. The Coherent Population Trapping
- Number of outputs: 1
- Frequency: 10,000,000 Hz
- Outputs: 10MHz
- Clock Method: Atomic Clock
-
Supplier: Kernco, Inc.
Description: Kernco's recent atomic clock development programs have focused on a new application of an existing technology known as Coherent Population Trapping (CPT). CPT is a quantum mechanical process that directly exploits the coherence of a laser pumping source. The Coherent Population Trapping
- Number of outputs: 1
- Frequency: 10,000,000 Hz
- Time Accuracy: 0.007 ns
- Outputs: 10MHz, 5MHz
-
Supplier: SiTime Corporation
Description: The Cascade™ SiT95141 is a single-chip MEMS clock generator optimized for the highest level of clock tree integration. This clock-system-on-a-chip (ClkSoC) consolidates multiple clock ICs and oscillators into a single device. Its low noise quad-PLL architecture and
Find Suppliers by Category Top
Featured Products Top
-
The ECS-RTC-3225-5699HS is a compact I2C real-time clock (RTC) module, incorporating a 32.768 kHz TCXO and a built-in temperature sensor. Packaged in a diminutive 3.2 x 2.5 x 1.0 mm form, it's ideally suited for portable, battery-operated and small-scale electronic devices that demand high (read more)
Browse IC Clocks Datasheets for ECS Inc. International -
silicon MEMS timing devices are fully customizable, and can be either factory-programmed, programmed by our distributors, or even programmed in your lab. Explore SiTimeDirect Today (read more)
Browse IC Clocks Datasheets for SiTime Corporation -
The ECS-RTC-3225-5699C3 is an I2C bus interface real-time clock (RTC) with an embedded 32.768 kHz TCXO with low power consumption. The ECS-RTC-3225-5699C3 features a 3.2 x 2.5 x 1.0 mm package size and ±3 ppm stability over -40°C ~ +85°C operating temperature. The (read more)
Browse IC Clocks Datasheets for ECS Inc. International -
generators are new MEMS-based clock-system-on-a-chip (ClkSoC) family, offering 10X higher performance in half the size, compared to standalone oscillators and clocks. Chorus’ new approach includes clock, oscillator and resonator technologies in an integrated chip, simplifying system clock architecture and accelerating design time by up to six weeks. (read more)
Browse IC Clocks Datasheets for SiTime Corporation -
Why It’s Time to Rethink Jitter Analysis of SerDes Reference Clocks in Optical Modules As optical fiber technology continues to push the limits of data transport speed and efficiency, the challenge falls on silicon SerDes vendors to keep up. One major obstacle? Managing (read more)
Browse IC Clocks Datasheets for SiTime Corporation -
. PLLs & Clock Management: 4 PLLs ensure precise clock synchronization and jitter filtering for real-time operations (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
/Os with support for DDR2/DDR3 memory and LVDS interfaces, making it suitable for space-conscious embedded designs. Its built-in clock management (4 DCMs, 2 PLLs) ensures stable operation across multiple frequency domains (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
Highest Integration. FailSafe technology. Chorus™ Automotive is the industry’s first fully-integrated clock with built-in, end-to-end fault monitoring—simplifying system timing architecture and accelerating functional safety development time by up to six weeks. (read more)
Browse IC Clocks Datasheets for SiTime Corporation -
SiTime Symphonic Mobile Clock Generator Enables Advanced Wireless Connectivity (read more)
Browse IC Clocks Datasheets for SiTime Corporation -
Real-Time Clock (RTC) Modules with Ultra Low Power in Compact Packages Real-Time Clock (RTC) Modules combine a 32.768 kHz XTAL with a CMOS based oscillator and RTC IC inside a miniature SMD ceramic package. Ultra low power consumption: 45nA High accuracy (read more)
Browse IC Clocks Datasheets for Micro Crystal AG
Conduct Research Top
-
Prototyping with Frequency-Flexible Crystal XOs
change clock frequencies during the prototyping and validation stages of a design can accelerate time to market. The use of frequency-flexible, programmable crystal oscillators (XOs) as prototyping tools can facilitate the process of validating system performance and help streamline the overall
-
Optimizing Serial Bus Operations with Proper Write Cycle Times
The total write operation time for a Serial EEPROM is determined by three main elements: ? Number of bytes to load for each write operation ? Bus clock speed at which the write operation is loaded ? Fixed internal write cycle timer required for the programming operation
-
Tsi107 vs Marvell Discovery II
Various studies have analyzed real-time software execution to find out where a processor spends its time in an embedded application. By identifying where that time is spent, one can better figure out how to improve performance. Real time analysis is key to understanding what an application program
-
TC7109 Records Remote Data Automatically
. The unit will store a 13-bit conversion (12-bit plus sign) in two consecutive bytes of memory, with a programmable time interval between measurements. The circuit is useful for logging temperature or other process control variables in remote locations or hostile environments. It is also useful
-
MCP2030 Three-Channel Analog Front-End Device Overview
bidirectional communication applications. The device SCLK/ALERT 3 NC12 can output demodulated data, carrier clock or RSSI 030 RSSI LCXcurrent. The demodulated data and carrier clock outputs 4 11 P2 Care available on the LFDATA pin, while the RSSI output LCYNC 105 M is available on the RSSI pin
-
PICDIM Lamp Dimmer for the PIC12C508
available ever before for microcontrollers. Using the familiar 12-bit opcode width of the PIC16C5X family with the same TMR0 module, Device Reset Timer, and WatchDog Timer (WDT), the PIC12C5XX family adds an internal 4MHz oscillator main clock, serial programming, wake-up on change, user selectable weak
More Information Top
-
Measuring Economic Performance
An example of an acceptance/rejection building decision is whether or not to install a programmable time clock to control heating, ventilating, and air conditioning (HVAC) equipment in a commercial building.
-
Vandenberg Air Force Base integrated resource assessment. Volume 3, Resource assessment
programmable time clock to turn .
Indicates content that may require registration and/or purchase.