-
Supplier: Allied Electronics, Inc.
Description: The panel-mount BDV Series is field programmable with MP3 sound files and Optional SD Card. Adjustable sound level from 0 dB to 87 dB at 1 m with front control acess for easy adjustments and changes to the messages. Can stop up to 15 messages in binary input and playing time up to 63.5
-
Supplier: Patlite (USA) Corporation
Description: The BKV is an MP3 voice annunciator which produces excellent sound quality from pre-recorded MP3 files. The panel mounting style results in a clean, integrated look for most any application and programming it is easily accomplished with Patlite's SD card (sold separate) and Patlite's
- Sound Level: 95 dB
- Operating Voltage: 24 to 100 volts
- Supply Voltage: AC Voltage, DC / Battery
- Mounting: Flush Mount
-
Supplier: PMC Engineering LLC
Description: The PMC Lev-ALERT can provide visual or audio warnings when the fluid/water/sewage reach dangerous levels. It also provides switch outputs to control appropriate output pumps or input valves. Fully configurable to customer needs. Single warning light, or multiple stack lights. Displays and
- Operating Voltage: 12 to 265 volts
- Supply Voltage: AC Voltage, DC / Battery
- Features: Audio / Visual Alarm Combination, Programmable
- Mounting: Chassis / Rack / DIN Rail
-
-
Supplier: Pem-Tech, Inc.
Description: Model PT750 Annunciator collects sensor data from all the control modules in a 900 Series Gas Control panel. Communication is RS485 half duplex between the annunciator and the control panel using a single pair twisted data cable. Maximum length of the cable is 4000 feet. For noisy
- Zones / Alarm Points (IDCs): 3
- Supply Voltage: AC Voltage, DC / Battery
- Features: Acknowledge / Silence, Data Logging / Event Logging, Explosion Proof, Other, Programmable
- Audio Alarms: Air Horn, Siren
More Information Top
-
Patlite - BDV-15JF-K - Sounders - Voice - Allied Electronics
Alarm; Field Programmable Voice Annunciator ; 12/24 VDC; Black .
-
Patlite - SDV-128P - Beacon Towers - Modular Beacon Tower Accessories - Allied Electronics
Alarm; Field Programmable Voice Annunciator ; 12/24 VDC; Black .
-
Voice, tone, and display warning systems
These include centralised and decentralised warning systems, synthesised programmable tone and voice systems, flight mode annunciators , attention alerting devices, and indicator modules.
Indicates content that may require registration and/or purchase.