-
Supplier: LaserStar Technologies Corporation
Description: Motion Device X / Y Table 9” X 6” Motion Device X / Y Table 15” X 9” Programmable Motorized XY Stage Stage Travel 322: X=6”, Y=4” Stage Travel 323: X=12”, Y=7” Maximum Weight: 322 = 5 lbs., 323 = 5 lbs. Base Mounting Platform with Manual Z Axis Adjustment Two Axis Control
- Stroke or X-Axis Travel: 6 to 12 inch
- Y-Axis Travel: 4 to 7 inch
- Axis Configuration: X-Y Axes
-
Supplier: LaserStar Technologies Corporation
Description: X/Y Theta Table 9" x 6" Programmable Motorized Three (3) Axis Motion System X=6", Y=4" Stage Set with Oriental NEMA 17 Stepper Motors Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Manual Adjustment KNobs on XY and Rotary Two Axis Control Bos with Built-in Driver
- Stroke or X-Axis Travel: 6 inch
- Y-Axis Travel: 4 inch
- Features: Rotary Axis
- Motor Type: Stepper
-
Supplier: LaserStar Technologies Corporation
Description: X / Y Table 15” X 9” Laser Engraving Systems Programmable Motorized XY Stage Stage Travel 322: X=6”, Y=4” Stage Travel 323: X=12”, Y=7” Maximum Weight: 322 = 5 lbs., 323 = 5 lbs. Base Mounting Platform with Manual or Motorized Z Axis Adjustment Two Axis Control Box with Built-in
- Stroke or X-Axis Travel: 6 to 12 inch
- Y-Axis Travel: 4 to 7 inch
- Axis Configuration: X-Y Axes, X-Y-Z Axes
-
-
Supplier: LaserStar Technologies Corporation
Description: X / Y Table 15” X 9” Laser Engraving Systems Programmable Motorized XY Stage Stage Travel 322: X=6”, Y=4” Stage Travel 323: X=12”, Y=7” Maximum Weight: 322 = 5 lbs., 323 = 5 lbs. Base Mounting Platform with Manual or Motorized Z Axis Adjustment Two Axis Control Box with Built-in
- Stroke or X-Axis Travel: 6 to 12 inch
- Y-Axis Travel: 4 to 7 inch
- Axis Configuration: X-Y Axes, X-Y-Z Axes
-
Supplier: Design Tool, Inc.
Description: High actuator speeds decrease travel time which results in a reduction of overall cycle time. The ability to utilize multiple spindle screwdrivers allows the simultaneously assembly of several components, which frees up the operator to perform additional assembly tasks. Programmable drive
- Bowl Diameter: 6 to 18 inch
- Features: Couples to a Machine Tool, Other, Parts Counter, Programmable
- Configuration: Drive Only
-
Supplier: Fischer Technology, Inc.
Description: distance (up to 80 mm) Automated serial testing with programmable XY-table and Z-axis (optional) Ideal for the measurement of very thin layers using the silicon drift detector with high energy resolution (XDAL device) Applications: Coating Thickness Measurement Measurement of
- Mounting / Loading Options: Benchtop / Floor
- Features: Coating Thickness, X-ray / Gamma
- Gaging Technology: Non-contact
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Fischer Technology, Inc.
Description: tubes and sensitive silicon drift detectors (SDD) Extremely robust construction for long-lasting serial testing, with outstanding long-term stability Advanced polycapillary X-ray optics to focus the X-rays on an extremely small measurement surface Automated serial testing with programmable
- X-ray Operating Voltage: 10 to 50 kilovolts
- Focal Spot Size: 250 µm
- Form Factor: Bench / Rack / Cabinet
- Features: Material Condition
-
Supplier: VJ Technologies, Inc.
Description: The Summit 2200 is a fully automated and programmable rework system. It is the latest in a series of systems equipped with a programmable motorized X-Y table, Top Heater height, Pick-up tube , and component Theta.
- Equipment Type: Complete System
- Process Capability: Rework / Desoldering, Soldering Equipment
-
Supplier: IntelLiDrives, Inc.
Description: INTELLIGENT ACTUATORS are highly programmable, integrated actuators with a motor, encoder, amplifier, controller, USB communication, and IOs. These stages come fully pre-configured and enable true out-of-the box controls. They are perfect for the confines and requirements of the laboratory
-
Supplier: Mad City Labs, Inc.
Description: direct mounting to optical tables, are also available. Features XY motion: 25mm Optional encoders: 50 nm resolution Fits inverted microscopes, custom available Proprietary intelligent control for stability High native precision & accuracy Nanopositioner compatible
- Maximum X-Distance: 25 mm
- Maximum Y-Distance: 25 mm
- Minimum Step Size (Resolution): 0.049999999999999996 µm
- Stage Type: Motorized Stage
-
Supplier: IntelLiDrives, Inc.
Description: or servo/encoder) - rotary table installation Easy to program with VISUAL IMAC icon based controller. No need to write a single line of code!
-
Supplier: IntelLiDrives, Inc.
Description: precise, programmable position and speed control in an extremely compact package. This Z-θ stage utilizes 2-axis Planar and air bearing technologies. The drive, bearings and feedback are totally non-contact. The RotoLinear Stage has a hole-through to route auxiliary vacuum and electrical
-
Supplier: IntelLiDrives, Inc.
Description: precise, programmable position and speed control in an extremely compact package. This Z-θ stage utilizes 2-axis Planar and air bearing technologies. The drive, bearings and feedback are totally non-contact. The RotoLinear Stage has a hole-through to route auxiliary vacuum and electrical
-
Supplier: Mahr Inc.
Description: ring light, dimmable LED back light, dimmable Robust cast stand Stable XY table precision mounted Quick and fine adjustment of all axes Excellent accuracy and reliability due to the optical incremental measuring system Operating and Display Unit QC 100 Large, high contrast backlit
- Total Magnification: 8 to 40 X
- Resolution: 1,000 nm
- Grade: Benchtop
- Remote Interface: Computer Interface
-
Supplier: Precision Surfacing Solutions
Description: Full-line of equipment for 0.125” - 30” diameter parts processing Stroke lengths from 12” up to 76” in single or multi-spindle configurations Robust design and heavy-duty base/column construction for accuracy & repeatability Intuitive, menu-driven, programmable system controller, w/color
- Power: 15 to 30 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Hitachi High-Tech America
Description: offering easy-to-use, fast and non-destructive analysis, requiring little to no sample preparation, capable of analyzing solids or liquids over a wide element range from 13Al to 92U on the periodic table. X-Strata920 Proportional counter or high resolution SDD Element range : Ti - U or Al - U
- Remote Interface: Computer Interface
- General Features: Data Storage / Data Logger, Programmable
- User Interface: Digital Front Panel
- Features: Other
-
Supplier: Fischer Technology, Inc.
Description: highly accurate determination of zero level with fast forwarding Programmable XY-precision table (accuracy = 0.5 µm), active damping table and enclosed measurement chamber for reduction of vibration influences Available as an attractive entry-level model (the LIGHT
- Test Load: 0.000000509750566893424 to 0.0509750566893424 kg
- Vertical Capacity: 14 cm
- Mounting: Fixtured or Permanent
- Test Method: Micro
-
Supplier: Fischer Technology, Inc.
Description: distance (up to 80 mm) Automated serial testing with programmable XY-table and Z-axis (optional) Ideal for the measurement of very thin layers using the silicon drift detector with high energy resolution (XDAL device) Applications: Coating Thickness Measurement Measurement of
- Number of Compounds Measured: 24
- Operating Temperature: 50 to 104 F
- Detector Window: Be Window
- Remote Interface: Computer Interface
-
Supplier: Precision Surfacing Solutions
Description: Rotary tables available for parts processing flexibility Intuitive, menu-driven, programmable system controller, with color touch-screen HMI Individual spindle motor torque measurement system available for monitoring tool performance “Open” design allows for easy operator access,
- Power: 1 to 3 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power
- Automation / Material Handling: Automatic / Indexing
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking
-
Supplier: Aerotech, Inc.
Description: over the entire field of view. Position Synchronized Output (PSO) The ability to accurately place a laser spot as a function of X/Y axis position is a key feature of Aerotech’s linear positioning tables for laser processing applications. With the release of the GL4, this functionality is now
- Number of Axes / Motors: 2
- Supply Voltage (AC): 85 to 240 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: OTEK Corporation
Description: to select between 6 popular thermocouples or 2 RTD types. Color options for the LED display include red or green with more available upon request. This meter also includes two alarm set points that are programmable via the four button panel. Input linearization including polynomials, X-Y
- Local Interface: Digital Front Panel
- Display: Digital Readouts
- Mounting Options: Panel Mount (Meter)
- Input Options: RTD Inputs, Thermocouple Inputs
-
Supplier: OTEK Corporation
Description: an analog meter! The external power series features over 30 signal conditioners. The unit is equipped with a 51 segment automatic and programmable tricolor bargraph and four digit LED display (9.9.9.9 and -1.9.9.9). Standard factory set color changes are: red: <10 and >90%, yellow: <20 and
-
Supplier: OTEK Corporation
Description: <60mW, comparable to an analog meter! The external power series features over 30 signal conditioners. The unit is equipped with a 51 segment automatic and programmable tricolor bargraph and four digit LED display (9.9.9.9 and -1.9.9.9). Standard factory set color changes are: red: <10 and
Find Suppliers by Category Top
More Information Top
-
35.3L: Late‐News Paper : Optical and Electrical Characterization of Particle‐Related Defects in Large Area Inorganic Thick Dielectric Electroluminescent Displa...
The impact of the particle defects can then be observed and measured under electroluminescent emission on an optical microscope using a programmable XY table and downloading the inline coordinates for the particles to be studied.
-
High-aspect-ratio microdrilling in polymeric materials with intense KrF laser radiation
The target was moved with the aid of a programmable XY table and the cutting was done in ten turns.
-
Applications of closed-loop stepping motor control in multi-motor systems
The techniques may be employed to advantage in programmable XY tables and articulated manipulators where accurate positioning or fast velocity response are required.
-
Photovoltaics - High Speed, High Accuracy, High Performance Quality Control of Thin-Film Photovoltaics with the Oxford Instruments X-Strata 980 XRF Spectrometer
A programmable XY table is available as an option for unattended analysis: users can set up multiple sample analyses, and check for coating thickness and composition uniformity by measuring multiple points on a sample, or by scanning it.
-
Coating Thickness Measurement via X-Ray Fluorescence - Non-Destrictive Testing
The unit may be required to measure a whole range of samples automatically so a programmable XY table is useful, and as samples may vary in size, a motorised Z-axis is often used to allow focusing onto difficult shapes.
-
Experimental Investigation of Mass - Producible Acoustic Surface Wave Filter
In this process, the nozzle does not came in contact with the substrate, so that no shock and no heating is introduced, The process is cheap and can be automated by using a pro- grammed XY table .
-
A tiered-color illumination approach for machine inspection of solder joints
In an actual on-line system, a pro- grammable XY table would be suitable for this task.
-
http://dspace.mit.edu/bitstream/handle/1721.1/42731/38153127-MIT.pdf?sequence=2
Figure 6.2: Dynamic Programming Table xy for "word".
-
High-aspect-ratio microdrilling in polymeric materials with intense KrF laser radiation
to 50 J/cm2, Mo mask diameter 5 to 500 tm, Z table for focusing, XY programmable table for .
-
Mechanized systems for media dispensing, inoculation, and replication of microorganisms
The XY table program is selected at the table controller for the type of carrier being used.
Indicates content that may require registration and/or purchase.