-
Supplier: Sentech America
Description: Progressive Analog Vertical Frequency 29.97 Hz (Normal), 59.94 Hz (Double) Horizontal Frequency 15.7345 kHz (Normal), 31.468 kHz (Double) Scanning Method Full Scan, Partial Full Scan, Partial Scan (1/2, 1/4), Binning, Binning Partial Scan (1/1, 1/2, 1/4) Sync
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
- Length: 1.2598432 inch
-
Supplier: Sentech America
Description: The STC-B202A is a 1/1.8" monochrome CCD, digital raw data output board camera with 1620 (H) x 1220 (V) resolution. This series features a UXGA sensor with a scan rate of 15fps, digital raw data output and variable integration shutter trigger. Scanning System Progressive
- Maximum Frame Rate: 15 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.71653636 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GIGE DIGITAL CAMERA, FLEA 3 SERIES, SONY PROGRESSIVE SCAN CCD IMAGE SENSORS, MONO OR COLOR, GIGE VISION 1.2 SPECIFICATIONS, 1000 MBIT/S INTERFACE. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: CCD, Digital
- Camera Function: Video
-
-
Supplier: SPIE
Description: The fully updated edition of this bestseller addresses CMOS/CCD differences, similarities, and applications, including architecture concepts and operation, such as full-frame, interline transfer, progressive scan, color filter arrays, rolling shutters, 3T, 4T, 5T, and 6T. The
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: Ease of operation, high resolution and excellent colorreproduction are the distinguishing features of the camerasof the ProgRes® CCD Routine range.With up to 7 mega pixels resolution, these cameras are idealtools for high-quality image documentation and elementaryimage analysis. To facilitate
- Horizontal Resolution: 2,580 lines
- Maximum Frame Rate: 21 fps
- Shutter Speed: 0.000089999999999964 to 180 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: Edmund Optics Inc.
Description: Up to 205fps on a 1/3" Sensor Up to 16 Megapixel Resolution on a 35mm Sensor Includes Image Capture Software and SDK AVT Prosilica GE Series GigE Cameras are compact, high performance solutions for any machine vision application. Featuring 0.3, 4, 11, and 16 Megapixel models, and frame
- Maximum Frame Rate: 15 fps
- Lens Mount: C-Mount
- Features: CCD
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: 0.3 Megapixels to 2 Megapixels, all sensors offered cover a wide array of applications. Cameras feature CCD sensors from 1/3" to 2/3" in size. #63-431 GigE Cable and #68-586 Power Supply, both sold separately, are required for operation. Additional GigE cables, as well as,
- Maximum Frame Rate: 70 fps
- Lens Mount: C-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: 0.3 Megapixels to 2 Megapixels, all sensors offered cover a wide array of applications. Cameras feature CCD sensors from 1/3" to 2/3" in size. #63-431 GigE Cable and #68-586 Power Supply, both sold separately, are required for operation. Additional GigE cables, as well as,
- Maximum Frame Rate: 9 fps
- Lens Mount: C-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: 0.3 Megapixels to 2 Megapixels, all sensors offered cover a wide array of applications. Cameras feature CCD sensors from 1/3" to 2/3" in size. #63-431 GigE Cable and #68-586 Power Supply, both sold separately, are required for operation. Additional GigE cables, as well as,
- Maximum Frame Rate: 9 fps
- Lens Mount: C-Mount
- Features: CCD
- Format / Output: Ethernet
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the
- Horizontal Resolution: 782 lines
- Maximum Frame Rate: 50 fps
- Shutter Speed: 0.00004999999999998 to 270 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: PixeLINK
Description: excellent image quality. Careful attention to the color balancing ensures accurate and vivid color reproduction. This camera incorporates the Sony ICX204 progressive scan CCD sensor, which has a 1/3" optical format and a 4.65 um pixel pitch. The ILT CCD features
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 20 fps
- Width / Diameter: 4.675199375 inch
- Height: 1.968505 inch
-
Supplier: PixeLINK
Description: excellent image quality. Careful attention to the color balancing ensures accurate and vivid color reproduction. This camera incorporates the Sony ICX204 progressive scan CCD sensor, which has a 1/3" optical format and a 4.65 um pixel pitch. The ILT CCD features
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 20 fps
- Width / Diameter: 4.675199375 inch
- Height: 1.968505 inch
-
Supplier: IC Realtime, LLC
Description: ICIP HDC2000: 2/3" 2.0 Megapixel CCD, 30fps at 1080P, HD-SDI 2/3" 2.0 Megapixel KODAK progressive scan CCD image sensor High color reproduction and high sensitivity High-performance TI DaVinci series processor Standard HD-SDI high-definition digital interface
- Maximum Frame Rate: 30 fps
- Width / Diameter: 3.95669505 inch
- Height: 3.09055285 inch
- Performance: Auto-Lens, High Definition
-
Supplier: Sentech America
Description: The STC-SB83USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SB83USB features a 1/3" XGA color sensor, 30 FPS, Extended Integration, Pixel Blemish
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 0.82283509 inch
-
Supplier: PixeLINK
Description: Details The PL-B957 is a high performance 1.45 mega pixel (1392 x 1040) monochrome CCD camera at 15 fps is designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX285 progressive scan sensor with a 2/3” optical format and a 6.45
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Width / Diameter: 4.675199375 inch
- Height: 1.968505 inch
-
Supplier: Sentech America
Description: The STC-SB152POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 1/2" monochrome UXGA sensor, 19fps and communication over an Ethernet connector. The STC-SB152POE boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a user-programmable Area of
- Maximum Frame Rate: 19 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.20078859 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Very Small VGA CCD camera - 90 fpsThe GC655 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The 1/2" CCD sensor has excellent image quality and sensitivity. Features include: 90 fps at 640x480 1/2" Sony
- Horizontal Resolution: 659 lines
- Maximum Frame Rate: 90 fps
- Width / Diameter: 1.2992133 inch
- Height: 1.4960638 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or
- Horizontal Resolution: 659 lines
- Maximum Frame Rate: 120 fps
- Shutter Speed: 0.000009999999999996 to 60 seconds
- Width / Diameter: 2.0078751 inch
-
Supplier: Allied Vision Technologies GmbH
Description: using conventional Cat5e. Features include: High resolution - 1 megapixels (1024 x 1024) Kodak KAI-01050 1/2" Progressive scan CCD Global shutter (Snapshot shutter) Fast frame rate - 60 fps GigE Vision compliant Region of Interest readout (AOI partial scan)
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 60 fps
- Shutter Speed: 0.00004999999999998 to 60 seconds
- Width / Diameter: 1.5354339 inch
-
Supplier: Basler Vision Technologies
Description: The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b™ interface technologies,
- Horizontal Resolution: 658 lines
- Maximum Frame Rate: 100 fps
- Width / Diameter: 1.7322834 inch
- Height: 1.1220472 inch
-
Supplier: Basler Vision Technologies
Description: The Basler scout light family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their FireWire-b™ interface, the cameras in this family are defined
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 17 fps
- Width / Diameter: 2.90157637 inch
- Height: 1.7322844 inch
-
Supplier: Basler Vision Technologies
Description: The Basler pilot camera family is based on four selected Kodak CCD sensors and one Sony CCD sensor for exceptional image quality. Equipped with a Gigabit Ethernet interface (compliant with the GigE Vision™ standard), these cameras take maximum advantage of the Kodak
- Horizontal Resolution: 1,004 lines
- Maximum Frame Rate: 48 fps
- Width / Diameter: 1.7322834 inch
- Height: 1.1417322 inch
-
Supplier: Optex FA
Description: Touchscreen operation
- Horizontal Resolution: 512 lines
- Maximum Frame Rate: 60 fps
- Shutter Speed: 0.14899999999999994 to 0.00003635999999998546 seconds
- Width / Diameter: 1.3385834 inch
-
Description: High-resolution / small size Replaceable remote head No geometric distortion 4:3 aspect pixels Precise edge detection Selectable 2x, and 0.5 video gain boost Ordering Alerts: Cameras are available in CCIR or Progressive Scan formats upon request. Options include Color and custom
- Horizontal Resolution: 776 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 7.534737 Lux
- Operating Temperature: 32 to 86 F
-
Supplier: Matrox Imaging
Description: Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly
- Horizontal Resolution: 640 lines
- Maximum Frame Rate: 110 fps
- Shutter Speed: 0.0000339999999999864 to 1.189999999999998 seconds
- Operating Temperature: 32 to 122 F
-
Supplier: AXIS Communications, Inc.
Description: features an automatic, removable infrared-cut filter, which enables the camera to provide color video when there is sufficient light, and black/white video in dark conditions. It uses a high performance Pentax lens and a progressive scan CCD image sensor that enables
- Camera Function: Video
-
Supplier: Security Camera Warehouse
Description: output, and the alarm management can be done through the network as well. Model GV-SD010-18X GV-SD010-23X GV-SD010-36X Camera Image Sensor 1/4" Exview CCD 1/4" Progressive CCD 1/4" Exview CCD Optical Zoom 18x 23x 36x Digital Zoom 12x Effective Pixels NTSC 380k PAL
- Camera Function: Video
-
Supplier: NorPix, Inc.
Description: For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles.
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: NorPix, Inc.
Description: High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: NorPix, Inc.
Description: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop.
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 20 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Description: CCU while the CID8825DX7 offers remote operation up to 150 meters. Ordering Alerts: Cameras are available in PAL, Progressive Scan, or Monochrome formats. Options include customized packaging as well as partnered programs for complete systems for Air or Underwater operation. Standard
- Horizontal Resolution: 730 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 20 Lux
- Operating Temperature: 32 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
The CCD54 is an intelligent, calibrated and amplified OEM pressure sensor. Its offset correction, sensitivity, temperature drift and linearity are stored in the on-chip EEPROM (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The compact confocalDT IFD2410 and IFD2415 sensors represent a new generation of confocal sensors. These compact sensor systems have an integrated controller, which significantly simplifies installation. Several measuring ranges and accuracy classes open up a wide range of (read more)
Browse Proximity Sensors Datasheets for Micro-Epsilon Group -
heads - RF040 Series, Inner surface laser scanning by rotating laser sensors - RF096 Series. RF040 - Multisensor measurement head Minimum measured diameter, mm : 30 Accuracy, µm: from (read more)
Browse Bore and ID Gages Datasheets for RIFTEK EUROPE Sp. z.o.o. -
. Poor circulation is thus always a sign of problems somewhere in the body. Often, a simple examination of the skin or tissue is enough to allow such a diagnosis. This is where a newly developed blood circulation measuring device can really show what it's made of: a laser beam scans the patient (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
in applications from military, aerospace, robotics, sensors, surveillance and medical systems. Connector and wiring systems used in routing data and signal information from one module to another need to match those demands, as well. In many cases high speed digital signals will be speeding critical (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Increasing speed could not come at the expense of the material. The final appearance of the consumer product cannot have feeder marks or scratches. SCANNING OPTIONS Thedford and his team evaluated options. Modifiy the (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc. -
In industrial automation, photoelectric sensors are small, but indispensable tools. They drive innovation and optimization across many industries, precisely detect objects, and ensure that everything runs smoothly. So, whether it's maintaining (read more)
Browse Proximity Sensors Datasheets for SICK -
Fargo Controls - Proximity Sensors: Exceptionally Priced Inductive, Capacitive & Photoelectric Sensors. This proximity sensor line offers an appealing assortment of the most popular configurations of Inductive, Capacitive and (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Now you can gain complete visibility and control over your logistics operations with zone management solutions. Zone control is the process of controlling the flow of goods from one material handling function to another in an efficient and cost-effective manner.
It is a critical component of any effective supply chain management system, as it helps ensure that products and service...
(read more)
Browse Proximity Sensors Datasheets for SICK -
Photoelectric Sensor - Small Size Diffused Fargo Controls announces two Diffused Photoelectric Proximity Sensors. These models have a smaller size and an increased (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc.
More Information Top
-
Meteor automatic imager and analyzer: system design and its parameters
This camera with 1/2” progressive scan CCD sensor offers resolution of 776 582 (0.45 megapixels) with 8.3 m square pixels (active area of the chip 6.49 4.83mm ) with GigE Vision interface (gigabit ether- net) and 10 or 8…
-
Experimental study on flutter stability of a long-span bridge subject to wind-rain actions
The camera uses an interline transfer pro- gressive scan CCD sensor .
-
A multi-camera calibration method using a 3-axis frame and wand
The CCD camera was a 1/3" Kodak progressive scan CCD sensor that had a resolution of 640x480.
-
Three‐dimensional motion analysis – an exploratory study. Part 1: Assessment of facial movement
The specifications of the system include six A202kc, 1 mega pixel area scan cameras with KodakÒ KAI-1020 Interline Transfer Progressive Scan CCD Sensors (Bas- ler ElectricÒ , Highland, IL, USA) and six PentaxÒ (Pentax UK Limited, Slough, UK) C1641-M 16 mm…
-
Products: Laser Technik Journal 3/2008
The Prosilica GC2450 uses Sony’s new 5-megapixel ICX-625 progressive scan CCD sensor with global electronic shutter suitable for capturing high-speed motion events.
-
Single‐collector experiments and modeling of acoustically aided mesh filtration
…between the applied voltage and the applied current; a value of one indicates no phase difference.12 Images were recorded by a 1024 ϫ 1024, 30 fps UNIQ UP-930 digital video camera with a 12.7-mm progressive scan CCD sensor .
-
Pathology Expertise Achieved with Lumenera's Microscopy Camera
A Sony ICX274 progressive scan CCD sensor provides excellent sensitivity with a selectable 8 or 12-bit digital output.
-
Imaging :: NASA Tech Briefs
The industrial digital camera incorporates a Kodak KAI-16000 progressive scan CCD sensor with electronic global shutter suitable for capturing high-speed motion events.
-
Features :: NASA Tech Briefs
The industrial digital camera incorporates a Kodak KAI-16000 progressive scan CCD sensor with electronic global shutter suitable for capturing high-speed motion events.
-
Features :: NASA Tech Briefs
The industrial digital camera incorporates a Kodak KAI-16000 progressive scan CCD sensor with electronic global shutter suitable for capturing high-speed motion events.
Indicates content that may require registration and/or purchase.