Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cri-Tech, Inc.
Description: allows for compounding of nanomaterials including nanotubes and graphene. Our diverse manufacturing capabilities currently produce Specialty Fluoroelastomers (FKM & FFKM), Fluoroplastic compounds (ETFE, EFEP, PVDF, FEP, PFA, PEEK Blends) & TPEs, Masterbatches (pelletized rubber and
- Services Offered: Blending / Mixing, Compounding, Formulation, Inspection and Analytical Testing
- Form: Bulk Solids / Granules
- Materials Processed: Elastomers / Rubber, Plastics
- Run Size / Scale: Laboratory / Benchtop Scale, Pilot Scale, Production Lots / Field Scale
-
Supplier: Advanced Abrasives Corp.
Description: Compounds Advanced Abrasives diamond compounds are formulated using our tightly graded diamond powders and proprietary carriers for fast cutting action, excellent surface finish and easy cleanup. Available as natural diamond (NDP) or synthetic monocrystalline (MDP and RDP)
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Features: Other, Specialty / Other
- Form: Paste / Cream
-
Supplier: Cri-Tech, Inc.
Description: allows for compounding of nanomaterials including nanotubes and graphene. Our diverse manufacturing capabilities currently produce Specialty Fluoroelastomers (FKM & FFKM), Fluoroplastic compounds (ETFE, EFEP, PVDF, FEP, PFA, PEEK Blends) & TPEs, Masterbatches (pelletized rubber and
- Application: Dispersion (Coating / Concentrate)
- Material: Polymer
-
-
Supplier: Cri-Tech, Inc.
Description: allows for compounding of nanomaterials including nanotubes and graphene. Our diverse manufacturing capabilities currently produce Specialty Fluoroelastomers (FKM & FFKM), Fluoroplastic compounds (ETFE, EFEP, PVDF, FEP, PFA, PEEK Blends) & TPEs, Masterbatches (pelletized rubber and
- Form: Bulk Solids / Granules
- Processes: Compounding, Formulation
- Services Offered: Compounding, Formulation and Blending, Inspection and Analytical Testing, Process Development Services, Research and Development
- Run Size / Scale: Laboratory / Benchtop Scale
-
Supplier: Advanced Abrasives Corp.
Description: cBN (Cubic Boron Nitride) Our high quality cBN cubic boron nitride powder is combined with our proprietary water, oil and universal carrier types to provide slurries, suspensions and compounds in abrasive sizes ranging from 0.125 µm to 60 µm.
- Compound / Abrasive Type: Ceramic
- Grading System: Micron Graded
- Features: Other
- Form: Paste / Cream
-
Supplier: Advanced Abrasives Corp.
Description: Compounds Advanced Abrasives diamond compounds are formulated using our tightly graded diamond powders and proprietary carriers for fast cutting action, excellent surface finish and easy cleanup. Available as natural diamond (NDP) or synthetic monocrystalline (MDP and RDP)
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Features: Other, Specialty / Other
- Form: Paste / Cream
-
Supplier: Advanced Abrasives Corp.
Description: Compounds Advanced Abrasives diamond compounds are formulated using our tightly graded diamond powders and proprietary carriers for fast cutting action, excellent surface finish and easy cleanup. Available as natural diamond (NDP) or synthetic monocrystalline (MDP and RDP)
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Features: Other, Specialty / Other
- Form: Paste / Cream
-
Thermal Compounds and Thermal Interface Materials - Arctic Alumina Thermal Compound (14 gram) -- 408Supplier: Xoxide
Description: Introducing Arctic Alumina Thermal Compound, the first ceramic-based, polysynthetic thermal compound for use between modern high-power CPUs and high performance heatsinks or water-cooling solutions. Features: Made with micronized aluminum oxide and boron nitride: Arctic Alumina uses a
- Features: Thermally Conductive
-
Supplier: Xoxide
Description: Introducing Arctic Alumina Thermal Compound, the first ceramic-based, polysynthetic thermal compound for use between modern high-power CPUs and high performance heatsinks or water-cooling solutions. Features: Made with micronized aluminum oxide and boron nitride: Arctic Alumina uses a
- Features: Thermally Conductive
-
Supplier: Watts
Description: compounds (VOCs). Our drinking water systems use proven designs in many configurations to produce high-quality, great-tasting water.
- Configuration: System
-
Supplier: Xoxide
Description: any silicone. The suspension fluid is a proprietary mixture of advanced polysynthetic oils that work together to provide three distinctive functional phases. As it comes from the tube, Arctic Silver 5's consistency is engineered for easy application. During the CPU's initial use, the
- Features: Thermally Conductive
-
Supplier: Xoxide
Description: contain any silicone. The suspension fluid is a proprietary mixture of advanced polysynthetic oils that provide superior performance and long-term stability. During the system's initial use, the heat from the CPU lowers the viscosity of the compound to enhance the filling of the
- Features: Thermally Conductive
-
Supplier: Daemar Inc.
Description: O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 7075 - Kalrez® Spectrum™ 7075 broadens Kalrez® sealing options with a perfluoroelastomer that has enhanced physical performance properties including very low compression
- Inside Diameter (ID): 5.109 inch
- Cross-section: 0.139 inch
- Outside Diameter (OD): 5.375 inch
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
Supplier: Envirco
Description: Introduction A Second Generation FFU While Envirco® has introduced a variety of proprietary products, one of its most successful continues to be the MAC 10® family of fan filter units (FFUs). We add to this industry’s leading line of products a second generation FFU, the MAC 10® LEDC, which
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: ASTM International
Description: 1.1 These test methods are appropriate to evaluate the performance of floor patching compounds containing hydraulic cements that are used to improve the levelness, smoothness, and flatness of existing floors. These materials may be used as an underlayment to receive floor finishes. The
-
Supplier: Delamo Manufacturing, Inc.
Description: 14-quart office wastebaskets are molded with a proprietary rubber compound. Also available in traditional grade plastic. Open Video (in a new window)
- Volume Capacity: 3.5 gallons
- Container Type: Basket
- Features: Specialty / Other
- Application: Trash / Recycling
-
Supplier: Delamo Manufacturing, Inc.
Description: 28-quart office wastebaskets are molded with a proprietary rubber compound. Also available in traditional grade plastic. Open Video (in a new window)
- Volume Capacity: 7 gallons
- Container Type: Basket
- Features: Specialty / Other
- Application: Trash / Recycling
-
Supplier: Delamo Manufacturing, Inc.
Description: Space efficient design and 23-gallon capacity. Comfort hand grips. Made from proprietary rubber compound. Ideal for waste management programs. Labeling programs welcome.
- Container Type: Can
- Features: Specialty / Other
- Application: Trash / Recycling
-
Supplier: Delamo Manufacturing, Inc.
Description: 28-quart recycle office wastebaskets are molded with a proprietary rubber compound. Also available in traditional grade plastic. Open Video (in a new window)
- Volume Capacity: 7 gallons
- Container Type: Basket
- Features: Specialty / Other
- Application: Trash / Recycling
-
Supplier: Siemens EDA
Description: into a thermal conductivity map (with user controlled resolution) for the board with a novel and unique image processing technique. Property sheet driven construction of electronics objects and cooling solutions: Components heatsinks Thermal vias Daughterboards Shielding cans Potting
-
Supplier: Restek
Description: (proprietary Crossbond® phase) Application-specific columns for volatile organic pollutants. Excellent for US EPA Method 8021 compounds. Stable to 260 °C. Similar Phase(s): DB-VRX
- Column Length: 20 to 75 m
- Inner Diameter (ID): 180 to 530 µm
- Film Thickness: 1 to 3 µm
- Column Type: Capillary Column
-
Supplier: Epoxies Etc...
Description: 20-3302 is a two component, ultra clear epoxy system. It provides excellent optical transmission along with outstanding adhesion and electrical properties. This high purity grade polymer system is formulated with proprietary ultraviolet protectors to minimize yellowing of the cured epoxy.
- Viscosity: 250 cP
- Use Temperature: -49 to 275 F
- Coeff. of Thermal Expansion (CTE): 34.44444444444444 µin/in-F
- Dielectric Strength: 500.00000000000006 kV/in
-
Supplier: Restek
Description: (proprietary Crossbond® phase) Unique polymer for PCBs analysis by GC/ECD or GC/MS. Good results for other semivolatiles. Low polarity; inert to active compounds. Stable to 340 °C.
- Column Length: 20 to 60 m
- Inner Diameter (ID): 180 to 320 µm
- Film Thickness: 0.18 to 0.5 µm
- Column Type: Capillary Column
-
Supplier: LG Chemical of America Inc.
Description: EPC Engineering Plastic Compound Highly-functional engineering plastic whose properties have been enhanced with compounding Engineering plastic is lighter yet stronger than general plastics. Thus, it is used as an industrial material for automobiles and electronic parts. EPC is a
- Features: Molding Resin, Specialty / Other
- Type: Thermoplastic
-
Supplier: Fifield, Inc.
Description: This heavyweight 100% cotton flannel is impregnated with proprietary compound to provide tarnish protection for valuable silver pieces. An exclusive product from Fifield™, Kenized™ SilverShield is the standard for the industry.
-
Supplier: Restek
Description: (proprietary Crossbond® phase) Application-specific columns for volatile organic pollutants by GC/MS. Complete separation of US EPA Method 8260B compounds in less than 10 minutes. Stable to 260 °C. No known equivalent phases.
- Column Length: 20 to 75 m
- Inner Diameter (ID): 180 to 530 µm
- Film Thickness: 1 to 3 µm
- Column Type: Capillary Column
-
Supplier: Epoxies Etc...
Description: 10-3713 used as a two component ultra clear epoxy adhesive designed for a variety of bonding applications. 10- 3713 forms a crystal clear bond line and is formulated with proprietary ultraviolet protectors to minimize yellowing of the cured epoxy. This adhesive when UV aged in a QUV
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 0.41826091 W/m-K
- Coeff. of Thermal Expansion (CTE): 27.77777777777778 µin/in-F
- Tensile Strength (Break): 9,400 psi
-
Supplier: Richardson RFPD
Description: MS4525 The MS4525 is a small, ceramic based, PCB mountedpressure transducer from TE Connectivity. The transducer isbuilt using our proprietary UltraStable process and the latestCMOS sensor conditioning circuitry to create a low cost, highperformance transducer designed to meet the
- Measurement Type: Absolute, Compound, Differential, Gauge
- Device Category: Transducer
-
Supplier: Hydrofarm, Inc.
Description: CalCarb, is a revolutionary calcium carbonate foliar spray proprietarily-derived from a natural occurring compound. It utilizes a new form of nanotechnology which processes the compound to such a fine size that it is able to permeate the foliage of plants. Once inside the cell walls,
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Matexcel
Description: Graphene Nanoplatelets: Average thickness - 7 nm 23 wt% Total graphene content Solvent: N-Butyl acetate Proprietary dispersant (2%) Application: An additive to polymers, graphene-based composites Thermally conductive compounds Inks and coatings Heat sinks Electromagnetic Interference
-
Supplier: Hydrofarm, Inc.
Description: CalCarb, is a revolutionary calcium carbonate foliar spray proprietarily-derived from a natural occurring compound. It utilizes a new form of nanotechnology which processes the compound to such a fine size that it is able to permeate the foliage of plants. Once inside the cell walls,
-
Supplier: Metalor Technologies USA Corporation
Description: Based on our proprietary and leading technology in precious metal powders and flakes, we develop and produce screen-printing pastes for rear-side and front-side metallization of crystalline silicon photovoltaic cells. In collaboration with leading photovoltaic (PV) producers and research
- Type: Electrically Conductive
-
Supplier: Port Plastics, Inc.
Description: Reinforced with a proprietary synthetic mica, Semitron® ESd 500HR offers an excellent combination of low frictional properties and dimensional stability. Semitron® ESd 500HR should be considered wherever PTFE is used. It is ideal for applications where controlled bleed off of static charges
- Features: Anti-static, Other
Find Suppliers by Category Top
Featured Products Top
-
capabilities. The most extensive line of proven FKM products of any Custom Formulator or Compounder. Proprietary Recycling Technology and Product Line. (read more)
Browse Molding Compounds and Resins Datasheets for Cri-Tech, Inc. -
compounds (ETFE, EFEP, PVDF, FEP, PFA, PEEK Blends) & TPEs, Masterbatches (pelletized rubber and proprietary additives), Cri-Spersions (activators in rubber), as well as Hydrogenated Nitrile (HNBR), & other polymer materials. Quality systems with 100% traceability. All systems are interconnected to allow real time root cause analysis. (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
-effective tooling preparation for your proprietary needs. For engineering assistance and more detailed information, please contact customer service. APPLICATIONS: RFI/EMI gaskets and shielding Electrostatic discharge (ESD) Electrical and Electronic parts (read more)
Browse Elastomers and Rubber Compounds Datasheets for Fujipoly® America Corp. -
Formulation Development, Custom Rubber and Plastic Compounding, Specialty Toll Manufacturing & Color development. Cri-Tech's state of the art facility includes both internal and twin-screw mixing capabilities. Cri-Tech’s “clean” mixing operation provides overall (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
), Fluoroplastic compounds (ETFE, EFEP, PVDF, FEP, PFA, PEEK Blends) & TPEs, Masterbatches (pelletized rubber and proprietary additives), Cri-Spersions (activators in rubber), as well as Hydrogenated Nitrile (HNBR), & other polymer materials. Quality systems with 100% traceability. All systems are interconnected to allow real time root cause analysis. (read more)
Browse Molding Compounds and Resins Datasheets for Cri-Tech, Inc. -
any size or proprietary shape for the perfect component fit. Once installed, the uniquely formulated silicone rubber material efficiently transfers heat from a heat-generating electronic component to a nearby heat sink. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Fluon+™ mPLASTICS Fluon+™ mPLASTICS are new compounds modified with fluoropolymer resins. These fluoropolymers can be tailored to achieve specific performance requirements. The proprietary fluoropolymer (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded metal foils for Zone 1 -3 applications
commitment to quality control and process improvement, including SPC implementation. Ongoing innovations include our unique strand annealing furnace as well as a host of other highly specialized proprietary equipment. Dexmet’s solid customer base is predicated upon its reputation as the premier (read more)
Browse Conductive Compounds Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
structure and backing options with an environmentally friendly, proprietary stearate coating called No-Fil. This technology repels debris from the grain and is especially effective in diverse finishing tasks where material tends to stick to the abrasive (like paint (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Norton Abrasives -
- Molded triggers that preserve tactile response - Hermetic sealing ribs to block moisture, dust, and contaminants - Proprietary silicone compounds built to perform in extreme environments Connect with our experts to see how the right sealing design can extend equipment life. (read more)
Browse Switch Sealing Boots Datasheets for APM Hexseal Corp.
Conduct Research Top
-
Ultrahigh Flow Liquid Crystal Polymer
A new ow improvement technology (FIT) including. reactive extrusion and Celanese proprietary compounding technology enables a high ow liquid crystal polymer (LCP) with lower warpage. LCP polymer chain and its molecular weight distribution were tailored via reactive extrusion, while ller structure
-
Case History: New Plant Incorporates Tried-and-True Feeders
to toll-process for various companies. The company produces polycarbonate resins (PCs), acrylonitrile-butadiene-styrenes (ABSs), polybutylene terephthalate (PBTs), and various polycarbonate alloys. These products, most of them proprietary compounds, are used in various applications in the automotive, consumer
-
Speeding Smart Discovery in High Point
. Dr. Mjalli spent the first two years at TransTech exploring and developing TTP, or Translational Technology Platform, a proprietary automated process that evaluates and screens drug molecules and compounds in order to produce high quality candidates for development. TransTech also has a set
-
A Miracle Whip? Kraft Looks to Pharma for Inspiration
of growth in the food industry and for Kraft, " says Todd Abraham, Kraft 's senior vice president of nutrition and research. Medisyn describes itself as bioactive compound design and discovery company for pharmaceuticals, nutraceuticals and animal health products. Through its proprietary Forward
-
Drug Development Through the Looking Glass
compounds. When something promising shows up, the team proposes possible chiral synthons and intermediates to serve the needs of development, scale-up, and manufacturing. We talk with chemists and in some cases provide very small quantities of new building blocks, says Stein. With its 2001
-
Coping with Phase III Testing
, accessing proprietary formulation and dosage technology, and easier entry into global regulatory jurisdictions where the contractor may be experienced. Contracting (or in-licensing) to access proprietary chemical technology, such as a patented asymmetric hydrogenation, probably would have occurred before
-
Progressive Cavity Pumps Solve Magnesium Hydroxide Problems
At a power plant site in the U.S., Fuel Tech was cost-effectively. and safely reducing slag buildup in multiple coalfired. power plant boilers through the use of a proprietary. chemical injection process. One chemical used in this process. is magnesium hydroxide. Magnesium hydroxide
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
pullout likely related to patent dispute A legal dispute with Nano-Proprietary has placed an obstacle in the path of Toshiba and Canon's promotion of SED displays at next month's Consumer Electronics Show, an important event for a technology scheduled to be in commercial production next year. Qualcomm
More Information Top
-
Compounding of Engineering Thermoplastics
These are ETP resin producers with internal compounding facilities that are used principally to produce proprietary compounds from captively produced resins.
-
Evaluation of the GADD45α‐GFP GreenScreen HC assay for rapid and reliable in vitro early genotoxicity screening
ABSTRACT Twenty‐two of Galderma's proprietary compounds were tested in the GADD45α‐GFP ‘GreenScreen HC’ assay (GS), the SOS‐ChromoTest and the Mini‐Ames to evaluate GSs performance for early genotoxicity screening purposes.
-
Characterisation of sulphoxides by atmospheric pressure ionisation mass spectrometry
Abstract An observation that a series of proprietary compounds containing a methyl thiophenyl group all underwent metabolic S‐oxidation, and that the product ion spectra of the resulting S‐oxides showed methyl radical loss under low‐energy atmospheric pressure ionisation tandem mass spectrometry (API‐MS/MS) conditions …
-
Measurement and control of the mark relationship quality
Parking tea factor structure Weitere mark compound (Brand Attachment) mark attractiveness Nostalgic compound zurMarke, mark confidence partner quality (6) X X X X X X X .
-
Corporate fire management
Such mark compounds belong in the meantime to the standard-repertoire of the direction of mark portfolios (Uggla and ace mountain 2010, S. 92) - and they can explicitly relate also to alliances between manufacturer and trader marks (Arnett et al. 2010).
-
Mark policy
The conceptualization of the mark relationship quality bases Fournier's on factors love / passion, interdependence, bond, intimacy, partner quality and mark compound .
-
Validation of a high‐throughput absorption, distribution, metabolism, and excretion (ADME) system and results for 60 literature compounds
We sought to quickly build and validate this system for microsomal clearance assessment using 60 commercially available non‐ proprietary compounds that are non‐DEA‐restricted in addition to 36 proprietary Millennium compounds that had already been assessed using a low‐throughput infrastructure.
-
Internetworking
As, involved routers forgive no own connecting identifications how in the verbindungsorientierten case can be managed also no dedicated compounds of routers.
Indicates content that may require registration and/or purchase.