Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA LVK-90 single station horizontal level switch is cost effective for level control applications in small tanks where it is more convenient to install a level switch through the sidewall of the tank. When the float arm is raised to the switch housing, the switch
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
- Media Type: Liquid
-
Supplier: Massa Products Corporation
Description: m).Incorporating state-of-the-art ultrasonic technology and processing algorithms, all PulStar models provide precision non-contact distance measurement for applications such as factory automation, process control, tank level monitoring, or object detection applications. False echoes
- Operating Distance: 4 to 108 inch
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Allied Electronics, Inc.
Description: Features: Long-Range Universal Voltage AC or DC Sensor Covers 8 m, with Minimal Dead zone Rugged Encapsulated Design (With Protected Transducer) for Use in Harsh Environments (CRFV Models) Temperature Compensation for Sensing Accuracy Push-Button Configuration for Easy Setup Bright LED Status
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROXIMITY LEVEL CONTROL, EXPLOSION-PROOF, ULTRA MAG, 15 AMP, NEMA 4X ENCOLOSURE. FREE 2 YEAR RADWELL WARRANTY
-
Description: the proximity switch without external force. IPS series inductive proximity switch has more functions, not just limited to the distance control and limit position protection. The proximity switch can be used for high speed counting, metal detection, speed measurement,
- Operating Distance: 0.1574804 inch
- Operating Temperature: -13 to 176 F
- Sensor Technology: Inductive Proximity Sensor
-
Description: products or the components. Detect the flow of the meter and the instrument. Upper limit and lower limit control of the instrument range. Flow control and level control. 3.Product Dimension (1 The sensor should be installed far from the magnetic interfering field. (2 The
- Operating Distance: 0.1968505 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Sitron
Description: threaded process connection. The SC200 can also be made entirely in PVC for a highly aggressive or corrosive chemical process. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant
- Maximum Operating Pressure: 145.0377 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Nonelectrical visual or audio output
-
Supplier: Sitron
Description: Normally Closed contact. The RL202 controller also features a High/Low switch that inverts the relay logic, an LED level indicator and a 0.1 to 5 second time delay. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line
- Maximum Operating Pressure: 145.0377 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Nonelectrical visual or audio output, Normally Closed (NC), Normally Open (NO)
-
Description: products or the components. Detect the flow of the meter and the instrument. Upper limit and lower limit control of the instrument range. Flow control and level control. 3.Product Dimension (1 The sensor should be installed far from the magnetic interfering field. (2 The
- Operating Distance: 0.787402 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Gems Sensors & Controls
Description: lowered with changing liquid level, the hermetically sealed single point level switch closes as the float comes into proximity of the reed switch. The switch logic can be reversed on most models by inverting the float on the stem via a removable float retaining clip. The 20 VA
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Description: Vdc input) >Temperature tolerant sensors (to 400°F) >High speed (10 KHz) level adjustable switched output for process control >Very low switching hysteresis, < 1% on ferrous targets >RoHS compliant
- Operating Distance: 0 to 0.275 inch
- Operating Temperature: 400 F
- Electrical Output: Current, Frequency, Voltage
- Body Shape: Cylindrical
-
Supplier: Massa Products Corporation
Description: ultrasonic technology and processing algorithms, these sensors provide precision non-contact measurement for applications such as factory automation, process control or tank level monitoring. PulStar L-95 Sensors include advanced diagnostics that will retrieve the ultrasonic waveforms
- Operating Distance: 4 to 240 inch
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Ultrasonic Proximity Sensor
-
Description: detecting distance, which is widely adopted in different industries. Product Features > Be able to detect both metal and nonmetal objects; > Be able to detect various media via nonmetallic container; > Reliable liquid level detection; > Ideal for level detection and position
- Operating Distance: 0.0787402 to 0.1574804 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Description: detecting distance, which is widely adopted in different industries. Product Features > Be able to detect both metal and nonmetal objects; > Be able to detect various media via nonmetallic container; > Reliable liquid level detection; > Ideal for level detection and position
- Operating Distance: 0.0787402 to 0.1574804 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Description: detecting distance, which is widely adopted in different industries. Product Features > Be able to detect both metal and nonmetal objects; > Be able to detect various media via nonmetallic container; > Reliable liquid level detection; > Ideal for level detection and position
- Operating Distance: 0.0787402 to 0.1574804 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Supplier: Silicon Labs
Description: The QuickSense Si114x family is the industry’s most sensitive and lowest power active infrared proximity and ambient light sensor ICs. The monolithic Si114x family of devices features an all digital I2C control interface and up to three infrared LED drivers in an impressively small 2
- Input (Supply) Voltage: 1.8 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer, Industrial
- Features: Other
-
Description: Description Lanbao speed monitoring sensor adopts a single integrated upgraded chip with good temperature characteristics and sensitivity Settings in different frequency bands. It is a proximity sensor specially used for detecting moving metal objects. It is widely used in automobile,
- Operating Distance: 0.1968505 to 0.5905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: CARLO GAVAZZI Automation Components
Description: loop control. Due to the use of microprocessor control the digital filtering makes the sensor immune to most electromagnetic interferences. Cylindrical M18 PBT housing Sensing distance: 40-800 mm Power supply: 10-30 VDC Outputs: 0-10 VDC or 4-20 mA Linearity error 1% Repeatability 1%
- Operating Distance: 1.574804 to 31.49608 inch
- Operating Temperature: -4 to 140 F
- Electrical Output: Current, Voltage
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Allied Electronics, Inc.
Description: Indication Common Applications Include: Grain/Plastic Pellet Hopper Level Detection Level Control Through Sight Glass Detection Inside of Cardboard/Plastic Containers
-
Supplier: Allied Electronics, Inc.
Description: Indication Common Applications Include: Grain/Plastic Pellet Hopper Level Detection Level Control Through Sight Glass Detection Inside of Cardboard/Plastic Containers
-
Proximity Sensors - SENSOR, PROXIMITY, CAPACITIVE, 10-40 VDC, NPN N/O, 200 (MA), 30 (HZ) -- 70014283Supplier: Allied Electronics, Inc.
Description: Indication Common Applications Include: Grain/Plastic Pellet Hopper Level Detection Level Control Through Sight Glass Detection Inside of Cardboard/Plastic Containers
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The Control 5 is a high performance, wide range control monitor suitable for use as the primary sound source in a variety of applications. Smooth, extended frequency response combines with wide dynamic capabilities to provide acoustic performance that makes the
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The Control 5 is a high performance, wide range control monitor suitable for use as the primary sound source in a variety of applications. Smooth, extended frequency response combines with wide dynamic capabilities to provide acoustic performance that makes the
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft. Housing Type: DIN Rail Optical Block: Type O4, Proximity Wide beam optics useful for short-range sensing of
- Operating Distance: 11 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type O5, Proximity Narrow beam optics useful in long-range sensing
- Operating Distance: 36 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type O4, Proximity Wide beam optics useful for short-range sensing of
- Operating Distance: 11 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft. Housing Type: DIN Rail Optical Block: Type O4, Proximity Wide beam optics useful for short-range sensing of
- Operating Distance: 3 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Airmar Technology Corporation
Description: AT300 Airducer® Transducer Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Short-range measurement capabilities
- Operating Distance: 1.574804 to 39.3701 inch
- Operating Temperature: -40 to 158 F
- Body Shape: Cylindrical
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Airmar Technology Corporation
Description: AT225 Airducer® Transducer Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Flow Features Rugged sealed construction Cylindrical design allows for installation in various applications Options Optional circuit board mounting pins
- Operating Distance: 3.149608 to 98.42525 inch
- Operating Temperature: -40 to 194 F
- Body Shape: Cylindrical
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Airmar Technology Corporation
Description: AT200 Airducer® Transducer Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Available in PVDF housing for use in chemically aggressive
- Operating Distance: 3.93701 to 118.1103 inch
- Operating Temperature: -40 to 194 F
- Body Shape: Cylindrical
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Littelfuse, Inc.
Description: This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a
- IT(RMS): 10 amps
- VGT: 1.5 volts
- IH: 30,000 mA
- VTM: 1.6 volts
-
Supplier: Littelfuse, Inc.
Description: This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a
- IT(RMS): 8 amps
- VGT: 1.5 volts
- IH: 30,000 mA
- VTM: 1.6 volts
-
Supplier: Littelfuse, Inc.
Description: This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a
- IT(RMS): 8 amps
- VGT: 1.5 volts
- IH: 30,000 mA
- VTM: 1.6 volts
-
Supplier: Littelfuse, Inc.
Description: This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a
- IT(RMS): 10 amps
- VGT: 1.5 volts
- IH: 30,000 mA
- VTM: 1.6 volts
-
Supplier: Airmar Technology Corporation
Description: AT120 Airducer® Transducer Airmar’s 125 kHz AT120 ultrasonic air transducer is a critical component in the development of measurement systems for liquid or solid levels, automation control, proximity sensing and obstacle avoidance. AT120’s rugged PVDF housing provides lasting
- Operating Distance: 5.905515 to 275.5907 inch
- Operating Temperature: -40 to 194 F
- Body Shape: Cylindrical
- Sensor Technology: Ultrasonic Proximity Sensor
Find Suppliers by Category Top
Featured Products Top
-
High-Accuracy, CAN Output Proximity Sensor Inductive proximity sensing for landing gear, doors, flight controls and thrust reverse indication Rugged and reliable sensor components Complete landing gear and door (read more)
Browse RF Switches Datasheets for Crane Aerospace & Electronics -
, accuracy, and ease of use with a compact footprint ideal for modern production environments. The VCF Chub Filler offers filling speeds of up to 40 cycles per minute with self-leveling technology to ensure consistent fills and (read more)
Browse Filling Machines Datasheets for Prosys -
constant monitoring of multiple controllers and data access from your devices. Advance customization and relay logic allow operators to make setting changes to address site conditions without having to access the field devices directly. The control unit mounts in hard-wire proximity to your (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
allow constant monitoring of multiple controllers and data access from your devices. Advance customization and relay logic allow operators to make setting changes to address site conditions without having to access the field devices directly. The control unit mounts in hard-wire proximity to (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
factor, ideal for multi?signal applications (sensors, control signals, low?power devices). Pneumatic capability – Supports compressed air up to 1MPa (10 bar) with a Ø16 mm fitting outer (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
provide customers with high levels of quality and accuracy in ABB’s full range of flowmeters. It will also further increase the company’s “Made in America” offering. High accuracy flowmeter calibration enhances (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
Switches XCS range and combines mechanical key actuation, electrical position monitoring, and solenoid-controlled guard locking in a robust metal enclosure. Unlike an ordinary limit switch that only reports the position of a mechanical object, the XCSE7312 can (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
eye or over-ride to a manually adjustable proximity sensor. SAFETY FEATURES Auto stop carriage brake in case the carriage belt breaks. Slack belt detector that stops and reverses carriage descent if the (read more)
Browse Stretch Wrappers Datasheets for Advance Lifts, Inc. -
centre. Rack power densities are increasing steadily, and in many facilities they now exceed the operating range where air cooling alone can provide predictable, efficient temperature control. Liquid cooling has emerged as a practical solution, but its adoption introduces new thermal and safety (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
operation, keeping part dimensions close to nominal and well within process control limits. This correction of process drift improves part quality and manufacturing capability, and reduces scrap. The proximity of the Equator gauge to the CNC process allows adjustment at the point of manufacture (read more)
Browse Dimensional Gages and Instruments Datasheets for Renishaw
Conduct Research Top
-
Melt-Pressure Transducers Part II
be damaged if the extruder is operated at pressure levels beyond the transducer's rated capacity, resulting in inaccurate pressure readings. Next, make sure that the transducer's electrical output is compatible with the extrusion control system. The distance the wire must run, the transducer's
-
From Drinks to Drugs: A Proposal for Advancing Aseptic Processing and Eliminating Contamination Risk
By Dr. James E. Akers, Akers Kennedy Associates, and Yoshi Izumi, Shibuya Hoppmann Corp. For most of the last three decades, there has been a tacit understanding that one simply had to accept some level of contamination in any aseptic processing environment. The reasons for this begrudging
-
Respiratory PPE for Wet Well Applications
Wet well sites are generally thought of as sewers, pump stations and waste water holding. tanks, but also include water fountain control valve pits, septic tanks, ewage digesters, and. water tower interiors. Many wet well scenarios are defined as confined space, despite that. some are open
-
TECH TIPS on Implementing the IIOT via IO-Link
, inductive proximity sensors work in tight spaces to detect metallic objects for motion control tasks like tool selection,. robotic position-sensing, and control of micro-mechanisms. The most up-to-date version of IO-Link lets inductive proximity sensors. double as RPM detectors as they provide an output
-
How Solenoid and Haptic Actuators are Transforming Automotive Safety Technologies
navigation signals contained in the seat. Haptic feedback to alert drivers. Examples of this might include controlling the reaction force in the accelerator pedal, which is useful for helping a driver control speed, using vibration to inform drivers when other vehicles hit certain proximity levels
More Information Top
-
Impact of finite laser bandwidth on the critical dimension of L/S structures
We present a critical evaluation of current laser-bandwidth metrics and comment on the trade-off between the av- erage laser bandwidth and laser bandwidth stability in order to achieve a required level of proximity control e.g., between scanners .
-
Interpreting the role of proximity on Industrial District competitiveness using a complexity science-based view and Systems Dynamics simulation
Fig. 3 Block diagram showing the influence of proximity on level of control .
-
Electrical power supply 3
The risk of a distortion of magnetic compass properties consists however in the proximity of the same power line .
-
A 40 kV, 3.1 Ω PFN for the Main Injector abort kicker
The system is also required to have low EM1 because of the proximity of low level controls .
-
Sensors and Control Systems in Manufacturing, Second Edition > Classification and Types of Sensors
Bulk material level control , capacitive proximity sensor.
-
The dopaminergic stabilizers (-)-OSU6162 and ACR16 reverse (+)-MK-801-induced social withdrawal in rats.
Both (-)-OSU6162 and ACR16 were capable of restoring social behaviour, measured as proximity , to control level .
-
Clinical neurology
The awareness proximity of the respective control level can be used for identification of the processing stage.
-
New advances with REBL for maskless high-throughput EBDW lithography
domain integration) technique of scrolling data across the DPG in synchronicity with the stage motion, which provides both redundancy for defective pixels as well gray- level exposure control for proximity effect correction and sub-pixel edge placement.
-
Optimal choice for number of strands in a litz-wire transformer winding
Simple twisting is adequate to control bundle- level proximity effect loss, whereas more complex constructions are needed to control bundle-level skin effect.
-
Theoretical electrical engineering
For a sufficiently long verlustbehaftete line is the input resistance of this line in good proximity like its wave resistance therefore.
Indicates content that may require registration and/or purchase.