-
Supplier: Newark, An Avnet Company
Description: 580 PST PIPE SEALANT 50 ML
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 565 Thread Sealant is a high viscosity, low strength acrylic thread sealing adhesive that is designed for the locking and sealing of metal pipes and fittings. 250 mL Tube.
- Viscosity: 175,000 to 525,000 cP
- Thermal Conductivity: 0.1 W/m-K
- Cure / Technology: Anaerobic, Single Component System
- Substrate Compatibility: Metal
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 554 is a medium viscosity anaerobic sealant that is solvent resistant on threaded fittings and pipes with diameters up to 3 in. Recommended for refrigeration systems and service with strong chemicals. 50 mL Tube.
- Viscosity: 175,000 to 525,000 cP
- Thermal Conductivity: 0.1 W/m-K
- Cure / Technology: Anaerobic, Single Component System
- Substrate Compatibility: Metal
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 567 white thread sealant is compatible with metal materials with a 24 hr cure time. Delivers great performance with tensile strength of 15 psi. Minimum to maximum operating temperatures are -65 F to +400 F. Formerly known as Loctite 567 Thread Sealant PST Pipe
- Viscosity: 540,000 cP
- Use Temperature: -65 to 400 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 567 white thread sealant is compatible with metal materials with a 72 hr cure time. Delivers great performance with tensile strength of 15 psi. Minimum to maximum operating temperatures are -65 F to +400 F. Formerly known as Loctite 567 Thread Sealant PST Pipe
- Viscosity: 540,000 cP
- Use Temperature: -65 to 400 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 567 white thread sealant is compatible with metal materials with a 72 hr cure time. Delivers great performance with tensile strength of 15 psi. Minimum to maximum operating temperatures are -65 F to +400 F. Formerly known as Loctite 567 Thread Sealant PST Pipe
- Viscosity: 540,000 cP
- Use Temperature: -65 to 400 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 565 white thread sealant is compatible with metal materials with a 24 hr cure time. Delivers great performance with a shear strength of 145 psi and tensile strength of 25 psi. Minimum to maximum operating temperatures are -65 F to +300 F. Formerly known as Loctite 565 Thread
- Viscosity: 300,000 cP
- Use Temperature: -65 to 300 F
Pipe Fittings
(1,972 Companies)
Industrial Sealants
(978 Companies)
Silicone Adhesives and Sealants
(336 Companies)
Pipe Hangers and Conduit Hangers
(290 Companies)
Plastic Pipe
(212 Companies)