Products/Services for Pt 707 Fountain Pumps

  • Fountain Pumps-Image
    Fountain Pumps - (38 companies)
    Fountain pumps are designed to supply the flow of water to fountains and devices used for aesthetic purposes and aeration in residential, commercial, and industrial applications. Fountain pumps may be configured for use indoors...
    Power Source
  •  
    Fountains - (61 companies)
    ...fountains are freestanding, and are both larger and heavier than either wall-mounted or tabletop fountains. Floating fountains with fountain pumps are also available. Typically, these products are used for pond aeration or lake aeration...
  • Water Pumps-Image
    Water Pumps - (863 companies)
    ...suspended solids or particulates. These pumps are not so much a type of pump as they are a classification based on the media being transferred. Nearly every pump type that is defined by either a complementary application (fountain water pumps...
  • Hydraulic Pumps-Image
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  • Centrifugal Pumps-Image
    Centrifugal Pumps - (1170 companies)
    Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
  •  
    Hand Pumps and Foot Pumps - (292 companies)
    Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates...
  •  
    Liquid Handling Pumps - (2272 companies)
    Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement). Pumps, in their simplest form, are machines for moving liquids. Industrial...
  •  
    DC Powered Pumps - (151 companies)
    DC powered pumps use direct current from motor, battery, or solar power to move liquids such as acids, chemicals, lubricants and oil, as well as water, wastewater, and potable water. DC powered pumps use direct current from motor, battery, or solar...
  •  
    Sewage Pumps - (393 companies)
    Sewage pumps are used to pump effluents, semi-solids and small solids in liquids. Sewage pumps are used to pump effluents, semi-solids, and small solids in a variety of commercial, industrial, maritime, municipal, and wastewater treatment...
  •  
    Wastewater Pumps - (467 companies)
    ...are low-volume fluid pumps with controllable discharge rates that are used to inject chemical additives into mixing or pumping systems. Fountain pumps supply flow to fountains. Grinder pumps shred solids. Macerator pumps empty holding tanks of sewage...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • The Printing Ink Manual
    …high speed impeller-types 721–5 high torque mixer 722 for wax compound manufacture 707 star-impeller type … 281, 543 factor in oxidation drying 274 factor in precipitation drying 335 of fountain solution 21, 368–9 … 252 Prussian Blue pigment 176 Pseudo-plastic substances 770–71 shear-thinning index 799 PT film lamination ink … see Newspaper printing; Magazines Pure phenolic resins 225–7 Purity of colour 6, 87 Pumped dispense system 756…
  • Handbook of Paint and Coating Raw Materials Volume 1 and 2
    …Preservative, bactericide, fungicide, yeast inhibitor for aq. coat- ings, polymer disps., syn. adhesives, fountain sol’ns., pigment slurries .... soften. pt . 89 C; 3.0% comonomer Primacor® 3440 [Dow]. .... TRADE NAME REFERENCE • 707 . .... substrates or to improve flow of highly filled PPS, for use in cookware, industrial release applics., pumps , .
  • Handbook of Industrial Surfactants Volume 1 and 2
    Properties: Lt. yel. cl. pumpable liq., mild inherent odor; pH 6.0-7.5; 29-32% act. .... 9.5 lb/gal; flash pt . 93 C; pH 9.3 (100%); surf. tens. .... fountain sol'ns. .... Regulatory: EPA reg. no. 464- 707 .
  • Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
    Features: Low cost; improved flow in automatic pumping equip.; only sl. .... < 100 cps; vapor pressure < 20 mm Hg; flash pt . .... Newcol 704, 707 [Nippon Nyukazai]. .... Uses: Biocide, preservative, bactericide, fungicide for aq. prods. incl. adhe- sives, polymer emulsions, fountain sol'ns., metalworking fluids…
  • Handbook of Adhesive Chemical and Compounding Ingredients
    CAS 29590-42-9; EINECS/ELINCS 249- 707 -8. .... 520 cps; flash pt . (PMCC) 174 F; ref. index 1.4790; 99%. .... coatings (acrylic, alkyd, epoxy, SBR, PU, PVAc), inks, adhesives, paper coatings, overprint varnishes, fountain sol’ns., pigments, dye .... Features: Easy to pump , pourable liq. allowing dust-free handling, auto- matic dosage and shortening of mixing…
  • Handbook of Green Chemicals
    dye dispersant for pigment grinding, fountain sol'ns., paints/coatings, inks, high pressure. .... 0.96; b.p. > 200 F; cloud pt . 58-70 C (1% in 15% butyl Carbitol); flash … and pens; eliminates odors, reduces build-up of solids, inc. pit capacity, makes pumping easier, and inc .... Regulatory: EPA Reg. No. 707 -180; DOT nonregulated; SARA §311/312/313 reportable; FIFRA regulated .
  • Handbook of Industrial Surfactants
    Properties: Yel. pumpable cl. liq.; almost odorless;. .... liq.; odorless; unlimited sol. in water @ 20 C; m.w. 355; flash pt . none; pH 4 .... dye dispersant for pigment grinding, fountain . .... 707 .
  • Centrifugal pumps
    The power characteristic is calculated from PT . .... characteristic appreciably while it changes by small and average specific rotation speeds the pump characteristic only little. .... in low concentration that inadvertently comes with the conveying medium into the pump ( Well , flow or glacier … 7 Best point 51, 179 biological corrosion 991 apertures 6 Bode diagram of 707 floor vortices 845…
  • Handbook of Paper and Pulp Chemicals
    ignition sources Qemifloc 707 [Qemi Int’l.]. .... 7.12 lb/gal; flash pt . 68 F; pH 6.9; 74-77% fatty acids/quat. amines, 15% IPA .... Properties: Clear pumpable liq.; sl. odor; sol. in water; sp.gr. .... coatings (acrylic, alkyd, epoxy, SBR, PU, PVAc), inks, adhesives, paper coatings, overprint varnishes, fountain sol’ns., pigments, dye…
  • Handbook of Textile Processing Chemicals
    …silicones, special lubricants, and antistatic agents Uses: Lubricant for sewing threads Properties: Wh. pumpable liq.; sp.gr. .... flash pt . 171 C (COC); nonionic Poly-G® 300 [BASF/Perf. Chems.]. .... detergents, maintenance chems., textiles, agric., institutional, fountain sol’ns. .... CAS 124-64-1; EINECS/ELINCS 204- 707 -7; UN No. 3265 Uses: Flame retardant for cellulosic fabrics…


Product Announcements
Busch Vacuum Solutions
Agilent Technologies - Vacuum Products