-
Supplier: Fluoro-Plastics, Inc.
Description: fiber, glass bead, carbon, graphite, molybdenum disulfide, bronze, etc. PTFE does not melt; it cannot be molded into complex shapes, but must be machined. PTFE is easily machined using standard mechanical woodworking and stamping equipment and tooling. Most shapes are sold
- Use Temperature: 250 F
- Thermal Conductivity: 0.24518743 W/m-K
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Tensile Strength (Break): 1,500 to 3,000 psi
-
Supplier: AGC Chemicals Americas, Inc.
Description: Coagulated dispersions (CD): White, free-flowing powders made by coagulating dispersions of PTFE. Developed for paste extrusion into tapes, tubes, pipe liners and coated wires. Aqueous dispersions (AD): Small, negatively charged PTFE particles ranging from 0.25-0.28µm in mean
-
Supplier: John Crane, Inc.
Description: John Crane styles C1061, C1064, C1072 and 1993 are ideal for abrasive services where packing extrusion and sleeve or shaft wear are a concern. These products maintain structural and dimensional stability, offering enhanced performance due to the combination of high-quality fibers constituting
- Alternate Shaft or Rubbing Speed: 3,000 ft/min
- Operating Pressure: 500 psi
- pH Range: 0 to 12
- Operating Temperature: -450.4 to 550.4 F
-
-
Supplier: Saint-Gobain Tape Solutions
Description: extrusion and laminating equipment during the plastic extrusion coating process Roller wrapping tape to protect the exposed ends of the neoprene roller from the molten plastic which is over-coated wider than the substrate
- Thickness: 0.0035039370078740156 to 0.006496062992125984 inches
- Temperature Resistance: -73 C
- Features: Protective Tape, Single-Sided Adhesive
- Adhesive: Silicone
-
Supplier: John Crane, Inc.
Description: and shaft speeds. When used as a multipurpose packing, inventory costs are greatly reduced. These packings are highly recommended for rotating equipment. Applications Process Pumps Mixer and Agitators Other Rotating Equipment Valves
- Alternate Shaft or Rubbing Speed: 4,300 ft/min
- Operating Pressure: 4,000 psi
- pH Range: 0 to 14
- Operating Temperature: -349.6 to 500 F
-
Supplier: TTG Inc.
Description: and technical apparel and life science applications in microfiltration. Our production facility in Higginsville, MO, uses state-of-the-art equipment to produce ePTFE membranes of exceptional quality. Our equipment is computer controlled and automated to ensure repeatability and
- Geometry: Flat Sheet
-
Supplier: Daemar Inc.
Description: Unique packing combining PTFE graphite with aramid corners. Aramid corners prevent rolls and extrusion. Excellent service packing in severe pump applications. Widley used in paper mills. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 2 - 12 Pressure: to 300 psi Speed: 2500
- Cross Sectional Size: 0.25 inch
- Specialty Application: Pump / Rotating Equipment Packing
-
Supplier: Custom Processing Services, Inc.
Description: Compounding and Extruding Services Custom Processing Services offers compounding extruder and compounding system facilities for contract manufacturing at its Southeastern Pennsylvania campus. Using a customizable-to-client-needs twin-screw co-rotating extruding compounder, extrusion and
- Materials: Acrylic, Fiberglass, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane
- Services: High Volume Production
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Hallite Seals International Ltd.
Description: loaded by a NBR energiser. Thermoplastic splite anti-extrusion rings support the seal on both sides and prevent contamination of the energiser and cap ring.Hallite's 735 piston seal is designed to be used in a variety of equipment and is particularly suited to use in earthmoving and
- Shaft O.D. or Seal I.D.: 1.4173236 to 14.6456772 inch
- Housing Bore Diameter or Seal O.D.: 1.968505 to 15.74804 inch
- Axial Cross Section or Thickness: 0.3543309 to 0.68897675 inch
- Maximum Operating Speed: 295.275590551181 ft/min
-
Supplier: John Crane, Inc.
Description: offer the strength and chemical-resistance of aramid fibers without subjecting the shaft or sleeve to excessive damage. They feature dimensional stability, resilience, conformability and extrusion resistance. Applications Process Pumps Mixer and Agitators Other Rotating Equipment
- Alternate Shaft or Rubbing Speed: 2,500 ft/min
- Operating Pressure: 4,000 psi
- pH Range: 0 to 12
- Operating Temperature: -166 to 550.4 F
-
Supplier: John Crane, Inc.
Description: feature dimensional stability, resilience, conformability and extrusion resistance. John Crane recommends the use of hardened shaft or sleeves and flush to reduce shaft or sleeve damage. Applications Process Pumps Mixer and Agitators Other Rotating Equipment Valves
- Alternate Shaft or Rubbing Speed: 2,250 ft/min
- Operating Pressure: 1,000 psi
- pH Range: 1 to 13
- Operating Temperature: -400 to 550.4 F
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fluon® PFA (perfluoro alkoxy) is a melt-processible copolymer of tetrafluoroethylene and a perfluorinated vinyl ether. Fluon® PFA has chemical, electrical, and thermal properties almost identical to its close chemical cousin, polytetrafluoroethylene (PTFE), yet can be processed by
- Operating / Use Temperature: -328 to 500 F
- Features: Coating, Flame Retardant / UL 94V-0 Rated, Other
- Industry: Electronics, OEM / Industrial, Process Equipment
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
-
Supplier: FTL Technology
Description: up to 15 m/s Universal chemical compatibility Good thermal resistance Withstands pressures above 2000 bar (back-up rings) Applications Laboratory and medical equipment High pressure plunger pumps Hydraulics/pneumatics Fuel injection systems Machine tools Paint spraying equipment
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 2,900.754 psi
- Operating Temperature: -103 to 572 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: AGC Chemicals Americas, Inc.
Description: pellet or powder form, ETFE resins can be molded by extrusion molding, injection molding, blow molding and electrostatic coating. Fluon ETFE resin compounds are also available in a variety of color masterbatch concentrates, custom reinforcements or conductivity levels. Modified
- Cure / Dry Temperature: 340 F
- Features: Flame Retardant / UL 94V-0 Rated, Protective, Weather / UV Resistant
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
- Industry: Food and Beverage, Machine Tools, OEM / Industrial, Process Equipment
-
Supplier: AGC Chemicals Americas, Inc.
Description: pellet or powder form, ETFE resins can be molded by extrusion molding, injection molding, blow molding and electrostatic coating. Fluon ETFE resin compounds are also available in a variety of color masterbatch concentrates, custom reinforcements or conductivity levels. Modified
- Cure / Dry Temperature: 340 F
- Cure / Set Temperature: 340 F
- Features: Coating, Flame Retardant / UL 94V-0 Rated, Protective, Weather / UV Resistant
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
-
Supplier: Thermal Wire and Cable LLC
Description: Thermal Wire and Cable's TGGT lead wires utilize a system of several high-temperature insulating materials fused together to provide a robust, industrial strength, high-temperature single-conductor lead wire. These materials include a fused PTFE Teflon tape dielectric system, an additional
- North American (AWG): 12 AWG
- Number of Conductors: 1 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 78 amps
-
Supplier: Elasto Proxy Inc.
Description: plastics, high-performance thermoplastics (HPTPs), and thermoplastic elastomers (TPEs). Elasto Proxy's custom fabrication capabilities include small plastic parts about the size of an iPhone. Examples from the medical equipment industry include plastic pedal pads, Delrin® rollers,
- Materials: ABS, CPVC, Delrin®, Hypalon® (CSM), Kevlar®, Nylon / Polyamide, PEEK, PTFE (e.g. Teflon®), PVC, PVDF, Polycarbonate (PC), Polyethylene (PE), Polyoxymethylene (POM, Acetal), Polyphenylene Sulfide (PPS), Polypropylene (PP), Polyurethane / Urethane, Vinyl
- Capabilities: Assembly, Laminating, Welding
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Services: Design, Model, Prototype, R&D, Test / Inspect
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Construction Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring. The sealing
- Maximum Operating Pressure: 10,000 psi
- Operating Temperature: -22 to 266 F
- Action: Double Acting, Single Acting
- Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: FTL Technology
Description: Since pressures are generally limited to 10 bar, the use of single system rod, piston and wiper seals are typically used. Rod Seals Rod seals are installed in reciprocating equipment to retain compressed air or oil under high pressure. They should operate individually or in combination with
- Maximum Operating Pressure: 145.0377 psi
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, Oil / Grease Seal, Piston Ring, Wiper
- Seal Orientation: External / Piston Seal, Internal / Rod Seal
Find Suppliers by Category Top
Featured Products Top
-
PTFE Back-up Rings Advantages & Application When used for relevant purposes under appropriate conditions, industrial PTFE backup rings provide various applicable benefits. PTFE backup rings are built in such a way that they can be used to prevent extrusion in rubber sealing systems. (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Advanced extrusion and expert processing enable Zeus to produce extremely thin membranes and thicker calendared ribbons. These (read more)
Browse Medical Tubing Datasheets for Zeus -
efficiency. Ideal for industrial sealing systems, PTFE and PEEK back-up rings offer reliable anti-extrusion protection, boosting seal (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Steerable Catheters, Simplified As a single, process-ready extrusion, PTFE Sub-Lite-Wall® multi-lumen tubing helps simplify steerable catheter construction, reduce manufacturing steps, and improve yields. Learn More (read more)
Browse Medical Tubing Datasheets for Zeus -
white waxy solid that did not melt or dissolve was found inside which would come to be known as PTFE or Teflon®. Historically, PTFE has not been melt processable. Ram extrusion has been the most common way to process the material in the wire and cable industry. This process (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
coefficient of friction compared to ETFE, HDPE, and Pebax®, and can be easily re-molded into complex profiles. Unlike PTFE which requires special processing equipment, FEP is melt processable which allows for long lengths and continuous manufacturing to be utilized. It is ideal for multi and single (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
production of the finished product. Our Ability Fluoropolymer parts molding and machining(PTFE, M-PTFE, PTFE Compound, PCTFE, PVDF, etc). Fluoropolymer semi-finished product extrusion, compression molding (read more)
Browse Plastic Molding Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
). Fluoropolymer semi-finished product extrusion, compression molding. High performance plastic parts machining and injection molding(PEEK, PFA, PPS, etc). Whether the project is a micro PTFE component for electronics or a large size gasket for the Oil (read more)
Browse CNC Machining Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
, & Green. A stranded 27% Nickel plated copper conductor insulated with an extrusion of ECA3000* resin. ECA 3000* resin is a perflouropolymer, and falls within the family of resins know as PTFE, FEP, PFA & E-TFE to name a few. (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
compared to ETFE, HDPE, and Pebax®, and can be easily re-molded into complex profiles. Unlike PTFE which requires special processing equipment, FEP is melt processable which allows for long lengths and continuous manufacturing to be utilized. It is ideal for multi and single durometer (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies
Conduct Research Top
-
Engineering Possibilities: New Liners for Next-Gen Catheters
Until recently, catheter liners requiring wall thicknesses < 0.001? (0.025 mm) have been limited to two production methods: film cast and free extrusion. Each of these processes results in PTFE catheter liners with performance tradeoffs involving flexibility and strength. Now, thanks to newly
-
VICTREX (R) PEEK Meets NORSOK M710 Compliance and Continues to Aggressively Test its Polymers in Support of Industry-Leading Test Standards
is the quality of the materials from. which they are made: frequently using high performance. elastomers to fulfil the sealing function and rigid. thermoplastics of varying performance levels as back. up rings to provide resistance to extrusion of the seal. from its intended location under conditions