-
Supplier: Accuris
Description: CAPACITORS, FIXED, METALLIZED FILM PTFE DIELECTRIC, HERMETICALLY SEALED
-
Supplier: DeWAL
Description: DW202 is a skived PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C. APPLICATION INFORMATION DW202 finds use in electrical applications where high temperature service rating and superior electrical
- Industry: Aerospace, Automotive, Electric Power, Electronics, General Industrial
- Material Type: Dielectric / Electrically Insulating
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Capacitors>Mica and PTFE Capacitors Packaging: Bulk Part Status: Obsolete Connector Type: Header, Cuttable Number of Positions: 5 Mounting Type: Requires Holder Termination: Solder Features: 2 nH Unshielded Thick Film Inductor 450 mA 250mOhm
- Packing Method: Bulk Pack
- Features: Other
-
-
Supplier: Budnick Converting, Inc.
Description: 3M™ PTFE Film Electrical Tape 60 is a PTFE film backed electrical tape. This flame retardant tape is suitable for use on high temperature coils, wire harnesses and capacitors where high dielectric and breaking strength are required. This tape is 600V rated and
- Features: Electrical, Specialty / Other
- Backing: Fluoropolymer, Plastic / Polymer
-
Supplier: DigiKey
Description: 560pF Mica Capacitor 300V Radial
- Capacitance Tolerance: 5 (+/- %)
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
- Applications: General Purpose
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components
- Washer Type: Flat / USS Washer
- Material: PTFE
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components
- Maximum Operating Pressure: 1,500 to 3,000 psi
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP MICA 3000PF 5% 500V RADIAL
- Capacitance Range: 0.003 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Description: CAP MICA 560PF 5% 300V RADIAL
- Capacitance Range: 0.0005600000000000001 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Fluoro-Plastics, Inc.
Description: Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it is corrosion
- Use Temperature: 250 F
- Thermal Conductivity: 0.24518743 W/m-K
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Tensile Strength (Break): 1,500 to 3,000 psi
-
Supplier: ODG (Origin Data Global)
Description: CAP MICA 100PF 5% 1KV RADIAL
- Capacitance Range: 0.0001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1 volts
- AC Rated Voltage (WVAC): 1 volts
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components
- Washer Type: Flat / USS Washer
- Material: PTFE
-
Supplier: Allied Electronics, Inc.
Description: 3M 60 Tape has consistant physical and electrical properties over a broad temperature range; for use on high temperature coils, capacitors and wire harnesses. Features 2.0-mil PTFE backing Silicone thermosetting adhesive Supplied on 3 inch cores 1⁄2" × 36 yds.
-
Supplier: Saint-Gobain Tape Solutions
Description: PTFE films provide a conformable release surface and exhibit a remarkably low coefficient of friction and non-stick properties. PTFE films have high temperature resistance and are virtually unaffected by all chemicals. At elevated temperatures, PTFE film
- Overall Thickness: 0.1968505 inch
- Overall Width / OD: 0.76771695 to 1.5354339 inch
- Diameter: 0.76771695 to 1.5354339 inch
- Type: Fiber / Monofilament, Strands / Multi-filament
-
Supplier: Pexco
Description: Pexco’s PTFE Film and PTFE Sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. PTFE Film and PTFE Sheets are available in roll form or cut to size sheets and can be supplied etched one-side,
- Overall Thickness: 0.0015 to 0.25 inch
- Overall Width: 72 inch
- Overall Width / O.D.: 72 inch
- Material Type: Dielectric / Electrically Insulating
-
Supplier: DeWAL
Description: DW 502 is a skived, tensilized PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW 502 conforms to Mil-P-22241B. The tensilizing process yields a film with greatly enhanced tensile and dielectric strength. APPLICATION INFORMATION DW 502 finds
- Width: 0.25 to 20 inches
- Thickness: 0.002 to 0.005 inches
- Temperature Resistance: 260 C
- Dielectric Strength: 157,480,314.96063 V/m
-
Supplier: Richardson RFPD
Description: Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with
- Capacitance Range: 0.000047000000000000004 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -55 to 200 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Mica and PTFE Capacitors. This listing supports clearer
- Capacitance Range: 0.00047000000000000004 microF
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Electronic Concepts, Inc.
Description: STANDARD CONFIGURATIONS Dry Wrap and Fill Construction The MT1 Series is a new Teflon - polytetrafluoroethylene(PTFE) capacitor developed by Electronic Concepts to meet the ever changing, more demanding requirements of circuit designers. The MT1 Series is a new Teflon -
- Capacitance Range: 0.01 to 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 30 to 50 volts
- Operating Temperature: -55 to 200 C
-
Supplier: Pexco
Description: Pexco’s PTFE Tape features superior insulating strength, is non-stick, flexible and resists high temperatures, chemicals and moisture. Other properties include zero porosity, excellent release and, of course, a super-low coefficient of friction. Pexco’s PTFE Tape can be supplied etched
- Width: 0.5 inches
- Thickness: 0.003 to 0.25 inches
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Protective Tape, Single-Sided Adhesive
Find Suppliers by Category Top
More Information Top
-
AC Conduction in Impregnated Polymer Insulating Systems
The tan (5of capacitors contain- ing PTFE film decreases more rapidly with time than capaci- tors with either polypropylene or PET film.
-
Electrical insulation
Polytetrafluoroethylene ( PTFE ) and polystyrene capacitor films exhibit among the lowest dielectric absorption.
-
Aerosol Codeposition of Ceramics: Mixtures of Bi 2 O 3 –TiO 2 and Bi 2 O 3 –V 2 O 5
Ha, Y. H. Yun, and S. M. Nam, “Fabrication of BaTiO3- PTFE Composite Film for Embedded Capacitor Employing Aerosol Deposition,” Ceram.
-
Microstructure and Electron Energy-Loss Spectroscopy Analysis of Interface Between Cu Substrate and Al2 O3 Film Formed by Aerosol Deposition Method
Y.-H. Kim, H.-J. Kim, J.-H. Koh, J.-G. Ha, Y.-H. Yun, and S.-M. Nam, Fabrication of BaTiO3- PTFE Composite Film for Embedded Capacitor Employing Aerosol Deposition, Ceram.
-
Effect of sulfur hexafluoride gas and post-annealing treatment for inductively coupled plasma etched barium titanate thin films
Kim YH, Kim HJ, Koh JH, Ha JG, Yun YH, Nam SM: Fabrication of BaTiO3- PTFE composite film for embedded capacitor employing aerosol deposition.
-
Relationship Between Impact Velocity of Al2 O3 Particles and Deposition Efficiency in Aerosol Deposition Method
Y.-H. Kim, H.-J. Kim, J.-H. Koh, J.-G. Ha, Y.-H. Yun, and S.-M. Nam, Fabrication of BaTiO3- PTFE composite film for embedded capacitor employing aerosol deposition, Ceram.
-
The engineer knowledge: materials
… functional properties, e.g., transparent plastics suitable for optical components (light) Polymethyl methacrylate (PMMA) and polycarbonate (PC) thermally and the chemically highly stable polytetrafluoroethylene, materials for capacitor films as well as newer … … and polyphenylene sulfide, of ( POLYTETRAFLUOROETHYLENE ) (PP, PET) (expensive) (PI …
-
Hut, The engineer knowledge
… thermoplastic polymeric materials with specific functional properties are, e.g., the fiir optical components suitable (light) transparent plastics, Polymethyl methacrylate (PMMA) and polycarbonate (PC) that are thermally and chemically hochst stable polytetrafluoroethylene ( POLYTETRAFLUOROETHYLENE ), materials fur capacitor films (PP, PET) as well …
-
Hut, The engineer knowledge
… functional properties, e.g., transparent plastics suitable for optical components (light) Polymethyl methacrylate (PMMA) and polycarbonate (PC) thermally and the chemically highly stable polytetrafluoroethylene, materials for capacitor films as well as newer … … and polyphenylene sulfide, of ( POLYTETRAFLUOROETHYLENE ) (PP, PET) (expensive) (PI …
-
A novel active MR probe using a miniaturized optical link for a 1.5‐T MRI scanner
The matching network con- sists of a variable capacitor (BFC280908002; TRIMMER PTFE FILM 4.0PF to 40.0PF, VISHAY BC COMPO- NENTS) and a fixed capacitor of 51 pF (MCCA000108, MULTICOMP) parallel to the coil followed by a variable capacitor in series …
Indicates content that may require registration and/or purchase.