-
Supplier: Golden Collar Technology Co., Ltd .
Description: chemical processing industry. PTFE flange seals are also effective across a wide temperature range, maintaining their integrity even in extreme temperatures. The non-stick surface of PTFE flange gaskets prevents adhesion between mating surfaces. This simplifies
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Golden Collar Technology Co., Ltd .
Description: across industries such as chemical processing, pharmaceuticals, petrochemicals, food & beverage, and water treatment. Why Choose Our PTFE Pipe Gaskets? 100% Virgin or Filled PTFE Materials Manufactured using high-purity PTFE for maximum chemical resistance. Optional
- Operating Temperature: -328 to 500 F
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: Minimal torque required to seal 100% pure virgin TFM® or PTFE sealing surface Totally Bonded Elastomer and TFM® or PTFE Construction 65 to 75 Durometer Elastomer Typical compression set values of 15% or better Continuous, no "seam," radius style TFM or PTFE envelope Thickest
- Thickness: 0.125 inch
- Operating Temperature: -40 to 300 F
- Material: Butyl, Ethylene Propylene (EPDM), Nitrile (NBR - Buna-N)
- Features: Non-asbestos, Other
-
-
Supplier: Triangle Fluid Controls Ltd.
Description: Durlon® RCA™ sealing system combined with Durlon® PTFE styles can replace standard full face gaskets in FRP, PVC, and other non-metallic and metallic pipe flanges where a low stress gasket is required. The RCA™ configuration reduces the total gasket contact area
-
Supplier: Accuris
Description: FLANGES AND THEIR JOINTS - GASKETS FOR CLASS-DESIGNATED FLANGES - PART 3: NON-METALLIC PTFE ENVELOPE GASKETS.
-
Supplier: Accuris
Description: Flanges and Their Joints - Gaskets for Class-Designated Flanges - Part 3: Non-Metallic PTFE Envelope Gaskets
-
Supplier: Accuris
Description: Flanges and their joints - Dimensions of gaskets for PN-designated flanges - Part 3: Non-metallic PTFE envelope gaskets
-
Supplier: Accuris
Description: Flanges and Their Joints - Dimensions of Gaskets for PN-Designated Flanges - Part 3: Non-Metallic PTFE Envelope Gaskets
-
Supplier: Leader Global Technologies
Description: Flexible PTFE Gasket Material Description: 2130 is a homogeneous expanded PTFE sheet, which uses product geometry rather than fillers or binders to address concerns associated with traditional PTFE material. Product Data MSDS Key Features: Specifically designed for use in
- Maximum Operating Pressure: 1,500 psi
- Operating Temperature: -450 to 500 F
- Features: Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Phelps Industrial Products
Description: The PTFE is bonded to the EPDM rubber for chemical and corrosion resistance. This gasket has concentric convex sealing rings to aid optimum sealing at lower bolt loads. The self centering gasket offers superior sealing for hazard media at low bolt torque. The totally bonded
- Width: 3.5 to 32 inch
- Maximum Operating Pressure: 150 psi
- Operating Temperature: -40 to 250 F
- Features: Other
-
Supplier: Phelps Industrial Products
Description: effectively. PTFE also exhibits extemely high physical & electrical insulation characteristics, and has increased resistance to creep (compression) under load. Compared to Virgin PTFE, Reprocessed PTFE is less expensive, has lower tensile of 2000 PSI, and has reduced resistance
- Thickness: 0.015625 to 0.25 inch
- Operating Temperature: -450 to 500 F
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: Reprocessed PTFE is a white flexible material which has a very low coefficient of friction, excellent high and low temperature capability is resistant to virtually all acids and caustics. It is flexible and extremely soft, and therefore conforms to irregular flanges effectively.
- Thickness: 0.015625 to 0.25 inch
- Operating Temperature: -450 to 500 F
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Leader Global Technologies
Description: Elastalon gaskets are made by molding a layer of isotropically expanded PTFE (ePTFE) over a corrugated metallic core (typically 24 gauge 316Lss). Description: Corrugated metal substrate with highly compressible ePTFE facing that typically is 1/8″ overall thickness but also available
- Operating Temperature: 600 F
- Features: Other
-
Supplier: Phelps Industrial Products
Description: Phelps Style 7538 gasket material is made with 100% Virgin PTFE and uses Hollow Glass Micro-Spheres as the filler. This PTFE sheet is manufactured by a unique process that structures the composition into fibers that overcome creep relaxation and/or cold flow. Style 7538 is ideal
- Thickness: 0.0625 to 0.125 inch
- Operating Temperature: -350 to 500 F
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Kelco Industries
Description: Western Consolidated Technologies Envelope Gaskets are designed to function in aggressive chemical environments. PTFE envelope gaskets are applied as flange gaskets, when pollution of the medium is not acceptable. Good chemical resistance. Wide temperature range.
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: frame. Depending on operating conditions, CONVEX gaskets with layers, grooved profile gaskets with layers, spiral wound gaskets, corrugated gaskets, rubber-steel gaskets, WEKAS gaskets, jacketed or enveloped gaskets with inner eyelet are used -
-
Supplier: Technetics Group
Description: A large variety of the most difficult sealing problems can be solved using VITAFLEX® spiral wound gaskets. Although its basic fundamental principle has changed little since its creation, production techniques and the materials developed and used over the last 30 years have enabled our
- Maximum Operating Pressure: 5,076.3195 psi
- Operating Temperature: 1,652 F
- Features: Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Thermoseal, Inc.
Description: Thermoseal® soft-chem® expanded PTFE sealing material provides excellent corrosion resistance and impermeability along with superior creep resistance and sealability for use in all types of applications. The material's high compressibility enables it to deform under load and conform to
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Triangle Fluid Controls Ltd.
Description: Durlon® RCA™ sealing system combined with Durlon® PTFE styles can replace standard full face gaskets in FRP, PVC, and other non-metallic and metallic pipe flanges where a low stress gasket is required. The RCA™ configuration reduces the total gasket contact area
-
Supplier: Leader Global Technologies
Description: inspected to insure proper materials of construction. Description: This gasket consists of a metal guide ring (or sometimes referred to as a centering ring) and a spiral wound sealing element with an inner ring to enhance gasket performance. Inner rings are required for gaskets
- Gasket Type: Spiral Wound
-
Supplier: Leader Global Technologies
Description: LeaderKAM Style F is a grooved metal core with a sealing cover from ID to OD. A wide array of sealing component options exist including flexible graphite, expanded PTFE, and LeaderTHERM. Description: Solid metal core with no centering ring. Advantages: LeaderKAM Kammprofile gaskets are
- Features: Other
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on.
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Pasternack
Description: PE44028 SMA male 2 hole flange connector has an interface type of .012 inch pin and a 50 Ohm impedance. Pasternack SMA male 2 hole flange connector uses shield/contact as an attachment method. The Pasternack SMA male 2 hole flange connector has a ptfe dielectric type. The
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Connector Type: SMA
- Geometry: Straight
-
Supplier: Thermoseal, Inc.
Description: Ideal for low bolt applications or where flanges are delicate Excellent chemical resistance to acidic and alkaline attack Highly compressible FDA compatible Ideal for higher temperatures and pressures Holds shape for thermal cycles
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on.
- Valve Type: Angle Valves, Back Flow Preventer Assembly, Diaphragm Valves, Foot Valves, Needle Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Features: Chemical
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Actuation: Manual / Hand
-
Supplier: Fairview Microwave Inc.
Description: body. Our FMCN1231 BMA connector uses beryllium copper contact. This BMA plug 2 hole flange field replaceable contact slide-on RF connector is RoHS and with emi gasket compliant, you can find this BMA plug 2 hole flange field replaceable contact slide-on with emi gasket
- Frequency Range: 22 GHz
- Connector Type: BMA / BMMA
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: World-Valve B.V.
Description: The centric butterfly valves are executed with a PTFE liner on/off control service in aggresive and corrosive fluids and high purity applications. High performance PTFE lined wafertype Standardized actuation flange One piece blow-out proof shaft Self lubricating shaft bushing
- Valve Size: 1.2598432 to 35.43309 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: -4 to 392 F
- Features: Bolt Flange, DIN, ISO, Other
-
Supplier: Fairview Microwave Inc.
Description: body. Our FMCN1230 BMA connector uses beryllium copper contact. This BMA plug 2 hole flange field replaceable contact slide-on RF connector is RoHS and with emi gasket and .012 inch pin compliant, you can find this BMA plug 2 hole flange field replaceable contact slide-on with
- Frequency Range: 22 GHz
- Connector Type: BMA / BMMA
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Asahi/America, Inc.
Description: Asahi valve gaskets offer a unique double convex ring design that gives optimum sealing with only 1/3 the torque commonly required with flat faced gaskets. Asahi/America offers EPDM gaskets from 1/2" to 12"; PTFE-bonded EPDM gaskets in sizes from 1/2" to 12"; and
-
Supplier: Watts
Description: Series 77F-CSI Steel, Flanged, Wye-Pattern Strainers feature a wye-pattern, cast steel body with flanged connections, stainless steel screen, cast steel retainer cap with PTFE gasket and blow-down connection. Series 77F-CSI has a machined seat that allows the seat to be self-aligning
- Pressure Rating: 150 to 285 psi
- Pipe Connection: Flanged
- Applications: General Purpose, Water
- Media: Liquid
-
Supplier: Check-All Valve Mfg. Co.
Description: is two gaskets in place of the one normally used in a flanged joint. See additional installation guidelines or consult the factory for more information. Flange Insert valves are designed to fit between two mating ANSI flanges. The “Spring Housing” designated by the “A” dimension
- Valve Size: 6 inch
- Flow (Cv): 284
- Number of Ports/Ways: 2
- Features: ANSI, ASME, Bolt Flange, Chemical, ISO, Lift Check Valves, MSS, Metal Face Seal, Metal Seated, Normally Closed (Closed Center), Other
-
Supplier: Erdmann Corporation
Description: graphite packing. Stem guides prevent side thrust. Long cycle life Low, uniform torques. Blowout-proof stem. Fully enclosed PTFE body seal. Metal-to-metal contact between insert and body act as secondary seal and prevents overcompression of the seats. Pipe flange gasket acts as
- Valve Type: Ball Valves
- Features: Bolt Flange
-
Supplier: AENOR
Description: FLANGES AND THEIR JOINTS - GASKETS FOR CLASS-DESIGNATED FLANGES - PART 3: NON-METALLIC PTFE ENVELOPE GASKETS.
-
Supplier: AENOR
Description: Flanges and their joints - Dimensions of gaskets for PN-designated flanges - Part 3: Non-metallic PTFE envelope gaskets
Find Suppliers by Category Top
Featured Products Top
-
Our Graphite PTFE Gasket is manufactured from premium graphite-filled PTFE, combining the (read more)
Browse Oil Seals and Grease Seals Datasheets for Golden Collar Technology Co., Ltd . -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
for their applications. For more rigid exhaust flanges, a smaller opening is used and thicker base materials to provide optimum strength. For manifold gaskets, lighter weight materials with more open area are used. These gaskets use a flattened product to minimize the overall thickness. Materials (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Manufacturing: Supports valves, plungers, gaskets, flanges, and pump or filter components with food-grade compliance. Enhance flow control systems with Dechengwang PTFE Valve Heads. Contact us to explore custom solutions for high-purity, durable, and chemically resistant components. (read more)
Browse Solenoid Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
tube, PTFE TFM Vessel for digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on. By choosing the right polymer family, you can custom materials to withstand even (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Gland: bolted; packing: V-shaped PTFE, PTFE, or flexible graphite Gasket material: stainless steel (SUS304, SUS316, SUS316L), copper, or aluminum Custom Configuration Body material, end connection, bonnet type, packing, and gasket material can (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ANSI gaskets: Provide chemical resistance and sealing performance in flange connections General gaskets: Maintain integrity under chemical exposure and temperature fluctuations.? Fluid Handling and Containment Dip pipes and spargers: Linings (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
V-Seals can also be provided with their own limiter plates to enable sealing between flat (non-grooved) surfaces where the plate provides a load path for the flange bolting load and prevents over-compression of the seal. The seal and limiter plate may also be (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
split style Multi-Convolution Seals are improved by incorporating a Non-Welded Slip Joint Cover in flange applications that experience large radial growth due to thermal cycling. JETSEAL employs a patented (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
More Information Top
-
Shopping In Heaters - Big Bruin
1014R National Spencer Ryton Rotary Pump 1014r For Aggressive Chemicals RYTON ROTARY DRUM PUMP Ryton construction with ryton vanes, viton oil seal and PTFE flange gaskets .
-
Validation of Flux Chamber Technique for Estimating Gas Emission in Situ from Naturally-Ventilated Facilities
Components were fastened together with quick-fit ventilation fittings and clamps (Nordfab ®, Thomasville, NC) allowing easy disassembly for cleaning and inspection and all clamped joints were sealed with 1/16-inch Virgin- PTFE flange gaskets .
-
Supercritical Fluid Methods and Protocols
Its main features are: internal volume of about 0.2 dm3; neoprene O-ring seals between vessel and flanges ; PTFE gas- kets for end connectors and internal metallic filters (frits); 1/4 inch tube connec- tions of Swagelok® type; thermo-resistance sensor (Pt …
-
Variable path-length, low-temperature cells for absorption spectroscopy
The end plates, 16 mm thick, are sealed with the flanges by PTFE gaskets .
-
Chemistry engineer technique. Current messages 2 · 1976 (A 35-A 66)
The reusable flange sealings of POLYTETRAFLUOROETHYLENE are particularly advantageously there where the flange connections for the inspection or maintenance are drawn regelmagig mussen.
-
Y-strainers - Y-strainers Manufacturers, Suppliers
CF8M Screen: SS304 Gasket : PTFE Flange dimensions: ANSI B16.5 150# Test standard: API 598 .
-
Design, Construction and Research Application of a Differential Electrochemical Mass Spectrometer (DEMS)
The microporous membrane material is mechanically supported by a stainless steel frit, and sealed between the cell flow through block and vacuum flange via a PTFE gasket .
-
A Practical Guide to the Manufacture of Sulfuric Acid, Oleums, and Sulfonating Agents
• External ball valves (with flanged ends and PTFE gaskets ) which are fitted directly onto the tank nozzles with the facility for remote operation from two different points can also be considered.
Indicates content that may require registration and/or purchase.