-
Supplier: Bowman International Ltd.
Description: Self lubricated washers. Carbon steel shell with sintered bronze layer filled with PTFE. Available in metric and imperial sizes from stock. Also bronze shell versions can be supplied to order.
- Bore: 0.393701 to 2.4409462 inch
- Outside Diameter: 0.787402 to 3.543309 inch
- Thickness: 0.787402 to 3.543309 inch
- Bearing / Retainer Specialty Material: Plastic
-
Supplier: Bunting Bearings, LLC
Description: BJ2 thrust washers provide high levels of strength, rigidity, toughness, wear resistance and chemical resistance. They are engineered to satisfy a wide range of service requirements. (JLON 2100) Temperature range: -250°F/+550°F
- Bore: 0.5 to 1.5 inch
- Outside Diameter: 1 to 3 inch
- Overall Width: 0.0625 to 0.125 inch
- Thickness: 1 to 3 inch
-
Supplier: Bunting Bearings, LLC
Description: BJ5 thrust washers are polymer reinforced, BJ5 runs against soft mating surfaces such as mild steel, aluminum, and SAE 316 stainless steel without the mating surface wear typically found when other filled PTFE compounds are employed. (JLON 5500) Temperature range: -250°F/+550°F
- Bore: 0.25 to 1.5 inch
- Outside Diameter: 0.625 to 3 inch
- Overall Width: 0.0625 to 0.125 inch
- Thickness: 0.625 to 3 inch
-
-
Supplier: Bunting Bearings, LLC
Description: BJ4 thrust washers operate at PV values up to approximately 30,000 dry. Ideal for rotary and linear bearings, BJ4 eliminates the need for lubrication in almost any environment. (JLON 4200) Temperature range: -250°F/+550°:F
- Bore: 0.25 to 1.5 inch
- Outside Diameter: 0.625 to 3 inch
- Overall Width: 0.0625 to 0.125 inch
- Thickness: 0.625 to 3 inch
-
Supplier: Bunting Bearings, LLC
Description: Bunting Teflon® Composite Thrust Washers Non-metallic, self-lubricating Teflon® composite laminate washers designed to handle high thrust loads. Bunting’s Teflon® composite thrust washers are available with Teflon® fabric bonded onto one side or both sides. Temperature range:
- Bore: 0.25 to 3 inch
- Outside Diameter: 0.5 to 4.5 inch
- Overall Width: 0.074 inch
- Thickness: 0.5 to 4.5 inch
-
Supplier: Bowman International Ltd.
Description: Material Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE) RoHS Compliant Suitable for food industry machinery All testing carried out at 20°C All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such
- Bore: 0.1968505 to 2.6771668 inch
- Outside Diameter: 0.3543309 to 3.543309 inch
- Outer Ring Width: 0.0787402 to 0.4330711 inch
- Thickness: 0.3543309 to 3.543309 inch
-
Supplier: Radwell International
Description: BEARING WASHER, PLAIN THRUST, 0.3750 IN ID, 0.7500 IN OD, 0.0600 IN THICKNESS, FIBERGLASS REINFORCED PTFE MATERIAL, NO PLUGS. FREE 2 YEAR RADWELL WARRANTY
- Type: Thrust Washer
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating THRUST WASHERS – INCH • Carbon Steel Backing • Self-Lubricating Liner • Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of lead
- Bore: 0.687 inch
- Outside Diameter: 1.187 inch
- Thickness: 1.187 inch
- Design Units: Inch
-
Supplier: Daemar Inc.
Description: Thrust Washers Width = 1.450 & 1.950 mm Inside Diameter = 10.00 to 62.00 mm Outside Diameter = 20.00 to 90.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TW-TH thrust washer consists of a carbon steel
- Bore: 0.393701 inch
- Outside Diameter: 0.787402 inch
- Overall Width: 0.057086645 to 0.05905515 inch
- Thickness: 0.787402 inch
-
Supplier: Daemar Inc.
Description: Thrust Washers Width = 0.0585 & 0.0895 in Inside Diameter = 0.500 to 2.250 in Outside Diameter = 0.875 to 3.250 in The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TW-TH thrust washers consists of a carbon steel
- Bore: 0.875 inch
- Outside Diameter: 1.5 inch
- Overall Width: 0.0585 inch
- Thickness: 1.5 inch
-
Supplier: CCTY
Description: Feature a hardened steel backing with an inner lining of PTFE or POM. Cylindrical, flanged and thrust bushings forms are available.
-
Supplier: 3X Ceramic Parts Company Limited
Description: Pressureless Sintered Silicon Carbide Thrust Ring Silicon carbide thrust ring has corrosion resistance, high temperature resistance, wear resistance, non-magnetic, non-conductive and good self lubrication. It has excellent chemical corrosion resistance, wear resistance, high
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- MOR / Flexural Strength: 58,014.7357428788 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
-
Supplier: CCTY
Description: Feature a hardened steel backing with an inner lining of PTFE or POM. Cylindrical, flanged and thrust bushings forms are available.
-
Supplier: AGC Chemicals Americas, Inc.
Description: also preserve several properties unique to PTFE including low coefficient of friction, excellent chemical resistance and a wide service temperature range. Glass-filled PTFE, the most universally used filled PTFE compound, can be utilized at service temperatures from -268 °C to
- Industry: Automotive
- Filler: Carbon / Graphite, Metal, Mineral
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Type: Molding Resin, Thermoplastic
-
Supplier: Alpine Bearing, Inc.
Description: The construction of these bearings enables them to carry moderate radial and thrust loads at low operating torque while providing high performance within a small design. Miniature and instrument bearings are available in stainless steel for those applications requiring corrosion
- Bore Size: 0.1968505 inch
- Outside Diameter: 0.6299216 inch
- Overall Width: 0.1968505 inch
- Dynamic Radial Load: 35.2936 lbs
-
Supplier: Daemar Inc.
Description: TH Flanged Bearings Length = 0.25 to 2.00 in Shaft Diameter = 0.3731 to 1.7487 in The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, FTH consists of a carbon steel backing, an intermediate layer of sintered bronze,
- Inside Diameter: 0.875 inch
- Outside Diameter: 1 inch
- Length: 1.25 inch
- Operating Temperature: -319 to 536 F
-
Supplier: Prince Manufacturing Corp.
Description: from bearing wear in high load situations (when no oil film is present) is reduced. This new thrust block design combined with these advanced bearing results in lower friction and less internal oil loss resulting in higher pump efficiencies. Features Patented Non-Symmetrical
- Maximum Discharge Flow: 2.0900000000000003 to 48.080000000000005 GPM
- Maximum Discharge Pressure: 2,500 to 3,000 psi
- Discharge Size: 1.0625 to 1.3125 inch
- Media Temperature: 180 F
-
Supplier: Prince Manufacturing Corp.
Description: from bearing wear in high load situations (when no oil film is present) is reduced. This new thrust block design combined with these advanced bearing results in lower friction and less internal oil loss resulting in higher pump efficiencies. Features Patented Non-Symmetrical
- Maximum Discharge Flow: 0.7799999999999999 to 29.52 GPM
- Maximum Discharge Pressure: 2,500 to 3,000 psi
- Discharge Size: 0.75 to 1.0625 inch
- Media Temperature: 180 F
-
Supplier: KAYDON Bearings
Description: A Conrad assembled bearing designed primarily for application of radial load—deep ball grooves also permit application of thrust load in either direction – often used in conjunction with another bearing. We can provide internal fit up, lubricants, separators and other features
- Bore Size: 30 inch
- Outside Diameter: 32 inch
- Overall Width: 1 inch
- Dynamic Radial Load: 15,963 lbs
-
Supplier: KAYDON Bearings
Description: A Conrad assembled bearing designed primarily for application of radial load—deep ball grooves also permit application of thrust load in either direction – often used in conjunction with another bearing. We can provide internal fit up, lubricants, separators and other features
- Bore Size: 10 inch
- Outside Diameter: 10.5 inch
- Overall Width: 0.25 inch
- Dynamic Radial Load: 969 lbs
-
Supplier: KAYDON Bearings
Description: A Conrad assembled bearing designed primarily for application of radial load—deep ball grooves also permit application of thrust load in either direction – often used in conjunction with another bearing. We can provide internal fit up, lubricants, separators and other features
- Bore Size: 5.5 inch
- Outside Diameter: 6.125 inch
- Overall Width: 0.3125 inch
- Dynamic Radial Load: 984 lbs
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: flange on the shoulder washer is used to positively locate the bushing when it is installed or to provide a thrust bearing surface. Use our Quick Search below to source fiberglass shoulder washers, fibre (fiber) shoulder washer, phenolic shoulder washers, nylon shoulder washers, PCTFE
- Inside Diameter: 0.048 to 0.765 inch
- Outside Diameter: 0.156 to 1.25 inch
- Thickness / Working Height: 0.089 to 0.094 inch
- Material: Nylon, PTFE
-
Supplier: Norplex-Micarta
Description: suitable for the manufacture of cams, gaskets, rings, collars, sleeves, brake lining, timing wheels, hydraulic rings, light duty gears, bearing retainers, bearings, and thrust washers.
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
- Features: Other
-
Supplier: McWane Plant and Industrial
Description: Hardware - All fasteners are316 SS Plug - Ductile Iron and Fully Encapsulated with Buna-N (NBR) for extended life in demanding applications. Grit Seals - Buna-N Grit Seals on lug journals prevent debris from entering bearing areas. Thrust Bearing - PTFE thrust
- Valve Size: 3 to 48 inch
- Features: Bolt Flange, Other
- Primary Material: Ductile Iron
- Actuation: Electric, Pneumatic
-
Supplier: Watts
Description: Series S-FBV-1 2-Piece, Full Port, Stainless Steel Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a bottom-loaded blowout-proof stem, PTFE seats and stem thrust bearing, a stainless steel ball and stainless steel
- Valve Size: 0.25 to 3 inch
- Valve Type: Ball Valves
- Primary Material: Stainless Steel, Steel
- Media: Water
-
Supplier: Rogers Machinery Company, Inc.
Description: Features Key design features ensure long air end life. All features may not be available on competitive models. Non contact maintenance free air and oil seals Thrust balance compensation Cooling jackets Dual vents to atmosphere ensure oil-free air Vacuum degassed thrust and radial
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 60 to 2,155 SCFM
- Horse Power: 25 to 500 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: Features Key design features ensure long air end life. All features may not be available on competitive models. Non contact maintenance free air and oil seals Thrust balance compensation Cooling jackets Dual vents to atmosphere ensure oil-free air Vacuum degassed thrust and radial
- Discharge / Operating Pressure: 35 psi
- Flow Capacity: 178 to 1,565 SCFM
- Horse Power: 30 to 200 HP
-
Supplier: Transcat, Inc.
Description: Stainless Steel Shaft PTFE Sleeve Bearings 440C Stainless Steel Thrust Bearings 300 Series Stainless Steel Rings Typical K-Factor 896 Approvals CE Each Unit Includes NPT fittings Standard magnetic pickup GG510 turbine mounted electronic standard display
-
Supplier: Velan, Inc.
Description: reduces side thrust. • Multiple solid PTFE or chevron type stem seal (adjustable). • Live-loaded thrust washer prevents galling and provides secondary stem seal. • Fully enclosed spiral wound graphite filled stainless body gasket. • Locking devices optional on NPS 1â„2 - 6 (DN
- Valve Size: 0.375 to 3 inch
- Features: ASME, Socket Weld / Solder, Threaded
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Velan, Inc.
Description: reduces side thrust. • Multiple solid PTFE or chevron type stem seal (adjustable). • Live-loaded thrust washer prevents galling and provides secondary stem seal. • Fully enclosed spiral wound graphite filled stainless body gasket. • Locking devices optional on NPS 1â„2 - 6 (DN
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Mueller Company
Description: the valve shaft. Stud extends beyond the bottom cover. Thrust collar is threaded to the stud and pinned. On 24" valves thrust collar is pinned to shaft and adjustment provided by bronze spacers. Thrust collar cavity is packed with grease and fully gasketed to prevent leakage. •
- Valve Size: 3 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
Find Suppliers by Category Top
Featured Products Top
-
the aircraft, missile, and spacecraft industries. Applications include jack screws, adjusting screws, threaded fasteners, self-tapping fasteners, thrust washers, gears, levers, bearings, shafts, studs, cams, cam followers, slides, valves, pistons, nuts, bolts, etc. Solid film coatings/lubricants may (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
Advanced Materials and Engineering Materials II
Surface Profile Observation of PTFE Thrust Bearings under Rolling Contact Fatigue in Water .
-
Surface Profile Observation of PTFE Thrust Bearings under Rolling Contact Fatigue in Water
• Surface Profile Observation of PTFE Thrust Bearings under Rolling Contact Fatigue in Water p.391 .
-
Surface crack and wear of PPS polymer thrust bearings under rolling contact fatigue in water
K. Itakura, T. Honda, S. Oyama, K. Kida, S. Hazeyama and Y. Kashima: ‘Surface profile obsevation of PTFE thrust bearings under rolling contact fatigue in water’, Adv.
-
Advanced Tribology
[6] Ma, Z.Y., Dong, Y.X.,2000, “Thermoelastohydrodynamic lubrication of PTFE thrust bearing ,” Journal of Dalian University of Technology, 12, pp. 90-94.
-
Scientific.Net: Materials Science
Surface Profile Observation of PTFE Thrust Bearings under Rolling Contact Fatigue in Water .
-
Observation of Wear on PEEK-PTFE Hybrid Radial Bearings
• Surface Profile Observation of PTFE Thrust Bearings under Rolling Contact Fatigue in Water p.391 .
-
Advanced Materials Research
Surface Profile Observation of PTFE Thrust Bearings under Rolling Contact Fatigue in Water .
-
Cause And Origin Analyses Of Two Large Industrial Oxygen Valve Fires
The valve was also specified to have a PCTFE seat ring, Viton back-up ring, fiberglass/ PTFE thrust bearing , and lnconel 718 shaft and pin.
-
Shopping In Mounts & Drives - Big Bruin
Non-stick coating ( PTFE ) thrust bearings on both axes ensure smooth, fluid gliding motion and oversize tensioning knobs and a rubber grip panning handle provide extremely fine positioning and control, even for tracking moving subjects.
-
Popular Products In Telescopes & Microscopes - Big Bruin
Non-stick coating ( PTFE ) thrust bearings on both axes ensure smooth, fluid gliding motion and oversize tensioning knobs and a rubber grip panning handle provide extremely fine positioning and control, even for tracking moving subjects.
Indicates content that may require registration and/or purchase.