Products/Services for PTO Winch Hydraulic Motors
-
Hydraulic Motors - (364 companies)Hydraulic motors are powered by pressurized hydraulic fluid and transfer rotational kinetic energy to mechanical devices. Hydraulic motors, when powered by a mechanical source, can rotate in reverse direction and act as a pump. Operating...Motor TypeRated for Continuous Duty -
Industrial Winches - (386 companies)Industrial winches are pulling devices that use a wire, rope, cable, strap or web to move heavy loads. They typically use a drum or reel for line storage and are either manually operated or powered by an electric, pneumatic, or hydraulic motor. How... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products... -
Power Take-offs (PTO) - (58 companies)Power take-offs (PTOs) are extensions of a vehicle's drive train that can be engaged to power auxiliary equipment such as plows, augers, winches, and many other material handling, construction, and agricultural implements. Power take-offs (PTO... -
Gearboxes and Gearheads - (1008 companies)...and reduce speed from one device to another. Gearboxes and gearheads consist of gears arranged in a housing with a method for attaching to an input drive (a motor or drive shaft) and an output component (usually a shaft). Input and output connection...
-
Mechanical Clutches - (173 companies)Indication: Slip indication can move a pin radially when an overload occurs, or send an electrical signal to the drive motor. Feedback: Feedback provides an electrical or electronic signal for monitoring parameters such as position, speed, torque...
-
Motor Controllers - (796 companies)...controllers. Full-step motors. Half-step motors. Mini-motors. Micro-motors. Unipolar stepper motors. Bipolar stepper motors. Pneumatic motion control systems. Hydraulic motion control systems. Selection Criteria. The Engineering360 SpecSearch database...
-
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
-
AC Motors - (1321 companies)AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy...
Product News
-
jbj Techniques Limited
Gear motors ~ hydraulic power to mechanical Do you need to convert hydraulic pressure and flow into torque and angular displacement?. Mechanical power from a hydraulic source; hydraulic fluid is moved into the hydraulic gear motor causing the matched gear set to rotate. One of the gears is connected to the motor output shaft so producing the rotary mechanical power. Hydraulic gear motors can be supplied in single or bi-rotational formats and units are available with a comprehensive range of mounting flange and shaft options including... (read more)Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Why Use a Hydraulic Motor-Pump Assembly? When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. jbj engineered and built the assembly in-house... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Hydraulic gear motor high pressure shaft seal A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in damage. This radial sealing is particularly useful in single direction hydraulic gear motors when, in certain conditions of use, high over-pressures will be generated at the motor output shaft. With bi-directional motors, the area adjacent to the seal ring of the drive-shaft is maintained at atmospheric pressure by the drainage circuit. In single-direction... (read more)Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Bearing supported hydraulic gear pumps & motors Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. A motor with a bearing support is useful for a fan drive or again if a pulley is fitted for belt drive. Any application that induces side load on the output shaft, a bearing support built into the gear pump or gear motor is beneficial, if not, necessary. Group 2, hydraulic gear pumps and motors with bearing... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
Running Industry Co., Ltd
Hydraulic Parts The hydraulic circuit block is a vital component in hydraulic systems, responsible for key functions such as flow and pressure regulation, power distribution, system integration, and enhanced reliability. By precisely controlling the flow and pressure of hydraulic oil, it ensures smooth and efficient operation of downstream components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its... (read more) -
HydraCheck Inc.
Hydraulic Tester for Servicing Hydraulic Systems a progressive buildup of system pressure with the user 's safety in mind. The test kit provides the service engineer with quick, accurate, and simple performance testing of pumps, motors, valves, steering systems, cylinders, and complete hydraulic circuits. Click here for specs. (read more)Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Power Take Off Shaft,Cardan Shaft,PTO Shafts Agricultural PTO shaft Features: PTO Drive Shafts Series T(1,2). Ratchet Torque Limiter. Overrunning Clutch. PTO Drive Shafts Series W(1,2). Friction Torque Limiter. Cross joints. Constant Velocity Joint. pto shaft series series 1#, 2#, 3#, 4#, 5#, 6#, 7#, 7N#, 8#. triangle profile tube, lemon profile tube. 1.We provide pto shaft series 1#, 2#, 3#, 4#, 5#, 6#, 7#, 7N#, 8#. 2.Cross joints specifications: series1#: 22 * 54mm series 2#: 23.8 * 61.3mm series 3#: 27 * 70mm series 4#: 27 *74.6mm... (read more) -
HydraCheck Inc.
How to troubleshoot hydraulic components control valves and how to correctly and safely precharge accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps. Hydraulic motors. Cylinders. Directional control valves. Pressure control valves. Purchase today. (read more)Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps in a compact configuration. The DHM 4 Series Digital Hydraulic Multimeter is an all-in-one unit designed to test the performance of hydraulic pumps, motors, valves, and hydrostatic transmissions with the added benefit of Bluetooth functionality. Learn more. (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Truck limiter hydraulic power unit Hydraulic power unit. Truck limiter hydraulic power unit. Specification. Motor: 380v,50hz,750w,1400r/min. Pump: BKP0.5B2-R-0.75-VQ1(0.75ml/r). Tank: 2L,Size: : 123 x160. Valves: a. safety pressure value YF08-00, default 180bar. b. hydraulic lock LDP-08-0.4\. Data. Applications: This truck limiter hydraulic power unit is widely used in truck restraint systems, loading dock equipment, logistics centers, warehouses, distribution facilities, and industrial plants. It provides stable hydraulic power... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
-
CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Chapter 1 Machines for Crop Production, 1.6. Harvesters and Threshers, Part...
The winches , mounted on the trailer, are driven from the PTO of a tractor, so that it needs numerous linkages and gears, universal joints, and pulleys driving chains. More modern trailers have winches driven by hydraulic motors , which makes for a simpler and more reliable system.
-
Tank-mounted Multi-Hop Assault Bridge (MHAB)
… lowered through a cradle and boom and scissored open using a 22 tonne winch and spreading cylinders. In the final phases of the launch the trestle is released from its nesting position and telescoped to the required height using hydraulic motors . … high-pressure hydraulic controls and circuits is provided by the main carrier vehicle engine via a PTO .
-
CR4 - Thread: Hoist Using Rotating Spool With Rope Wrapped Around
… another buddy constructed using an old 12 ft aluminum boat, 10 HP Tecumseh motor , 6 ft OD … I guess if you tried this winch set up you would have to jack the rear wheels … Also if you have a PTO or a 4 wheel drive you could use a hydraulic pump/winch or PTO powered winch that could be powered by either the PTO or the front drive shaft.
-
CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Front Matter and Index
… the Three-point Hitch 166 Kinematics and Forces of the Three-point Hitch 168 Control Strategies for Three-point Hitches 169 Fluid Power Systems: Symbols and Vocabulary 172 Hydraulic Circuits: Basic Systems 174 … … 188 Drawn Implements 190 PTO -Driven Implements 193 1 … … wheel Carriers 457 Multiwheel Carriers 457 Crawler-type Carriers 458 1.7.3 Motor Trucks (Used for … … Safety 487 1.9.11 Timber Transportation 488 Log Extraction 488 Skidding 488 Winch Skidding 490 Grapple …
Indicates content that may require registration and/or purchase.