-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 3.08 Product Name: Two Light Wall Mount UPC: 845094043553 Category: Wall Sconce Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
- Light Fixture Wattage: 60.00000000000001 watts
- Application: Residential
- Fixture Type: Sconce Fixtures
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.75 Extension: 4 Bulb Type: G9 T4 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 0.88 Product Name: One Light Wall Sconce UPC: 845094038177 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
- Light Fixture Wattage: 75 watts
- Application: Residential
- Fixture Type: Sconce Fixtures
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.25 Extension: 4 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.2 Product Name: One Light Wall Mount UPC: 845094043546 Category: Wall Sconce Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
- Light Fixture Wattage: 60.00000000000001 watts
- Application: Residential
- Fixture Type: Sconce Fixtures
-
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.25 Length 10.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 1.8 Product Name: One Light Wall Sconce UPC: 845094049661 Category: Wall Sconce Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry
- Light Fixture Wattage: 60.00000000000001 watts
- Application: Residential
- Fixture Type: Sconce Fixtures
-
Supplier: TelephoneStuff.com
Description: telecommunication network applications - Intuitive one-button operation - Rugged and high performance solution - Auto wavelength detection and TwinTest mode - Universal wavelength setting in 1 nm steps - Internal data storage and optional PC download capability - Automatic wavelength
- Optical Meter Type: Power Meter
-
Supplier: TelephoneStuff.com
Description: LAN/WAN access and enterprise multimode or single mode applications - Intuitive one-button operation - Rugged and high performance solution - Auto wavelength detection and TwinTest mode - Universal wavelength setting in 1 nm steps - Internal data storage and optional PC download capability -
- Optical Meter Type: Power Meter
-
Supplier: Andax Industries
Description: Pelican MPB35 Mobile Protect Backpack - Olive Drab. Our large laptop backpack has a PU-coated notebook backpack PC pocket zipper, water resistant shell & ballistic nylon-coated base. This backpack with compartments has a laptop travel backpack sleeve & multiple pockets. Choose a
- Volume Capacity: 9.24602 gallons
- Height: 8 inch
- Length: 25 inch
- Width / Diameter: 15 inch
-
Supplier: Andax Industries
Description: Pelican MPB25 Mobile Protect Backpack - Olive Drab. Our large laptop backpack has a water resistant shell, PU-glazed notebook backpack PC pocket zipper & ballistic nylon-coated base. This backpack with compartments has ample pockets & a laptop travel backpack sleeve. Order a
- Volume Capacity: 6.6043 gallons
- Height: 7 inch
- Length: 22 inch
- Width / Diameter: 16 inch
-
Supplier: Black Box
Description: Cable extends up to 4 feet. Use to connect your laptop or PC with USB peripherals and equipment. Compatible with USB 2.0. Small enough to fit in a laptop case, briefcase, or even your pocket. Cable extends and retract like a tape measure.
- Features: Cable Assembly
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: TelephoneStuff.com
Description: Small enough to fit in your pocket, this slim style recorder offers up to 5 hours and 34 minutes of recording time. Features: - Up to 5 hours and 34 minutes of recording time - USB compatible for fast transfer rate to a PC - Stereo or monaural recording modes - High quality sound -
-
Supplier: Hammond Manufacturing Company Inc.
Description: www.busboard.com 1553BPCB - works with 1553 sizes "B" and "C" 1553DBPCB - works with 1553 size "D" Belt/ Pocket Clip Option: Molded from touch nylon Includes 2 nylon screws (insulated to avoid interference) Mounting Template Included (user drilling required) 1599CLIP (black) 1599CLIPGY (gray)
- Type: Electronic and Instrument Enclosures
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: battery lasts up to 16 hours, ideal for testing on the go. With the U1730 Series, you can perform quick, basic LCR measurements at your convenience, without burning a hole in your pocket. Key Features: 20,000 counts resolution 0.2% accuracy Wide LCR ranges with 3 to 5 selectable test
-
Supplier: Tripp Lite by Eaton
Description: accessible while not taking up much workspace. It is also slim enough to pack in your pocket, purse or laptop bag for use in a hotel, conference room or airport. Typical Applications Connect up to 10 USB devices to your PC, laptop, MacBook, Ultrabook or Chromebook’s USB-A port Add
- Number of Ports: 10 #
- Network Equipment: Hub
-
Supplier: Allied Electronics, Inc.
Description: battery lasts up to 16 hours, ideal for testing on the go. With the U1730 Series, you can perform quick, basic LCR measurements at your convenience, without burning a hole in your pocket. Key Features: 20,000 counts resolution 0.2% accuracy Wide LCR ranges with 3 to 5 selectable test
-
Supplier: TelephoneStuff.com
Description: noisy environments - Lightweight and comfortable - Up to 3.5 hours talk time, with 80 hours on standby - Secure pocket has optional portable AAA battery charger - Pocket includes unique vibrate ring indicator - Personalized fit with three different sizes of soft gel ear tips - Range of
- Features: Bluetooth®
- Application: Telephone / Voice Communication
-
Supplier: ValueTronics International, Inc.
Description: Frequency Sweep, Frequency Hopping & Power Sweep Mode -107dBc/Hz Phase Noise @100 kHz Offset Frequency Resolution: 10 kHz PC USB Interface Powered and Controlled External PC Software Support Different Operating System Applications: Reference Source for PLL and ADC LO Source for
- Minimum Frequency Range: 3 MHz
- Maximum Frequency Range: 3 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Dorner Manufacturing Corp.
Description: create pockets for controlled part flow Minimum pallet mounting bar is spacing 1” in length T-slots make mounting accessories simple with no drilling or special tools Compatible with standard drive packages Available with servo motor and mounts for increased accuracy of index Servo package
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
-
Supplier: Tripp Lite by Eaton
Description: of built-in PC serial ports. The USB-C to DB9 adapter also works with any USB-C cable up to 16 feet. LEDs on the unit indicate status and data activity. No external power is needed. The unit weighs just two ounces and is easy to carry in a pocket, purse, backpack or laptop bag for
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: velocity is directly related to the material hardness and can be converted into different hardness scales (i.e., HRC, HRB, HRA, HB, HV and HS). Thanks to the measuring instrument's compact pocket-sized ergonomic design and integrated impact device, hardness tests can be performed quickly and
- Scale Range: 19.8 to 976 Points
- Features: Brinell, Durometer, Other, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
- Durometer Style: Round or Block Style
-
Supplier: Eaton Cooper Power Systems
Description: pressure relief device Hinged door with stainless steel hinge pins and barrels Floating lock pocket for easy alignment Captive corrosion-resistant penta-head door locking bolt Oil fill and drain provisions Removable sill Welded domed tank cover High voltage bushing wells –200 A Ground strap
- Power Rating (VA): 10,000 to 167,000 VA
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer, Single Phase Transformer
- Cooling Method: Oil Filled
-
Supplier: Tripp Lite by Eaton
Description: Features USB-A 3.0 Hub Connects 4 USB Peripherals to Your Computer or LaptopThis USB-A hub allows you to connect up to four USB peripherals to your laptop, Ultrabook, Chromebook, PC, tablet or other USB device. You can expand the potential of your device by connecting USB peripherals that can
- Number of Ports: 4 #
- Network Equipment: Hub
-
Supplier: Tripp Lite by Eaton
Description: Go About the size of a credit card, the U436-06N-GB is small and lightweight enough to be taken with you wherever you go. Its ultra-compact design fits easily into a laptop bag, briefcase, or even your pocket. Typical Applications Add a wired network connection to your PC or MacBook
Find Suppliers by Category Top
More Information Top
-
htc innovation pu10 - GSM-Forum
HTC & PDA WM( With Touchscreen) HTC, I-mate, Qtek, HP, Hitachi, and many other Pocket PC windows CE base devices htc innovation pu10 .
-
Unlock PDA2K, JAM, XDAIIs, MDAIII, MDA (Compact). - GSM-Forum
HTC & PDA WM( With Touchscreen) HTC, I-mate, Qtek, HP, Hitachi, and many other Pocket PC windows CE base devices please help me i have MDA T Mobile PU10 .
-
Unlock PDA2K, JAM, XDAIIs, MDAIII, MDA (Compact). - Page 20 - GSM-Forum
Any solution for I-mate 2020 pocket pc unlock I try jaf wm but still locked please help me i have MDA T Mobile PU10 .
-
I mate JASJAR Need to unlock plz guide me - GSM-Forum
HTC & PDA WM( With Touchscreen) HTC, I-mate, Qtek, HP, Hitachi, and many other Pocket PC windows CE base devices please guide me how can i change my mda pu10 language in english .
-
The Computer Graphics Manual
H={{p10,p11,pw10,pw11},{p20,p21,pw20,pw21},{ pu10 ,pu11,{0,0,0},{0,0,0 … We also want P(0, w) to equal the PC between points P00 and P01. … the stars nearer for his inspection, so I had a smaller one, of pocket size, for the …
-
Structural dynamics
Paperback for mechanical engineering. Pu0 Á Pu10 Pu20 D Qp D PC cos ˝t C ps sin ˝t; .
-
Historic Mortars
Despite the differences from modern PCs , the relatively compact microstruc- ture formed by the binder hydrates of … RIE- PU10 (I)PlasterlayerrightbelowRIE-PU9RomanesqueBrownishmortar,richinbinder;occasionallylumpsinthe binder. … do however require the removal of a certain amount of stone forming a pocket to house the …
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
Such materials are marketed under the trade names of Af flaif® PC DB by EMD Chemical and … CibaeRHEOVISe HEUR PU10 ,PU20 BYK Mod Urea Air is still present in the voids between the particles and in pockets or voids at the …
-
SOLID STATE IONICS: ADVANCED MATERIALS FOR EMERGING TECHNOLOGIES PROCEEDINGS OF THE 10TH ASIAN CONFERENCE
… Valikamam North (15-20 km north to Jaffna peninsula) and some other isolated pockets in Jaffna area … … use of alkoxide compounds as starting reagents, we have used a Pechini- type Polymerized-Complex ( PC ) route. PU10 .
-
Advances in Materials and Materials Processing
PU10 TGA measurements were performed on a Netzsch STA 209 PG/ PC . The barrel was charged with paste to 2/3 height and tamped to remove large air pockets .
Indicates content that may require registration and/or purchase.