Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Greenlee Textron, Inc.
Description: 11.5 INCH L X 26 INCH W X 6.75 INCH H SIZE 60 HZ FREQUENCY RATING CSA APPROVAL 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING UT8 CABLE PULLER 6 FT/MIN SPEED RATING 1-1/2 HP MOTOR POWER RATING DOUBLE BRAIDED POLYESTER COMPOSITE ROPE TYPE 7/8 INCH DIA ROPE SIZE ULTRA TUGGER[R] BRAND INCLUDES
- Tool Type: Pulling Grip
-
Supplier: Haida International Equipment Co., Ltd.
Description: Zipper Pull Tester applies to test the zipper under the transverse-oriented and long direction stress with given times. Zipper Pull Tester applies to test the zipper under the transverse-oriented and long direction stress, test whether the zipper can bear the pulling with given times .During
- Features: Specialty / Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Brief introduction Zipper Pull Testing Machine test zipper in horizontal and vertical under the effect of tension, the ability to withstand a predetermined number of times of reciprocating pulling operation, test drive the machine to isokinetic zipper pull, do 30 minutes each,
- Display / User Interface: Digital Readout / Interface
- Features: Specialty / Other
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: Cookware handle pull resistance testing machine is for Kitchen utensils handle pull resistance test. no loose fasteners after the test to assess the level of tensile handle kitchenware Test Procedure 1. The prepared sample is placed in a fixed level test bench. 2. The traction wire and
- Force / Load Capacity: 22.05 lbs
- Mechanical Test: Fatigue / Cyclic
-
Supplier: Haida International Equipment Co., Ltd.
Description: Zipper pull reciprocating fatigue testing machine applies to test the zipper under the transverse-oriented and long direction stress with given times. Zipper pull reciprocating fatigue testing machine applies to test the zipper under the transverse-oriented and long direction stress,
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Fatigue / Cyclic
-
Supplier: TransPak
Description: Simple pull and tear paper gum tape dispenser. Ideal for low volume use. Fits 1" to 3" tape widths. Unique "subway feed" for uniform tension to aid in tape moistening. Brochure
- Industry: Industrial / General Use
- Closing Method: Tape
- Machine Type: Tape Dispensers
-
Supplier: Imao-Fixtureworks
Description: Stablelock pull clamps provide very quick and secure fastening for repetitive machine operations. They consist of a clamp base used with clamping screws. These pull clamps mount under a workpiece that the clamping screws are attached to, which allows the surface that will be machined to be
- Clamping Force: 675 lbs
- Clamping Mechanism: Lever
- Actuation: Manual
- Clamp type: Pull Clamp
-
Supplier: Imao-Fixtureworks
Description: Manual pull clamp for quick workpiece setup without screws. Spiral cam provides quick clamping just by turning the handle. Dedicated clamping pin or clamping screw are available (Part No. PTPD-M/ PTPD-X). Ideal for 5-side machining. Materials: Body: SCM440 steel, Quenched and tempered (Black oxide
- Capacity / Opening: 0.05905515 to 0.0787402 inch
- Clamping Force: 33.72 to 44.96 lbs
- Clamping Mechanism: Lever, Screw
- Actuation: Manual
-
Supplier: Imao-Fixtureworks
Description: Heavy duty Manual Pull Clamp for quick workpiece setup. Spiral cam provides quick clamping just by turning the handle. Dedicated clamping pin or clamping screw are available (Part No. PTPDH-X, PTPDH-M). Ideal for 5-side machining. Clamping Force: 6000 to 8000N Materials: Body: SCM440 steel,
- Capacity / Opening: 0.0787402 to 0.09842525 inch
- Clamping Width: 1.1023628 to 1.3385834 inch
- Clamping Force: 1,348.8 to 1,798.4 lbs
- Clamping Mechanism: Lever
-
Supplier: Vektek, LLC
Description: Three capacities available. Use when lateral clamping is desired. Generates straight clamping motion and force along with pull-down clamping force. Pull-down force is approximately 1/3 of the straight clamping force. This clamp is shipped with the jaw shown. Interchangeable jaws can be purchased
- Clamping Force: 6,300 lbs
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
- Features: Other
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: Versatile as the applications they handle, CDS's belt pullers are your choice for pulling standard or custom profiles and small to medium-sized tubular products, such as garden hoses, irrigation pipes, and medical tubes. CDS's belt pullers are designed and manufactured with varying speed
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: ideal for pulling window lineals, fencing and decking panels, and siding. Dependable pulling action for large rigid profiles Wide variety of options that maintain extrusion line consistency Safe and easy to operate with minimal maintenance requirements Offered in multiple sizes,
-
Supplier: Imao-Fixtureworks
Description: Features Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours For details of the adjustable handle (FKF type).
- Actuation: Pneumatic
- Clamp type: Pull Clamp
- Material: Steel
-
Supplier: Reid Supply
Description: Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . 20.87 in long Female 90° Angle Bar Assembly Pull Handle with 3.15 in projection for use on
- Handle Length: 18.34 inches
- Diameter (Tapered Handles Only): 1.81 inches
- Diameter / Width: 1.81 inches
- Knob Type: Bar Knob
-
Supplier: Kelco Industries
Description: compliant (2011/65/EU) 100% Made in the USA Applications: Ventilator Equipment Door Locks Centrifuges Pinch Valves Blood Analyzers Autoclaves Pill Dispensers Fluid Dispensing Imaging Mobile Drug Carts Drawer Locks Cabinet Locks Turnstile Locks Security Gate Locks Business Machines Computers
- Maximum Stroke: 19.05 mm
- Action: Pull
- Construction: Tubular
-
Supplier: Kelco Industries
Description: Laminated Solenoids from Kelco Industries are designed for heavy duty applications that combine high force and high efficiency. Available in both push and pull configurations, our laminated solenoids deliver 25% to 50% more pulling power with a longer stroke than a comparable DC solenoid. The
- Maximum Stroke: 25.4 mm
- Construction: Laminate
- Action: Pull
-
Supplier: Reid Supply
Description: Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Angled Right Angle 35° Angle/Oval Bar Pull Handle is rear mounted with
- Height: 1.89 inches
- Handle Length: 4.92 inches
- Diameter (Tapered Handles Only): 1.26 inches
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: Reid Supply
Description: Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Arch Pull Handle is rear mounted with between mounting holes.
- Height: 2.559 inches
- Handle Length: 17.575 inches
- Features: Choice of Colors and/or Finishes
- Handle Material: Metal
-
Supplier: BERNSTEIN AG
Description: Because of their specifications governed by corresponding standards, these cable pull switches are used exclusively as safety command devices. These switches are available in metal enclosures as well as in insulation-enclosed versions. They are operated manually by pulling on the attached
- Maximum Operating Distance (Rope Span): 75 meters
- Operating Temperature: -22 to 176 F
- Trip Wire (Rope Pull) Features: Top Pull
- Actuation Type: Trip Wire (Rope Pull)
-
Supplier: Altech Corp.
Description: more rugged applications like machine and conveyor systems. These switches may be used to control power circuits directly or as part of a safety circuit chain. They feature a latching operation with manual reset button and optional built in e-stop button. Standard Rope Pull Switches are used
- Actuation Type: Trip Wire (Rope Pull)
-
Supplier: Vektek, LLC
Description: Three capacities available. Use when lateral clamping is desired. Generates straight clamping motion and force along with pull-down clamping force. Pull-down force is approximately 1/3 of the straight clamping force. This clamp is shipped with the jaw shown. Interchangeable jaws can be purchased
- Application: Machine Shop, Metalworking, Tool Mounting
- Features: Specialty / Other
- Material: Steel
-
Supplier: DME Company
Description: D-M-E Friction Pullers for optimal parting line control initiates movement by using friction at a specifed setting to release the mold plate when the travel limit is achieved Features Reference arrows enable easy adjustment Self-locating even if plates shift due to thermal expansion or machining
-
Supplier: Jergens, Inc.
Description: Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. While our OK-Vise® Single-Wedge Pull-Down Clamps keep workpieces tight in one place preventing upward and downward
- Clamping Force: 33,720 lbs
- Clamp type: Pull Clamp
- Clamping Mechanism: Wedge
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: When belt or cleated pullers aren't enough to pull heavy polymer shapes, processors turn to CDS's Slab/Rod Haul-offs. With a pulling force of 100,000Ibs, sizeable contact areas, and a heavy-duty support platform, CDS's Slab-Rod Haul-offs are designed to pull dense, industrial components such
-
Supplier: Jergens, Inc.
Description: Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. While our OK-Vise® Single-Wedge Pull-Down Clamps keep workpieces tight in one place preventing upward and downward
- Clamp type: Pull Clamp
- Clamping Mechanism: Wedge
-
Supplier: Sugatsune America, Inc.
Description: Panel Thickness (mm) 2 Max. Panel Thickness (in) 0.0625 Min. Panel Thickness (mm) 0 Min. Panel Thickness (in) 0 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M4 X 10, M4 X 15 Fasteners Type Machine screw Is CA Prop 65 Compliant N
- Height: 1.6141732283464567 inches
- Handle Length: 0.7480314960629921 inches
- Diameter (Tapered Handles Only): 4.488188976377953 inches
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: Jergens, Inc.
Description: Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. Our OK-Vise® Single-Wedge Pull-Down Clamps are standard single-wedge clamps turned upside down combined with a
- Clamping Force: 14,612 lbs
- Clamp type: Pull Clamp
- Clamping Mechanism: Wedge
-
Supplier: NBK America LLC
Description: Designed in consideration of the seven principles of universal design. The shape is easy to grasp and apply forces. ⇒Universal design UDEX® series Five-color variations support the color universal design of machines / devices. Two-tone color of dark gray and various colors. They can be
- Height: 1.1811023622047243 inches
- Handle Length: 7.755905511811024 inches
- Center Spacing (Two-point Handles Only): 7.086614173228346 inches
- Features: Choice of Colors and/or Finishes
-
Supplier: Cabe Stozzatrici Srl
Description: Classical pull type broaching machines with hydraulic or electromechanical drive systems. The machines can be equipped with one or more stations with part loading and unloading with alternating or rotary tables for fast cycle times thanks to the tool’s return during the load/unload
-
Supplier: Sugatsune America, Inc.
Description: Width of Item (mm) 54 Width of Item (in) 2.1875 Handle Depth (mm) 22 Handle Depth (in) 0.875 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M4 x 25 mm Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant N Is
- Height: 0.8661417322834646 inches
- Handle Length: 0 inches
- Diameter (Tapered Handles Only): 2.125984251968504 inches
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: HardwareSource, Inc.
Description: Tee style cabinet pull made from solid stainless steel. Pull measures 2" wide by 1-1/2" tall. Made from 3/8" and 1/2" diameter material. PLEASE NOTE; two different length machine screws are included (1-1/8" and 1-1/2") but they are made from plated steel not solid stainless steel. Finishes:
-
Supplier: Mile-X Equipment, Inc.
Description: force. Easily generates up to 25,000 lbs of pulling power. Fits 16 different sizes of yokes. Shipping Weight: 18 lbs Tested and recommended by the Spicer Driveshaft Division of Dana Corporation
-
Supplier: Monroe Engineering
Description: The main components of push-pull models P600X, P1200X and P2500X are machined casting for precision of operation and for durability. The plungers are of steel, their precision ground diameter running in a close-toleranced hole in the S.G. iron casting.
- Clamping Force: 5,500 lbs
- Features: Horizontal, Push / Pull (Straight Line)
- Clamping Mechanism: Lever
- Actuation: Pneumatic
-
Supplier: Sugatsune America, Inc.
Description: of Item (mm) 54 Width of Item (in) 2.1875 Handle Depth (mm) 22 Handle Depth (in) 0.875 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M4 x 25 mm Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS
- Height: 0.8661417322834646 inches
- Handle Length: 0 inches
- Diameter (Tapered Handles Only): 2.125984251968504 inches
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Dyna Force is used to measure the retention force of a machine tool spindle. Low pulling force can cause bad surface finish. A higher pulling force of your machine will enhance cutting performance. Dyna Force quickly measures the pulling force of the clamping
Find Suppliers by Category Top
Featured Products Top
-
Portability meets convenience with McElroy Rolling machines for medium- and large-diameter pipe. Rolling machines are easily towed to each site and remain stationary as pipe is fused and pulled through. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Washdown Tool_LineArt Machine Washdown Tool Jergens Machine Washdown Tool is a cleaning tool (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
Machine Washdown Tool Jergens Machine Washdown Tool is a cleaning tool attachment for machine spindles and fits 16mm Weldon holders. The cleaning range of the Jergens Cleaner is 360° and can be shaped through the number of opened outlets (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
. They have been used to lift, pull, and align tubes, pipes, transformers, and other types of equipment. Give us a call or contact us for assistance with your lifting bag or pipe handling needs. Petersen® (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
lifting bags. Also, the 161-9 series is great as a pipe handler, grapple or can be used for other material handling. They have been used to lift, pull, and align tubes (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
handling. They have been used to lift, pull, and align tubes, pipes, transformers, and other types of equipment. Give us a call or contact us for assistance with your lifting bag or pipe handling needs (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
161-9 series is great as a pipe handler, grapple or can be used for other material handling. They have been used to lift, pull, and align tubes, pipes, transformers, and other types of equipment. Give us a call or (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
module is perfect for clamping and precisely locating large workpieces, providing a clamping force of over 7800 lbs (35kN). The Modular Pull Clamping System enables machining from five sides, resulting in better machining accuracy with a single setup. The cylindrical body allows for 5-axis (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
installation. Operation When the trip-wire is pulled, the positive-opening NC contact(s) are forced to open via a direct mechanical linkage with the actuating shaft … resulting in machine stoppage. If the trip-wire goes slack (e.g. breaks or is cut) the (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc.
Conduct Research Top
-
Eliminate the Eighth Waste
Operational Excellence & Lean Six Sigma If the organization does not use a pull system to produce based on your customers needs, then you will most likely produce more finished goods than you can readily sell. You may also undersell or ship late, not meeting your customers demands. You should
-
Smart Computing Article - Basic Troubleshooting - Multifunction Devices
troubleshooting solutions. If you have acquired a new MFD and can t get even the first step to go smoothly, it doesn t mean the machine is a dud. Nor does it mean the machine necessarily won t work with your PC. Instead, there could be a simple solution. Problem: I ve plugged in all the cables
-
From the Editor: Visiting Toyota
and his MIT colleagues published the Lean Manufacturing classic, "The Machine that Changed the World. " Production always ran full, and groups from private industry, universities, and think tanks all over the world used to line up to tour the facility. Ours, we were told, would be one of the last tours
-
The History of the Rotary Solenoid
to rotary motion. When power is applied, it rotates a ratcheting mechanism using an electromagnetic coil. When the solenoid is activated, the core is pulled into the center and the disk rotates. A spring pushes it back to its starting position. The distance the ratcheting mechanism moves and the amount
-
Five Factors to Consider when Molding PEEK
polymer - and it can. help to reach the full potential of the high-performing polymer. carin-burger Carin Burger, Technical Service Engineer, Research & Development, Victrex, 17 Jan, 2019. injection. #1 Equipment: Standard Injection Molding Machines. #1 involves the equipment you use to mould PEEK
More Information Top
-
Dictionary of the production technique. Dictionary of Production Engineering. Dictionnaire of the Techniques de of Production of Mécanique Vol. I/1
Of a drawing machine by a transforming operation applied force .
-
An Encyclopedia of Candy and Ice-Cream Making
For example, a small batch of hard or chewing candy may be pulled on the hook by hand, but a pulling machine is needed to pull a large batch.
-
Optical Fiber Cable Installation Techniques
It has recently become possible to meet this requirementthrough the development of a new cable installation system which makes use of a modified cable pulling truck and a new intermediatecable pulling machine .
-
Machine tools, machine types, and scope of application
112 3.1.2.7 drawing machines .
Indicates content that may require registration and/or purchase.