-
Supplier: Accuris
Description: Safety of machinery Safety requirements for the design and construction of paper making and finishing machines Part 4: Pulpers and their loading facilities
-
Supplier: Accuris
Description: Safety of machinery - Safety requirements for the design and construction of paper making and finishing machines - Part 4: Pulpers and their loading facilities
-
Supplier: Accuris
Description: Safety of machinery \x96 Safety requirements for the design and construction of paper making and finishing machines \x96 Part 4: Pulpers and their loading facilities
-
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Safety of machinery - Safety requirements for the design and construction of paper making and finishing machines - Part 4: Pulpers and their loading facilities
-
Supplier: ASTM International
Description: materials used to fabricate pulpers and waterpresses may include corrosion-resistant steel and other corrosion-resisting materials, abrasion-resistant cast iron, austenitic gray iron, copper tube, brass pipe, alloy steel, black and galvanized pipe, gaskets and seals, perforated metal,
-
Supplier: LexJet Corporation
Description: Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both
- Width: 10 inch
- Length: 33.333333333333336 yd
-
Supplier: LexJet Corporation
Description: Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both
- Width: 24 inch
- Length: 33.333333333333336 yd
-
Supplier: LexJet Corporation
Description: Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both
- Width: 16 inch
- Length: 33.333333333333336 yd
-
Supplier: LexJet Corporation
Description: Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both
- Width: 44 inch
- Length: 33.333333333333336 yd
-
Supplier: AENOR
Description: Safety of machinery - Safety requirements for the design and construction of paper making and finishing machines - Part 4: Pulpers and their loading facilities
-
Supplier: AENOR
Description: Safety of machinery - Safety requirements for the design and construction of paper making and finishing machines - Part 4: Pulpers and their loading facilities
-
Supplier: AENOR
Description: Safety of machinery - Safety requirements for the design and construction of paper making and finishing machines - Part 4: Pulpers and their loading facilities (Endorsed by Asociación Española de Normalización in December of 2021.)
-
Supplier: Habasit America
Description: Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Electronics, Secondary packaging, Cardboard converting, Paper printing and finishing, Paper manufacturing and processing Applications: Processing belt, Paper handling belt Special Features: Robustness, Static conductive,
- Belt Thickness: 0.0787402 inch
- Belt Width: 94.49 inch
- Minimum Pulley Size: 0.787402 inch
- Operating Temperature: 32 to 212 F
-
Supplier: Habasit America
Description: Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Secondary packaging, Cardboard converting, Paper printing and finishing, Paper manufacturing and processing Applications: Machine tape, Processing belt, Paper handling belt Special Features: Versatile, Abrasion resistant,
- Belt Thickness: 0.05905515 inch
- Belt Width: 47.24 inch
- Minimum Pulley Size: 0.9842525 inch
- Operating Temperature: 32 to 176 F
-
Supplier: Habasit America
Description: Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Secondary packaging, Cardboard converting, Paper printing and finishing, Paper manufacturing and processing Applications: Processing belt, Paper handling belt Special Features: Oil resistant, Abrasion resistant, Adhesive-free
- Belt Thickness: 0.11417329 inch
- Belt Width: 47.24 inch
- Minimum Pulley Size: 1.968505 inch
- Operating Temperature: 32 to 158 F
-
Supplier: Habasit America
Description: Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Secondary packaging, Cardboard converting, Paper printing and finishing, Paper manufacturing and processing Applications: Processing belt, Paper handling belt Special Features: Versatile, Robustness, Oil resistant, Abrasion
- Belt Thickness: 0.0787402 inch
- Belt Width: 94.49 inch
- Minimum Pulley Size: 0.9842525 inch
- Operating Temperature: 32 to 212 F
-
Supplier: SWAN Analytical USA, INC.
Description: Sensor for the measurement of the specific conductivity. Toroidal design with integrated temperature sensor. For applications in the chemical, food & dairy, refinery, pulp & paper, metal finishing and wastewater industries. For conductivity measurements and monitoring of chemical concentration and
- Conductivity Range: 0.2 to 2,000 MicroSiemens/cm
- Maximum Diameter / Width: 1.3779535 inch
- Maximum Length: 5.0000027 inch
- Operating Temperature: 302 F
-
Supplier: SWAN Analytical USA, INC.
Description: Sensor for the measurement of the specific conductivity. Toroidal design with integrated temperature sensor. For applications in the chemical, food & dairy, refinery, pulp & paper, metal finishing and wastewater industries. For conductivity measurements and monitoring of chemical concentration and
- Conductivity Range: 0.2 to 2,000 MicroSiemens/cm
- Maximum Diameter / Width: 1.3779535 inch
- Maximum Length: 5.0000027 inch
- Operating Temperature: 302 F
-
Supplier: National Bronze & Metals Inc.
Description: C90500 Tin Bronze "SAE 62"" ASTM B187, ASTM B152, SAE 62 Typical Uses for C90500 Tin Bronze "SAE 62": BUILDERS HARDWARE: Clamps BUILDING: Heavy Construction Equipment ELECTRICAL: Connectors FASTENERS: Nuts INDUSTRIAL: Pump Bodies, Valves, Gears, Piston Rings, Pump Impellers, Bushings, Bearings,
- UNS Number: 90,500
- AISI / AA / CDA Grade: 905
- CDA Grade: 905
- UNS C Number: 90,500
-
Supplier: Wiegmann
Description: " ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH SILVER COLOR 20 INCH 20 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION NP2020SSC, NP2020C, NP2020CG BACK PANEL INCLUDES PRINT POCKET APPLICATION HARSH, DIRTY ENVIRONMENT,
- Length / Height: 20 inch
- Width/Diameter: 20 inch
- Depth: 6 inch
- Height: 20 inch
-
Supplier: Redwood Plastics
Description: Redwood Plastics can supply and fully finish a wide selection of products in rubber. Crowned, grooved and specialty profile finishes are available to suit the needs of your application. PRODUCTS AVAILABLE: Specialty Roller Covering Sheet Rubber Extruded Profiles Rubber Lining Fabricated Parts
- Overall Thickness: 0.03125 to 1 inch
- Overall Length: 2.5 to 300 inch
- Form / Shape: Extruded Profile, Film / Sheet
- Industry: General Industrial
-
Supplier: Redwood Plastics
Description: Redwood Plastics can supply and fully finish a wide selection of products in rubber. Crowned, grooved and specialty profile finishes are available to suit the needs of your application. PRODUCTS AVAILABLE: Specialty Roller Covering Sheet Rubber Extruded Profiles Rubber Lining Fabricated Parts
- Overall Thickness: 0.03125 to 1 inch
- Overall Length: 2.5 to 300 inch
- Form / Shape: Extruded Profile, Film / Sheet
- Industry: General Industrial
-
Supplier: Redwood Plastics
Description: Redwood Plastics can supply and fully finish a wide selection of products in rubber. Crowned, grooved and specialty profile finishes are available to suit the needs of your application. PRODUCTS AVAILABLE: Specialty Roller Covering Sheet Rubber Extruded Profiles Rubber Lining Fabricated Parts
- Overall Thickness: 0.03125 to 1 inch
- Overall Length: 2.5 to 300 inch
- Chemical System: Butyl Rubber
- Form / Shape: Extruded Profile, Film / Sheet
-
Supplier: Redwood Plastics
Description: Redwood Plastics can supply and fully finish a wide selection of products in rubber. Crowned, grooved and specialty profile finishes are available to suit the needs of your application. PRODUCTS AVAILABLE: Specialty Roller Covering Sheet Rubber Extruded Profiles Rubber Lining Fabricated Parts
- Overall Thickness: 0.03125 to 1 inch
- Overall Length: 2.5 to 300 inch
- Form / Shape: Extruded Profile, Film / Sheet
- Industry: General Industrial
-
Description: WATERBASED Tile-Clad® EPOXY FINISH is a two component, VOC complying, high performance, water based, epoxy/ cycloaliphatic amine finish coating. Developed for use in industrial environments. Waterbased Tile-Clad® is a high gloss, abrasion resistant, low yellowing epoxy finish with excellent
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 to 250 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Appleton Electric
Description: 3/4 INCH HUB SIZE 5 HUB(S) UL 844, UL 924, UL 1598 APPROVAL CHEMICAL PLANT, FOUNDRY, HAZARDOUS, INDUSTRIAL, MANUFACTURING PLANT, OIL REFINERY, PROCESSING PLANT, PULP/PAPER MILL, STORAGE AREA, WET LOCATION APPLICATION WALL BRACKET MOUNTING PRE HEAT BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D,
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 13 watts
- Features: Ballast Included, Other
- Lamp Type: Fluorescent
-
Supplier: Appleton Electric
Description: 3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844/1598A, CSA APPROVAL PULP AND PAPER, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERIES, FOUNDRIES, MANUFACTURING PLANT, STORAGE AREA, MARINE AND WET LOCATION APPLICATION CEILING MOUNTING PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 175 watts
- Features: Ballast Included, Other
- Fixture Type: Ceiling Fixtures
-
Supplier: Appleton Electric
Description: ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH UL 50/844/1598, CSA C22.2 APPROVAL PULP AND PAPER MILLS, PROCESSING PLANTS, CHEMICAL PLANTS, OIL RENERIES, FOUNDRIES, MANUFACTURING PLANTS, STORAGE AREAS APPLICATION HPF, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, NEMA
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 127.00000000000001 watts
- Features: Ballast Included, Other
- Application: Industrial
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Multi-Cartridge Filter Housings for Light Commercial Applications Features heavy duty 304L or 316L Stainless Steel housing construction with Band Clamp or Swing Bolt Closure for maximum durability Holds four (4) or five (5) pleated (?)cartridges to service a wide range of flow rates Accepts
- Maximum Pressure: 150 psi
- Features: Chemicals, Housing Only, Inks / Dies / Paints, Other, Water
- Filtration Product: Coolants, Oil
- Application / Industry: Electronics, Food and Beverage, Hydrocarbon Processing (Oil & Gas), Municipal Water Supply, Power Generation, Pulp and Paper
-
Description: WATERBASED Tile-Clad® EPOXY PRIMER is a two component, VOC complying, high performance, water based, phenalkamine, corrosion resistant primer. Developed for use in conjunction with Waterbased Tile-Clad® Epoxy Finish and other industrial coatings to provide excellent corrosion resistance. Corrosion
- Wet / Applied Thickness: 0.004 to 0.0085 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 40 to 250 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Visual Sound, Inc.
Description: Tannoy/TGI North America, Inc. The Autograph mini is a hugely scaled-down but authentic version of a loudspeaker that was famous throughout the audio world fifty years ago. Reduced to a fraction of the size of the immense and revered original Tannoy Autograph this exquisite replica is the ultimate
-
Supplier: Pentair, Inc.
Description: " ONE DOOR TYPE MOLDED REINFORCED FIBERGLASS MATERIAL ACRYLIC ENAMEL PAINTED OUTSIDE FINISH LIGHT GRAY OUTSIDE COLOR 513.1 MM 20.2008 WIDTH IN INCH 625.1 MM 24.6102 HEIGHT IN INCH 270 MM 625.1 HEIGHT IN MM UL 508, CSA APPROVAL FEET, WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM
- Length / Height: 24.61024951 inch
- Width/Diameter: 20.20079831 inch
- Depth: 10.629927 inch
- Height: 24.61024951 inch
-
Supplier: Sauereisen, Inc.
Description: Sauereisen ConoSpread - Epoxy NovolaK No. 260 Series is a group of epoxy coatings that provides a corrosion resistant flooring system. The No. 260 is a pour and spread material for quick and easy application. By virtue of its novolak epoxy formulation, No. 260 is suitable for severe chemical
- Coverage: 29.000000000000004 ft²
- Wet / Applied Thickness: 0.000125 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 180 F
-
Supplier: Intek Corporation
Description: No lighted rocker switch and no chassis fan Patented INTEK heating element Easy-clean powder coated black/silver finish 9 ft. prewired power cord and plug 1 year warranty Heavy duty industrial design using 20 ga. steel Each Model Econo QUICK SILVER Dryer may be used alone or with adjustable floor
- Applications / Materials Handled: Abrasives / Ceramics, Bulk Materials / Briquettes, Construction Materials / Cement, Foods / Grains, Free Flowing Powders / Granules, Metallurgical, Paint / Coatings, Pharmaceutical, Polymers / Molding, Pulp and Paper, Webs / Continuous Sheets
- Heat Source: Electric, Radiant / Infrared
- Equipment Type: Flash / Pneumatic Dryer
-
Description: Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance Outstanding exterior durability and gloss retention Eliminates the
- Wet / Applied Thickness: 0.0048 to 0.011 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Chemistry: Acrylic / Latex, Metal / Metal Filled, Resin Base / Polymer Binder
Find Suppliers by Category Top
Featured Products Top
-
-thickness airfoil blades. Designed for plenum installation, Series 12 Plug Fans are ideal for air circulation in a wide range of industries, including energy, food processing, heavy industry, pulp and paper, chemical and transportation. Built for easy installation, the Series 12 Plug Fan features a (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Beverages: Removing pulp, sediment, and microorganisms. Edible Oils: Polishing and refining processes to remove impurities. Dairy Products: Filtering milk and whey for clarity and (read more)
Browse Filter Housings Datasheets for Harbory Filtration
More Information Top
-
EFFECT of PULPER‐FINISHER OPERATION ON QUALITY of TOMATO JUICE and TOMATO PUREE
ABSTRACT Preliminary tests were done on the performance of an existing pulper finisher design with two unadjustable blades.
-
Chemical characterization of prickly pear pulp, Opuntia ficus‐indica , and the manufacturing of prickly pear jam
They were then passed through a pulper finisher for the separation of the seeds from the pulp.
-
EFFECT OF PROCESSING AND STORAGE ON PROVITAMIN A AND VITAMIN C IN APRICOTS
For the third lot, the apricots were halved, steam blanched for 5 min until a negative catechol test was obtained (Ponting, 1944), and then put through a pulper finisher to give a 13.7” Brix puree.
-
Stability of carotenoids in tomato juice during processing
The pulper finisher (model FYH P205) was from Ke-Seng Co. (Taipei, Taiwan).
-
Antimicrobial Efficiency of Essential Oil and Freeze–Thaw Treatments against Escherichia coli O157:H7 and Salmonella enterica Ser. Enteritidis in Strawberry Ju...
The strawberries were frozen at −15 ◦ C overnight, thawed at 7 ◦ C, and then juiced by a pulper finisher (Model 150, Langsenkamp Manufacturing LLC., In- dianapolis, Ind., U.S.A.).
-
pH AND QUALITY OF HOME‐CANNED TOMATO‐VEGETABLE MIXTURES
The tomatoes were chopped andheated to 88"Cand a Langsen- kamps pulper finisher equipped with a .030mesh screen was used for extraction of tomato juice.
-
RELATIONSHIP BETWEEN THE BOSTWICK MEASUREMENT AND FLUID PROPERTIES
The seeds and skins were removed with a laboratory pulper finisher (screen size of 1.14 mm), and juice was immediately dearated in a vacuum vessel (26.7 kPa).
-
Phenolic composition of European cranberrybush ( Viburnum opulus L.) berries and astringency removal of its commercial juice
The juice was prepared in the factory by cleaning and destalking of fruit followed by crushing, preheating to 90 °C and straining through a pulper finisher .
-
USE OF A MACERATING PECTIC ENZYME IN APPLE NECTAR PROCESSING
The enzyme-treated mash was passed through a 2.38 mm screen using a continuously working pulper finisher (Longsenkamp Ltd., Indianapolis, IN) to remove hard skin and core parts.
-
Chemical Characterization of Prickly Pear Seed Oil, Opuntia ficus‐indica
They were then passed through a pulper finisher (Langsen Kamp, Indianapolis, IN, Model 18) for the separa- .
Indicates content that may require registration and/or purchase.