Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: IQ35M ENERGY METER, PULSE OUTPUT + MODBUS
-
Supplier: Newark, An Avnet Company
Description: Analogue Panel Meter, Pulse Output, Energy RoHS Compliant: Yes
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.12 Single-phase energy meters with horizontal mechanical display and S0 pulse interface. Nominal current 10 (25 A maximum), single phase 230 V AC, kWh, No MID, integrated S0 pulse output. Width 35 mm. Features include: Compliant with EN 62053-21 and EN
- Optical Meter Type: Energy Meter
-
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.13 Single-phase energy meters with horizontal mechanical display and S0 pulse interface. Rated current 5 (32 A maximum), single phase 230 V AC, kWh, MID, integrated S0 pulse output. MID (50 Hz) compliant. 17.5 mm wide. Features include: Compliant with EN
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.36 three-phase MID energy meters with mechanical display and S0 pulse interface. Nominal current 10 A (65 A maximum), compliant with MID directive (50 Hz), integrated S0 pulse output. Width 70 mm. Features include: Compliant with EN 62053-21 and EN 50470
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.16 energy metere is single phase with horizontal mechanical display and S0 pulse interface. Nominal current 10 A (65 A maximum), compliant with MID directive (50 Hz), single phase 230 V AC, integrated S0 pulse output. Width 35 mm. Features include: Compliant with
- Optical Meter Type: Energy Meter
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 30 Power (Active, Reactive) 30 Power Factor Energy (Active, Reactive, Apparent) Programmable C.T, P.T Modbus RTU Communication (RS485) (Optional) Single Pulse Output
- Display Type: Digital
- Features: Other
-
Supplier: Micronics, Ltd.
Description: The new heat/energy metering solution from Micronics. Simple, low cost, hot or chilled water energy measurement from outside the pipe. A smarter solution than in-line meters! The U1000 HM is an ultrasonic clamp-on heat/energy meter that uses ultrasound to measure
- Pipe Diameter: 0.9842525 to 4.5275615 inch
- Media Temperature Range: 32 to 185 F
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Operating Temperature: 32 to 185 F
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Semiconductor technology is used to produce very compact electronic kWh meters as a replacement for electro-mechanical check meters. The meter range has variations for single phase, two phase, three phase 3/4 wire balanced and 3/4 wire unbalanced systems. In addition to the LCD
- Display Type: Analog
- Phase: Three Phase
-
Supplier: Cirrus Logic, Inc.
Description: The CS5466 is a low-cost solution for digital power meter applications that features dual Delta-Sigma analog-to-digital converters, an energy-to-frequency converter and energy-pulse outputs on a single chip. The CS5466 is designed to accurately measure and
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Automation24, Inc.
Description: The Energy Meter EM368-C-CU from Selec offers various configurations for monitoring electrical realtime conditions. Display Type: LCD with backlight Display Configuration: 8 digits Electrical Connection: 3Ø-3/4 wire, 2Ø-3 wire, 1Ø- 2 wire Type of Output : Pulse
- Operating Temperature: -10 to 50 C
- Display Digits: 7 or More Digits
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Other
-
Supplier: SOCOMEC
Description: COUNTIS E0x is only 1 module wide. Pulse output The pulse output enables the kWh consumption to be reported to a remote system (PC/BMS) so that it can be analysed for billing, energy saving or energy cost management purposes. MID certified B+D module COUNTIS
- Operating Temperature: -10 to 55 C
- Display Digits: 5 Digits, 6 Digits
- Measurement Type: AC
- Features: Digital
-
Supplier: SOCOMEC
Description: pulse output To enable the remote reporting of energy consumption, COUNTIS E2x are provided with either a pulse output or an RS485 communication output, with MODBUS or M-BUS protocol. In addition to their reporting functions, COUNTIS E2x with RS485 can be
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: SOCOMEC
Description: Advantages RS485 communication (MODBUS or M-BUS) or pulse output To enable the remote reporting of energy consumption, COUNTIS E3x are provided with either a pulse output or an RS485 communication output, with MODBUS or M-BUS protocol. In addition to their
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: SOCOMEC
Description: E16 have MID certification. Advantages RS485 communication (MODBUS or M-BUS) or pulse output To enable the remote reporting of energy consumption, COUNTIS E1x are provided with either a pulse output or an RS485 communication output, with MODBUS or M-BUS
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: Micronics, Ltd.
Description: Compatible with any flow meter with a pulse output. Quick and easy setup. Use with external datalogger for temporary energy monitoring. Kwh Total, instant energy, volume and temperature readings.
- Temperature Range: 32 to 356 F
- Mounting: Hand-held or Portable
- Process Media Type: Liquid
- Meter Technology: Turbine Meter, Ultrasonic Meter
-
Supplier: Micronics, Ltd.
Description: Compatible with any flow meter with a pulse output. Quick and easy setup. Choice of outputs- Pulses or 4-20mA including Mbus or LON communication. Kwh Total, instant energy, Volume and temperature readings.
- Temperature Range: 32 to 356 F
- Mounting: Hand-held or Portable
- Process Media Type: Liquid
- Meter Technology: Turbine Meter, Ultrasonic Meter
-
Supplier: Micronics, Ltd.
Description: The U1000 HM is an ultrasonic clamp-on heat/energy meter that usesultrasound to measure flow rate and PT100 temperature sensors tomeasure flow and return temperatures. The U1000 HM displays energy rateand totalised energy with pulse output and Modbus
- Temperature Range: 32 to 185 F
- Pipe Diameter: 25 to 115 inch
- Mounting: In-line
- Process Media Type: Liquid
-
Supplier: Spire Metering Technology
Description: Suitable for Both Commercial and Residential Applications This compact meter fits in even the smallest installation conditions and can be mounted separately from the electronics console. The meter also has an order option for remote read-out (pulse, M-Bus or RS485
- Temperature Range: 32 to 302 F
- Pipe Diameter: 0.5 to 24 inch
- Process Media Type: Liquid
- Mounting: Non-Invasive
-
Supplier: Sifam Tinsley UK
Description: THD • Indications considering values of programmed ratios • Backlit LCD display • Programmable display pages • 3 programmable alarm outputs and 1 pulse output in standard version • Pulse output for monitoring of 3-phase active energy • Digital transmission
- Number of Digits: 18
- Analog Input Channels: 3
- Voltage Range: 57.7 to 500 volts
- Current Range: 1 to 5 amps
-
Supplier: Hoffer Flow Controls, Inc.
Description: Introduction: The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique
- Number of Inputs: 12 inputs
- Number of Control Outputs: 12 outputs
- Operating Temperature: -4 to 122 F
- Features: Alarm, Programmable
-
Supplier: TE Connectivity
Description: Accuracy (PCT) : ±1 Display Type : LCD Power Meter Type : Energy Meter
- Phase: Single Phase
-
Supplier: Siemens Process Instrumentation
Description: it is ordered. These include a pulse output, pulse input, current output and an M-Bus add-on module. Application Examples: District heating applications, Chilled water applications, Combined cooling/heating applications Benefits MID directive approval for custody transfer
- Number of Inputs: 5 inputs
- Number of Control Outputs: 7 outputs
- Operating Temperature: 32 to 131 F
- Outputs: Analog Current
-
Supplier: Sifam Tinsley UK
Description: screen Protection grade from the front window: IP65 RS-485 interface (MODBUS) Configurable alarm and pulse outputs (energy) Configuration of displayed pages Free Configuration and monitoring software available (1 meter license)
- Voltage Range: 2.8 to 480 volts
- Current Range: 0.002 to 6 amps
- Frequency Range: 47 to 63 Hz
- Accuracy: 0.2 ± % of Full Scale
-
Supplier: GE Grid Solutions
Description: EPM 7000 Power Quality Meter Power Quality and Energy Cost Management The EPM 7000 provides continuous metering of three-phase systems with waveform and data logging. It performs energy measurements with 0.2% accuracy and supports optional Ethernet, relay, status, and analog
- AC Voltage Range: 0 to 721 volts
- Data Storage: 2 MB
- Electrical Parameters: AC Current, AC Voltage
- Data Interfaces: Ethernet, RS232 / RS485
-
Supplier: Spire Metering Technology
Description: These meters are designed for residential and commercial energy consumers tied to distribution networks. The 101E/103E meters have a variety of output options, such as M-Bus, MODBUS, Pulse, RF, GSM and PLC, thus making them ready for AMR/AMI system integration.
- Operating Temperature: -10 to 50 C
- Display Type: Digital
- Features: Other
- Form Factor: Rack-Mounted
-
Supplier: Cirrus Logic, Inc.
Description: channel GND-referenced signals with single supply On-chip temperature sensor On-chip 2.5 V reference (typ 25 ppm/°C) AC/DC system calibrations Phase compensation Simple 3-wire digital serial interface Power-supply monitor Programmable energy-to-pulse output function Configurable
- Input (Supply) Voltage: 3 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Spire Metering Technology
Description: energy measurement solution for both single phase and three phase circuits. These meters are designed for residential and commercial energy consumers tied to distribution networks. The 101E/103E meters have a variety of output options, such as M-Bus, MODBUS,
- Operating Temperature: -10 to 50 C
- Display Type: Digital
- Features: Other
- Form Factor: Rack-Mounted
-
Supplier: Cirrus Logic, Inc.
Description: The CS5467 IC for digital power meters and energy measurement applications is designed for market-specific demands within Japan. It is an integrated power measurement device which combines three Delta Sigma analog-to-digital converters, power calculation engine,
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Surface Mount (SMD)
-
Description: relevant IEC 62053 series documents only if such meters and their LPITs are tested together as directly connected meters. This document is also applicable to auxiliary input and output circuits, operation indicators, and test outputs of equipment for electrical
-
Supplier: Cirrus Logic, Inc.
Description: ppm/°C) AC/DC system calibrations Phase compensation Simple 3-wire digital serial interface Power-supply monitor Programmable energy-to-pulse output function Configurable pulse outputs for stepper motor or mechanical counter Power supply configurations: VA+ = +5 V;
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Automation24, Inc.
Description: Sequence Detection. Output Specifications: Pulse Output Voltage Range - External 24V DCmax Current Capacity - 100mA max ± Pulse Width 100 ms 5 ms Communication Interface RS485 and MODBUS RTU
- Operating Temperature: -10 to 55 C
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Other
-
Supplier: Automation24, Inc.
Description: IP65 for Faceplate Physical Specifications 96 mm x 96 mm Weight 0.71 lbs (320g) 0.71 lbs (320g) MFM374-CU from Selec Output Specifications Pulse Output 1 1 Pulse Voltage 24 VDC max. 24 VDC max. Pulse Current 100mA max. 100mA max. Pulse Duration 100ms +/-5ms
- Operating Temperature: -10 to 55 C
- Display Digits: 4 Digits
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Other
-
Supplier: Richardson RFPD
Description: Low Power Polyphase Energy Metering IC with Pulse Output
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
Single or Dual tariff Pulse output for remote energy management; SO interface (open collector) according DIN 43864 LC-Display or Mechanical Display 35mm rail (EN 60715) mount (read more)
Browse Energy Meters and Optical Power Meters Datasheets for Finder S.p.A. con unico socio -
transformer, interference such as high voltage pulses and lightning surges on the input side are blocked from being transmitted to the output end, protecting sensitive electronic components. 3 Multiple protection and security guarantee technologies Overload and short circuit protection (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Complex density calculations performed without need for separate flow computer Field validation/configuration to assure operating performance Flow totalizer and alarms Energy (BTU) Monitoring for real-time monitoring of energy consumption; compute and output (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Output Load:10kΩ//10pF Phase Noise @ 1kHz Offset:-130dBc/Hz Typ. Start-up Time:3ms Max Applications Include: Electricity Meters Gas (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
measurement including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control system. The TBZ series even corrects temperature and pressure to allow you to read gas consumption in the standard conversion condition. (read more)
Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
on flow rate indication and totalization of flow volume. It is designed with a 4-inch display with 250-degree dial, six-digit totalizer and test sweep hand. This register can be specified for GPM, CFS, MGD or any standard unit of liquid measurement. An optional 4-20 mA and/or pulse output is (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
with a pulse output for easy connection to McCrometer's proven RemoteCONNECT telemetry system. In addition to different package options, McCrometer Mc Propeller Flow Meters come in multiple design configurations and sizes to best fit specific applications. With bolt-on saddle, fixed ell (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
features like MESH networking used in utility metering. BLE defines both minimum and maximum output power levels (−20 dBm to +20 dBm) and introduces multiple Physical Layer (PHY) options for range and data rate flexibility. Understanding these fundamental distinctions in design objectives and power (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
operating costs due to its significantly lower energy requirements compared to most flow meters. The Multi-Mag Flow Meter features a 4-20 mA analog output that is galvanically isolated and fully programmable for zero and full scale. It is designed with dual alarms (2 separate outputs) and is fully (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
PIC18F2520 MCP3909 3-Phase Energy Meter Reference Design - Meter Test Results and Adapting the Meter Design for other Requirements
calibration step can be +0° LINE skipped for active power only meters as it only applies to the RMS measurement. LOAD Total Energy When the meter is shipped the configuration of the +120° output pulse is set such that the pulse frequency is LINE proportional to the total active energy being consumed across
-
HVAC Monitoring Saves Costs for a School Building
connect to most available power meters to measure the system's pulse output. Early on in the selection process, the supervisor realized that he was also going to need some technical support to get his project up and running ASAP.
-
AN1106, Power Factor Correction in Power Conversion Applications Using the dsPIC (R) DSC
following the PFC are: AC source. The DC output obtained after rectification is * Easy implementation of sophisticated control subsequently used for further stages. algorithms Current pulses with high peak amplitude are drawn * Flexible software modifications to meet specific from a rectified voltage
More Information Top
-
Advances in Mechatronics and Control Engineering
At rated voltage, rated frequency and cosφ=1.0 conditions, the load current up to a specified value (and meter level), electric energy meter pulse output or representative due to electrical energy output of the indicator light flashes, the prescribed time: tQ …
-
Residential, Commercial and Industrial Electrical Systems: Equipment and Selection, Volume 1 > Distribution System Automation
Pulsed - output energy meters can be provided on a circuit and connected to the automation system to record energy consumption.
-
http://search.abb.com/library/download.aspx?documentid=1sdc007109g0202&languagecode=en&documentpartid=&action=launch
Pulse output active energy meters .
-
Page 56. Semiconductor parts with 102 in root number
Single phase power/ energy metering module pulse output .
-
A910 datasheet : Datasheets for Electronic Components and Semiconductors
Single phase unidirectional power/ energy metering IC pulse output .
-
PM9103APE datasheet - Single phase power/energy metering module serial interface 230V, 80A : Datasheets for Electronic Components and Semiconductors
Single phase power/ energy metering module pulse output .
-
SA9105FFA datasheet - Three phase bidirectional power/energy metering IC with pulse output : Datasheets for Electronic Components and Semiconductors
Single phase unidirectional power/ energy metering IC pulse output .
-
PM9102 datasheet : Datasheets for Electronic Components and Semiconductors
Single phase power/ energy metering module pulse output .
-
102A datasheet : Datasheets for Electronic Components and Semiconductors
Single phase power/ energy metering module pulse output .
-
105ap datasheet : Datasheets for Electronic Components and Semiconductors
Three phase power/ energy metering module pulse output 230V, 80A .
Indicates content that may require registration and/or purchase.