-
Supplier: Techsil Limited
Description: high-intensity UV irradiation for chemical, biological and pharmaceutical purposes. Combine with a Hönle UV-Meter to automatically re-adjust the lamp output in order to maintain the intensity. Light guides are not included with the bluepoint 4 unit, a range are available from
- Type: Focused, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, Multiple Wands, Pulsed, Side / Multi-directional Curing
-
Supplier: Techsil Limited
Description: The Bluepoint 4 ecoCure is a high performance UV spot lamp from Dr Honle AG. It offers a UVA-intensity which can be adjusted between 2,000 and 14,000 mW/cm2. This unit has been developed for manual applications with an array of flexible, liquid light guides being available. For more
- Lamp Intensity: 2,000 to 14,000 mW/cm²
- Type: Focused, Handheld / Portable, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, Multiple Wands, Pulsed, Side / Multi-directional Curing
- Spectral Range: UVA (Long Wave)
-
Supplier: Allied Electronics, Inc.
Description: 100W Open Rated 3000K UV Pulse Medium Base
-
-
Supplier: Xenon Corporation
Description: technology is more versatile, the RC-800 offers more choices than mercury UV systems. You can choose from a wide range of high intensity pulsed UV lamps, housings and other options that let you mix-and-match a curing system to perfectly fit your application. You can use
- Type: Chamber, Conveyor / Continuous
- Features: Computer Interface, Hour Meter / Timer, Pulsed
-
Supplier: Xenon Corporation
Description: compact S-1000 has adjustable exposure intensity ranging from 290-830 joules with three exposure area options; 7.6x7.8cm, 1.9-30cm and 30.5x 30.5cm. System consists of a table top controller, separate lamp housing, UV Sintering chamber and lamp housing air cooling. S-1000
- Features: Computer Interface, Hour Meter / Timer, Pulsed
-
Supplier: Xenon Corporation
Description: throughput. The RC-900 utilizes XENON’s UV pulsed technology — rapid pulses of high-energy light that cure quickly and deliver important competitive advantages: Precision control of the UV pulses allows delivery of a precise, predetermined, consistent energy level with every
-
Supplier: Newport MKS
Description: if the lamp requires replacement. The interlock prevents operation of the power supply unless it is connected to the lamp housing or lamp rod mount. When using a lamp housing, the lamp housing's cover must be in place. The 68942 is compatible with the 60000 Q
-
Supplier: Techsil Limited
Description: The LED Spot 100 Lamp Head is designed for use in the LED Spot 100; it has a wavelength of 405 nm. The LED Spot 100 is controlled by the LED Power Drive and has been developed for applications requiring a high intensive UV. Suitable for the bonding, fixing or encapsulation of
- Illuminated / Cure Width / Diameter: 3.93701 inch
- Type: Flood, Focused, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Pulsed
-
Supplier: Techsil Limited
Description: The LED Spot 100 Lamp Head is designed for use in the LED Spot 100; it has a wavelength of 365 nm. The LED Spot 100 is controlled by the LED Power Drive and has been developed for applications requiring a high intensive UV. Suitable for the bonding, fixing or encapsulation of
- Illuminated / Cure Width / Diameter: 3.93701 inch
- Type: Flood, Focused, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Pulsed
-
Supplier: DigiKey
Description: STANDARD PULSABLE EMITTER
-
Supplier: Monarch Instrument
Description: We have combined all the features of our hand held LED stroboscopes together with Ultra Violet 385nm wavelength LEDS. It includes a full function laser tachometer for performing non contact speed checks of rotating equipment. The Nova Pro UV light has a lamp mode for continuous on
- Flash Rate Range: 30 to 999,999 FPM (Flashes/min)
- Output Type: Digital
- Display Type: Digital Numerical Display
- Instrument Type: Handheld, Portable
-
Supplier: Xenon Corporation
Description: The XENON S-5000 is a customizable multi-lamp, Pulsed Light system ideal for Roll-to-Roll (R2R) applications. Ten independently-controlled 16" lamps enable throughputs up to 70 feet-per-minute. The lamps are controlled via an industrial touch-screen computer that uses a
- Features: Pulsed
-
Supplier: RAB Lighting
Description: COMPACT, PERIMETER, SECURITY LIGHT TYPE 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL HX-NPF, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included, Bulb Included
- Lamp Type: Metal Halide
-
Supplier: Newport MKS
Description: The 66088-LED is a high intensity visible light source. Its 15 W white light LED allows it to emit exclusively visible light, omitting ultraviolet and infrared wavelengths, in a much more compact package than typical arc or Quartz Tungsten Halogen (QTH) lamps. Additional benefits to
- Lamp / Output Power: 15 watts
-
Supplier: Newport MKS
Description: The 66088-LED50 is a high intensity visible light source. Its 50 W white light LED allows it to emit exclusively visible light, omitting ultraviolet and infrared wavelengths, in a much more compact package than typical arc or Quartz Tungsten Halogen (QTH) lamps. Additional benefits to
- Lamp / Output Power: 50 watts
-
Supplier: Unilux, Inc.
Description: Pick up the Pocket Pixel, a pocket-sized, battery-powered pulsed LED light for high-speed industrial inspection applications, including plant maintenance, printing and converting and textile manufacturing. The Pocket Pixel uses its unique reflector design to focus 30-percent-brighter light
- Light Source: Lamp
- Illumination Type: Spot
- Illuminator Features: Strobe
-
Supplier: Lumina Power, Inc.
Description: EN EN55011 emission requirements. Available Power Outputs: 500J/sec, 1500J/sec, 2000J/sec, 4000J/sec, 6000J/sec, Output voltage to 20kV Applications: Lamp Pumped Lasers, Intense Pulsed Light, Excimer Lasers, UV Curing & Sterilization, Medical Laser Systems Features Ideal Cap
- DC Output Voltage: 500 to 4,000 volts
- AC Input Voltage: 180 to 264 volts
- AC Input Current: 36 amps
- Type: DC Power Supply, Laser Power Supply
-
Description: preliminary reports of CIE TC 1-44 "Practical daylight simulators for colorimetry" have shown that significant variability exists among instruments claiming daylight simulations and an even greater difference between instruments with UV-rich pulsed xenon lamps and those with
-
Supplier: Monarch Instrument
Description: We have combined all the features of our hand held LED stroboscopes together with Ultra Violet 385nm wavelength LEDS. It includes a full function laser tachometer for peforming non contact speed checks of rotating equipment. The Nova Pro UV light has a lamp mode for continuous on
- Rotational Speed Range: 30 to 999,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
inside the lamp determines the type of UV light emitted. Options for UV lamps range from hot or cold cathode, slimline, low/high/very high ozone, low/high output, amalgam, excimer, pulsed xenon, or even black light. They are also coated differently to help achieve the intended use. Specific (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
Product Overview Nd:Ce:YAG is a high-efficiency laser material widely used in medical and metrology fields. In these double-doped crystals, cerium acts as a sensitizer for Nd3+ ions thanks to its strong UV absorption under flash-lamp pumping and efficient energy transfer (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc.
More Information Top
-
Handbook of Food Process Design, 2 Volume Set
A pulsed UV lamp delivers electromagnetic radiation in the range from 100 to 1100 nm (∼54% of the light is in the UV range) (Krishnamurthy et al., 2010), whereas continuous UV lamps deliver UV light in the range from 200 to 300…
-
Ultraviolet Germicidal Irradiation Handbook
Pulsed UV Lamps . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Pulsed UV Light For Heat Sensitive Continuous Motion Applications (.pdf)
The inherent benefits of high intensity pulsed UV lamps - low heat, excellent depth of penetration, cool cures and energy efficiency - are well known.
-
Influences of humic acids and photoreactivation on the disinfection of Escherichia coli by a high-power pulsed UV irradiation
Fig. 5 shows that the inactivation efficiency decreased with in- creasing humic acid concentrations and increasing distance from the pulsed UV lamp .
-
Pulsed UV Curing For Blue Laser Media
The spiral shaped pulsed UV lamp meets the tough bonding and hard coating requirements of BD and HD disc formats.
-
Application of pulsed electrical discharge lamps for bactericidal treatment
Abstract—A bactericidal treatment analytical analysis of the potentialities of pulsed UV lamps has been car- ried out.
-
Continuous and Pulsed Ultraviolet Light for Nonthermal Treatment of Liquid Foods. Part 1: Effects on Quality of Fructose Solution, Apple Juice, and Milk
high-intensity pulsed UV lamp HIP-1 .
-
Decontamination Efficiency of a DBD Lamp Containing an UV–C Emitting Phosphor
Another type of UV radiation source used for decontamination is the pulsed UV lamp (PUV), which produces a broad radiation spectrum (100–1000 nm) by pulsing the dis- charge produced by xenon lamps (1).
-
Water Quality & Treatment: A Handbook on Drinking Water, Sixth Edition > ULTRAVIOLET LIGHT PROCESSES
Pulsed UV lamp performance and comparison with UV mercury lamps.
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
In addition to these lamps, several recently emerging UV technologies have also demon- strated promise for the inactivation of microorganisms, including electrodeless mercury vapor lamps, metal halide lamps, pulsed UV lamps , , excimer lamps, and UV light-emitting diodes (LEDs).
Indicates content that may require registration and/or purchase.