Products/Services for Pump Alignment Shims
-
Shims and Shim Stock - (221 companies)...the machine's usable life. Laminated Shims: These are used for tolerance compensation, precision alignment, and wear compensation. They are particularly useful in applications where rotating shafts and sliding or stationary surfaces must be parallel, where...TypeShapeMaterial -
Machine Alignment Equipment - (81 companies)...alignment machine aligns the truck by adding or removing the shims behind the upper mounting bracket of both the front and rear wheels. CNC machine tool alignment and test equipment are used to improve a machine 's accuracy and performance where tight... -
Bellhousings (pump to motor) - (20 companies)Pump motor bellhousings are mounting devices used to connect dissimilar motor and pump bolt configurations. They are made of metals such as aluminum and machined to achieve proper alignment. Heavy-duty models are made of welded steel. Bellhousings...
-
Leveling and Filling Compounds - (212 companies)...compounds: Floor leveling resins, liquid shims, and chocking compounds are used to horizontally align and set machine tools, compressors, engines, pumps, and other machinery. Surface fillers, fairing compounds, mastics, and repair compounds are used... -
Alignment Lasers - (19 companies)Alignment Lasers are lasers that create an extremely accurate reference point, line, or shape for aligning machines in industrial processes. Alignment lasers are industrial laser devices that provide precision alignment. They enable a variety...
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Centrifugal Pumps - (1171 companies)Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
-
Water Pumps - (864 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
-
Hand Pumps and Foot Pumps - (292 companies)Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates...
-
Piston Pumps and Plunger Pumps - (603 companies)Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger...
Product News
-
SPIROL
Laminated Shims SPIROL produces precision shims with or without a tool to meet lead-time and total cost considerations. Shims are thin pieces of material often used as compensators to fill in small gaps between objects aligning parts, reducing wear and absorbing tolerances between mating components. Shims can also significantly reduce manufacturing time and costs as they eliminate the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
THE ADVANTAGES OF USING EDGE BONDED SHIMS Precision Shims are used as compensators to absorb tolerances between mating components. They significantly reduce manufacturing costs by eliminating the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly. During the assembly process, Shims provide adjustment to compensate for accumulated tolerances that significantly reduces the need for re-machining and assembly time. Additionally, Shims are commonly used to preserve... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
PI (Physik Instrumente) L.P.
Alignment System for Photonics and Fiber Optics Compact Fast Alignment System for Photonics and Fiber Optics, F-141 PINovAlign. Cost-Optimized 4-DOF/6-DOF System with Fast Alignment Algorithms -- Ideal for PIC Array Test & Assembly. Ideal for array alignment of photonic components. Single and dual-sided configurations. Compact 4-DOF/6-DOF photonics scan & alignment system for high dynamics & duty cycle. 2- & 3-axis configurations also available. Optimized moving platform provides convenient mounting with minimal lever arm for direct optical... (read more)Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
World Star Tech
HL63163DG - Laser Diode for Biomedical & Alignment Datasheet. HL63163DG LASER DIODE. The HL63163DG laser diode is Single Mode and comes in a 5.6 mm package. HL63163DG is ideal for biomedical and alignment applications demanding reliable operations with a long lifetime and stable output power. Features. Shorter wavelength: 633nm Typ. High optical output power: 100mW. Low operating current: 170mA Typ. Small package: ?5.6mm. Single transverse mode. TE mode oscillation. Applications. Biomedical. Lightsource for optical instruments. Follow us... (read more)Browse Lasers Datasheets for World Star Tech -
SPIROL
Precision Shims and High-Wear Components SPIROL produces precision shims with or without a tool to meet lead-time and total cost considerations. Shims are thin pieces of material often used as compensators to fill in small gaps between objects aligning parts, reducing wear and absorbing tolerances between mating components. Shims can also significantly reduce manufacturing time and costs as they eliminate the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
Stock Drive Products & Sterling Instrument - SDP/SI
Precise Alignment with Precision Ground Shafting Hicksville, NY - SDP/SI offers a large selection of precision ground shafting to fit a wide variety of applications. With straightness as low as .0002 inches per inch, they provide highly precise alignment where necessary. Diameters start as low as .0311 ", and shaft lengths as low as 1 ", so they can be used for miniature applications as well. They are available in both stainless steel and steel, hardened or unhardened. SDP/SI also offers a number of shaft accessories to be used... (read more)Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Fairlane Products, Inc.
Detent Pins for locating & alignment applications Detent Pins - Ring Handle. Detent Pins pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed. Commercial drill tolerances provide clearance for the pins. The pins are made from C1144 steel with steel split rings. The pins and rings have a zinc-plated clear chromate finish. Made in the USA. RoHS compliant. DFARS compliant. Wire rope lanyard assemblies available separately. Fairlane Products, Inc. We design... (read more)Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
National Bolt & Nut Corporation
Custom Dowel Pins for precise alignment Dowel pins. Dowel pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins are better-suited when temporary fastening is the only requirement. When ultra-precise alignment of fastened components is a priority, dowel pins are the right choice, and are typically used in furniture and hanging applications. All of our pins are available in varying sizes, materials, and finishes, and conform to ANSI... (read more)Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
Dymax
Reducing Alignment Errors in Optical Assemblies Optical and telecommunications systems require precise material solutions to support high data rates, small form factors, and long-term reliability. Dymax light-curable materials help address key challenges by: Providing rapid, on-demand curing for faster production. Delivering high-performance bonding for optoelectronic components and fiber assemblies. Protecting sensitive optics and circuits from moisture, vibration, and thermal stress. Supporting maskants that safeguard areas during... (read more)Browse UV Curing Adhesives Datasheets for Dymax -
SPIROL
SPIROL Publishes Precision Metal Shims Brochure SPIROL is pleased to announce the release of their new Precision Metal Shims brochure that details the breadth of their product line, value-added services and quality certifications. SPIROL 's Shim product line includes: Specialty Shims, Thrust Washers, Laminated and Edge-Bonded Shims custom-made to customer specifications. SPIROL specializes in quick turnaround delivery of high quality, Precision Engineered Shims ranging from simple OD/ID shapes to complex geometries. Our strength... (read more)Browse Shims and Shim Stock Datasheets for SPIROL