Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pentair Engineered Solutions
Description: Key Features Single stage water seal pumps - APCO seal Pumping systems provides lubrication and flushing of clean water for mechanical seals and packing boxes Aurora turbine pumps used in the Aurora Water Seal Unit 50 gallon
- Discharge Size: 1 to 1.5 inch
- Horsepower: 0.33 to 2 HP
- Maximum Discharge Flow: 25 GPM
- Maximum Discharge Pressure: 78.0346820808 psi
-
Supplier: Pentair Engineered Solutions
Description: Key Features Single stage water seal pumps - APCO seal Pumping systems provides lubrication and flushing of clean water for mechanical seals and packing boxes Aurora turbine pumps used in the Aurora Water Seal Unit 50 gallon
- Discharge Size: 1 to 1.5 inch
- Horsepower: 0.33 to 2 HP
- Maximum Discharge Flow: 25 GPM
- Maximum Discharge Pressure: 78.0346820808 psi
-
Supplier: Vooner FloGard LLC
Description: The Standard Full Flow Sealing Liquid Control System is offered as an option for each Vooner liquid ring vacuum pump. This package includes the components necessary to properly regulate sealant flow to the vacuum pump. If this option is chosen, the pump will be shipped
-
-
Supplier: Vooner FloGard LLC
Description: The Standard Full Flow Sealing Liquid Control System is offered as an option for each Vooner liquid ring vacuum pump. This package includes the components necessary to properly regulate sealant flow to the vacuum pump. If this option is chosen, the pump will be shipped
-
Supplier: Vooner FloGard LLC
Description: The Standard Full Flow Sealing Liquid Control System is offered as an option for each Vooner liquid ring vacuum pump. This package includes the components necessary to properly regulate sealant flow to the vacuum pump. If this option is chosen, the pump will be shipped
-
Supplier: Vooner FloGard LLC
Description: The Standard Full Flow Sealing Liquid Control System is offered as an option for each Vooner liquid ring vacuum pump. This package includes the components necessary to properly regulate sealant flow to the vacuum pump. If this option is chosen, the pump will be shipped
-
Supplier: Heat Exchange & Transfer, Inc.
Description: HEAT WM and RM Heat Transfer Systems’ pumps and any system’s pump that requires 30,000 BTU’s per hour or less water cooling on the pump’s mechanical seal. Maximum coolant temperature is 250° F. The cooling system contains a liquid reservoir,
- Media Flow Rate: 5 GPM
- Cooling Capacity: 29,999.999999999996 BTU/hr
- Connection Size: 0.5 inch
- Power Source: 115 / 60 / 1
-
Supplier: Dickow Pump Company, Inc.
Description: fluid film at the seal faces allowing for more reliable operations. The NHX does not require any external water cooling. The sleeve bearing behind the impeller reduces the radial loading seen on more Dickow NHX hot water circulation pumps have been developed for medium
- Maximum Discharge Flow: 3,962.58 GPM
- Maximum Discharge Pressure: 652.66965 psi
- Pump Type: Centrifugal Pumps, Circulation Pumps
- Features: Water Pumps
-
Supplier: Travaini Pumps USA
Description: Standard Components ♦ Travaini base mounted liquid ring vacuum pump ♦ Heavy duty flexible coupling, requires no field alignment or lubrication ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor ♦ Separator reservoir ♦ Seal liquid solenoid valve,
- Pumping Speed: 29.4 CFM
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Magnatex Pumps, Inc.
Description: Heavy-duty, rugged, world-class quality, ANSI process pumps manufactured to meet the latest ASME B73.1-2001 standard (revision of ASME B73.1M-1991). Pumps are manufactured in 29 sizes from a wide variety of materials, and offer seal options and seal flush systems
- Maximum Discharge Flow: 5,000 GPM
- Maximum Discharge Pressure: 275 psi
- Media Temperature: -100 to 500 F
- Water Temperature: -100 to 500 F
-
Supplier: Chromalox
Description: to 300°F (150°C) with either water or water/glycol fluids. Its electric heating core assures responsive and precise temperature control in a space saving package. The system is suitable for a large range of heating needs with a compact design. The MWS operates in a closed loop
- Operating Temperature: 300 F
- Media Flow Rate: 60 to 200 GPM
- Discharge Pressure: 100 psi
- Heater Capacity: 50 to 800 kW
-
Supplier: Gardner Denver, Inc.
Description: end vacuum 29.2 in.Hg (-990 mbar), pressure 44 psi (3.0 bar) Welch-Ilmvac provide high quality vacuum pumps and systems for laboratory, life science, chemical, refrigeration and light industrial applications. Welch-Ilmvac provide high quality vacuum pumps and systems for
-
Supplier: DEKKER Vacuum Technologies
Description: Optimize your turbine efficiency with Dekker's AquaSeal PowerGen condenser-exhauster system. The full recovery 2-stage package is available in capacities from 9-25 SCFM at 1" Hg.
- Motor Power: 50 HP
- Mechanical: Liquid Ring
-
Supplier: Sullair Corporation
Description: The VS Series vacuum systems use proven rotary screw technology to produce vacuum at unrivaled efficiencies. Because VS vacuum systems are air cooled and require no seal water, there are no water acquisition, water treatment or water disposal costs.
- Features: AC Three Phase
- Mounting: Floor / Skid
- Application: General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory
- Mechanical: Rotary Screw
-
Supplier: Wilo AG
Description: Pressure boosting systems for fire fighting according to EN 12845. Consists of 1 or 2 pumps, depending on the module, with horizontal base plate - EN 733 - with spacer coupling, electric or diesel motor and a multistage, vertical electric jockey pump. Application Fully automatic
- Maximum Discharge Flow: 3,302.15 GPM
- Maximum Discharge Pressure: 145.0377 to 232.06032 psi
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: Heat Exchange & Transfer, Inc.
Description: The WG series of heat transfer systems is designed for closed loop temperature control of water or water/glycol mixtures. The WG250 is a completely packaged system designed for a maximum operating temperature of 250°F. WG series standard components include an electric
- Operating Temperature: 250 F
- Media Flow Rate: 90 GPM
- Expansion Tank Capacity: 24 gallons
- Heater Capacity: 180 kW
-
Supplier: Grundfos Pumps Corporation
Description: S pumps form the backbone of many sewage systems. They are selected for their strength, their durability, and for innovative features such as the SmartTrim impeller clearance adjustment system and the Smart Seal for leakage prevention
- Pump Type: Centrifugal Pumps, Vortex Impeller Pumps
- Features: Wastewater, Water Pumps
-
Supplier: Taco Comfort Solutions
Description: because KV Pumps pull out from the back and you don’t need to disconnect the pump from the piping system. Features Space-Saving, Close-Coupled Design Simplifed installation--Lower Installed Cost Standard Seal Design Allows Flexibility of Seal Options Standard High
- Pump Type: Circulation Pumps
-
Supplier: Edwards Vacuum
Description: Edwards E2M80 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with
- Ultimate Operating Vacuum: 0.00077 to 0.0054 torr
- Pumping Speed: 47.04 to 56.448 CFM
- Motor Power: 4.02066115470846 HP
- Features: AC Three Phase, Gas Ballast, Other, Two Stage
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Booster Pumps G&L Series LB Applications: R/O systems Chillers Potable water boosting Features and Benefits High Head Water Boosting: The LB booster pump provides an economical alternative for small booster sets with flow requirements up to
- Pump Type: Booster Pumps, Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: continuously without damage. Corrosion Resistant: Electro-coat paint is baked on. Excellent Air Handling Ability: After initial priming the pump has the ability to re-prime itself even when air enters the system. Pumping resumes once the water level rises above the foot valve.
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Description: KT pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 494 CFM
- Motor Power: 30 HP
- Mounting: Floor / Skid
-
Supplier: Taco Comfort Solutions
Description: Taco’s TA Series Split Case Pumps are a major advance in pump design. By using a new, modular construction technique, Taco can now make available pump performance from 60 GPM to 6,000 GPM from just three basic bearing and shaft modules. This modular construction gives you
- Maximum Discharge Flow: 60 to 6,000 GPM
- Maximum Discharge Pressure: 300 psi
- Horsepower: 1 to 400 HP
- Pump Type: Circulation Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Open Impeller All Stainless Steel End Suction Pumps G&L Series NPO Applications: Dishwashers Bottle and glass washers Commercial laundry systems Parts washers Machine tool coolant Liquid transfer Water Circulation Spray System Chillers Washing/Cleaning
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: ARGAL s.r.l.
Description: transmission with impeller rigidly keyed to the shaft and sealed with mechanical seal with sliding rings. MECHANICAL SEALS QGN pump can be fitted with mechanical seals constructed with different materials and layouts depending upon the physical and chemical
- Maximum Discharge Flow: 352.22933333333333 to 1,056.6879999999999 GPM
- Pump Type: Centrifugal Pumps, Dosing Pumps, Injection Pumps
- Pump Housing Material: Plastic
- Features: Water Pumps
-
Supplier: Sauereisen, Inc.
Description: Sauereisen SewerSealTM No. F-170FS is a fast setting cementitious water infiltration barrier for use in wastewater collection systems. The product combines 100% calcium aluminate cement with finely graded inert aggregate, thereby offering notable corrosion resistance to mild acids and
- Set / Cure Time: 150 minutes
- Set / Cure Temperature: 70 F
- Shrinkage: 0.01 %
- Compressive / Crushing Strength: 3,200 psi
-
Supplier: Cole-Parmer
Description: chemicals (pH from 4 to 11). Long service life is achieved through thoughtful design and chosen materials of construction: bronze pump housings and gears, 303|stainless steel shafts, carbon-graphite bearings, and Buna N lip seal. Choose a gear pump head to mount to your own
- Maximum Discharge Flow: 1 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 0.25 HP
- Pump Type: Gear Pumps
-
Supplier: Pump Solutions Group
Description: pumps show no horizontal areas. Each pump comes with four ball lifting magnets, which can be attached to the pump housing from the outside at the location of the four ball valves. The ball valves are risen up magnetically out of their seats and the pump is drained
- Pump Type: Diaphragm Pumps, Self-Priming Pump
- Features: Water Pumps
-
Supplier: Cole-Parmer
Description: chemicals (pH from 4 to 11). Long service life is achieved through thoughtful design and chosen materials of construction: bronze pump housings and gears, 303|stainless steel shafts, carbon-graphite bearings, and Buna N lip seal. Choose a gear pump head to mount to your own
- Maximum Discharge Flow: 1 GPM
- Horsepower: 0.25 HP
- Pump Type: Gear Pumps
-
Supplier: Cole-Parmer
Description: chemicals (pH from 4 to 11). Long service life is achieved through thoughtful design and chosen materials of construction: bronze pump housings and gears, 303|stainless steel shafts, carbon-graphite bearings, and Buna N lip seal. Choose a gear pump head to mount to your own
- Maximum Discharge Flow: 4.4 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 0.25 HP
- Pump Type: Gear Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Rise Building Water, HVAC Municipal Applications: Package Pump Stations, Booster Stations, Water Treatment Irrigation Applications: Turf Irrigation, Golf Courses, Stadiums, Greenhouses/ Nurseries, Sprinkler Systems Click here for the Turbine Catalog with General
- Pump Type: Centrifugal Pumps, Turbine Pumps
- Features: Water Pumps
-
Supplier: KSB AG
Description: Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant with #wet# shaft, conical seal chamber and/or semi-open impeller (CPKNO) with motor-mounted
- Horsepower: 4.288705231689024 HP
- Maximum Discharge Flow: 4.402866666666667 to 21.13376 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 752 F
Find Suppliers by Category Top
Featured Products Top
-
transfer, including rain barrels, water tanks, pools, spas, hot tubs, ponds, flooded areas, gardens, rooftops, and household drainage. It can also support RV water transfer, garden watering, portable washing, and emergency water removal. The pump is not intended for sewage, fuels, solvents, heavy sludge, mud, or liquids incompatible with the pump materials and seals. (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
system ensures cooler temperatures and a stable fluid film at the seal faces allowing for more reliable operations. The NHX does not require any external water cooling. The sleeve bearing behind the impeller reduces the radial loading seen on the pump shaft. NHX pumps can be offered for temperatures up (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
The EcoFlow® mechanical seal water support valve is specifically designed for pumps with mechanical seals to monitor and control the seal flush water. This valve creates an optimal environment for the (read more)
Browse Water Valves Datasheets for ThermOmegaTech® -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler (read more)
Browse Datasheets for Dickow Pump Company, Inc. -
Seals for Sanitary Pumps Mechanical Seals for FGD O-ring Mechanical Seals (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
PTFE lip seals are widely used in demanding environments where conventional elastomer seals (such as NBR or FKM) cannot perform effectively. Typical applications include (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
better vacuum system if you need higher vacuum levels (above 23″ HgV). By dividing the process, it shares the temperature rise, creating a better seal from the solvent and allows for the greater vacuum pressure. CONE PORT DESIGN OFFERS SEVERAL ADVANTAGES FOR VACUUM PUMPS OVER FLAT (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
with one concave side Specialized pump-chamber packaging with lateral mounting interfaces EAB Rectangular Custom rectangular module blocks or tight mechanical envelope systems GAZ Triangular Multi (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Vooner Liquid Ring Conical Port Vacuum Pumps How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
Conduct Research Top
-
Dewatering Solutions for Paper Mills
Dewatering fabric on a paper machine consumes energy to physically remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section
-
Efficiency Through Indirect Measures (.pdf)
While it is important to consider the direct efficiency parameters of a pump, such as the amount of product pumped per unit energy consumed, considerations should include the indirect efficiency consequences of pump technology selection. The issues of periphery services to the pump-such as seal
-
Outsourcing Biopharma Water Treatment
and membrane sanitization and cleaning, replacing normal wear-and-tear components such as pump seals, ultraviolet (UV) lamps and cartridge filter elements. Emergency service is available as part of the contract. Other services include: facility audits that evaluate current water treatment
-
Calculating the Effects of Water Hammer & Pulsations
Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals and gaskets also destroyed meters and gauges.
-
The Case for Vacuum Boosters, and the Case for Tuthill
it is placed in series with another vacuum pump. The booster then provides higher pumping capacity and lower pressures typically at lower cost and power consumption. The backing pump can be an oil-sealed piston or vane pump, a liquid ring pump sealed with a variety of different sealants from water
-
Engineered Chemicals Case Study: CHROMALOX AND EASTMAN THERMINOL MEET HIGH-TEMPERATURE DEMANDS
pump instead of a standard water-cooled and mechanically sealed pump to manage the high temperature and pressure. Enter Chromalox.
-
Choosing a High Temperature Steam Resistant Elastomer
The materials used to create seals must withstand, both physically and chemically, the extreme conditions in which they are increasingly being utilized. There are limited options for sealing with elastomers in hot water or steam environments in temperatures up to 550°F (288°C). Most elastomers
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1793 - Final Safety Evalu...
The SRP indicates that the CVS is acceptable if it includes components and piping, from the letdown line of the primary system to the charging lines, that provide makeup to the primary system and the reactor coolant pump seal water system .
-
Effects of sealing water system on the vacuum of steam pump and improvements--《Electric Power》2008年12期
【Key Words】: steam feedwater pump sealing water system retrofit .
-
SOLIDS ACCUMULATION SCOUTING STUDIES
Prepare to start the slurry pump that feeds the two jet pumps: Turn on the pump seal water system to the slurry pump: a.
-
1995 Annual report on waste generation and waste mainization progress as required by DOE order 5400.1, Hanford site
242-A Evaporator Modification replaces the use of filtered raw water by recycling a portion of the process condensate effluent through the pump seal water system and the de-entrainment pad sprayers thus reducing both raw water usage and process condensate requiring…
-
High-level waste tank modifications, installation of mobilization equipment/check out
After the completion of the operational run,however, normal radiation surveys revealed contaminationthat ranged from 350to 3,000 dpm aroundthe mobilization pump upper mechanical seal, even though the pump seal water system was designed to deal with thisproblem.
-
Plant Equipment and Maintenance Engineering Handbook > APPENDIX U: TYPICAL STARTUP SCHEDULE SEQUENCE AND QUANTITY SURVEY FORM
Boiler feed pump seal water system in service .
-
Water Treatment Plant Design, Fifth Edition > HVAC, PLUMBING, AND AIR SUPPLY SYSTEMS
Examples of potable water connected equipment include boilers, makeup water systems, pump seal water systems , and water supplies to chemical systems.
-
HANFORD MEDIUM-LOW CURIE WASTE PRETREATMENT ALTERNATIVES PROJECT FRACTIONAL CRYSTALLIZATION PILOT SCALE TESTING FINAL REPORT
Pump Operation 7.7.1 Pump Seal Water System Startup 7.7.2 Draw off pump startup 7.7.3 Seal Water System Shutdown 7.8 .
-
Flotation Technology
(1981) How to plan a vacuum pump seal water recovery system .
Indicates content that may require registration and/or purchase.