Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Miba Industrial Bearings
Description: Fixed Geometry Bearings for rotating Equipment Fixed geometry bearings can be used in blowers, gas turbines, steam turbines, compressors, pumps, turbochargers and generators. Using Miba Fixed Geometry Bearings (or Sleeve Bearings) is an economical way to
- Inside Diameter: 32 inch
- Extreme Environment: Extreme Environment
- Bushing Type: Flanged, Sleeve
- Design Units: Inch
-
Supplier: 3X Ceramic Parts Company Limited
Description: Pressureless Sintered Silicon Carbide SSiC Sleeve Bearing Silicon Carbide sleeve bearing is mainly used for shielding pump and magnetic pump for conveying medium, and can also be used for other. The utility model relates to a shaft sleeve for a
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: 3X Ceramic Parts Company Limited
Description: Pressureless Sintered Pump SSiC Shaft Seal Sleeve Silicon carbide shaft sleeve and seal for silicon carbide ceramic kettle can be used for sliding bearing,It is mainly used in shielded pump and magnetic pump for conveying medium, and can also be used in
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Material Type: Carbide Materials, Silicon Carbide
-
-
Supplier: Portescap
Description: B16 Sleeve Bearing Mini Motor Gearhead B16 (Sleeve Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain
- Gear Ratio: 15 (X : 1)
- Output Torque: 2.654867256637168 In-lbs
- Maximum Input Speed: 8,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Portescap
Description: K27 Sleeve Bearing Mini Motor Gearhead K27 (Sleeve Bearing) The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain
- Gear Ratio: 198 (X : 1)
- Output Torque: 6.1946902654867255 In-lbs
- Maximum Input Speed: 4,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Portescap
Description: constrained applications, including ambulatory enteral feeding pumps, miniature pumps, and home infusion pump. Product Highlights Rated torque up to 100 mNm Compact design Customizations available as per customer needs Applications Ambulatory Enteral Feeding Pumps Home
- Gear Ratio: 24 (X : 1)
- Output Torque: 1.7699115044247786 In-lbs
- Maximum Input Speed: 8,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Portescap
Description: K24 Sleeve Bearing Mini Motor Gearhead K24 (Sleeve Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain
- Gear Ratio: 2,048 (X : 1)
- Output Torque: 6.1946902654867255 In-lbs
- Maximum Input Speed: 5,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Taco Comfort Solutions
Description: Taco 1600 Series In-Line Pumps feature a replaceable, permanently-lubricated bearing cartridge. The exclusive 1600 cool bearing cartridge design isolates the bearing from the effects of system temperatures to greatly extend bearing life. A standard bearing
- Maximum Discharge Flow: 10 to 235 GPM
- Maximum Discharge Pressure: 175 psi
- Media Temperature: 300 F
- Water Temperature: 300 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Wastewater Submersible Sewage Pumps PS Features and Benefits Corrosion Resistant Construction Cast Iron Body Thermoplastic impeller and cover Upper sleeve and lower heavy duty ball bearing construction Powered for continuous duty Complete unit is heavy duty, portable
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Cornell Pump Company
Description: GPM and Heads to 400 feet Semi-Open Impeller 3 or 4 bladed Cutting action for Slurries 1.25" through 10" discharge size Features and Benefits Replaceable wear rings Bearing life to 100,000 hours or more Dynamically balanced impellers Heavy-walled castings Replaceable shaft sleeves
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 5,000 to 40,000 GPM
- Pump Type: Centrifugal Pumps
- Features: Wastewater
-
Supplier: Bell & Gossett, a xylem brand
Description: Vertically split, multiple flange orientation pumps (Series VSX); flows to 25,000 GPM. Horizontally split pumps (Series HSC3, HSC-S, HSCS); flows to 12,500 GPM. Maintenance-Free Bearings, new One-Piece Unitized Seal, Groutless Base Plate, Alignment-Friendly Coupling. Hydraulic
- Discharge Size: 2 to 14 inch
- Maximum Discharge Flow: 0 to 28,000 GPM
- Maximum Discharge Pressure: 23.066587 to 1,383.99522 psi
- Power Source: AC Powered
-
Supplier: Rogers Machinery Company, Inc.
Description: Features & Benefits Standard Jacketed Rotor Bearing Sleeve Jacketed chamber indicated above accommodates the heating or cooling agent. All chambers are suitable for maximum steam pressures of 150 PSI or 356oF Standard Jacketed Head* 34 SeriesTM pumps are equipped with this type
-
Supplier: KSB AG
Description: Design Horizontal, long-coupled, single-stage volute casing pump with ratings and main dimensions to EN 733 in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings, with motor-mounted variable speed system Applications Spray
- Maximum Discharge Flow: 6.604299999999999 to 2,650.5257333333334 GPM
- Maximum Discharge Pressure: 884.72997 to 232.06032 psi
- Media Temperature: 230 F
- Water Temperature: 230 F
-
Supplier: Pentair Engineered Solutions
Description: Mechanical Seals on the 422 and 423 Models Bronze-Fitted Pump Construction with Bronze Shaft Sleeves Multi-Volute on 2" and Larger Pumps Regreaseable Ball Bearings Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service
- Maximum Discharge Flow: 1,800 GPM
- Maximum Discharge Pressure: 260.115606936 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Pump Solutions Group
Description: The LD17 Pump's solid shaft conquers vibration and greatly extends seal, bearing and shaft life. It resists the forces of destructive vibration far better than any other general process pump, reducing costly shutdowns. Its oversized angular contact thrust bearings are
- Pump Type: Centrifugal Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 3.75 gpm; maximum head 5.6 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 , shaded pole, impedance protected, sleeve bearing. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body &
- Maximum Discharge Flow: 3.75 GPM
- Maximum Discharge Pressure: 75 psi
- Discharge Size: 0.52 inch
- Media Temperature: 203 F
-
Supplier: Pump Solutions Group
Description: Features 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life. Blackmer seal-less pumps are designed with self-lubricating carbon graphite sleeve bearings and no metal to metal contact. This special design
- Pump Type: Magnetic Drive Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Upper sleeve and lower heavy duty ball bearing construction Motor is permanently lubricated for extended service life Powered for continuous operation All ratings are within the working limits of the motor Quick disconnect power cord, 20′ standard length, heavy duty 16/3 SJTW with NEMA
- Pump Type: Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: SKF/Global
Description: The 729124 pump is suitable for use with hydraulic nuts (smaller than or equal to HMV 54E) and for mounting and dismounting bearings or components where a maximum pressure of 100 MPa (14,500 psi) is required. The pump is supplied with 1 500 mm (59 in) pressure hose, quick
- Maximum Discharge Pressure: 14,500 psi
- Power Source: Hydraulic, Manual
- Pump Type: Hydraulic Pumps
-
Supplier: Dickow Pump Company, Inc.
Description: external water cooling. The sleeve bearing behind the impeller reduces the radial loading seen on the pump shaft. NHX pumps can be offered for temperatures up to 220 °C (428 °F) and operating pressures of 40 bar (580 psi). Maximum capacity is 1,400 m 3 /hr (6,160 gpm) and
- Maximum Discharge Flow: 3,962.58 GPM
- Maximum Discharge Pressure: 652.66965 psi
- Pump Type: Centrifugal Pumps, Circulation Pumps
- Features: Water Pumps
-
Supplier: Cornell Pump Company
Description: through 10" discharge size Flows to 6600 GPM and Heads to 400 feet Features and Benefits* Replaceable wear rings Double volute External balance line Fully machined impellers Heavy-walled castings Replaceable shaft sleeves Flywheel configurations available Various Mounting Configurations
- Discharge Size: 1.25 to 10 inch
- Maximum Discharge Flow: 90 to 6,600 GPM
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Centrifugal Pumps, Turbine Pumps
-
Supplier: MP Pumps, Inc.
Description: The 2CT pump quickly close couples to a standard motor 145TC frame. The 2CT features a back pull out design and replaceable wearplate accessible through the front trash cleanout. A 304SS drive sleeve protects the close coupled driver shaft. Available options include a bearing
- Discharge Size: 2 inch
- Maximum Discharge Flow: 225 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Serfilco, Ltd.
Description: assembly. A vapor seal between the rotating shaft and pump column protects the motor and motor bearings. The complete pump assembly features non-metallic solution contact. The pump length from the underside of the mounting plate to the suction inlet is available as 15" or
- Pump Type: Centrifugal Pumps
-
Supplier: Cornell Pump Company
Description: Designed to handle high head applications while providing a long service life. The high head MX SERIES pumps have multi-vane, enclosed impellers designed for industry leading efficiency. The MX SERIES pumps have extra heavy wall thickness, high quality construction, CA6NM impellers and
- Maximum Discharge Flow: 4,000 GPM
- Pump Type: Centrifugal Pumps, Dewatering Pumps
-
Supplier: MP Pumps, Inc.
Description: tested pump end that can be easily coupled to a number of drivers such as hydraulic motors, 215JP frame motors and gas engines. A bearing pedestal is also available for T-frame motor or belt drive. Standard features include stainless steel drive sleeve, stainless steel
- Discharge Size: 4 inch
- Horsepower: 50 HP
- Maximum Discharge Flow: 750 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Goulds Water Technology, a xylem brand
Description: Specifically designed for the following uses: Basement draining Water transfer Dewatering Effluent Transfer Features and Benefits Corrosion-resistant construction Cast iron body Thermoplastic impeller and cover Replaceable power cord Bearings: Upper sleeve and lower heavy duty ball
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: ST51/ST71 Submersible Sump/Effluent Pump Specially designed for the following uses: • Basement Draining • Dewatering • Water Transfer • Effluent Transfer Features and Benefits Corrosion resistant construction Cast iron body Thermoplastic impeller and cover Upper sleeve and lower heavy
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Clark Solutions
Description: Models 1, 2, 3 & 4 pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, and bronze. They are designed to operate at speeds to 900
- Maximum Discharge Flow: 4.5 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Supplier: Crane Pumps & Systems
Description: ability. Low NPSH reqirements. Back pumpout vanes to maintain clear liquid passage and reduce pressure at stuffing box. Seales bearing chamber. Inboard and outboard seals protect bearing reservoir from contamination by moisture or outside liquids. Replaceable shaft sleeve
- Discharge Size: 1 to 4 inch
- Maximum Discharge Flow: 1,000 GPM
- Media Temperature: 600 F
- Pump Type: Centrifugal Pumps
-
Supplier: FTL Technology
Description: co-efficient of expansion Self lubricating Non-galling FDA approved Common Applications: Hot and cold water pumps Vertical pumps Chemical pumps High temperature rollers Cryogenic pumps
- Bushing Type: Sleeve
-
Supplier: Serfilco, Ltd.
Description: The 'EF' features a cantilevered, sleeved, SS shaft with vapor seal to provide protection for the motor. The cantilevered shaft eliminates bearings and conventional pump seals, resulting in a pump that can run dry indefinitely without damage. This pump is offered in a
- Pump Type: Centrifugal Pumps
-
Supplier: MP Pumps, Inc.
Description: run tested pump end that can be easily coupled to a number of drivers such as hydraulic motors, 215JP frame motors and gas engines. A bearing pedestal is also available for T-frame motor or belt drive. Standard features include SS drive sleeve, SS fasteners, renewable wear
- Discharge Size: 4 inch
- Horsepower: 50 HP
- Maximum Discharge Flow: 750 GPM
- Pump Type: Centrifugal Pumps, Self-Priming Pump
Find Suppliers by Category Top
Featured Products Top
-
Waukesha Bearings is a leading designer and manufacturer of hydrodynamic fluid film bearings, active magnetic bearing systems and seals for high-performing turbomachinery and rotating equipment in oil & gas, power generation, marine and industrial markets. Our (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
FLUID POWER INDUSTRY A world-leading diversified manufacturer of motion and control technologies and systems was looking for a reliable, durable bearing for their medium-pressure axial piston pump and turned to GGB for a customized solution. The customer, a provider of precision (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
automotive industry, pump, and compressor manufacturers, off-highway equipment, recreational products, renewable energy installations, primary metals production and general industrial applications. We maintain more than 20,000 individual part numbers incorporating different bearing materials (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
, gearboxes, solenoids and many more. Steering Systems: Yoke Support, Steering Column, Gear Pump Transmissions: Rear Output Shaft, Main Shaft and Reverse Idle Bearings, Clutches, Pumps, Solenoids, Planetary Gear Sets, Gear Shifting (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
, gearboxes, solenoids and many more. Steering Systems: Yoke Support, Steering Column, Gear Pump Transmissions: Rear Output Shaft, Main Shaft and Reverse Idle Bearings, Clutches, Pumps, Solenoids, Planetary Gear Sets, Gear Shifting (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Power steering systems Wheel disconnect / motor disconnect systemsGGB Tribological Solutions for a World in Motion Motion control, precise position control, propulsion Battery cooling systems Heat pumps / E-compressors Hydrogen fuel (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
-lubricated plain bearings for numerous applications in a variety of industries. GGB supplies the automotive industry, pump, and compressor manufacturers, off-highway equipment, recreational products, renewable energy installations, primary metals production and general industrial (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
various other applications. The type HZA of end suction design has been developed for operating conditions with low NPSHA-values. The wear resistant SiC-sleeve bearing on the suction side reduces the maintenance costs because there is no second mechanical seal required. The performance range (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
system ensures cooler temperatures and a stable fluid film at the seal faces allowing for more reliable operations. The NHX does not require any external water cooling. The sleeve bearing behind the impeller reduces the radial loading seen on the pump shaft. NHX pumps can be offered for temperatures up (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
condensates, for boiler feeding, as firefighting pumps and for various other applications. The type HZA of end suction design has been developed for operating conditions with low NPSHA-values. The wear resistant SiC-sleeve bearing on the suction side reduces the maintenance costs because there is no (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Environmental Safety of Using Bronze Bushings
applications. SAE 660 cast bronze sleeve bearings are machined from continuous cast bronze providing a consistent composition throughout the bearing. The continuous casting process eliminates the chance for porosity and other flaws found in similar casting methods.
More Information Top
-
ESP Operation, Optimization, and Performance Review: ConocoPhillips China Inc. Bohai Bay Project
Fig. 7—DIFA Photo Comparing a Relatively New to Worn Pump Bearing Sleeve .
-
The Great Debate: Sealed vs. Sealless (Pumps & Systems reprint : February 2006)
“Tribologically” speaking, sealless pump sleeve bearings must deal with the process fluid as do primary seals in a standard pump, so the challenges are similar.
-
Minimum-test series for the intermediate-size inducer pump in SPTF at ETEC
Sodium Pump Sleeve Bearing Housing Oil .
-
High Performance Transformer Oil Pumps: Worth The Investment
All sleeve bearing pumps should have the bearing journals and thrust surfaces ground between centers to ensure alignment and surface finish.
Indicates content that may require registration and/or purchase.