-
Supplier: Automation24, Inc.
Description: Winters PLP341 - Low pressure gauge from Winters operates in a pressure range 0-32". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP341 has a nominal size of 2.5”. The pressure gauge PLP341
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters PLP300 - Low pressure gauge from Winters operates in a pressure range 0-15". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP300 has a nominal size of 2.5”. The pressure gauge PLP300
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters PLP304 - Low pressure gauge from Winters operates in a pressure range 0-100". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP304 has a nominal size of 2.5”. The pressure gauge
- Operating Temperature: -40 to 149 F
- Features: Other
-
-
Supplier: Automation24, Inc.
Description: Winters PLP301 - Low pressure gauge from Winters operates in a pressure range 0-32". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP301 has a nominal size of 2.5”. The pressure gauge PLP301
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: ifm efector inc.
Description: Two functions in one unit: Pump monitoring and pressure detection Reliable diagnosis of disturbances in the suction area and detection of cavitation Detection of outgassing liquids or trapped air in the pump Independent system-pressure monitoring with second
- Working Pressure Range: -14.50377 to 362.7 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: -13.9236192 to 362.5920983929925 psi
-
Supplier: Cole-Parmer
Description: • Wetted parts are coated with PTFE to handle your toughest applications • Wetted parts are coated with PTFE to handle your toughest applications. • Lightweight aluminum construction and compact size make pumps ideal for benchtop applications such as vacuum filtration. • Pumps with
- Horsepower: 0.05 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Wetted parts are coated with PTFE to handle your toughest applications • Wetted parts are coated with PTFE to handle your toughest applications. • Lightweight aluminum construction and compact size make pumps ideal for benchtop applications such as vacuum filtration. • Pumps with
- Horsepower: 0.1 HP
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Wetted parts are coated with PTFE to handle your toughest applications • Wetted parts are coated with PTFE to handle your toughest applications. • Lightweight aluminum construction and compact size make pumps ideal for benchtop applications such as vacuum filtration. • Pumps with
- Horsepower: 0.05 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Wetted parts are coated with PTFE to handle your toughest applications • Wetted parts are coated with PTFE to handle your toughest applications. • Lightweight aluminum construction and compact size make pumps ideal for benchtop applications such as vacuum filtration. • Pumps with
- Horsepower: 0.05 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved Aurora Fire Pump UL Listed/FM Approved Fire Pump Controller ETL Listed Packaged Fire Pump System Aurora Jockey Pump UL Listed Jockey Pump Controller Pressure Sensing Lines Complete per NFPA 20 Listed OS & Y Gate & Butterfly
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 387 psi
- Pump Type: Centrifugal Pumps, Fire Service Pumps, Radial Flow Pumps, Split Case Pumps, Turbine Pumps
-
Supplier: SKF/Global
Description: hydraulic pump, driven by an air piston. The units are supplied in a sturdy case including oil suction and return hoses with quick connect couplings. The pumps can also be supplied in complete sets which consists of pump, pressure gauge, adapter block, high
- Maximum Discharge Pressure: 21,750 psi
- Power Source: Air / Pneumatic, Hydraulic
- Pump Type: Hydraulic Pumps
-
Supplier: SKF/Global
Description: hydraulic pump, driven by an air piston. The units are supplied in a sturdy case including oil suction and return hoses with quick connect couplings. The pumps can also be supplied in complete sets which consists of pump, pressure gauge, adapter block, high
- Maximum Discharge Pressure: 10,000 psi
- Power Source: Air / Pneumatic, Hydraulic, Manual
- Pump Type: Hydraulic Pumps
-
Supplier: Crane Pumps & Systems
Description: proof motor Removable bronze wear ring Standard 125lb ANSI flange Pressure gauge tappings at suction & discharge flange Options Standard bronze fitted Ductile iron casing TEFC motors Ceramic or hi temp tungsten carbide seals Stainless steel shaft seal 250# Flanges
- Maximum Discharge Flow: 1,500 GPM
- Discharge Size: 1.5 to 6 inch
- Horsepower: 0.5 to 60 HP
-
Supplier: Air Power Products Limited
Description: For Vacuum or Pressure APPLICATIONS Veterinary Suction Dental Suction Fish Farm Aeration Milking Machines Printing Presses Paper Processing Laboratory Chemical Agitation Plating Tanks Lobster Tank Aeration Suction Gripping Pump Priming Many more FEATURES Quiet
- Mechanical: Rotary Vane
-
Supplier: Air Power Products Limited
Description: For Vacuum or Pressure APPLICATIONS Veterinary Suction Dental Suction Fish Farm Aeration Milking Machines Printing Presses Paper Processing Laboratory Chemical Agitation Plating Tanks Lobster Tank Aeration Suction Gripping Pump Priming Many more FEATURES Quiet
- Mechanical: Rotary Vane
-
Supplier: Victaulic Co. of America
Description: Includes flow control, vibration-controlling flexible couplings, access ports for gauges and thermowells and an integral flanged pump connection Series 391 – provided with a suction diffuser Series 392 – provided with a wye-type strainer Sizes from 2 - 12" | DN50 - DN 300 Rated
-
Supplier: Air Power Products Limited
Description: For Vacuum or Pressure APPLICATIONS Veterinary Suction Dental Suction Fish Farm Aeration Milking Machines Printing Presses Paper Processing Laboratory Chemical Agitation Plating Tanks Lobster Tank Aeration Suction Gripping Pump Priming Many more FEATURES Quiet
- Mechanical: Rotary Vane
-
Supplier: Danfoss A/S
Description: Danfoss dual pressure switch type KP 44 is designed for use as a pump guard to control and protect supply water pumps. It combines the functions of a pressure switch and a flow monitoring device. The lefthand pressure bellows control the pump
- Switch Point Range: 7.251885 to 87.02262 psi
- Operating Temperature: -40 to 149 F
- Switched Current: 16 amps
- Switched AC Volts: 400 volts
-
Supplier: Victaulic Co. of America
Description: Includes flow control, vibration-controlling flexible couplings, access ports for gauges and thermowells and an integral flanged pump connection Series 381 – provided with a suction diffuser Series 382 – provided with a wye-type strainer Sizes from 2 - 12" | DN50 - DN 300 Rated
-
Supplier: Rogers Machinery Company, Inc.
Description: multi-vane vacuum pumps Single-stage, air cooled, and direct driven Oil level sight glass and vibration isolators TEFC high efficiency tri-voltage motor (208-230/460V 50/60) Models KVA 25-40 include spin-on oil filter and exhaust pressure gauge Ideally suited for clean or
- Ultimate Operating Vacuum: 1.5 torr
- Pumping Speed: 28 CFM
- Mechanical: Rotary Vane
-
Supplier: Busch Vacuum Solutions
Description: separator. Inlet filter to protect the vacuum pump from ingress of solid and liquid particles. Filter pressure gauge to screw into the oil fill cap for easy checking of the degree of plugging of the exhaust filter. Motor safety switch to protect pump against overload.
- Ultimate Operating Vacuum: 1.5 torr
- Pumping Speed: 5.9 to 11.2 CFM
- Operating Temperature: 167 F
- Motor Power: 0.74 HP
-
Supplier: KRAL AG
Description: Model EML/EMS 11 KRAL Oil Burner - Supply Station Type EML for extra light fuel Type EMS for heavy fuel oil Pressure stage up to 40 bar From 300 to 7500 l/min Oil burner pump station as basic module consisting of : Screw pump with built-in safety valve, largely sized
- Maximum Discharge Flow: 79.2 to 1,980 GPM
- Maximum Discharge Pressure: 580.1508 psi
- Horsepower: 1.4742424233931 to 10.0516528867711 HP
- Power Source: None, Pump Only
-
Supplier: WorldWide Electric Corporation
Description: Reduces manufacturing costs by providing powertrain drive and control in one package with selectable analog and discrete inputs for trip/control sensors, such as suction and discharge pressure. Reduce operating costs by running the pump at the optimal speed rather than just an
- Continuous Output Current: 32 amps
- Supply Voltage (AC): 480 volts
-
Supplier: Travaini Pumps USA
Description: Travaini high efficiency liquid ring vacuum pump, monoblock design Heavy duty flexible coupling, no field alignment or lubrication required NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor Separator reservoir with level gauge, temperature &
- Ultimate Operating Vacuum: 379 to 48.8 torr
- Pumping Speed: 380 CFM
- Motor Power: 25 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
-
Supplier: Air Power Products Limited
Description: For Vacuum or Pressure APPLICATIONS Veterinary Suction Dental Suction Fish Farm Aeration Milking Machines Printing Presses Paper Processing Laboratory Chemical Agitation Plating Tanks Lobster Tank Aeration Suction Gripping Pump Priming Many more FEATURES Quiet
-
Supplier: CECOR
Description: have vacuum gauge for monitoring vacuum and discharge pressure. Clean dirty sumps faster with the power of CECOR’s high suction lift. Sump Shark sump cleaners pick up everything in the sump – coolant, chips and sludge. Filter separates chips and solids from fluid. Pump
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: rinsing. All Sump Sharks come equipped with a pressure gauge and two-step pressure safety system. Push Sump Shark easily around shop, empty or full, with tricyle wheel configuration on smooth rolling poly tires.. Pintle-eye hitch accomodates towing with plant tug or tractor.
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: is the only sump cleaner to offer a three-step system to prevent overpressurization for air units. 1. Pressure Regulator – controls the operating pressure (6 psi) set at factory. 2. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator 3. Rupture
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Mile-X Equipment, Inc.
Description: 6-gallon steel tank. 7' suction hose. 10' evacuation hose. Easy-to-read vacuum gauge. 7" wheels for easy handling. Sight tube shows fluid level. Storage tube for suction probes. Hose guard keeps suction hose from crimping. **Will ship UPS/Fedex for one unit only! Multiple
-
Supplier: CECOR
Description: is onboard unit. Each tank has pump in/pump out capability Full Specs Series: CP50 Tank Size: (2) 100 gallon tanks (379 L) Transport: PT - Push/Tow - Push & Tow Bar (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13" Hg (Mercury) Filter:
-
Supplier: Containment Solutions, Inc. (CSI)
Description: gauge Automatic air operated high level shut off valve with whistle Manual air inlet shutoff valve UL-listed ¾" x 8' hardwall suction hose with in-line strainer and female quick connect adapter Male quick connect adapter 2" suction tube with kamlock and dust cap (for product
- Volume Capacity: 500 gallons
- Diameter / Width: 48 inch
- Height: 43 inch
- Features: Corrosion Protection, Double Wall, Outdoor Use, Portable, Spill Containment, Vented
-
Supplier: BINDER Inc.
Description: Precision-adjustable inert gas valve with Cross-Flow-Technology Safety features: Pressure control device for heating activated < 125 mbar Over pressure capsulated instrument panel with compressed air connection and maintenance unit Flame protection gasket Analog pressure
- Temperature Range: 392 F
- Capacity: 0.8 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
Find Suppliers by Category Top
Featured Products Top
-
be increased. Booster pumps work best with constant suction pressure, provided by a Pressure Regulator on the suction feed. Follow us on: YouTube (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
media from contamination and enables reliable operation. Pressure monitoring plays a central role in this because it increases process reliability, supports condition monitoring and helps to detect failures at an early stage. What is a peristaltic pump? A peristaltic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
– taking a lower pressure flow and increasing it to a predetermined higher pressure. However, these pumps work most efficiently if their suction pressure is constant; unfortunately in this application the successive downstream pressure fluctuated depending on the equipment. The (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible to use a 5000-PSI analog gauge to read (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
sensors, differential pressure sensors, and gauge pressure sensors are all widely present in oil and gas applications. Importance: (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increasing plants, for handling condensates, for boiler feeding, as firefighting pumps and for (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
and operating method is similar to that of a side channel pump. The TPM is able to generate high discharge pressures, even at comparatively low flow rates. It is featured by low NPSH requirements, ideal for applications with limited suction head. Speed-regulated, the TPM can be optimally adjusted to (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Ultimate pressure: 15 - 150 Torr Pressure: 31 psig Pumping speed 60 Hz: 23.5 - 677 ACFM Operation without oil or water Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
mount SGD-02-S: Stand mount SGD-02-S-V: For applications with flooded suction (positive inlet pressure) (read more)
Browse Spill Containment Systems Datasheets for Blacoh Fluid Control, Inc. -
cost of ownership. Typical applications that utilize the Excela electronic switch include controlling rotating equipment – pumps and compressors, sugar processing, fire suppression systems, and filter monitoring. Optimize control settings for improved (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company
More Information Top
-
Working Guide to Process Equipment, Fourth Edition > Centrifugal Pumps: Reducing Seal and Bearing Failures
• Pump suction pressure gauge downstream of the pump suction strainer.
-
Troubleshooting Process Plant Control
Station yourself at the valve and carefully watch the new pump suction gauge pressure reading.
Indicates content that may require registration and/or purchase.