-
Supplier: RS Components, Ltd.
Description: Push button Lens rectangular red transpa
-
Supplier: Accuris
Description: SWITCH, PUSH BUTTON, ILLUMINATED LENSES, STYLE L15
-
Supplier: Newark, An Avnet Company
Description: LENS, PUSH BUTTON SWITCH, BLUE; For Use With:Eao 01 Series Illuminated Pushbutton Switches; Switch Lens Color:Blue; Lens Height:12.8mm; Lens Width:18.8mm RoHS Compliant: Yes
-
-
Supplier: Altech Corp.
Description: Lenses for Illuminated Actuators
-
Supplier: TE Connectivity
Description: Material : Gold Type of Contact : 1 NO & 1 NC Dimensions Button Width : 15 MM [.59 INCH ] Electrical Characteristics Push Button Switch Power Rating : .4 Push Button Switch Voltage Rating (VAC) : 250 Push Button Switch Voltage Rating (VDC) : 24, 20
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 24 volts
- Switch Function: Alternate Contact (Push-Push)
-
Supplier: RS Components, Ltd.
Description: Lens,indicator light,conical
-
Supplier: RS Components, Ltd.
Description: Lens alu/plastic, laser-engraved, symbol
- Switch Configuration: Pushbutton
-
Supplier: RS Components, Ltd.
Description: Pushbutton actuator red lens flush mount
- Features: RoHS
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800F Momentary Push Button - Metal, Illuminated, Guarded, No Lens, Standard Pack (Qty. 1)
-
Supplier: OMEGA Engineering, Inc.
Description: The 22.5 mm industrial heavy-duty pushbutton line offers a wide array of functional, smartly styled illuminated and non-illuminated pushbuttons, selector switches, push pulls, alternate action and twist-to-release operators. The complete line also includes transformer, full voltage, resistor,
- Maximum AC Voltage: 600 volts
- Maximum DC Voltage: 600 volts
- Switch Function: Alternate Contact (Push-Push), Maintained Contact, Momentary Contact
- Features: CE Certified, CSA Certified, RoHS, UL listed
-
Supplier: Radwell International
Description: LENS CAP, FOR PUSH-BUTTON, YELLOW, RECTANGLE, 16 MM LENS CAP, WITH DIFFUSER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Larson Electronics LLC
Description: HID Xenon 25 watt HID rechargeable flashlight with 4000 mah lithium ion battery - 1500 lumens New push button switch enables operator to use the HID Xenon HID flashlight with one hand. Convenient MagLite format makes the HID Xenon flashlight easy to carry and hold. (A brief note about
-
Supplier: Mad City Labs, Inc.
Description: and can be retrofit to any inverted microscope. After focus is established, simply pushing the “focus lock” button starts the C-Focus™ operation. Objective lens motions are accomplished with a lens nanopositioner (the Nano-F100S) which is easily connected to the objective lens and microscope
-
Supplier: Newark, An Avnet Company
Description: LENS, ROUND, RED, PUSHBUTTON SWITCH; For Use With:Illuminated Push Button Switches; Actuator / Cap Colour:Red; Product Range:LB Series; Mounting Hole Dia:16mm; Switch Lens Colour:Red RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LENS, SQUARE, RED, PUSHBUTTON SWITCH; For Use With:Non Illuminated Push Button Switches; Actuator / Cap Colour:Red; Product Range:LB Series; Mounting Hole Dia:16mm; Switch Lens Colour:Red RoHS Compliant: Yes
-
Supplier: NSI Industries LLC
Description: EMERGENCY STOP BUTTON TYPE 1NC CONTACT CONFIGURATION 600 V CONTACT RATING RED CAP/LENS COLOR ESB2 MODEL
- Configuration: Normally Closed (NC)
-
Supplier: Eaton Corporation
Description: EMERGENCY STOP BUTTON 65 MM DIA TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED PUSH/MOMENTARY PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE
- Maximum Current: 5 to 10 amps
- Maximum AC Voltage: 600 volts
- Maximum DC Voltage: 250 volts
- Switch Function: Alternate Contact (Push-Push)
-
Supplier: Visual Sound, Inc.
Description: an array of features that minimize maintenance. It has a 13 000-hour, self-advancing cartridge air filter and 2-lamp failsafe, perfect for dependability and hard-to-reach installations. Its wide range of optional lenses can be installed at the push of a button. Its physically
-
Supplier: Fiberscope.net by MEDIT
Description: rods of variable lengths - 40 meter (131.2') and 60 meter (196.8'). Extra durable push rod is both flexible and easy to push. The set includes a built-in 512Hz frequency sonde, located immediately behind the camera head and two centering skids for additional precision. The whole set
- Tube or Sheath Diameter: 28.000000000000004 mm
- Working Length: 40 m
- Field of View: 120 degrees
- Operating Temperature: 14 to 122 F
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Panel Mount Indicators / Switch Indicators Push Button Switch Button/Lens
- Lamp Type: LED Lamps
-
Supplier: Visual Sound, Inc.
Description: black screen. 6. Picture-in-Picture, Picture-by-Picture and Edge Blending. 7. Power Lens shift Up 50%, Left or Right 15%. 8. Push-button lens replacement (no dismantling required).
-
Supplier: State Safety & Compliance
Description: "With the push of a button, you can deactivate the ADF cartridge and activate the shade 4 grinding mode (indicated by a blinking LED light inside the helmet), all without removing your helmet. External controls allow the user to control all shade cartridge settings to meet the welding
- Type: Helmet
- Application: Welding
-
Supplier: Radwell International
Description: LENS, PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: LENS, PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: State Safety & Compliance
Description: "With the push of a button, you can deactivate the ADF cartridge and activate the shade 4 grinding mode (indicated by a blinking LED light inside the helmet), all without removing your helmet. External controls allow the user to control all shade cartridge settings to meet the welding
- Type: Helmet
- Application: Welding
-
Supplier: Allied Electronics, Inc.
Description: Features: Universal Housing Style with 18 mm Threaded Lens or Side Mount IP67, NEMA 6P-Rated, Rugged Sealed Housing with Protected Circuitry, Remote Models Are IP68 Rated Push-Button Configuration for Easy Setup Temperature Compensation for Easy Setup Bright LED Operating Status
-
Supplier: Allied Electronics, Inc.
Description: Features: Universal Housing Style with 18 mm Threaded Lens or Side Mount IP67, NEMA 6P-Rated, Rugged Sealed Housing with Protected Circuitry, Remote Models Are IP68 Rated Push-Button Configuration for Easy Setup Temperature Compensation for Easy Setup Bright LED Operating Status
-
Supplier: Allied Electronics, Inc.
Description: Push Buttons and Operator Interface, Illuminated Lens Unit with Flashing Light With flashing light Features Cable Entry Through Bottom or Side of Base Unit Units Separate for Bulb Replacement Optional Colored Markers to Indicate Unit Stacking Order Legend Holders on Each Component
-
Supplier: VAST STOCK CO., LIMITED
Description: Pushbutton Switches PUSH BUTTON MOM SPDT GREEN LED/WHITE LENS
- Maximum Current: 8 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 250 volts
- Features: Illuminated Switch, RoHS
-
Supplier: Radwell International
Description: PUSH BUTTON LENS KIT, YELLOW. FREE 2 YEAR RADWELL WARRANTY
- LED Color: Yellow
-
Supplier: Larson Electronics LLC
Description: constant on mode, with operation controlled by a simple push button located on the back of the unit. Dimensions for this beacon are 6 inches wide by 6 inches high. This strobe flashes once per second and runs for up to 120 hours, on a single set of 4 AA batteries. The durability,
-
Supplier: Larson Electronics LLC
Description: constant on mode, with operation controlled by a simple push button located on the back of the unit. Dimensions for this beacon are 6 inches wide by 6 inches high. This strobe flashes once per second and runs for up to 120 hours, on a single set of 4 AA batteries. The durability,
Find Suppliers by Category Top
Featured Products Top
-
blanking •Fixed blanking with movable edge region •Double reset •Contactor control (EDM) •Automatic mode •Re-start mode •Beam coding The selection and configuration of these functions are made via a single push-button and an integrated 7 (read more)
Browse Light Curtains Datasheets for Schmersal Inc.