-
Supplier: American Ring
Description: External Circular Push On
- Shaft Diameter: 0.25 to 1.25 inch
- Thickness: 0.01 to 0.015 inch
- Ring Type: External
- Design Units: Inch, Metric
-
Supplier: American Ring
Description: Reinforced Ext. Circular Push On
- Shaft Diameter: 0.326 to 1.327 inch
- Thickness: 0.01 to 0.015 inch
- Ring Type: External
- Design Units: Inch, Metric
-
Supplier: Rotor Clip Company, Inc.
Description: External, Self-Locking Push-On (Flat Rim). This ring features an outer rim with a series of prongs protruding into the center. The ends create interference with the shaft when the ring is installed and a load introduced to the other side. The outer rim of the TY is
- Material: Beryllium Copper, Stainless Steel
- Finish: Coating or Plating
- Ring Type: External
- Ring Style: Grooveless / Self-locking
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Self Locking External Retaining Ring, External Lock Ring Free Tooling Charge Push-On Rings, often described as a self locking external retaining ring, attempt to apply a force (frictional force) to the housing or shaft to
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
-
Supplier: G.L. Huyett
Description: These are excellent grooveless retainers used primarily in lighter-duty applications. We offer internal, external, toothed and odd styles in a variety of materials and finishes.
- Shaft Diameter: 0.0787402 to 1.181103 inch
- Housing Diameter: 0.3125 to 2 inch
- Material: Beryllium Copper, Spring Steel
- Finish: Coating or Plating
-
Supplier: Garage Equipment Supply
Description: Exclusive patented design allows quick change-over from internal or external ring applications. Simply push button on knob and rotate pivot. Handles internal and external rings from 1/4" to 2". Features three popular tip diameters (0.038", 0.047", 0.070") in
- Type: Retaining-Ring
-
Supplier: Smalley
Description: Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of
- Shaft Diameter: 9 inch
- Thickness: 0.192 inch
- Maximum Thrust Load: 160,799 lbs
- Ring Type: External
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Standard of no ear Spiral External Retaining Rings No Mold Cost for shaft Description: Our spiral retaining ring that there is no interference in assembly and inner ear diameter burrfree, you can manually and automatic quick installation and removal, generally die
- Shaft Diameter: 0.227952879 inch
- Thickness: 0.025196864 inch
- Ring Type: External
- Design Units: Metric
-
Supplier: RS Components, Ltd.
Description: Phosphated steel external circlip,5mm
- Shaft Diameter: 0.1968505 inch
- Thickness: 0.02362206 inch
- Ring Style: Circlip
- Ring Type: External
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.438 inch
- Thickness: 0.025 inch
- Maximum Thrust Load: 400 lbs
- Finish: Coating or Plating
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.434 to 0.44 inch
- Thickness: 0.05 inch
- Maximum Thrust Load: 40 lbs
- Finish: Coating or Plating
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Standard of no ear Spiral External Retaining Rings No Mold Cost for shaft Description: Our spiral retaining ring that there is no interference in assembly and inner ear diameter burrfree, you can manually and automatic quick installation and removal, generally die
- Shaft Diameter: 13.548038812 inch
- Thickness: 0.187007975 inch
- Ring Type: External
- Design Units: Metric
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.094 inch
- Thickness: 0.015 inch
- Finish: Coating or Plating
- Ring Type: External
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.125 inch
- Thickness: 0.01 inch
- Finish: Coating or Plating
- Ring Type: External
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: technical requirements, the single-turn laminar sealing ring carriers can be manufactured from steel, cast iron, light alloys, or plastics. The laminar sealing ring is an annular cover composed of one or several parts that is fixed to a ring or washer on the bearing,
- Ring Type: External
-
Supplier: RS Components, Ltd.
Description: 890 piece steel circlip kit Type 1
- Shaft Diameter: 0.4724412 inch
- Ring Style: Circlip
- Ring Type: External, Internal
- Design Units: Metric
-
Description: Manufactured in a similar manner to mass-produced snap and retaining rings, transmission rings are engineered specifically to meet the intense demands of powertrain systems. Specially designed to withstand extreme wear and tear, Peterson Spring manufactures retaining and
- Ring Type: External, Internal
- Features: Other
- Ring Style: Wire Formed Snap Rings
-
Description: Retaining rings – commonly referred to as “snap rings” – provide shoulders to locate or retain parts on shafts or in cylinders. They can be used internally or externally, depending on the application. Peterson Spring specially designed equipment to produce
- Ring Type: External, Internal
- Design Units: Metric
- Features: Other
- Ring Style: Wire Formed Snap Rings
-
Description: and Type Range from; Diameters - .500” to 60” on Standard type 2.500” to 11.500” on Elliptical type 3.000” to 7.500” on Wave type
- Ring Type: External, Internal
- Design Units: Inch, Metric
- Features: Other
- Ring Style: Spiral, Wire Formed Snap Rings
-
Description: Snap rings – commonly referred to as “retaining rings” – provide shoulders to locate or retain parts on shafts or in cylinders. Depending on the application, snap rings can be used externally or internally. Peterson Spring specially designs equipment to
- Ring Type: External, Internal
- Design Units: Inch, Metric
- Features: Other
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Daemar Inc.
Description: Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
- Shaft Diameter: 1.6875 inch
- Thickness: 0.062 inch
- Maximum Thrust Load: 3,000 lbs
- Material: Beryllium Copper, Spring Steel, Stainless Steel
-
Supplier: Reid Supply
Description: Bearings often need to be serviced or replaced in the field. Reid Supply acknowledges that and offers inner rings, retaining rings, seals and lubricants as a result. . TLM-235
- Shaft Diameter: 1.25 inch
- Thickness: 0.062 inch
- Ring Type: External
- Design Units: Inch
-
Supplier: Century Spring Corp.
Description: Retaining Rings, which are available in several types and various sizes, are used to fasten assemblies on shafts or inside housings and bores. The ring installs into a groove, thereby creating a shoulder that will retain the assembly. They function with a minimal amount
- Shaft Diameter: 0.236 inch
- Thickness: 0.015 inch
- Ring Style: Circlip
- Ring Type: External
-
Supplier: TFC Ltd.
Description: Bowed construction permits resilient take-up of end play. Standard Material: Carbon spring steel Standard Finish: Phosphate & oil H: Max rigid endplay take-up F: Force required to flatten ring *sizes 018-023 Beryllium Copper only Dimensions: Inches
- Ring Style: Circlip
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Inch
-
Supplier: G.L. Huyett
Description: We offer a complete line of these “hard to find” and “hard to install” rings, including external, internal, square, round, as well as C and D styles.
- Shaft Diameter: 0.094 to 3 inch
- Finish: Coating or Plating
- Ring Type: External, Internal
- Design Units: Inch
-
Supplier: Pivot Point, Inc.
Description: Crimp Ring Retainers are easier to use than a cotter pin! Applied in a groove on shaft or pin, Crimp Ring Retainers are squeezed into place with a pliers. Remove by squeezing the top ears to reopen the ring. Heavy construction in mild steel offers strong retention. No
- Shaft Diameter: 0.5 inch
- Thickness: 0.075 inch
- Finish: Coating or Plating
- Ring Type: External
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: spring steel external retaining rings & stainless steel PH15-7MO external retaining rings from our wide selection of options. Available Materials: Spring steel external retaining rings, stainless steel PH15-7MO external
- Ring Style: Circlip
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Inch
-
Supplier: Daemar Inc.
Description: The RSN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3216 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500
- Shaft Diameter: 0.81 inch
- Thickness: 0.042 inch
- Material: Beryllium Copper, Spring Steel, Stainless Steel
- Finish: Coating or Plating
-
Supplier: TFC Ltd.
Description: Easy, effective retention. Installed easily using pliers and removed using a screwdriver. Standard Material: Carbon spring steel Standard Finish: Phosphate & oil Dimensions in Inches
- Ring Style: Circlip
- Finish: Coating or Plating
- Ring Type: External
- Material: Spring Steel
-
Supplier: American Ring
Description: JIS B 2805 E-Rings
- Shaft Diameter: 0.02362206 to 0.9448824 inch
- Thickness: 0.00787402 to 0.079133901 inch
- Ring Type: External
- Design Units: Inch, Metric
-
Supplier: Hi-Tech Seals, Inc.
Description: Snap rings fasten the assemblies on shafts or in housing/bores. Retainer rings are more efficient and cost-effective than traditional fasteners like screws, nuts, bolts, cotter pins, and washers.
- Material: Beryllium Copper, Spring Steel, Stainless Steel
- Ring Style: Circlip
- Ring Type: External
- Features: Other
-
Supplier: Daemar Inc.
Description: Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal. Size Range: .500 in - 2.5 in
- Shaft Diameter: 1.1875 inch
- Thickness: 0.05 inch
- Maximum Thrust Load: 1,460 lbs
- Material: Beryllium Copper, Spring Steel, Stainless Steel
-
Supplier: G.L. Huyett
Description: These rings are coiled from wire. They are increasingly popular in large size and short run applications. We carry internal, external, tabbed, and dished in a variety of materials and finishes.
- Shaft Diameter: 0.469 to 15 inch
- Housing Diameter: 0.5 to 15 inch
- Finish: Coating or Plating
- Ring Type: External, Internal
Find Suppliers by Category Top
Featured Products Top
-
Self-locking and push-on retaining rings offer a compact, cost-effective solution for axial retention, without the need for a machined groove. Designed with specialized prongs, notches, or indentations on (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Ring? A retaining ring is a fastening component that securely holds parts in position on a shaft (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
first step in selecting a retaining ring is to decide if you need an internal retaining ring or an external retaining ring. Determine whether you need a ring to retain components on a shaft, internally retain components within a housing, or in some cases, both. Internal rings are (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
place. Within the tapered section retaining ring family, there are several designs developed to address specific assembly requirements. In this blog, we will focus on two of those (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
installation, check that the entire ring is seated evenly and sits flat within the groove without protruding. Installing External Spiral Retaining Rings For external rings used on shafts, first clean the shaft and groove area and verify the groove dimensions. Position the (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
. Unlike traditional retaining rings which have two distinct faces, top and bottom, these rings feature a 15-degree bevel and a narrower edge —either along the outer periphery for internal rings or along the inner edge for external rings. This distinct chamfered design allows the rings to (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
LISPRING spiral retaining rings hold bearings and gears in place in pumps and drives. The rings sit in a groove inside a housing or on a shaft, saving installation space. With no protruding lugs, they help avoid interference with nearby parts. On two-turn rings, the overlapping turns (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
When selecting a retaining ring for your application (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
withstand vibration, function under rapid acceleration, and absorb a degree of impact loading. The self-locking tabs can be designed on the outside diameter (for external retaining rings), on the inside diameter (for internal retaining rings), or on the centerline of the ring (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley
More Information Top
-
Köhler / Rögnitz machine parts 2
The clamping roller-free wheel in engaged state 1 inner bodies with straight clamping web 2 outer ring 3 compression springs (the roller 4 in engagement readiness holds ) forces acts on the roller and is located in the balance: F1 = F2; Fn …
-
The spoked wheel ‐ A construction principle for weitgespannte roof constructions
are held 4.1 construction description 40 radial cable binders on two pressure rings mounted on supports on the outer edge and through a ring cable on its inner edge extended now.
-
Of the people parking stadium to the AOL‐Arena, The new building of a modern football stadium, on historic place
In turn , the pressure ring spacer is held over outer guy cables.
-
Hydroelectric plants
For receiving of the high external pressure , the tube construction obtained the T-förmige ring stiffeners at distances of 0,8-1,7 m by sheet metal starches of 46 mms on the foot of the inclined shaft 14 mms in the …
-
Roloff / Matek machine elements
Mechanical seals become simple or carried out doppeltwirkend druckentlastet (through shaft paragraphs or the pressure surface is maintained sleeves lesser at the sliding ring as the sliding tread) or not druckentlastet circulating or inactively in inwardly or outer arrangement.
-
Roloff / Matek machine elements
Mechanical seals become simple or carried out doppeltwirkend druckentlastet (through shaft paragraphs or the pressure surface is maintained sleeves lesser at the sliding ring as the sliding tread) or not druckentlastet circulating or inactively in inwardly or outer arrangement.
-
Wear of metallic materials
… 6.58, is the joint often used in the car-construction for drive shafts between gear and drive wheels, to connect an annular outer part with a nabenförmigen … … by the six balls held through a cage at a level ( ring ) (hub) drehstarr.
-
Feststoffgeschmierte rolling bearings
The image 4.34 shows the lichtmikroskopische receivings of VKA sample bodies that show an uniform layer wear by the circulation ball by the drive ball and by the outer ring clearly recognizable run tracks with clearly visible run traces (Abb. 4 …
Indicates content that may require registration and/or purchase.