-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Newark, An Avnet Company
Description: RJ45 PUSH-PULL COUPLING, 8P8C, JACK ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: SPE IP67 JACK, PUSH PULL LOCK, PCB VERTICAL TERMINATION, WITHOUT BOARDLOCK / TRAY
-
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Hirose 12 pin cable jack (m). Push/Pull locking and extremely popular for machine vision applications.
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Hirose 12 pin cable jack (f). Push/Pull locking and extremely popular for machine vision applications.
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Hirose 6 pin cable jack (f). Push/Pull locking and extremely popular for machine vision applications.
- Connector Type: Audio / Video Connector
-
Supplier: Amphenol PCD
Description: The Luminus Series are small, cost-effective connectors that are highly reliable and simple to use. With multiple options to choose from, they meet MIL-T-81714 specifications, use AS39029 contacts, and are environmentally-sealed. Ideal for where space is limited, these innovative connectors feature
- Contact Size (AWG): 12 to 20 AWG
- Current Rating: 7.5 to 23 amps
- Number of Contacts: 1 to 3 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Newark, An Avnet Company
Description: SPE IP67 JACK, PUSH PULL LOCK, PCB RIGHT ANGLE TERMINATION, BOARDLOCK TAILS / TRAY
-
Supplier: Allied Electronics, Inc.
Description: Features: Cable Standard in Accordance with ISO/IEC 11 801 Transmission Properties in Accordance with Category 5 ISO/IEC 11 801:2002 and EN 50173-1 –40 to +70°C Temperature Range Sealed to IP67 In Accordance with Profinet® Guidelines Housing Material — Black Thermoplastic, UL94V-0 IDC Termination
-
Supplier: binder USA LP
Description: Female receptacle, rear-mounted, front fastened, IP67 protection
- Contact Size (AWG): 20 to 24 AWG
- Voltage Rating: 60 to 250 volts
- Current Rating: 3 to 7 amps
- Number of Contacts: 3 to 19 #
-
Supplier: LEMO USA, Inc.
Description: landscape. And full cable assembly options are also available. Features & Benefits Applications Plastic shell made of proprietary polyphenylsulfone (PPSU) Choice of power, signal, data, fiber optic and fluidic module in one connector Internal Push-Pull locking mechanism for improved
- Contact Size (AWG): 20 to 32 AWG
- Number of Contacts: 5 to 144 #
- Features: Circular / Cylindrical Connector, Coaxial Connector, Hospital Grade / Medical, Modular Connector and RJ Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: BEXKOM Electronics Co., Ltd.
Description: A series connector is a newly developed connector for special occasions. It has the function of easy separation, light weight, reliable contact, strong shock resistance, corrosion resistance, small size and high density. It is mainly used in outdoor individual soldiers. Combat systems or occasions
- Contact Size (AWG): 16 to 32 AWG
- Voltage Rating: 300 volts
- Current Rating: 2 to 10 amps
- Number of Contacts: 2 to 13 #
-
Supplier: Heilind Electronics, Inc.
Description: CONN,PUSH-PULL,CAB MT RECEP FEM, 2POS
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
-
Electrical Connectors - Series 430 - Plastic Push-Pull, Shielded -- Female Receptacle, Front-mountedSupplier: binder USA LP
Description: Female receptacle, front-mounted, IP67 protection
- Contact Size (AWG): 24 to 26 AWG
- Voltage Rating: 125 volts
- Current Rating: 1 to 4 amps
- Number of Contacts: 3 to 8 #
-
Supplier: BEXKOM Electronics Co., Ltd.
Description: The indoor series product is a circular push-pull self-locking connector with a double-layer metal shell with 360 degree EMC shielding function. It has a waterproof rating of IP50 and is more suitable for indoor use. This series products are the earliest products developed by our
- Contact Size (AWG): 14 to 32 AWG
- Voltage Rating: 500 to 1,900 volts
- Current Rating: 3 to 20 amps
- Number of Contacts: 2 to 32 #
-
Supplier: BEXKOM Electronics Co., Ltd.
Description: The PC or PSU material shell can make the product very light and not easy to crack. The plugging life can reach at least 2000 times. Can withstand more than 200 times of high temperature steam sterilization and alcohol sterilization, corrosion resistance. The push-pull self-locking
- Contact Size (AWG): 16 to 32 AWG
- Voltage Rating: 500 to 1,900 volts
- Current Rating: 3 to 20 amps
- Number of Contacts: 2 to 26 #
-
Supplier: Utmel Electronic Limited
Description: Circular Push Pull Connectors 3P STRAIGHT FEMALE PNL MNT SOLDER
- Current Rating: 8 amps
- Number of Contacts: 3 #
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: BEXKOM Electronics Co., Ltd.
Description: P (IP65) series plastic circular connectors are widely used in medical electronics, LED, industrial equipment, outdoor sports equipment and other industries. Some outdoor equipment or products will require at least the requirements of rain resistance, but no requirements for shielding performance.
- Contact Size (AWG): 20 to 32 AWG
- Voltage Rating: 500 to 1,900 volts
- Current Rating: 3 to 20 amps
- Number of Contacts: 2 to 14 #
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Hirose 12 pin right angle cable jack (f). Push/Pull locking and extremely popular for machine vision applications.
- Connector Type: Audio / Video Connector
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: Radicon
Description: Screw Jacks with their wide torque range and our extensive experience assembling complete packages ensures we can help you solve your difficult linear motion design challenges with our screw jacks solutions. Screw Jacks are the ideal product to push, pull, lift,
- Lift Capacity: 100 tons
- Lift Stroke: 216.53555 inch
- Features: Other
- Jack Type: Screw Jack
-
Supplier: C & C Lift Truck, Inc.
Description: Big wheels use less pushing or pulling force when moving heavy loads. An alternative to fork trucks. Makes it easier to move loaded tubs weighing up to 4500 lbs. Raised height of 15" enables the jack to service high bottom tubs. 5-3/8" lowered height. For tubs, containers, open bottom pallets
- Features: Pallet Truck / Pallet Jack
-
Supplier: Southland Equipment Service
Description: Big wheels use less pushing or pulling force when moving heavy loads. An alternative to fork trucks. Makes it easier to move loaded tubs weighing up to 4500 lbs. Raised height of 15" enables the jack to service high bottom tubs. 5-3/8" lowered height. For tubs, containers, open bottom pallets
- Features: Pallet Truck / Pallet Jack
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat.
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Garage Equipment Supply
Description: Foot operated pump Alloy-plated ram Two-stage design Extra wide base Safety overload system Fully adjustable saddle tilts four ways Heavy-duty steel swivel casters Two, push/pull handles Heavy-duty chain anchors Heavy steel construction for maximum durability Sealed hydraulic unit
-
Supplier: Garage Equipment Supply
Description: adjustable saddle tilts four ways Heavy-duty steel swivel casters Two, push/pull handles Heavy-duty chain anchors Heavy steel construction for maximum durability Sealed hydraulic unit prevents contamination Double-sealed hydraulics for longer service life Heavy-duty chain anchors keep
-
Supplier: David Round
Description: Ruger Industries Manual Straddle Lift Trucks are ideal for smaller shops and tight workspaces. Additionally, these units offer large economic savings over traditional forklifts, both in initial cost and long-term maintenance. FEATURES: Models with 1,500 and 2,500 lbs. capacities Forks width is
- Capacity: 2,500 lbs
- Length: 46.5 inch
- Width: 25.25 inch
- Stroke: 90 inch
-
Supplier: Mile-X Equipment, Inc.
Description: push / pull handles for extra handling capability System overload system prevents the jack from being used beyond its rated capacity Extra-wide base and four heavy-duty swivel bell bearing casters provides a low center of gravity and exceptional maneuverability Specifications:
-
Supplier: Mile-X Equipment, Inc.
Description: RTJ-3000 Transmission Jack Manufacturer: Ranger Products Weight: 232.00 Foot operated pump Alloy-plated ram Two-stage design Extra wide base Safety overload system Fully adjustable saddle tilts four ways Heavy-duty steel swivel casters Two, push/pull handles Heavy-duty chain
-
Supplier: Douglas Electrical Components
Description: thermocouples, push-pull connectors, high voltage connectors, and high current/amperage connectors. Additionally, Douglas Electrical can integrate a variety of optical fiber connectors including ST, LC, and MTP. Watch the video to learn more about how the PTR assembly can work for you.
- Temperature Range: -40 to 107.22222222222221 C
- Rated Voltage: 600 volts
- Features: Electrical
- Feedthrough Mount: Nut Mount
-
Supplier: Newark, An Avnet Company
Description: Han PushPull RJ45 Cat5 Panel Feed Through, plastic, (included RJ45 angled pcb jack)
-
Supplier: DigiKey
Description: Connector Housing For Han® PushPull RJ45 Jacks
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11, RJ-45
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors PANEL JACK PUSH-PULL LOCK
- Features: RF and Microwave Connector
-
Supplier: Allied Electronics, Inc.
Description: SMA Jack to 1.0⁄2.3 Plug Between Series Adapters A European Series introduced in the 1990s. Features compact design for dense connector packing. A unique push-pull coupling system ensures positive locking and quick installation. Complies with DIN 41626, DIN 47297 and NFC 93-571
-
Supplier: Allied Electronics, Inc.
Description: Straight Jack, Blunt Post Terminal, 50 Ohms Impedance, Gold Plated Contact A European Series introduced in the 1990s. Features compact design for dense connector packing. A unique push-pull coupling system ensures positive locking and quick installation. Complies with DIN 41626,
Find Suppliers by Category Top
Featured Products Top
-
System Screw Jack Positioning Systems are best in applications that require accuracy and precision. These systems are capable of push, pull, tilt, or rolling movements. Screw Jack Positioning Systems are used for positioning satellite dishes that require exact positioning on a target to (read more)
Browse Lifting Jacks Datasheets for Columbus McKinnon Corporation -
require positioning and plugging into a power receptacle and they are ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc.
More Information Top
-
EXPERIMENTAL INVESTIGATIONS ON REINFORCED CONCRETE LATERAL LOAD RESISTING SYSTEMS UNDER LATERAL LOADS
PUSH PULL JACK 3.
-
http://www.enggjournals.com/ijet/docs/IJET13-05-05-154.pdf
A push pull jack of capacity 100 Ton was used to apply the lateral cyclic load.
-
HR25A-7J-6S Hirose Electric Co Ltd | HR1873-ND | DigiKey
HR25 Jack Push Pull Crimp Solder .
-
HR25A-9J-16P Hirose Electric Co Ltd | HR1868-ND | DigiKey
HR25 Jack Push Pull Crimp Solder .
-
HR25A-9J-12S Hirose Electric Co Ltd | HR1869-ND | DigiKey
HR25 Jack Push Pull Crimp Solder .
Indicates content that may require registration and/or purchase.