Products/Services for PVC Pipe Hinges
-
Hinges (industrial) - (441 companies)Description Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing. Types Butt hinges - Butt hinges are composed of two plates attached to abutting surfaces...Hinge TypeUnequal LeavesHinge Direction (Only if applicable.) -
Pipe and Tube Cutters - (168 companies)...the pipe and turn the blade with very little clearance. For plastic or polyvinyl chloride (PVC) pipes, operators often use in-line rotary pipe and tube cutters or internal cutters. In-line rotary cutters consist of a blade mounted on a circular frame... -
Pipe Flanges - (478 companies)Flanges are used to connect pipes, tubes, hoses, and similar structures. How to Select Pipe Flanges. Image Credit: George Fisher Piping Systems, Sandvik Materials Technology, British Metrics. Pipe flanges are protruding rims, edges, ribs, or collars... -
Pneumatic Fittings - (222 companies)Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
-
Tube Fittings - (1139 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port... -
Tube Bending Tooling - (42 companies)...dies and wiper dies, and is used with tube and pipe bending equipment. There are several different types of tube and pipe bending machines, including rotary draw benders (also referred to as mandrel benders), compression benders, ram benders...
-
Gas Fittings - (97 companies)...flexible polyvinyl chloride (PVC) gaskets to connect dissimilar DWV pipe and fittings, ASTM F2817 is the standard specification for PVC gas pressure pipe and fittings for maintenance or repair, and BS EN 10301 discusses steel tubes and fittings...
-
Sanitary Fittings - (112 companies)...are categorized based on the three different types of vessels they can be designed for: pipes, tubes and hoses. Pipes are hollow cylinders of uniform material with a certain amount of rigidity and permanence. Pipe sizes are defined nominally, meaning...
-
Hydraulic Fittings - (303 companies)...these are used for low pressure applications or when hydraulic tubes are not available. They can be connected by welds or threaded connections. Because of the larger diameters the pipe can usually be inspected internally after welding. Hydraulic hose...
-
Hose Fittings - (1196 companies)...configured with straight sections connected by fittings or specially formed connections and joints. Hoses vs. Tubes and Pipes. To begin, it may be important to distinguish some terminology. In industry, "tube" and "pipe" are nearly interchangeable...
Product News
-
Running Industry Co., Ltd
Flexible PVC coupling High quality drainage is very important to our house, for these couplings are Integrated into the whole biulding structure, and hard to replace or repair, we have to use the reliable material and structure for them,. we holding the ability for whole solution for these parts,. Type: Standard no hub coupling. Heavy duty no hub coupling. Flexible coupling. Flexible tees &elbows. Flexible caps. Drain &trap connector. Tubular drain pipe connector. Dishwasher drain connector. Hose grip clothes washer... (read more) -
Caplugs
Hinged Containers Plastic containers with a tethered top to ensure it's not lost. Use these containers to package your product and offer the end-user a reusable case to store the product. These containers are ideal for everything from fishing lures to cosmetics. An ideal package for displaying your product while providing value added storage to the end user. Material: Polypropylene. Color: Natural (read more)Browse Industrial Containers Datasheets for Caplugs -
Arjay Engineering
Dry Pump Monitoring for Pipe Protection . Sensor available Intrinsically Safe for Hazardous Locations. PVC wetted parts for corrosive environments. Capacitance technology responds to all types of liquids. Non-intrusive sensor design does not restrict flow. Capacitance technology responds to any liquid type. No moving parts. Remote alarm unit mounts safely away from pipe. No intrusion into stream flow. Follow us on: Facebook. YouTube. LinkedIn. Twitter. Arjay Engineering. Engineering and manufacturing process and environmental controls... (read more)Browse Level Sensors Datasheets for Arjay Engineering -
Petersen Products Co.
Pipe Handlers Pipe Handlers 161-9 Series. For use as a Pipe Handler, Grapple, and many material handling requirements. Manufactured to the customer 's requirements. Inflate with air, inert gas or water. Lift, pull, and align tubes, pipes, transformers, and many handling requirements. Most weight, temperature, and chemical requirements. They are not to be used for lifting over any personnel or where their failure would cause significant damage. Many configurations available. Follow us on: Facebook. YouTube... (read more)Browse Industrial Pipe Datasheets for Petersen Products Co. -
DynaQuip Controls
Automated PVC Ball Valves DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
NewAge Performance Products | NAPP
Clear Nylobrade™ PVC hose Nylobrade (R) NSF Listed Braid Reinforced PVC Hose. Nylobrade is made from non-toxic ingredients selected from those sanctioned by the Food and Drug Administration (FDA) for use in food contact applications. Its NSF certification makes Nylobrade a good choice for drinking water applications, those involving water at temperatures up to 60 C (140 F), and food processing applications. Nylobrade is generally unaffected by most oxidizing and reducing agents. Diluted acids and alkalies have little... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
BRIM Electronics, Inc.
BRIMFLEX™ Shrinkable PVC Tubing BRIMFLEX TM SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size when exposed to temperatures below 200 F (within one minute). SH105 meets MIL-I-23053/2B, Class 2, and conforms to MIL-I-631D, Grade C. Longitudinal shrinkage: approximately 20%. SH105 is self-extinguishing, resistant to fungus, most oils, and chemicals, sunlight, moisture, and is non-corrosive. SH105 is suitable for insulating wires, cables, and electronic components, that vary in shapes... (read more)Browse Shrink Tubing Datasheets for BRIM Electronics, Inc. -
SPIROL
How to Design the Optimum Hinge There are two primary types of hinges: Free-fit hinges operate with minimal friction or drag. Components rotate freely and independently with little resistance. Friction-fit hinges incorporate controlled interference to prevent free rotation. Depending on design intent, the resistance may range from a slight drag to enough torque to hold the hinge in any position throughout its full range of motion. This White Paper outlines essential engineering guidelines to maximize long-term performance... (read more)Browse Industrial Pins Datasheets for SPIROL -
Southco
N6 Surface Mount Hinges Southco 's N6 Surface Mount Hinges provide superior durability, corrosion resistance, and design flexibility for a wide range of applications. Constructed entirely from 304 or 316 stainless steel, these hinges deliver long-lasting performance even in harsh or corrosive environments especially the marine industry. Passivated and high-gloss finish options offer a refined appearance without compromising functionality. Available in six sizes and multiple hinge leaf configurations, the N6 Hinge can... (read more)Browse Hinges (industrial) Datasheets for Southco -
Pexco
Altaflo® 500 PVDF Pipe for Water Treatment Discover how Altaflo (R) 500 PVDF pipe helps water treatment systems combat corrosion, contamination, and chemical exposure while supporting long-term reliability and high-purity performance. Water treatment systems operate in challenging environments where corrosion, contamination control, chemical resistance, and long-term reliability are critical. Selecting the right piping material can significantly impact system performance, maintenance requirements, and lifecycle costs. In this new... (read more)Browse Plastic Tubing Datasheets for Pexco
-
Structural Design of Culvert Joints
Configuration of the bending test on the PVC pipe ; hinges are installed connecting the two .
-
Water balances and evapotranspiration in water- and dry-seeded rice systems
The other two thermistors were mounted on a length of PVC pipe with a hinge on the bottom.
-
Students Invent Lock to Stop School Shooters
The device, which they call Dead Stop, consists of a PVC pipe that’s hinged on one side and can be locked on the other side with a steel pin.
-
The recovery programme for the Lord Howe Island Phasmid ( Dryococelus australis ) following its rediscovery
The cylindrical,lightproof containers were constructed from 250-mm lengths of 100-mm diameter PVC pipe cut lengthwise and hinged on one side.Tight-fitting caps at each end held the cylinder closed.
-
Monitoring the Migrations of Wild Snake River Spring/Summer Chinook Salmon Juveniles, 2007-2008 Report of Research.
These “hybrid,” or hinged rectangular antennas encased in PVC pipe , had been used successfully in Valley Creek.
-
INNOVATIVE TECHNIQUES AND TECHNOLOGY APPLICATION IN MANAGEMENT OF REMOTE HANDLED AND LARGE SIZED MIXED WASTE FORMS
By simply taking a length of PVC pipe , slicing it in halflengthwise, and placing hinges and latches on the pipe, an inner package was created that would receive the sleeved LLCE.
-
Numerical analysis of buried pipes under field geo-environmental conditions
Fig. 17 Pipe displacements in case of both hinged and fixed end restraints for a low elastic modulus magnitude (i.e. PVC pipe .
-
Monitoring well inspection and maintenance plan Y-12 Plant, Oak Ridge, Tennessee (revised)
… debris in the bottom of the well. well Access - the means by which a well is accessible (e.g., gravel road). we11 Cap - a removable cap or hinged steel lid used to … … steel, stainless steel or PVC pipe which provides unobstructed access …
-
A Method for Sampling Lucerne Flea, Sminthurus viridis L. (Collembola: Sminthuridae), in Annual Medic Pastures
The trap consists of a 140 mm length of 90 mm diameter PVC pipe cut in half lengthwise, with the two halves rejoined on one side with tape to create a hinge .
-
CR4 - Blog Entry: Soda Can Solar Heater
Because this box turned out much heavier than the last, PVC pipe wouldn't do for a stand, so I popped some Tractor Supply wheels on it and built a hinged stand from 2Ã4s.
Indicates content that may require registration and/or purchase.