-
Supplier: Membrane Solutions
Description: PVDF membrane sheet
- Filtration Grade (Micron Rating): 0.22 µm
- Features: Other
- Filter Medium Material: Polyvinylidene Fluoride (PVDF)
-
Supplier: Accuris
Description: Plastics - Extruded sheets of poly(vinylidene fluoride) (PVDF) - Requirements and test methods
-
Supplier: CSA Group
Description: ISO 15014:2007 specifies the requirements and test methods for solid flat extruded sheets of poly(vinylidene fluoride) homopolymers and poly(vinylidene fluoride) copolymers without fillers or reinforcing materials. The standard also applies to PVDF sheet in rolled form. It
-
-
Description: ISO 15014:2007 specifies the requirements and test methods for solid flat extruded sheets of poly(vinylidene fluoride) homopolymers and poly(vinylidene fluoride) copolymers without fillers or reinforcing materials. The standard also applies to PVDF sheet in rolled form. It
-
Supplier: Total Plastics, Inc.
Description: Natural Manufactured from Kynar® polyvinylidene fluoride resin, this material offers excellent corrosion and chemical resistance at both ambient and elevated temperatures. PVDF is also inherently U.V. stable, mechanically tough, abrasion and flame resistant. Kynar® 1000HD is a whiter grade of
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: Ensinger North America
Description: polyvinylidene fluoride (PVDF) sheets, polysulfone sheets, modified polypenenlene oxide (Noryl ® PPO) sheets, Pennite® glass reinforced nylon sheets, Pennite® long glass fiber Polypropylene sheets, Fortron® glass reinforced polyphenylene sulfide (PPS)
- Overall Thickness: 0.031 to 0.25 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Golden Collar Technology Co., Ltd .
Description: We can produce ptfe plates of different sizes, with a maximum width of 4 meters, a thickness of 2-50mm, and a turning plate thickness of 0.02-10mm
- Overall Thickness: 0.0787402 to 1.968505 inch
- Overall Width: 157.4804 inch
- Overall Width / O.D.: 157.4804 inch
- Features: Film / Sheet
-
Supplier: Pexco
Description: Our Molded PTFE sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. This item is available in cut-to-size sheets and can be supplied etched one-side, etched two-side, or with a self-adhesive acrylic backing (pressure
- Overall Thickness: 0.187 to 4 inch
- Overall Width: 48 inch
- Overall Length: 48 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Fluorocarbon Limited
Description: As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard
- Overall Thickness: 0.3149608 to 3.93701 inch
- Overall Width: 47.24412 inch
- Overall Length: 47.24412 inch
- Overall Width / O.D.: 47.24412 inch
-
Supplier: Fluorocarbon Limited
Description: As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard
- Overall Thickness: 0.1181103 to 0.1968505 inch
- Overall Width: 48.031522 inch
- Overall Length: 48.031522 inch
- Overall Width / O.D.: 48.031522 inch
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our porous ptfe sheets offer superior performance in demanding industrial applications, mainly in laboratories, electronics and environmental monitoring equipment, where they can withstand harsh chemicals, high temperatures and extreme conditions. Exceptional resilience to heat, chemicals,
- Use Temperature: -328 to 500 F
- Features: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF), Thermoset / Crosslinked
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE is in excellent self-lubricating, with the lowest friction in all plastic. It is the good choice for self-lubricating bearings. And PTFE is a little soft, which can be good sealing at bearings. We have provided lots of Film Sheet, Lubrication Sheet, PTFE Washer at self-lubricating
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Features: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF), Thermoset / Crosslinked
- Industry: Medical / Food (FDA, USDA)
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Overall Thickness: 0.25 to 4 inch
- Features: Film / Sheet, Flat / Bar Stock, Rod / Round Stock, Specialty / Other
- Industry: General Industrial
- Chemical System: Thermoplastic
-
Supplier: Interstate Plastics, Inc.
Description: permeation. For those applications exceeding the capabilities of pvdf, halar ectfe can be evaluated before resorting to a fully fluorinated polymer, offering a compromise between the mechanical properties of a partially fluorinated plastic like pvdf and the chemical and thermal
- Overall Thickness: 0.25 to 0.375 inch
- Features: Film / Sheet
- Industry: General Industrial
- Chemical System: Polyethylene (PE), Thermoplastic
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 10, 0.2 μm, 25 x 28 cm, precut membrane for high binding capacity (150-160 μg/cm2) immunoblotting Immun-Blot® PVDF membrane is ideal for chemiluminescent and colorimetric western blots: it retains target protein very strongly during protein transfer but also reduces nonspecific
-
Supplier: Pexco
Description: Pexco’s PTFE Film and PTFE Sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. PTFE Film and PTFE Sheets are available in roll form or cut to size sheets and can be supplied etched one-side, etched two-side or
- Overall Thickness: 0.0015 to 0.25 inch
- Overall Width: 72 inch
- Overall Width / O.D.: 72 inch
- Features: Dielectric / Electrically Insulating, Film / Sheet
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 10, 0.2 μm, 25 x 28 cm, precut membrane for protein sequencing; binding capacity 170-200 μg/cm2 Sequi-Blot™ PVDF membrane is ideal for protein sequencing: it retains target protein very strongly during protein transfer and provides the binding capacity to sequence even low-abundance
-
Supplier: Interstate Plastics, Inc.
Description: applications.NATURAL PTFE SHEET-VIRGIN ( 0.875 x 48.000 x 48.000 )
- Overall Thickness: 0.25 to 1 inch
- Tensile Strength (Break): 3,350 psi
- Elongation: 300 to 600 %
- Industry: Electric Power, Electronics, General Industrial, Medical / Food (FDA, USDA)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE Film and Sheet PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm (<6mm> Why Order from Us? Dechengwang can offer cast PTFE film in semi-finished form on standard rolls or converted into finish punched components in custom shapes ready for
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Features: Film / Sheet, Plate
- Chemical System: Fluoropolymer (PTFE / PVDF), Thermoset / Crosslinked
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Interstate Plastics, Inc.
Description: PTFE is inert to mostly all chemicals and is considered the slipperiest material in existence. These properties have made it one of the most valuable and versatile technologies ever invented. PTFE has contributed to significant advancements in areas such as aerospace, communications, electronics,
- Overall Thickness: 0.03 to 0.187 inch
- Tensile Strength (Break): 3,350 psi
- Elongation: 300 to 600 %
- Industry: Automotive, Electric Power, Electronics, General Industrial
-
Supplier: Total Plastics, Inc.
Description: Available in a Wide Range of Standard Colors. Call TPI for Custom Colors. Super tough, durable KYDEX ® 100, a proprietary alloy sheet, brings new dimensions to thermoformers in: formability, rigidity, breakage resistance, chemical resistance and fire retardancy. Aircraft interiors Mass
- Overall Thickness: 0.028 to 0.25 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Nylacast LLC
Description: We manufacturer a wide range of sizes in all our grades of material. Our plate casting facitlity produce plates from 6mm thick upto 100mm thick. The standard size we manufacture in the plate range is: 2440 x 1220mm 2000 x 1220mm 2000 x 1000mm 1220 x 1220mm 1220 x 610mm 1000 x 1000mm 1000 x 500mm
- Overall Thickness: 0.6692917 inch
- Overall Width / O.D.: 19.68505 to 48.031522 inch
- Overall Length: 39.3701 to 96.063044 inch
- Chemical System: Acetal, Fluoropolymer (PTFE / PVDF), PEEK, Polyethylene (PE), Polypropylene (PP), Polyvinyl Chloride (PVC)
-
Supplier: ASTM International
Description: This specification covers the requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded sheet, rod and tubular bar manufactured from Poly(Vinylidene Fluoride) (PVDF). The type of PVDF shape product may be categorized by type,
-
Supplier: Ritmo America, LLC
Description: POLYFUSION 3-50 is a CNC automatic butt fusion machine, suitable for welding thermoplastic sheets made of HDPE, PP, PVC, PVDF. The machine is designed according to D.V.S. 2208, and can operate in compliance with the D.V.S. 2207. POLYFUSION 3-50, besides operating to weld horizontally,
- Features: Automated (Robot / CNC)
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements and test methods for the material, dimensions, workmanship, and the properties of extruded sheet, rod and tubular bar manufactured from unfilled PVDF. 1.2 This specification covers the requirements and test methods for the material,
-
Supplier: U.S. Plastic Corporation
Description: PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated
- Features: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF), Thermoset / Crosslinked
-
Supplier: AENOR
Description: EXTRUDED SHEETS OF POLYVINYLIDENE FLUORIDE (PVDF) - REQUIREMENTS AND TEST METHODS (ISO/DIS 15014:1998)
-
Supplier: Fluorocarbon Limited
Description: As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard
- Overall Thickness: 0.09842525 inch
- Overall Width: 23.62206 inch
- Overall Length: 47.24412 inch
- Overall Width / O.D.: 23.62206 inch
-
Supplier: DeWAL
Description: A Skived PTFE film that is produced from a modified homopolymer PTFE resin containing less than 1% of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties. This film can be thermally fused to itself. The modified
- Features: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial
- Filler: Unfilled
-
Supplier: DeWAL
Description: DW 232P is a low density, porous PTFE film product. It has the inherent benefits of PTFE: exceptional chemical resistance, crush resistance, reduced shrinkage, dimensional stability, temperature range from -400 to +500°F, low coefficient of friction and an available thickness range of 0.010″ to
- Overall Thickness: 0.01 to 0.1 inch
- Use Temperature: -400 to 500 F
- Features: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: DeWAL
Description: DeWAL PTFE film composites contain various configurations of laminate products used for container sealing where quality and reliability are crucial.FeaturesSkived PTFE film laminated to various backers Available in multiple PTFE and backer thicknesses Available in European and FDA compliant
- Overall Thickness: 0.055 inch
- Features: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Description: CHEMFILM® Skived PTFE film is manufactured from the highest quality virgin PTFE resins and is designed to meet the requirements of most electrical, mechanical and industrial applications. T-100 Premium skived film is available in thicknesses ranging from half mil to 125 mils.
- Overall Thickness: 0.0005 to 0.125 inch
- Tensile Strength (Break): 4,000 psi
- Elongation: 280 %
- Features: Film / Sheet
-
Description: Saint-Gobain has been an innovator in the industrial application of fluorocarbon resins for over 40 years. We have pioneered many sophisticated and novel film and tape products using a multi-laminar casting process. Cast PTFE based material is made up of very thin layers which have been
- Overall Thickness: 0.00017 to 0.00075 inch
- Overall Width: 18 inch
- Tensile Strength (Break): 4,300 psi
- Elongation: 400 %
-
Supplier: Saint-Gobain Tape Solutions
Description: FluoroWrap R128 and R129 Extruded PTFE Films are engineered for use as the primary insulation in high temperature wire and cable and wall construction of convoluted hoses. FluoroWrap R128 and R129 are designed for the most demanding applications requiring high performance and tight tolerances while
- Overall Thickness: 0.002 to 0.01 inch
- Tensile Strength (Break): 2,500 psi
- Elongation: 300 %
- Industry: Aerospace, Electronics, General Industrial
-
Supplier: Redwood Plastics
Description: UHMWPE is more resistant to wear than Teflon. For these applications, versions of teflon with mineral oil or molybdenum disulfide embedded as additional lubricants in its matrix are being manufactured. Other varieties available: PVDF (Poly-Vinylidene Fluoride), Fluorosint, FEP (Fluorinated
- Tensile Strength (Break): 2,982 to 4,970 psi
- Elongation: 250 to 400 %
- Dielectric Strength: 609.9999999999997 kV/in
- Features: Dielectric / Electrically Insulating, Extruded Profile, Film / Sheet, Other
Find Suppliers by Category Top
Featured Products Top
-
such as ETFE, EFEP, PVDF, etc. and can be processed by injection, extrusion, transfer molding, and compression molding. Special Features Chemical Resistance (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
in high performance fluoroplastics (ETFE, PVDF, FEP, PFA) and other high temperature resins (PEEK, etc.) Capable of ultra-high MIT Flex performance. Retains electrical conductivity even at 150% elongation. Customizable filler blends offer a range of performance (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
EXAIR's compact Super Air Knife delivers a uniform, high volume, high velocity sheet of air for blowoff, cooling and drying applications. Energy use is 1/3 that of typical blowoffs, comparable to a blower without the costly downtime and maintenance. Surprisingly Quiet (read more)
Browse Air Knives Datasheets for EXAIR
More Information Top
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:144386/CONTENT/Hsu_columbia_0054D_10520.pdf
tributed resonator architecture on a tensioned piezoelectric PVDF sheet .
-
Nonlinear and time-dependent electromechanical behavior of polyvinylidene fluoride
This paper describes the results from electromechanical tests conducted on polyvinylidene fluoride ( PVDF ) sheets showing its nonlinear and time-dependent electromechanical behavior.
-
Piezoelectric actuators employing PVDF coated with flexible PEDOT-PSS polymer electrodes
We calculated the voltage and current response as a function of position on the electrodes of a single “electroded” PVDF sheet .
-
Analysis of a sperm surface molecule that binds to a vitelline envelope component of Xenopus laevis eggs
Abstract To analyze sperm surface molecules involved in sperm–egg envelope binding in Xenopus laevis, heat‐solubilized vitelline envelope (VE) dot blotted onto a polyvinylidene difluoride ( PVDF ) sheet was incubated with a detergent extract of sperm plasma membrane (SP‐ML).
-
The Protein Protocols Handbook
The most widely used blotting method is the electrophoretic transfer of resolved proteins from a polyacrylamide gel to a nitrocellulose or polyvinylidene difluoride ( PVDF ) sheet and is often referred to as “Western blotting.” .
-
A new approach for selective surface modification of fluoropolymers by remote plasmas
The concentration of CH2–CH2 and CF2–CF2 components in the ETFE sheet was 47 and 53 mol %; CH2 and CF2 components in the PVDF sheet was 52 and 48 mol % respectively, which were estimated from the XPS analyses.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4182/1/Tyler_Thesis_1992.pdf
PVdF SHEET .
-
Conductive polymer PEDOT/PSS electrodes on the piezoelectric polymer PVDF
The other test is the “crease test,” in which a PEDOT PVDF sheet is creased to see if the PEDOT cracks at the crease or losses any conductivity.
-
Sheet-Type Flexible Organic Active Matrix Amplifier System Using Pseudo-CMOS Circuits With Floating-Gate Structure
When a cell of the PVDF sheet is touched (that is, when mechanical pressure is applied), a small signal is generated by intermolecular polarization in the PVDF.
-
Ferroelectric PVDF cladding terahertz waveguide
The acrylic pipe was used as a support pipe for PVDF sheet .
Indicates content that may require registration and/or purchase.