-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ EPX-C414 is an EPIC-compatible single board computer, which uses Intel®’s Bay Trail E3845 or E3825 processor. It’s rugged design and extended operational temperature makes it a great fit for industrial applications. Features Intel® Bay Trail E3845/E3825 Processor
- CPU Speed: 1,910 MHz
- RAM: 2,000 to 8,000 MB
- Operating Temperature: -40 to 185 F
- Communication Networks: Ethernet, GPIB (IEEE 488, HPIB)
-
Single Board Computers (SBC) - Fanless E3800 PC/104 Quad Core Single Board Computer -- PPM-C407-3845Supplier: WINSYSTEMS, INC.
Description: WinSystems’ PPM-C407 is a low power PC/104 Single Board Computer (SBC) with long term availability. It utilizes the E3800 family of Atom™ processors from Intel®, which allows you to choose between low power single-core and higher performance dual or
- CPU Speed: 1,910 MHz
- RAM: 2,000 to 4,000 MB
- Cache Memory (L1 & L2): 2,000 KB
- Operating Temperature: -40 to 185 F
-
Supplier: WINSYSTEMS, INC.
Description: Industrial embedded computer with Quad-Core Intel® Atom™ E3845 CPU, Dual Ethernet, Dual MiniPCIe, USB 3.0, RS-232/485/422 and two independent displays via DisplayPort, LVDS and/or Analog VGA. Features Intel® Quad-Core Processor (Bay Trail) Atom™ E3845 Intel® Gen7
- CPU Speed: 1,910 MHz
- RAM: 2,000 to 8,000 MB
- Cache Memory (L1 & L2): 2,000 KB
- Operating Temperature: -40 to 185 F
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Single Board Computers ROC-RK3308-CC Quad-Core 64-Bit AIOT Main Board
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 900Mhz, 1GB. Search-friendly keywords include Single Board Computer, Single Board
- Features: Other
-
Supplier: Synertron Technology, Inc.
Description: Compact Fanless AI Box: NVIDIA Jetson CPU Board + LJT001 NVIDIA Jetson Nano: ARM® Cortex®-A57 MPCore (Quad Core) NVIDIA Jetson TX2 NX: Denver 2 (Dual Core) / ARM A57 Complex (Quad Core) Memory: LPDDR4, 4GB ; 1 x HDMI, 2 x GbE, Mic-in / Line-out 1 x M.2 B key
- Operating Humidity: 95 %
-
Supplier: American Portwell Technology Inc.
Description: Intel® latest 45 nm Core™ 2 Duo or Celeron® M processor based PICMG Single Board Computer with DDR2 SDRAM, VGA, Dual Gigabit Ethernet, and Audio
- RAM: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 5 to 95 %
- Video: CRT Controller, LCD Controller, VGA Interface
-
Single Board Computers (SBC) - Fanless E3800 PC/104 Dual Core Single Board Computer -- PPM-C407-3825Supplier: WINSYSTEMS, INC.
Description: WinSystems’ PPM-C407 is a low power PC/104 Single Board Computer (SBC) with long term availability. It utilizes the E3800 family of Atom™ processors from Intel®, which allows you to choose between low power single-core and higher performance dual or
- CPU Speed: 1,330 MHz
- RAM: 2,000 to 4,000 MB
- Cache Memory (L1 & L2): 1,000 KB
- Operating Temperature: -40 to 185 F
-
Supplier: Win Source Electronics
Description: Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Platform: Windows Clock Rate: 1.2GHz Core Processor: Broadcom BCM2837 64bit ARMv8 Quad Core Processor Board Type: Raspberry Pi 3 Model B
-
Supplier: Data Device Corporation (DDC)
Description: consumption & high performance.Integrated SpaceWire router supports SpaceVPX Control Plane.I2C supports SpaceVPX Utility Plane.Proven ReliabilityBuilt on DDC's established pedigree of TRL-9 single board computers, utilizing DDC's flight proven rad-hard Sp-COTS™ memory
- Flash Memory (RAM): 32,000,000 KB
- Communication Networks: CANbus, Ethernet
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: Quad and dual-core processor variants available to match application performance and power requirements Up to 16GB DRAM with built in error correction for reliable operation Built in I/O interfaces including SATA, USB, Ethernet, graphics, GPIO and serial On board solid state
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Supplier: SECO
Description: The all-rounder among single board computers (SBC). Based on NXP i.MX6 ARM processors, from single to quad core, with various interfaces such as RS485, CAN, Ethernet, USB and Digital In/Out, this embedded board is equipped for almost all tasks.
- CPU Speed: 1,000 MHz
- RAM: 1,000 MB
- Operating Temperature: 32 to 140 F
- Features: Other, Speaker Support
-
Supplier: ELMA Electronic Inc.
Description: Features: High performance processor blade with SMP support Two, Quad-Core Intel Xeon (2.13 GHz) LV processors Up to 32GB main memory Ten Gigabit Ethernet ports Multiple software packages including operating system PICMG 3.0 Gigabit Ethernet base interface support PICMG 3.1, Option 1
- CPU Speed: 2,130 MHz
- RAM: 32,000 MB
- Computer Bus: AdvancedTCA®
- Communication Networks: Ethernet
-
Supplier: Computer Express L.L.C.
Description: • Intel Core 2 Quad/Core 2 Duo LGA775 Processor FSB800/1066/1333MHz • DDRII DIMM 667/800MHz up to 4GB • 2 x SATA Ports, 1 x PATA Port, 1 x GbE LAN Port • PICMG 1.0 Specification • Support ISA from PCI Bridge IT8888G • 1 x RS-232 Port, 1 x RS-232/422/485 Port, 12 x
- RAM: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 95 %
- Removable Storage: Floppy Drive Support
-
Supplier: ELMA Electronic Inc.
Description: CompactFlash. 2.53 GHz, 2.0 GHz or 1.33 GHz Intel Core i7 dual core processor: Up to 8 Gbytes dual channel DDR3-1066 SDRAM 6U VPX (VITA 46.0) N-Series single board computer: Air-cooled, 0°C to +55°C operating temperature For use in commercial (non-rugged)
- CPU Speed: 1,330 to 2,530 MHz
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: OnLogic Inc.
Description: COMPACT AND SECURE The CL210G-11 is an ultra compact fanless computer that brings Quad-Core performance to a tiny footprint with robust connectivity . Powered by Intel’s Pentium N4200 processor and 4 GB of LPDDR4 memory, the CL210G-11 is a snappy and efficient solution that
- Speed: 1,100 MHz
- RAM: 4 GB
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
Supplier: Global American, Inc.
Description: HalfSize PISA SBC with Socket T (LGA 775) for Intel Core 2 Quad / Core 2 Duo
- RAM: 2,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Computer Bus: ISA / EISA
-
Supplier: Global American, Inc.
Description: LS-573TX-G - 5.25" Embedded Controller for Socket P Intel Core 2 Duo/ Intel Core 2 Quad Mobile Processors
- RAM: 8,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 10 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Global American, Inc.
Description: 3.5 Embedded Controller with Socket P for Intel Core 2 Duo / Intel Core 2 Quad / Intel Core 2 Extreme / Intel Celeron 5x5 series mobile processors
- RAM: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 10 to 90 %
- Processor / CPU: Intel® Celeron®, Intel® Core 2 Duo / Celeron®, Intel® Core™2 Quad
-
Supplier: Global American, Inc.
Description: Full Size PICMG 1.0 SBC with socket LGA 775 for Intel Core 2 Quad / Core 2 Duo / Celeron
- RAM: 8,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 5 to 95 %
- Removable Storage: Floppy Drive Support
-
Supplier: Aaeon Systems Inc.
Description: Application Server Features Intel Core 2 Duo/ Core 2 Quad LGA775 CPU, FSB 800/1066/1333 MHz Intel Q35 + Intel ICH9R (ICH9D0) DDR2 800/667 Memory Up To 4 GB 10/100Base-TX Ethernet x 2 (Gigabit Ethernet Optional) Integrated Intel Enhanced Graphics Core, VGA Support HD Codec
- RAM: 256 MB
- Operating Temperature: 32 to 140 F
- Chipset: Intel® Chipset
- Ports: Parallel Ports, Serial Ports, USB
-
Supplier: Advantech
Description: 3U CompactPCI Intel® 6th Gen. Quad- Core™ Processor Blade Intel® latest 6th Gen 14nm Xeon®/Core™ processor with CM236 PCH Up to 16GB DDR4-2133 soldered memory with ECC or Non-ECC Multi-option storage as 2.5" SATA, Cfast, Mirco SD, etc 2 RJ45 GbE LAN, 2 USB3.0, 1VGA on front 4HP
-
Supplier: Advantech
Description: Rockchip RK3399 Cortex-A72 Quad core, up to 1.8GHz, 3.5" SBC Rockchip RK3399 ARM dual Cortex-A72 and quad Cortex-A53 1.8 GHz Onboard 2/4GB LPDDR4 memory and 16GB eMMC Dual HDMI(4K 60fps + 1080P), 1 eDP, 1 dual channel LVDS, 1 MIPI CSI Support 4K H.264/H.265 Video decoder 6
-
Description: The XPedite6106 is a high-performance, XMC/PrPMC, single board computer supporting an NXP QorIQ T1042 processor. It is a design refresh of the XPedite6100, intended to update obsolete components while maintaining the same functionality and features. The T1042 processor offers
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
- Computer Bus: PMC
-
Supplier: ELMA Electronic Inc.
Description: performance option features quad-core processor with up to 32 Gbytes of memory Dual-core processor options and 16 Gbytes of memory for lower performance applications Build option for 2 x 10 Gigabit Ethernet ports on the front panel for higher speed networking One or two XMC/PMC
- RAM: 16,000 to 32,000 MB
- Communication Networks: Ethernet
- Features: Other
- Computer Bus: PMC
-
Supplier: Acromag, Inc.
Description: Interface: 1x SATA port USB Interface: 3x USB 2.0 Serial Ports: 2x RS-232/485 Environmental Power: 10 to 36V DC (on-board DC/DC, fused). 180 W Maximum Shock and Vibration: Tested to MIL-STD-810G Features Rugged, embedded computer with 4th generation Intel Core i7 processing
- Speed: 1,600 to 2,400 MHz
- RAM: 16 GB
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: Acromag, Inc.
Description: TSI148 VME interface chip. The XVME-6510 is a high performance 6U VME single board computer based on the 4th Generation Intel® Core™ i7 processor and utilizes the Intel 8-Series QM87 PCH chipset for extensive I/O support. Two ruggedized SODIMM offer up to 16GB of
- CPU Speed: 2,400 MHz
- RAM: 16,000 MB
- Cache Memory (L1 & L2): 6,000 KB
- Flash Memory (RAM): 32,000,000 KB
-
Supplier: Neousys Technology Inc.
Description: Product Highlights A single proprietary main board and a single heat sink form a rugged and reliable Nuvu-3003TB/3005TB system with -25 to 70 °C operating temperature (100% CPU loading). The simple and beauty architect has proved Nuvo Series itself as a leading and reliable
- Speed: 2,200 to 3,300 MHz
- RAM: 16 GB
- Cache Memory (L1 & L2): 2,000 to 6,000 KB
- Operating Temperature: -13 to 158 F
-
Supplier: Advantech
Description: 8th Gen. Intel® Core i7/i5/i3/Celeron 3.5" SBC w/ MIOe 8th Gen. Intel Core Processor with Quad/Dual Cores, TDP 15W Dual Channel DDR4-2400 up to 32GB, onboard eMMC up to 64GB Triple simultaneous displays by 48-bit LVDS/eDP+HDMI+DP 2 GbE, 4 USB3.1, CAN Bus, M.2 M-Key 2280
- Cache Memory (L1 & L2): 6,000 KB
- Operating Temperature: 32 to 140 F
- Features: Other, RJ-45 Connectors
-
Supplier: e-con Systems™ Inc
Description: eSOMTK1 - TK1 Computer on Module NVIDIA's Tegra® K1 4-Plus-1™ ARM® Cortex™-A15 Quad core which can operate up to 2.2 GHz and Integrated NVIDIA Kepler™ GPU with 192 NVIDIA CUDA® cores. 64 bit 2GB DDR3L SD RAM 16GB eMMC FLASH Power Management IC IMU Camera Two MIPI - 4 lane
- RAM: 2,000 MB
- Flash Memory (RAM): 16,000,000 KB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Advantech
Description: 11th Gen. Intel® Core U-series i7/i5/i3/Celeron 3.5" SBC w/ MIOe 11th Gen. Intel® Core™ Processor with Quad/Dual Cores, TDP 15W/ 28W Dual Channel DDR4-3200 up to 64GB 4 simultaneous displays: LVDS/ eDP*, HDMI, DP, USB Type-C 2 GbE, 4 USB3.1, CAN Bus, DC-in 12-24V
- CPU Speed: 400 MHz
- Chipset: Intel® Chipset
- Features: Other
-
Supplier: AAEON Electronics, Inc.
Description: Full-Size SBC With Intel Core 2 Duo/ Core 2 Quad LGA775 Processor Application Network Security Factory Automation Machine Automation Transportation/ITS DVR/Surveillance Telecom Application Server Main Feature Intel Core 2 Duo/ Core 2 Quad LGA775 CPU, FSB
- Operating Temperature: 32 to 140 F
- Communication Networks: Ethernet
- Hard Drive: IDE Interface
- Chipset: Intel® Chipset
-
Description: (formerly Ice Lake-D) processors Up to 10 Xeon®-class cores in a single, power-efficient SoC package SKUs available with native extended temperature support Designed with SecureCOTS™ technology to support enhanced security and trusted computing Microsemi® PolarFire™ FPGA with 128 MB
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: Ant Computer, Inc.
Description: Socket 775 Intel® Core 2 Duo/ Core 2 Quad PICMG 1.3 CPU Card w/ VGA/Sound/2LAN FEATURES > Support Intel Core 2 Quad, Intel Core 2 Duo, Intel Celeron M > Support Trusted Platform Module > Memory Supports DDRII 800 SDRAM up to 4GB > Equipped with Intel Q35
- CPU Speed: 1,800 to 3,000 MHz
- RAM: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 20 to 90 %
Find Suppliers by Category Top
Featured Products Top
-
Compact computing platforms are increasingly used to move engineering concepts from prototype to functional systems without requiring a custom computing platform at the earliest stage of development. The Raspberry Pi 4 combines compact dimensions with a quad-core ARM Cortex-A72 processor (read more)
Browse Single Board Computers (SBC) Datasheets for Win Source Electronics -
Advantech announces its upcoming portfolio, which includes the MIO-5380 (3.5" single-board computer), SOM-6874 (COM Express computer-on-module), and AIMB-2211 (Mini-ITX motherboard), based on the AMD Ryzen™ AI Embedded P100 Series processors. The Ryzen™ AI Embedded P100 Series (read more)
Browse Single Board Computers (SBC) Datasheets for Advantech -
(These series adopt longer life expectancy cooling fans provided by Sanyo Denki, Japan) These new CPU cooler products for Intel® new generation mobile CPU processors - Haswell and Boardwell for applications used in markets such as Industrial Computers, Embedded Boards, Medical (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
SubjuGator
SubjuGator 6c has been updated with two quad core mobile single board computers .
-
single board computers - offers from single board computers manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Nano-ITX Motherboard, AMD dual/ quad core motherboard, single board computers , digital signage motherboard ] .
-
pci e half card - offers from pci e half card manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Nano-ITX Motherboard, AMD dual/ quad core motherboard, single board computers , digital signage motherboard ] .
-
Experimental Robotics
Fig. 2 The KMel kQuad500 quadrotor equipped with a u-blox NEO-6T GPS module, a Matrix Vision mvBlueFOX camera, a Ubiquity Networks Bullet M2 and a Odroid-U2 quad - core ARM single board computer .
-
Usb Lan Card - Usb Lan Card Manufacturers, Suppliers
[ Related Keywords : Nano-ITX Motherboard, AMD dual/ quad core motherboard, single board computers , digital signage motherboard ] .
-
Blu Ray - Blu Ray Manufacturers, Suppliers (Page 2)
[ Related Keywords : Open-Source Single Board Computer , Allwinner quad core board, Open-source development kit, Mixtile Loft-Q ] .
-
Hard Disk Player - Hard Disk Player Manufacturers, Suppliers
[ Related Keywords : Open-Source Single Board Computer , Allwinner quad core board, Open-source development kit, Mixtile Loft-Q ] .
-
Mini Usb Connector - Mini Usb Connector Manufacturers, Suppliers
[ Related Keywords : Open-Source Single Board Computer , Allwinner quad core board, Open-source development kit, Mixtile Loft-Q ] .
-
Lcd Module Composite - Lcd Module Composite Manufacturers, Suppliers
[ Related Keywords : Open-Source Single Board Computer , Allwinner quad core board, Open-source development kit, Mixtile Loft-Q ] .
-
digital game ( Page 16 ) - offers from digital game manufacturers, suppliers, exporters & wholesalers
Arm Quad Core Embedded Linux System Single Board Computer .
Indicates content that may require registration and/or purchase.