Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IntelLiDrives, Inc.
Description: Integrated Stepper Motors feature USB / RS-485 / Ethernet communication links and provide highly programmable, integrated actuators with a motor, encoder, amplifier, controller in a single package. Features (model dependent): -USB2, RS232, 10 Mbps Ethernet Communication
-
Supplier: Broadcom Inc.
Description: servo and stepper motor feedback systems, robotic arms and wafer-handling machines. Avago also offers a wide range of accessories to complement its encoder products. These accessories include cables, connectors, code wheels and alignment tools. The company offers the industry
- Operating Temperature: -40 to 185 F
- Features: Digital, Incremental, Optical, Signal Quadrature
- Sensor Technology: Linear Encoder
-
Supplier: Encoder Products Company
Description: The Accu-Coder® Model DR21R is a highly customized, Direct Replacement Encoder with a unique, OEM-specific ABS stepped voltage output channel. Model DR21R configurations replace select Renco RCH20D and RHS25D models* originally installed on legacy F, H, W, N and HSM servo motor models.
- Encoder Type: Incremental
- Encoder Output: Quadrature
-
-
Description: cost-effective 1Vpp Sine/Cosine output magnetic encoders for harsh or difficult environments. Features 1. Magnetic Encoder Pulse Counts up to 3560 Counts per Channel 2. 2 Channel Quadrature Magnetic Encoder Channels 3. Designed to be used with a P44 Magnet Target Wheel ()
- Encoder Type: Incremental
- Encoder Technology: Magnetic
-
Supplier: Performance Motion Devices
Description: The Magellan® MC55000 Motion Control IC provides high- performance motion control for medical, scientific, robotics, and automation applications. Available in 1, 2, 3, and 4-axis versions, this flexible and powerful chipset provides profile generation, direct quadrature encoder input,
- Number of Axes / Motors: 1 to 4
- D/A Resolution: 16 bits
- Rated Power: 74.99999999999963 to 500.00000000000006 watts
- Supply Voltage (DC): 12 to 56 volts
-
Supplier: Performance Motion Devices
Description: The Juno® Family of ICs provides advanced velocity and torque control for brushless DC, DC brush, and step motors. Available as a single, one-axis IC, Juno ICs provide full four-quadrant motion control, direct quadrature encoder input, profile generation, field-oriented control
- Supply Voltage (DC): 12 to 56 volts
- Communication: CANbus, RS232, RS485
- Setup: Computer Interface
- Configuration: IC / PCB-Mounted
-
Supplier: Galil
Description: daisy-chainable Ethernet 100 Base-T ports. One 115kbaud RS232 port Ethernet supports multiple masters and slaves. TCP/IP, UDP and Modbus TCP master protocol for communication with I/O devices Encoder feedback up to 15 MHz. Quadrature standard; SSI and BiSS encoder option. Main
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Continuous Output Current: 6 amps
- Supply Voltage (DC): 20 to 80 volts
-
Supplier: Performance Motion Devices
Description: rated at 3,000 Watts. IONs are ideal for medical, scientific, semiconductor, robotics, industrial and other automation applications. They perform profile generation, PID servo compensation, direct quadrature encoder input, stall detection, field-oriented control, digital torque
- Number of Axes / Motors: 1
- Continuous Output Current: 9.8 amps
- Supply Voltage (DC): 20 to 195 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Microchip Technology, Inc.
Description: great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC,
- Pin Count: 28
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: Microchip’s dsPIC33E motor control family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,
- Pin Count: 144
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: Performance Motion Devices
Description: and torque control for Brushless DC, step, and DC Brush motors. This versatile and powerful IC provides profile generation, servo-loop closure, commutation, and pulse and direction output along with direct quadrature encoder input. Advanced digital current control and amplifier
- Number of Axes / Motors: 1
- D/A Resolution: 16 bits
- Rated Power: 74.99999999999963 to 500.00000000000006 watts
- Supply Voltage (DC): 12 to 56 volts
-
Supplier: Industrial Indexing Systems, Inc.
Description: velocity control Option card interface for customized OEM digital drive communications Four optically isolated 24vdc digital inputs Two optically isolated 24vdc digital outputs Motor encoder input, 5vdc, quadrature, ABZ/UVW Repeater output of encoder feedback for
- Rated Power: 1,000.0000000000001 watts
- Continuous Output Current: 5 amps
- Supply Voltage (AC): 100 to 240 volts
- Servo Feedback: Absolute Encoder, Incremental Encoder
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped with its own
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Aerotech, Inc.
Description: Design Features Up to 4 axes of brush, stepper or brushless AC motors Aerotech's FlashConfig feature automatically configures axis parameters based on the connected stage type Touch screen with intuitive menu-driven interface for quick and easy access to system functionality Joystick
- Number of Axes / Motors: 4
- Peak Output Current: 5 amps
- Supply Voltage (AC): 100 to 230 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped with its own
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped with its own
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped with its own
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Microchip Technology, Inc.
Description: scheduling complex sequences or alternate configuration as two 16-bit timer Quadrature Encoder Interface (QEI) Modules for optical encoder support or alternate configuration as a 32-bit timer Communication Interfaces Three UARTs (15 Mbps) with automated protocol handling for
- Pin Count: 36
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
Find Suppliers by Category Top
Featured Products Top
-
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its PKP Series 2-Phase High-Torque Stepper Motors with the introduction of the Flat Type models equipped with magnetic encoders. These new models deliver high positional accuracy and compact (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
sensitive applications, including medical equipment. Additional application examples include hospital beds (less noise than a stepper motor), door release bars, centrifuge drives, linear and servo motors, actuators for industrial robots, feeder drives and a whole lot (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
drive electronics with output power of up to 200 watts. The product range includes brushless DC motors, brush DC motors, piezo motors, stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition, MICROMO also offers (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
Hybrid Stepper Motors Portescap's hybrid stepper motor platform offers advanced features that enhance performance, reliability, and precision control by blending key features from permanent magnet and (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
brushless DC motors, small brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition, MICROMO also offers (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
-free multiturn function, powered by a Wiegand pulse with every rotation. The gear-free, compact and economically optimized concept is ideal for integration into servo, stepper or BLDC motors. No special equipment is required for the installation. There are various mechanical configurations starting from 22 mm outer diameter. Enhanced signal processing software enables high-resolution position measurement with excellent latency compensation. (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
A Design Analysis of Pairing Inductive Encoders With Flat Brushless Dc Motors Various encoder solutions, including inductive, magnetic, and optical designs, are utilized in electric motors for optimal servo control. The diameter and length of an encoder are determined by (read more)
Browse Rotary Encoders Datasheets for Portescap -
, brush DC motors, piezo motors, stepper motors, linear servo motors, gearheads, encoders and motion controllers that are used in the most demanding applications in markets such as medical, aerospace, optics, robotics, and semiconductor equipment. At MICROMO, we don't just offer the industry (read more)
Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO -
Oriental Motor USA is pleased to introduce of a brand new line of servo motors called the AZX Series. These new servo motors are equipped with the same battery-free mechanical absolute encoder technology used in the Alpha Step AZ Series. Since these new AZX Series servo motors can achieve high (read more)
Browse AC Servomotors Datasheets for Oriental Motor USA -
. Additional accessories such as gearheads, to help adapt the motor speed and increase the torque output, and encoders for precise control and feedback, can help fine tune the motor solution to your specific requirements. Portescap miniature brush dc, brushless dc, and stepper motors can be found in (read more)
Browse DC Motors Datasheets for Portescap
Conduct Research Top
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
-to-Digital Converters (ADCs) DSC family. * Quadrature Encoder Interface (QEI) When performing controller routines and implementing Why Use the FOC Algorithm? digital filters, dsPIC DSCs enable designers to optimize The traditional control method for BLDC motors drives code because MAC instructions
More Information Top
-
Characterization of dimensional features of mesoscale component using capacitive sensor
The stages are driven by a stepper motor with quadrature encoder for obtaining feedback about the position of the stage.
-
Design techniques for power-efficient motor control
• Most high-precision motors, like the servo-type stepper motors , support quadrature - encoder interfaces • Control system must provide quadrature-encoder interface logic to determine accurate speed, position and acceleration of the motion rotors • With a mixed-signal FPGA, accuracy…
-
Unwarping Encoder Ripple in Low Cost Haptic Interfaces
ters appropriately, it is possible to produce a pair of quadrature volt- totype stepper motor and encoder , where the motor body is 42mm .
-
Anatomical Optical Coherence Tomography for Long-Term, Portable, Quantitative Endoscopy
Position information is ob- tained by step counting for the stepper motor , and by a rotary op- tical quadrature encoder for the dc motor.
-
Quantitative imaging of the human upper airway: instrument design and clinical studies
Position information is obtained by step counting for the stepper motor , and by a rotary optical quadrature encoder for the DC motor.
-
New Miniature Stepper Motors With Linear Actuation As Fine As 4 Microns Per Half Step
For a complete miniature drive system, some of the stepper motors with lead screw can be combined with a quadrature magnetic encoder with up to 2048 counts and a variety of gearboxes including zero backlash, exact ratio planetary, spur and hybrid.
-
Encoders
MicroMo offers a variety of high resolution integral encoders with quadrature signal output for combination with the FAULHABER DC-Micromotors, Brushless motor , ARSAPE stepper motor and ENGEL high power DC motors.
-
10.19.05 -- Feature Article: CYRO Industries' Acrylic Polymers Reference Guide For The Medical Industry
MicroMo offers a variety of high resolution integral encoders with quadrature signal output for combination with the FAULHABER DC-Micromotors, Brushless motor , ARSAPE stepper motor and ENGEL high power DC motors...
-
Design and performance evaluation of a master controller for endovascular catheterization
To evaluate the performance of the catheter-sensing unit, we used a stepper motor (VEXTA ASM46AA, resolu- tion 1000P/R) with an encoder (1000 count-per-revolution quadrature encoder) to pull, push and rotate the catheter and compared the data obtained by the…
-
A Fiber Positioner Robot for the Gran Telescopio Canarias
The motors used in the prototype were 8mm diameter stepper motors , manufactured by Faulhaber, each moving one axis in combination with a 1:120 gearbox and a quadrature encoder with 32 lines resolution.
Indicates content that may require registration and/or purchase.