-
Supplier: Rotork plc
Description: The QTW150 gearbox has been designed with simplicity in mind, resulting in a robust design with manufacturing optimised to deliver reliability and consistent performance. The QTW150’s simple, rugged construction makes it an ideal choice for quarter-turn valve applications.
-
Supplier: Rotork plc
Description: The ABM series are rugged, industrial grade products manufactured with ductile iron housing components, featuring a polyurethane coating and high performance axial bearings. The ABM operators are quarter-turn devices intended for the operation of ball, plug and butterfly valves
- Mounting Style: Flange(s)
-
Supplier: Rotork plc
Description: Manual Quarter-turn Gear Operators for Fire Protection Butterfly Valves. Cast iron gearbox suitable for use with fire protection (i.e. sprinkler) systems, includes limit switches to be incorporated into a supervisory electrical circuit. Designed and tested specifically to meet
- Gearing: Worm
-
-
Supplier: Rotork plc
Description: Designed to suit manual applications, the HOW/MPR worm gear operators are quarter-turn devices intended for the operation of ball, plug and butterfly valves. The HOW/MPR gear operators include low lead angle gearing designed to be inherently self-locking.
- Gearing: Worm
-
Supplier: KSB AG
Description: Manual actuators for the operation of quarter-turn valves. MA range manual gearbox, irreversible planetary gear kinematics, operation by handwheel. Applications Building services, industrial processes.
- Actuator Torque: 1,106.1946902654865 to 2,212.389380530973 In-lbs
- Operating Temperature: -4 to 176 F
- Features: Handwheel Actuator
- Actuation Method: Manual
-
Supplier: Assured Automation
Description: The Assured Automation R-Series electric valve actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves 1/4" to 3" and resilient seated butterfly valves (115 AC) 2" to 4". Features
- Actuator Torque: 300 to 600 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 to 230 volts
- Operating Temperature: 0 to 150 F
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MSA-2907 servo actuator is a high quality product, optimized for UAV requirements such as temperature range -54 C +71 C, EMI RFI shielding and high reliability. The MSA-2907 is a 28 V DC based actuator with brushless DC motor, high efficiency gearbox and electronic control system. It is
- Actuator Torque: 146.017699115044 In-lbs
- DC Voltage: 28 volts
- Operating Temperature: -40 to 159.8 F
- Features: Electric
Find Suppliers by Category Top
Featured Products Top
-
full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
DynaQuip Controls HP Series Rack& Pinion Pneumatic Actuators are designed to meet the needs of the quarter-turn valve market. Engineered to be compact, durable, and versatile, these actuators represent the latest technology coupled with economical and long-lasting operation. Our HP Series (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Watch>>Indelac Controls, Inc. Company Overview Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
. They are a system of valves with many parts used to control products from a well. These valves mostly appear in offshore oil rigs. Cock Valves In plumbing, cock valves also referred to as quarter-turn valves or plug valves, is a valve that drains tanks. It permits or restricts the flow of (read more)
Browse Wrenches Datasheets for Lowell Corporation -
L series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Actuators Quarter-turn electric actuators use electrical energy to open, close, or throttle valves that require highly accurate positioning. They are designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
override and position indicator. Quarter Turn Electric Actuators Quarter-turn electric actuators use electrical energy to open, close, or throttle valves that require highly accurate positioning. They are (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
turning valve - offers from turning valve manufacturers, suppliers, exporters & wholesalers
YZ-SD Quarter Turn Worm Gearbox for Electric Valves .
-
Flanged Ball Valve - Flanged Ball Valve Manufacturers, Suppliers (Page 5)
YZ-SD Quarter Turn Worm Gearbox for Electric Valves .
-
Valve Actuator - Valve Actuator Manufacturers, Suppliers
Related Searches : electric actuator, actuator, valve, pneumatic actuator, linear actuator, gearbox , valve operator, quarter turn actuator, gear operator, 12 volt linear actuator, manual actuator, kva, intelligent actuator More..
-
Valve Actuator Exporters, Valve Actuator Selling Leads
Related Searches : electric actuator, actuator, valve, pneumatic actuator, linear actuator, gearbox , valve operator, quarter turn actuator, gear operator, 12 volt linear actuator More..
-
Sell Hand wheel Gearbox Operator
Our 20-series Aluminum valve hand wheel gearbox , 90 quarter turn drive device is suitable for butterfly valve, ball valve and plug valve and so on.
-
Federal Register > Wednesday, October 22, 2008 > [73 FR 62952] Frontseating Service Valves from the People's Republic of China: Preliminary Determination of Sa...
Valve Power stated in its financial statement that "the company is in the business of production & sales of manual operated quarter turn gearboxes required to open & close valves ." .
-
Theory and Practice of Gearing and Transmissions
Fig. 10 Fragments of dimensional rows of quarter - turn a and multi-turn b spiroid gearboxes of pipeline valves .
-
Valve Handbook, Third Edition > Manual Operators and Actuators
The gearing is protected by the gearbox , which not only protects nearby personnel from the turning gears but also minimizes contact with atmospheric or outside conditions. .... Gear operators are normally bolted onto the bonnet or bonnet cap of linear-motion and some quarter -turn valves and bolted onto the body of butterfly and some ball valves.
-
Suppliers to the new Skoda Superb
…illuminator and turn signal Magna Outside mirror Magna Rear door glazing Saint-Gobain Sekurit Rear lamps Magneti Marelli Rear quarter glazing Saint-Gobain Sekurit … roof Webasto Roof Systems Turn signal Magna Washer hoses … cleaners Mahle Air control valve (ACV) (1.9l/77KW TDI … rail [1.8l TSI] Winkelmann Powertrain Components Fuel supply unit Continental Automotive Systems Gearbox mount Vibracoustic Glow…
-
Suppliers to the Honda CR-V
…lh & rh AGC Automotive Europe Garnish tailgate lower R-Tek Glass run channels Dura Hoodliner acoustic absorber (engine compartment) Rieter Mtx shifter Ficosa Other exterior trim Decoma Park & turn lamps Decoma Primer surfacer PPG Coatings Quarter window lh & rh … Elements for belt drive (accessory drive) [gasoline] INA Expansion tank (diesel) Denso Fuel gasket seal Catelsa Caceres Fuel pump module Denso Fuel strainer Denso Intercooler (diesel) Denso Magnet valve Denso Oil cooler Mahle … Seals for engine and gearbox (delivered by freudenberg nok…
Indicates content that may require registration and/or purchase.