Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newport MKS
Description: reference cell consists of a 2x2 cm monocrystalline silicon photovoltaic cell with a choice of two windows. The KG5 heat absorbing window offers high transmission for visible wavelengths and absorb IR wavelengths. For a wider wavelength transmission range, a fused silica
-
Supplier: Knight Optical (UK) Ltd
Description: Quartz material is stronger than glass, can be used at temperatures up to 1050°C and has a high average transmission of over 80% from 260nm to 2500nm. Quartz windows are useful for most UV applications other than fluorescence applications as quartz windows
- Diameter, Square Side, or Rectangular Length: 15 mm
- Surface Quality: 40-20 Scratch / Dig
- Window Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: Quartz material is stronger than glass, can be used at temperatures up to 1050°C and has a high average transmission of over 80% from 260nm to 2500nm. Quartz windows are useful for most UV applications other than fluorescence applications as quartz windows
- Diameter, Square Side, or Rectangular Length: 25 mm
- Surface Quality: 40-20 Scratch / Dig
- Window Shape: Circular
-
-
Supplier: Knight Optical (UK) Ltd
Description: Quartz material is stronger than glass, can be used at temperatures up to 1050°C and has a high average transmission of over 80% from 260nm to 2500nm. Quartz windows are useful for most UV applications other than fluorescence applications as quartz windows
- Diameter, Square Side, or Rectangular Length: 40.00000000000001 mm
- Surface Quality: 40-20 Scratch / Dig
- Window Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: Quartz material is stronger than glass, can be used at temperatures up to 1050°C and has a high average transmission of over 80% from 260nm to 2500nm. Quartz windows are useful for most UV applications other than fluorescence applications as quartz windows
- Diameter, Square Side, or Rectangular Length: 16 mm
- Surface Quality: 40-20 Scratch / Dig
- Window Shape: Circular
-
Supplier: Newport MKS
Description: The 77348 Photomultiplier Tube covers the 160 to 900 nm range with a peak wavelength of 400 nm, with a Quartz window material. PMTs are the most sensitive single channel detector offered by Oriel Instruments, making them an excellent choice for low-light measurements. Please note the
- Spectral Response Range: 160 to 900 nm
- Rise Time: 2.2 ns
-
Supplier: Gavish, Inc.
Description: of quartz windows to the point of failure either by full penetration or undercutting of sealing O-rings. While the service life of quartz windows can be quite limited, in many cases sapphire windows can be used indefinitely. The most common sapphire chamber
- Diameter, Square Side, or Rectangular Length: 300.00000000000006 mm
- Thickness: 0.5 to 12.700000000000001 mm
- Wavelength Range: 200 to 3,500 nm
- Window Shape: Circular, Rectangular, Square
-
Supplier: CeNing Optics Co., Ltd.
Description: used at temperatures of 1000°C. Moreover, quartz glass material has a high thermal shock resistance. Quartz glass is extremely resistant to salt solutions, acids and water. The chemical resistance of quartz glass to bases surpasses almost all other glass materials. Due to the
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 to 50.800000000000004 mm
- Thickness: 1 to 5.000000000000001 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Description: Qnnect, formerly Hermetic Solutions Group manufactures hermetic windows for laser, optical, RF/waveguide and infrared applications that maintain the highest levels of hermetic integrity under extreme environmental conditions. Our hermetic windows provide engineers additional advantages
- Material: Aluminum
- Profile: Circular, Rectangular
- Features: Military (MIL-SPEC) Standards, Other
- Component Type: Pressure Windows
-
Supplier: Gavish, Inc.
Description: With high strength and durability, biocompatibility, spectral transmission from 200 3500 nm, and thermal conductivity 28 times higher than quartz or glass optics, sapphire is used in a range of medical and other applications combining these properties to optimize system performance. Sapphire
- Thickness: 0.5 to 12.700000000000001 mm
- Wavelength Range: 200 to 3,500 nm
- Window Shape: Circular, Rectangular, Square
- Window Type: Plane Windows
-
Supplier: Cole-Parmer
Description: • Fits most standard-sized (10 mm) cuvette sample holders Available for UV/Vis absorbance spectroscopy applications (two polished windows). Match the cuvette center height to your instrument's light beam height; see individual cuvette specifications to verify correct manufacturer beam height.
- Volume: 0.01 cc
- Glass Material: Glass - Quartz
-
Supplier: Cole-Parmer
Description: • Fits most standard-sized (10 mm) cuvette sample holders Available for UV/Vis absorbance spectroscopy applications (two polished windows). Match the cuvette center height to your instrument's light beam height; see individual cuvette specifications to verify correct manufacturer beam height.
- Volume: 0.16 cc
- Glass Material: Glass - Quartz
-
Supplier: Cole-Parmer
Description: • Fits most standard-sized (10 mm) cuvette sample holders Available for UV/Vis absorbance spectroscopy applications (two polished windows). Match the cuvette center height to your instrument's light beam height; see individual cuvette specifications to verify correct manufacturer beam height.
- Volume: 0.060000000000000005 cc
- Glass Material: Glass - Quartz
-
Supplier: Cole-Parmer
Description: • Fits most standard-sized (10 mm) cuvette sample holders Available for UV/Vis absorbance spectroscopy applications (two polished windows). Match the cuvette center height to your instrument's light beam height; see individual cuvette specifications to verify correct manufacturer beam height.
- Volume: 0.09999999999999999 cc
- Glass Material: Glass - Quartz
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser
- Surface Quality: 10-5 Scratch / Dig
-
Description: systems, and medical endoscopic tools. Our hermetic windows provide engineers additional advantages beyond high hermetic performance. They are available with a variety of optical glasses such as sapphire, quartz and BK10. These windows are also designed to be laser welded into a
- Windows Features: Antireflective
- Window Material: Sapphire
- Features: Specialty / Other
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser
- Windows Features: Antireflective
- Window Material: BK7 Glass, UV Grade Fused Silica
- Features: Specialty / Other
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Fused silica glass uses Fused silica and quartz are used in the manufacture of many optical components: such as optical lenses, optical mirrors, UV and IR wavelength transmitting
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
-
Description: Nor-Cal Products manufactures an extensive line of high and ultra high flanged vacuum viewports. Zero length fused quartz viewports are available in NW-40 and 50 flange versions and are an o-ring (Viton) sealed assembly, using the standard NW clamp. The quartz window is easily
- Operating / Bake-out Temperature: -4 to 392 F
- Viewing Diameter: 1.26 to 1.63 inch
- Features: All Ports Same Type, Integral Window, Quartz
- Port Type: Flange
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: wide range of applications such as chemical analysis,astronomy, and remote sensing. Wedge windows or prisms can be made of different types of materials such as glass, quartz, or plastic, each suitable for specific applications. They can also be coated with different types of coatings
- Surface Quality: 40-20 Scratch / Dig
- Window Shape: Circular
- Features: Specialty / Other
- Wedged or Parallel?: Wedged
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: exceed those of crystalline quartz without the problems of orientation and temperature instability inherent in the crystalline form. It will not fluoresce under UV light and is resistant to radiation. For high-energy applications, the extreme purity of fused silica eliminates microscopic
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Applications of sapphire Single Crystal Sapphire's optical, electrical, chemical resistance, high thermal conductivity, and mechanical properties make it a superior choice over quartz, alumina and other ceramic materials for hundreds of applications ranging from optical sapphire
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Rectangular
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: sapphire are fully applied to military infrared equipment, observation window for high temperature furnaces, windows for counters, etc. Geometric cutting or micro drilling of borosilicate glass, sada lime glass, quartz glass, and many other kinds of glass, especially for the
- Transmission Range: 200 to 5,500 nm
- Application: Infrared (IR)
- Filter Type: Spectral Filters
- Filter Shape: Square
-
Supplier: Electro Optical Components, Inc.
Description: Features: AlGaInN-based UV Sensor Horizontal Direction Detection Thread : PT 1 1/4″ Window : Quartz Glass Case Material : STS 316-L(1.4404 Water Resistance : 10 bar Cable Length : 5 m (Standard) Applications: UV water sterilization UV lamp/UV LED monitoring
- Operating Temperature: -30 to 85 C
- Display Type: None
- Features: Other
-
Supplier: MPF Products, INC.
Description: Vacuum-Optics w/ Crystalline Quartz Window, Bakeable to 200 degrees C, Stainless Steel Housing & Flange, UHV Compatible
- Circular Diameter, Oblong Length: 1.88 inch
- Window Shape: Circular
- Connection Type: Flanged
- Features: Other
-
Supplier: Newport MKS
Description: silica is ideally used in high-energy laser applications with its high laser damage resistance. Its low thermal expansion coefficient allows the window to withstand very high operating temperatures, making this window an excellent choice for more demanding applications. Ideal for UV,
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Thickness: 1.5 mm
- Parallelism or Wedge Angle: 0.08333333333333334 arcmin
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: is ideally used in high-energy laser applications with its high laser damage resistance. Its low thermal expansion coefficient allows the window to withstand very high operating temperatures, making this window an excellent choice for more demanding applications. Ideal for UV,
- Diameter, Square Side, or Rectangular Length: 5.000000000000001 mm
- Thickness: 1 mm
- Parallelism or Wedge Angle: 0.08333333333333334 arcmin
- Surface Flatness: λ/10
-
Supplier: MPF Products, INC.
Description: Random Crystal Quartz (SiO2) Viewport, UHV Rated Vacuum-Optics, 0.90″ View Dia, 2.75″ Conflat Flange Vacuum-Optics w/ Crystalline Quartz Window, Bakeable to 200 degrees C, Stainless Steel Housing & Flange, UHV Compatible
- Circular Diameter, Oblong Length: 0.9 inch
- Window Shape: Circular
- Connection Type: Flanged
- Features: Other
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser
- Diameter, Square Side, or Rectangular Length: 2 to 800 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Windows Features: Antireflective
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser
- Wavelength Range: 488 to 1,550 nm
- Extinction Ratio: 100 : 1
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig
-
Supplier: Radwell International
Description: WINDOW QUARTZ GLASS, FOR USE WITH C7012E / F/ C7024 / AND C7061 SERIES, 20 PSI. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: LJ Star
Description: Borosilicate Glass to DIN 7080 with temperature ratings to 536°F (280°C)Quartz Glass with temperature ratings to 1000°F (537°C) Glass discs with wiper hole and Obround and gauge glass also available.
- Circular Diameter, Oblong Length: 2.4803163 to 9.842525 inch
- Temperature Rating: 32 to 536 F
- Window Shape: Circular
- Optical / Window: Glass
-
Supplier: Hamamatsu Photonics Europe
Description: For UV to visible, precision photometry; suppressed IR sensitivity Features - High UV sensitivity (quartz window type): QE=75 % (λ=200 nm) - Suppressed IR sensitivity - Low dark current
- Sensitivity: 0.36 A/W
- Spectral Response Range: 190 to 1,000 nm
- Active Area Diameter or Length: 5.8 mm
- Active Area Height: 5.8 mm
-
Supplier: Tate-Jones, Inc.
Description: Allows for optical pyrometer checking of the flame or operating vessel. The quartz lens is suited for a maximum intermittent operating temperature of 2048°F and continuous operating temperature of 1600°F, and allows for optical pyrometer checking of the flame or operation of vessel. Standard
- Thread or Flange Size: 1 inch
- Circular Diameter, Oblong Length: 1 inch
- Temperature Rating: 1,600 F
- Window Shape: Circular
-
Supplier: Electro Optical Components, Inc.
Description: Features: InAIGaN-based UV Sensor Window : Quartz Dome Case Material : Aluminum Cable Length : 5 m (Standard) Applications: Measure the UV Index from Sunlight UV lamp/UV LED monitoring
- Operating Temperature: -30 to 85 C
- Display Type: None
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
UV Sensor SMD packages available are: Ceramic SMD Package with UV Quartz Window and UV sensor for high energy, robust applications that require lower cost (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Sapphire Windows Application
window materials we supply are Quartz, Calcium Fluoride, BK-7
More Information Top
-
Enhancement of Heat and Mass Transfer in Mechanically Contstrained Ultra Thin Films
This channel was constructed with glass or quartz windows to allow visual data collection through the cooling channel into the test section.
-
Nonthermal Inactivation of Soy ( Glycine Max Sp .) Lipoxygenase by Pulsed Ultraviolet Light
Samples (5 mL) were illuminated for 1, 2, 4, 8, and 16 s at 3 distances 6, 8.5, and 11 cm from the PUV lamp's quartz window .
-
http://dspace.mit.edu/bitstream/handle/1721.1/34434/70684233-MIT.pdf?sequence=2
Figure 3.8 Quartz window irradiation setup in the experimentalendstation.
-
Study of the technique of utilizing a microwave Fabry--Perot resonator to obtain spatial electron density distributions in a minimum-B plasma
Standing Wave Envelope for the Quartz Window at .50 Turns .
-
Efficacy of Pulsed UV‐Light for the Decontamination of Escherichia coli O157:H7 and Salmonella spp. on Raspberries and Strawberries
pulse for an input of 3800 V and with 3 pulses per second setting at 1.8 cm from the quartz window according to the manufacturer’s specifications.
-
Inactivation of Staphylococcus aureus in Milk Using Flow‐Through Pulsed UV‐Light Treatment System
The effect of sample distance from the quartz window of the UV‐light source, number of passes, and flow rate was investigated.
-
Three‐dimensional numerical analysis on discharge properties of microwave excited ring dielectric line surface wave processing plasma device
Microwaves, entered from the waveguide, form standing waves inside the ring dielectric line (RDL) antenna surrounded by a conductor, then pass through 16 slots and the quartz window located on the bottom surface of the conductor surrounding the ring dielectric, enter the …
-
Numerical analysis and experimental investigation of discharge characteristics in a ring dielectric line surface‐wave processing plasma apparatus
Microwaves introduced into the device produce a standing wave in the ring dielectric line, which then trans- mits power to the discharge chamber through the rectangu- lar slots and the quartz window , exciting the plasma near the quartz window.
-
Langmuir probe diagnostic studies of pulsed hydrogen plasmas in planar
microwave reactors
The radiating waveguide is located 3 cm above a quartz window of 9.3 cm width that closes the plasma chamber.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36942/32173989-MIT.pdf?sequence=2
3.2 Effects of L.I.F. Quartz Windows on Friction . . . .
Indicates content that may require registration and/or purchase.