-
Supplier: Utmel Electronic Limited
Description: Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Flange Mount
- Voltage Rating: 250 volts
- Current Rating: 10 amps
-
Supplier: Utmel Electronic Limited
Description: Power Line Filter 50Hz/60Hz 3A 250VAC Quick Connect Flange Mount
- Voltage Rating: 250 volts
- Current Rating: 3 amps
-
Supplier: Utmel Electronic Limited
Description: Power Line Filter 50Hz/60Hz 6A 250VAC Quick Connect Flange Mount
-
-
Supplier: Newport MKS
Description: The 71306 Flange Mounted Cell is a simple mount with a 1.5 Inch Series female-flange on one end and a male-flange on the other. It holds 1 inch (25.4 mm) diameter optics up to 0.38 inch (9.5 mm) thick, and has a clear aperture of 0.8 inch (20 mm). It is ideal for holding optical
-
Supplier: Newport MKS
Description: The 77790 Flange Converter converts a 1.5 Inch Series set screw type female flange, into a Quick Connect female flange. Use it on any female flanged component that requires frequent interchange of accessories. Please note that the clear aperture is reduced to 1.2
-
Supplier: Newark, An Avnet Company
Description: RELAY SPDT 25A 120VAC .250 INCH QUICK CONNECT TERMINALS FLANGE MOUNT ROHS COMPLIANT: YES
-
Supplier: WEH Technologies Inc.
Description: components with a bead, rim, collar, flange, stub or male thread. By using high quality stainless steel the connectors meet the stringent requirements of industrial testing. The type TW850 quick connector is designed for a pressure range up to max. 9,140 psi (630 bar). Features: Just
- English Size: 0.125 to 0.5 inch
- Metric Size: 10.000000000000002 to 30 mm
- Design Units: English, Metric
- Features: Push-to-Connect / Push-On, Quick Coupler
-
Supplier: SCHURTER Inc
Description: Description Flange type Thermal circuit breaker 1 pole Reset type Quick connect terminals 6.3 x 0.8 mm Unique Selling Proposition Compact design Positively trip-free release Available with cover Different mounting possibilities Applications Power supplies Uninterruptible power
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 28 volts
- Continuous Current Rating: 0.05 to 16 amps
- Operating Temperature: 23 to 140 F
-
Supplier: MPF Products, INC.
Description: SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QuickFlange, Without Air-side Connector Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Grounded Shield, UHV Compatible
- Rated Voltage: 20,000 volts
- Electrical Feedthrough Type: Coaxial
- Features: Electrical, Other
- Feedthrough Mount: Flange Mount
-
Supplier: MPF Products, INC.
Description: SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.16″ QuickFlange, Without Air-side Connector Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Grounded Shield, UHV Compatible
- Rated Voltage: 20,000 volts
- Electrical Feedthrough Type: Coaxial
- Features: Electrical, Other
- Feedthrough Mount: Flange Mount
-
Supplier: U.S. Plastic Corporation
Description: Dimensions: 2-5/8" Long x 2-5/8" High. Flange Diameter 2". Thread Length is 1". Requires 1-1/16" mounting hole.
- Fitting Type: Bulkhead Fitting
- Connection Type: Flange
-
Supplier: MPF Products, INC.
Description: SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QuickFlange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
- Rated Voltage: 20,000 volts
- Electrical Feedthrough Type: Coaxial
- Features: Electrical, Other
- Feedthrough Mount: Flange Mount
-
Supplier: MPF Products, INC.
Description: SHV-20 Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.95″ QuickFlange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
- Rated Voltage: 20,000 volts
- Electrical Feedthrough Type: Coaxial
- Features: Electrical, Other
- Feedthrough Mount: Flange Mount
-
Supplier: SCHURTER Inc
Description: Description Flange type: TMF12-211 - Thermal-magnetic circuit breaker 1 pole Reset type Insensitive to shock or vibration Quick connect terminals 6.3 x 0.8 mm Unique Selling Proposition Tripping characteristic Fast or Slow Positively trip-free release Available with cover
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 28 volts
- Continuous Current Rating: 0.05 to 15 amps
- Operating Temperature: 23 to 140 F
-
Supplier: SCHURTER Inc
Description: Description Flange type: TMF12-211 - Thermal-magnetic circuit breaker 1 pole Manual ON/OFF type Insensitive to shock or vibration Quick connect terminals 6.3 x 0.8 mm Unique Selling Proposition Tripping characteristic Fast or Slow Positively trip-free release Available with
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 28 volts
- Continuous Current Rating: 0.05 to 15 amps
- Operating Temperature: 23 to 140 F
-
Description: Flange-to-fitting adapters are commonly used on chamber ports to connect flanges to special fittings. Nor-Cal offers these NW flanges for Swagelok, male and female VCR, quick disconnect, male and female NPT. Other combinations can be supplied quickly as specials.
- Operating / Bake-out Temperature: -4 to 302 F
- Component Type: Adapter, Quick Disconnect
- Port Type: Flange
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
-
Supplier: HUBER+SUHNER AG
Description: systems. The packaging density of QN increased compared to N thanks to the fact that no torque spanner is required to fasten the coupling nut. Additionally the outer dimensions of QN are smaller than N, leading to the advantage that even TNC-size flanges can be used at QN connectors.
- Frequency Range: 11 GHz
- Features: Circular / Cylindrical Connector, RF and Microwave Connector
-
Description: Flange-to-fitting adapters are commonly used on chamber ports to connect flanges to special fittings. Nor-Cal offers these CF flanges for Swagelok, male and female VCR, quick disconnect, male and female NPT, ball socket and Welch pump fittings as standards. Other
- Operating / Bake-out Temperature: -4 to 392 F
- Component Type: Adapter, Quick Disconnect
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr), Ultra-high Vacuum (< 10-8 torr)
- Features: Multiple Port Type / Adapter
-
Supplier: Newark, An Avnet Company
Description: Receptacle connector kit, flange mount, Checkmate , Quick locking, P type, counter-clockwise insert, female contacts included RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Receptacle connector kit, flange mount, Checkmate , Quick locking, P type, counter-clockwise insert, male contacts included RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RELAY SPDT 50A 24VDC SHROUDED .250 INCH QUICK CONNECT TERMINALS W/MOUNTING FLANGE WEATHERPROOF
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS, RECEPTACLE, FLANGED (SERIES A)
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS, RECEPTACLE, FLANGED (SERIES B)
-
Supplier: Qosina Corp.
Description: of error. This connector also features a genderless design and 3/4 inch sanitary flange. Made from polycarbonate and silicone, this quick disconnect's robust, reliable performance eliminates the need for clamps, fixtures or tube welders, providing high quality, single-use connections
- English Size: 0.5 to 0.75 inch
- Design Units: English
- Features: Flange, Quick Coupler, Sanitary / Food Grade Fitting, Tube Fitting
- Material: Polyethylene (PE)
-
Supplier: Qosina Corp.
Description: Manufactured by CPC®, this AseptiQuik® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQS33012 allows easy transfer of media with
- English Size: 0.5 to 0.75 inch
- Features: Barbed, Flange, Quick Coupler, Sanitary / Food Grade Fitting, Tube Fitting
- Design Units: English
-
Supplier: Qosina Corp.
Description: Manufactured by CPC®, this AseptiQuik® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC33012 allows easy transfer of media with
- English Size: 0.5 to 0.75 inch
- Features: Barbed, Flange, Quick Coupler, Sanitary / Food Grade Fitting, Tube Fitting
- Design Units: English
-
Supplier: Accuris
Description: CONNECTOR, RECEPTACLE, FLANGE MOUNT, ELECTRICAL, CIRCULAR, HIGH DENSITY, QUICK DISCONNECT, ENVIRONMENT RESISTING, CRIMP TYPE CONTACTS, CLASS A, F, AND E (SERIES 1)
-
Supplier: Accuris
Description: (R) CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS, RECEPTACLE, FLANGED (SERIES A)
-
Supplier: Qosina Corp.
Description: Manufactured by CPC®, this AseptiQuik® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC44012 allows easy transfer of media with
- English Size: 0.5 to 0.75 inch
- Features: Barbed, Flange, Quick Coupler, Sanitary / Food Grade Fitting, Tube Fitting
- Design Units: English
- Material: Polyethylene (PE), Polypropylene (PP)
-
Supplier: Smiths Interconnect, a Molex company
Description: D Series delivers industry-leading performance featuring simple push-button latching and a "D" shaped flange which makes mating orientation obvious. There are three D Series sizes that accommodate a wide variety of applications.. Intuitive and durable D Series is recognized for its ease of
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Connect together grooved end pipes or hose connections. Underwriters laboratories listed. Faster and easier than threaded, welded, or flanged connections. Quick-release version provides faster connecting and disconnecting hoses or pipes. Quick-release
- English Size: 2.5 inch
- Design Units: English
- Material: Iron (Cast/Ductile)
- Features: Quick Coupler
-
Supplier: Allied Electronics, Inc.
Description: RFI Power Line Filter, DK Series, 20 AMP, .250 Quick Connects, 250VAC
-
Supplier: Newport MKS
Description: The 77791 Light Source Coupling Ring has 1.5 Inch Series female connections on both ends. This Quick Connect model is very convenient to use. Just snap in the two flanged components and they're held firmly. A thumbscrew locks them in place so there is no fiddling with set screws and
Find Suppliers by Category Top
Featured Products Top
-
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. Main also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and (read more)
Browse Datasheets for MAIN Manufacturing Products, Inc. -
MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
. Compare Weld Neck Vs Slip-On Flanges: Examining Key Differences Weld neck and slip-on flanges are two popular forms of pipe flanges designed to securely connect pipes while meeting specific pressure and temperature requirements. Their primary differences lie in design (read more)
Browse Pipe Flanges Datasheets for Petersen Products Co. -
comes form our over 4 million-dollar inventory of standard flanges, special flanges, and other components (7500+ different items) and a quick turnaround of non-stock items. ASSISTANCE - experts are available to HELP YOU and review your orders. MAIN's engineers are part of the SAE, NFPA, and (read more)
Browse Pipe Fittings Datasheets for MAIN Manufacturing Products, Inc. -
over 4 million-dollar inventory of standard flanges, special flanges, and other components (7500+ different items) and a quick turnaround of non-stock items. ASSISTANCE - experts are available to HELP YOU and review your orders. MAIN's engineers are part of the SAE, NFPA, and ISO committees (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
Connectors: Cord-mounted plugs feature funneled wire entry to guide conductor strands and molded leverage points for easy unwiring. Flanged Inlets and Receptacles: Designed for easy termination access at the back, with laser-etched terminal markings for clear identification, these are (read more)
Browse Electrical Receptacles Datasheets for Heilind Electronics, Inc. -
With ratings up to 20A, 250V (UL), the range offers a variety of mounting styles and termination options, including flange mounting, snap-in and PCB mounting versions, together with 2.8 mm solder tabs, 4.8 mm and 6.3 mm quick-connect tabs, screw terminals and PCB pins. (read more)
Browse Circular Connectors Datasheets for DigiKey -
/Outdoor applications and the MIL-DTL-26482 based design provides a quick, reliable, 1/3 turn bayonet coupling. Additional ecomate® Aquarius™ connectors include optional In-Line, Jam-Nut, Square-Flanged, and End Cap configurations. Their pin and socket contacts are available on reels, in strip form (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
lengths with NPT, radial O-ring, and bolt-on flange options. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
using chokes with particularly high inductance and a larger X capacitor, ensure that both symmetrical and asymmetrical interference can be suppressed even more effectively. A metal flange screwed to the chassis guarantees a good ground connection. Terminals are 6.3 x 0.8 mm quick-connect (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc
More Information Top
-
Freeze‐fracturing: a review of methods and results
The plant consists of a cylindrical vacuum chamber equipped with quick con- nection flanges for the specimen transport device and the evaporators; a liquid nitrogen tank which acts as a baffle; two concentric liquid nitrogen-cooled cylinders as cold shields for the …
-
The Experience from Field Operation ofja Subsea Multiphase Booster
Then, the boosting unit has been lowered and fixed to the base frame by means of a quick flange connection system, (Fig. 5).
-
Subsea Testing Of A Multiphase Pumping Unit Prototype
A piled base frame supports the module connected by means of a quick flange connection system.
-
Optimisation of Deep Carboniferous Exploration Well Drilling in the Southern North Sea
There is little scope for optimisation in this interval except for the application of a quick connect flange nipple up procedure when attach- ing the diverter to the conductor, (none of the rigs used by ABL had an overshot diverter sys- tem).
-
3EHQ1 Parts - Avnet Express
Power Line Filter 50Hz/60Hz 3A 250VAC Quick Connect Flange Mount .
-
TE Connectivity / Corcom 1-6609021-1, B, 20 A, 250 Vac, -10 °C - Avnet Express
Power Line Filter 50Hz/60Hz 20A 250VAC Quick Connect Flange Mount .
-
CR4 - Thread: Testing Fixtures
Where can I find quick connect flange blank outs for leak testing flanged pumps in production in a high production facility?
-
10VB1 Parts - Avnet Express
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Flange Mount .
-
PRESSURIZED SOLID OXIDE FUEL CELL/GAS TURBINE POWER SYSTEM
folds are coupled at the periphery of the stack by a quick connect flange assembly.
-
A MODULAR ACTUATOR ARCHITECTURE FOR ROBOTIC APPLICATIONS
The two halves of each quick connect flange are joined by orienting the two flanges such that electrical connectors and dowel pins are aligned, mating the halves together and rotating by hand an interlocking collar through approximately 45° of rotation.
Indicates content that may require registration and/or purchase.