-
Supplier: Accuris
Description: MANIFOLD AND ACCESSORY ASSEMBLIES, PORTABLE FUEL DISTRIBUTION SYSTEMS, QUICK-DISCONNECT HOSE COUPLING TYPE
-
Supplier: Bijur Delimon International
Description: Application Permit easy uncoupling of oil lubricating system components. Built-in check valve on coupling body (left side of schematic below) shuts off automatically when coupling is disconnected. To disconnect, slide knurled sleeve on body back and release. To reconnect,
- English Size: 0.125 inch
- Material: Brass/Bronze
- Features: Coupling, Push-to-Connect / Push-On, Quick Coupler, Swivel
- Design Units: English
-
Supplier: Accuris
Description: COUPLINGS AND COUPLING HALVES-QUICK DISCONNECT, AIR HOSE, BOWES TYPE
-
-
Supplier: Cole-Parmer
Description: Coupling Body Fitting
- English Size: 0.25 inch
- Features: Barbed, Coupling, Quick Coupler
- Design Units: English
-
Supplier: Cole-Parmer
Description: Coupling Body Fitting
- English Size: 0.375 inch
- Features: Barbed, Coupling, Quick Coupler
- Design Units: English
-
Supplier: U.S. Plastic Corporation
Description: 3/8" Inline Hose Barb APC Series Acetal Female Coupling Body is 2.07" long and 1.30" high. Accepts 3/8" ID tubing.
- Features: Barbed, Quick Coupler
-
Supplier: Cole-Parmer
Description: Coupling Body Fitting
- English Size: 0.5 inch
- Features: Barbed, Coupling, Quick Coupler
- Design Units: English
-
Supplier: Cole-Parmer
Description: Coupling Body Fitting
- English Size: 0.5 inch
- Features: Barbed, Coupling, Quick Coupler
- Design Units: English
-
Supplier: Accuris
Description: COUPLING HALVES, LOW PRESSURE, AIR-HOSE, QUICK-DISCONNECT
-
Supplier: Accuris
Description: COUPLINGS - QUICK DISCONNECT, BOWES TYPE (AIR HOSES AND PIPING)
-
Supplier: U.S. Plastic Corporation
Description: 5/8" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Body is 2.94" long and 1.44" high. Accepts 5/8" ID tubing.
- Features: Barbed, Quick Coupler
-
Supplier: Newark, An Avnet Company
Description: Female Coupling, Quick- Disconnect, for 1/8 in. I.D. Hose with Check Valve
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) establishes the suggested requirements and test methods for the evaluation, qualification testing, and/or acceptance testing of fuel and pneumatic couplings, quick disconnects, hydraulic fittings, and hose assemblies. The
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) establishes the suggested requirements and test methods for the evaluation, qualification testing, and/or acceptance testing of fuel and pneumatic couplings, quick disconnects, hydraulic fittings, and hose assemblies. The
-
Supplier: ASTM International
Description: 1.1 This specification covers the manufacturing data required to produce a variety of styles and sizes of quick disconnect couplings for marine use that ensure interchangeability and safety of operation. 1.2 In general, quick disconnect couplings are
-
Supplier: General Pump
Description: General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications
- English Size: 0.25 inch
- Coupling Type: Ball and Sleeve
- Material: Brass/Bronze
- Features: Coupling, Hose Fitting, Hydraulic Fitting, Quick Coupler
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Coupling Set, Hose Barb, Straight Thru with Fits 1/8 inch ID Tubing (3.18 mm). Get fast shipping and volume discounts on Quick Disconnect Couplings parts.
- English Size: 0.125 inch
- Metric Size: 3.2000000000000006 mm
- Connection Type: Barbed
- Fitting Type: Coupling
-
Supplier: WEH Technologies Inc.
Description: WEH® connector can use the TK350 quick coupling and the corresponding TN350 quick coupling nipple fitted to the filling hose. The quick release system is used for quick changes of WEH® connectors, either for repair or for a changeover to another type
- Metric Size: 16 mm
- Material: Brass/Bronze, Stainless Steel
- Design Units: Metric
- Features: Quick Coupler
-
Supplier: General Pump
Description: General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications
- English Size: 0.5 inch
- Material: Brass/Bronze
- Features: Coupling, Hose Fitting, Hydraulic Fitting, Quick Coupler
- Design Units: English
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Connect together grooved end pipes or hose connections. Underwriters laboratories listed. Faster and easier than threaded, welded, or flanged connections. Quick-release version provides faster connecting and disconnecting hoses or pipes.
- English Size: 2.5 inch
- Design Units: English
- Material: Iron (Cast/Ductile)
- Features: Quick Coupler
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Shut Off with Fits 5/16 inch ID Tubing (7.9 mm). Get fast shipping and volume discounts on Quick Disconnect Couplings parts.
- English Size: 0.3125 inch
- Metric Size: 7.94 mm
- Connection Type: Barbed
- Fitting Type: Coupling
-
Supplier: Qosina Corp.
Description: Quick Disconnect Coupling Connectors Quick disconnect connectors for general purpose, life sciences and specialty products are available in a variety of materials and configurations. Qosina’s quick disconnect couplings are manufactured by
- English Size: 0.1875 inch
- Metric Size: 4.76 mm
- Connection Type: Barbed
- Fitting Type: Coupling
-
Supplier: Qosina Corp.
Description: Quick Disconnect Coupling Connectors Quick disconnect connectors for general purpose, life sciences and specialty products are available in a variety of materials and configurations. Qosina’s quick disconnect couplings are manufactured by
- English Size: 0.125 inch
- Metric Size: 3.2000000000000006 mm
- Connection Type: Barbed
- Fitting Type: Coupling
-
Supplier: Radwell International
Description: 1/4" INSIDE TUBE DIAM, BRASS, QUICK DISCONNECT, HOSE BARB INLINE COUPLING BODY 250 MAX PSI, -40 TO 180°F, 1.87" OAL X 0.75" OVERALL HEIGHT, CHROME PLATED. FREE 2 YEAR RADWELL WARRANTY
- Features: Barbed, Coupling, Quick Coupler
-
Supplier: CEJN Industrial Corporation
Description: Series 550 Vented Safety couplings feature an easy-to-grip designand require only a low connection force. They are smaller, more compactand generate higher flows than comparable designs. Series 550 couplingshave an extremely low noise level upon disconnection. Included in theseries are
- English Size: 0.25 to 0.5 inch
- Metric Size: 6.300000000000001 to 13 mm
- Features: Coupling, Hose Fitting, Nipple, Pneumatic Fitting, Quick Coupler, Threaded
- Design Units: English, Metric
-
Supplier: Radwell International
Description: QUICK DISCONNECT COUPLING, STRAIGHT THROUGH, ST SERIES, STEM PLUG HOSE COUPLER, SMOOTH STEM, 1/4 INCH HOSE INNER DIAMETER, PUSH TO CONNECT, RING LOCK, HIGH FLOW CAPACITY, BRASS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CEJN Industrial Corporation
Description: for a wide variety of media. The uniquepatented design enables the couplings to be connected/disconnectedunder full working pressure. The high performing couplings and nippleshave a working pressure of up to 300 bar and their Flat-Face, Non-Dripdesign ensures leak-free performance.
- English Size: 1 inch
- Features: Coupling, Hose Fitting, Hydraulic Fitting, Nipple, Quick Coupler
- Design Units: English
- Material: Stainless Steel
-
Supplier: Petersen Products Co.
Description: Connection Type Quick Disconnect Ball Lock x 1/4 MPT Description 3/8" x 25' (7620mm) Triple Hose Hose, Inflating/Deflating Red Hose, 3/8" NPT to QD Plug or Coupling Hose, Read-back Test Pressure Yellow Hose, 3/8" NPT to QD Plug or
- Product Form: Complete Hose Assembly
-
Supplier: Advanced Technology Products
Description: Zinc-Plated Couplings are a great economical option for any job site or industrial setting. These quick disconnects are machined from steel, providing a hard surface that is not easily damaged like brass or aluminum.
- Fitting Type: Adapter, Hose Fitting
- Connection Type: Barbed
- Features: English, Pneumatic Fitting
-
Supplier: Radwell International
Description: NONSPILL QUICK DISCONNECT COUPLING, 1/4" NOMINAL FLOW, FEMALE, 120 MAX PSI, 32 TO 160F, POLYPROPYLENE COUPLING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HOSE END, COUPLING, FEMALE, BRASS, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
- Features: Quick Coupler
-
Supplier: Advanced Technology Products
Description: ATP’s Premium Series Quick Disconnects are precision machined, chrome-plated steel. Chrome-Plating Resists Corrosion, Easily Cleaned of Paint or Grease Steel Construction Maintains Integrity, not Easily Damaged like Brass Precision Machining Ensures Long Lasting, Leak Free Connection
- Fitting Type: Adapter, Hose Fitting
- Connection Type: Barbed
- Features: English, Pneumatic Fitting
-
Supplier: Advanced Technology Products
Description: Constructed of Stainless Steel for the ultimate in corrosion resistance and durability, these quick disconnects are the premium option for a long service life in the toughest environments. When corrosion, elevated temperatures, or repetitive cleaning is a concern, the stainless steel
- Fitting Type: Adapter, Hose Fitting
- Connection Type: Barbed
- Features: English, Pneumatic Fitting, Stainless Steel
-
Supplier: Advanced Technology Products
Description: disconnection, for a quick disconnect, free rotating coupling. 42AB Dual Tube couplings interconnect with other similar industry Twin thumb-latch type couplings. Tube Size Metric Tube Length Width Height 1/8” ID 3.2mm ID 1.45” .75” 1.00”
- Features: Adapter, English, Pneumatic Fitting, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting
- Material: Polypropylene (PP)
-
Supplier: Hosco Finishing System Components
Description: quick disconnects, restrictors and flow regulators, paint and air hoses, plus paint system accessories. Our global customer base and application environments include automotive assembly and component manufacture, truck and bus, farm and construction equipment, and aerospace
- English Size: 0.375 inch
- Fitting Type: Coupling
- Features: English
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
The main functions of quick connectors include convenience, speed, safety, reliability, and cost reduction. In the industrial field, quick couplings can be easily disassembled and connected, improving work efficiency and productivity. Compared with traditional threaded connections and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
' (3m) static resistant hose, hose hanger, 1/2 NPT quick connects coupling, 20' (6m) compressed air hose, pressure gauge and aluminum chip wand (drum included with Premium Systems). (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
platforms, providing efficient thermal management through GPU and CPU cold plates, manifolds, quick disconnects, and customized cooling assemblies. Supporting advanced computing platforms including NVIDIA GB300, GB200, H200, and AMD EPYC SP5 systems, ToneCooling provides (read more)
Browse Heat Exchangers Datasheets for ToneCooling Technology Co., Ltd -
during mating operation while preventing unintentional disconnection during vibration from occurring once mated together. They can be used for quick disconnect RF applications, generally used at lower frequencies (up to 4 GHz) since the quick disconnect is much less secure and shock resistant than a (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
construction for mechanical reliability, MIL-DTL-5015 connectors find use in many applications. MIL-DTL-26482 MIL-DTL-26482 connectors are miniature circular connectors designed for quick-connect/disconnect applications. These are especially common in systems that (read more)
Browse Aerospace Bearings Datasheets for ASAP Semiconductor LLC -
Neill–Concelman (BNC) Connectors: BNC connectors are a quick connect/disconnect variation, typically being found in settings where ease of set up or removal is most desirable (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > US Coast Guard > Marine Safety Manual > Volume 2 - Materiel Inspection > Section C > [FDBKF2005051111001...
Quick disconnect hose couplings are divided into: Standard Class and Class I.
-
Heavy-duty Engine Lubricant Fuel Economy Assessment by Available Test Methods
… had the following driveline components: Detroit Diesel 60 Series 4-stroke Engines Meritor RMX10-145A Transmissions Meritor RT-40-145 drive axles with 3.73:1 ratios Truck Preparation One fuel weigh tank with quick disconnect hose couplings was mounted on each …
-
Lubricants That Optimize Diesel Engine Fuel Economy and Allow Extended Oil Drains
Appendix APPENDIX SAE J1321 TEST PROCEDURE Truck Preparation: One weigh tank with a quick disconnect hose coupling was mounted on each truck.
-
Control drum actuator checker
The cart is provided with quick disconnect hose couplings to reduce setup time.
-
Field Experience With Riserless Light-Well Intervention
… riser IWOCS have also indicated a vulnerability to water hammer effects and random/temporary blockage of hydraulic circuits due to the flexing of junction (stab) plates lines when sudden bursts of high pressure hydraulics pass through hydraulic hoses quick disconnect couplings , and fittings.
-
Plastic Quick Disconnect Fittings Barbed Body from Cole-Parmer
All-Plastic Quick Disconnect Hose Barb Coupling Body with Lock; PC, 1/4" Tube ID .
Indicates content that may require registration and/or purchase.