-
Supplier: DigiKey
Description: "0.187"" (4.75mm) Quick Connect Female 16-22 AWG, Wire Combination Range Crimp Connector Fully Insulated"
- Contact Size (AWG): 16 to 22 AWG
- Gender: Female / Jack
-
Supplier: DigiKey
Description: QUICK DISCONNECT RECEPTACLES
- North American (AWG): 18 to 22 AWG
- Features: Insulated, Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1314687-5060301 Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors Series: 2176 Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-22 AWG Contact
-
-
Supplier: TE Connectivity
Description: Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.6 MM [.102 INCH ] Overall Length : 19.8 MM [.78 INCH ] Receptacle Terminal Stock Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) :
- North American (AWG): 17 to 20 AWG
- International (mm2): 0.5 to 1 mm2
- Features: Other, RoHS
-
Supplier: Newark, An Avnet Company
Description: CRIMP TERMINALS - QUICK CONNECT & DISCONNECT ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: Three Way Connector, Dual Male, Single Female Quick Disconnect Adapter, .250 x .
-
Supplier: Waytek, Inc.
Description: Molex 19043-0010 3-Way Quick Disconnect Adapters Category: Quick Disconnect Manufacturer: Molex Series: Krimptite Material: Brass Terminal Connection Type: Push-On
- Terminal Type: Ferrule Terminal
- Features: Other, RoHS
-
Supplier: Waytek, Inc.
Description: Molex 19043-0053 3-Way Quick Disconnect Adapters Category: Quick Disconnect Manufacturer: Molex Series: Krimptite Material: Brass Terminal Connection Type: Push-On
- Terminal Type: Ferrule Terminal
- Features: Other, RoHS
-
Supplier: Newark, An Avnet Company
Description: TERMINAL, FEMALE QUICK DISCONNECT; TAB SIZE - METRIC ,TAB SIZE - IMPERIAL,WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; INSULATOR COLOUR:BLUE; CONDUCTOR AREA CSA ROHS COMPLIANT: YES
-
Wire Terminals - Terminal, Male Disconnect, 0.11, Quick Connect; Tab Size Metric Keystone -- 62W4853Supplier: Newark, An Avnet Company
Description: TERMINAL, MALE DISCONNECT, 0.11", QUICK CONNECT; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes
-
Wire Terminals - Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone -- 62W4847Supplier: Newark, An Avnet Company
Description: TERMINAL, MALE DISCONNECT, 0.25", QUICK CONNECT; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:3.3mm; Terminal Plating:Tin; Product Range:-; Board Thickness:0.032" RoHS Compliant: Yes
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type J Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded
- Sensitive Length: 8 inch
- Base, Noble and Refractory Metal Type: J
- Features: Thermocouple
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded
- Sensitive Length: 8 inch
- Base, Noble and Refractory Metal Type: E
- Features: Thermocouple
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type K Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
- Sensitive Length: 8 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Waytek, Inc.
Description: Crystal Clear Heat Shrink 31914 Male Quick Disconnect Category: Quick Disconnects 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides stronger seal
- North American (AWG): 16 to 14 AWG
- Features: Heat Shrink Type, Insulated
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Differential Analog preamplifier to allow for interfacing with most any existing OEM transmitter. Available end of cable terminations include tinned leads, BNC connector for pH sensors and ORP sensors without integral preamplifier. Quick disconnect IP67 & NEMA 6P rated
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: Waytek, Inc.
Description: 3M 73M-250-32-NL Scotchlok(TM) Male Quick Disconnects Category: Quick Disconnects Manufacturer: 3M Series: Scotchlok Material: Tin-plated copper Operating Temp: -40°F to 220°F (-40°C to 105°C) Increased corrosion resistance Easily connect and disconnect at the
- North American (AWG): 12 to 10 AWG
- Material: Copper
- Features: Insulated, Other, RoHS
-
Supplier: TelephoneStuff.com
Description: Mini-Quick connectors are a line of environmentally protected industrial circular connectors typically used for the installation and quick disconnect of 18 & 30 mm proximity sensors, limit switches, photoeyes and solenoids. Mini-Quick's environmental and
-
Supplier: SCHURTER Inc
Description: Description Snap-in, front side: Connector, Pin temperature 70 °C Protection class I V-Lock Quick connect terminals Unique Selling Proposition Terminal cross version of 4797 along Characteristics Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Other
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 2.5 kilovolts
- Power Type: AC Power Connector
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Snap-in, Front Side Line Outlet Protection class I Combined quick connect- or solid wire IDC terminal Unique Selling Proposition IDC terminals for efficient wiring Significant reduces labor costs IDC Along- or Cross solid wire orientation Ideal for PDU
- Voltage Rating: 125/250 V
- Operating Temperature: -25 to 75 C
- Dielectric Withstanding Voltage: 2 kilovolts
- Standards / Certifications: CSA Mark, RoHS Compliant, UL Listing Mark
-
Supplier: UL Standards & Engagement
Description: does not apply to (a) splicing wire connectors intended for direct burial; (b) insulated splicing wire connectors intended for use at voltage levels exceeding 600 V (1000 V in a sign or luminaire); (c) terminal wire connectors; (d) wire binding screw
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Snap-in version front side 1 Function: Connector, Pin temperature 70 °C, Protection class II Solder / Quick Connect Other versions on request Other panel thickness Types for enhanced glow wire test requirements acc. IEC 60695-2-12 and -13 for the use in
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 2 kilovolts
- Power Type: AC Power Connector
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Snap-in, front side Appliance Inlet, Pin temperature 70 °C, protection class I or II Safety of electrical appliances for household and similar purposes. Meets the requirements for appliances in unattended use. This includes the enhanced requirements of glow wire tests
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 2 kilovolts
- Power Type: AC Power Connector
-
Supplier: DigiKey
Description: Connector Kit Wire Splice, Quick Disconnect
-
Supplier: Hubbell Incorporated
Description: BUTTED SEAM, QUICK CONNECT TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING VINYL INSULATED INSULATION TYPE 0.25 INCH WIDTH X 0.032 INCH THICKNESS TAB SIZE FINGRIP[TM] BRAND OVERALL DIMENSION 0.87 INCH LENGTH X 0.29
- North American (AWG): 16 to 14 AWG
- Features: Insulated
- Terminal Type: Push On Terminal
-
Supplier: TelephoneStuff.com
Description: Vinyl Fully-Insulated Receptacle Disconnects are available in AWG Wire Ranges of 22-18 and 16-14 in quantities of 25 pieces. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barely serrations grip wires tightly to resist pull-out and
- Type / Features: Corrosion Resistant
- Device Type: Receptacle / Outlet
- Standards / Certifications: UL Listing Mark
-
Supplier: Radwell International
Description: CABLE, FEMALE CONNECTOR, 5 METER LEAD, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: Snap-in receptacle, 2 pole-3 wire, 15A-125V square with leads. Features: - Termination: Quick-Connect Tab and Ground Lead - Clip Material: Steel Corrosion-Resistant Finish - Free end stripped 1/2 inch - Body Material: Thermoplastic - NEMA: 5-15R - Bulk pack of 250
- Poles: 2 Poles
- Wires: 3-Wire
- Type / Features: Corrosion Resistant, Quick Connect / Disconnect
- Device Type: Receptacle / Outlet
-
Supplier: Allied Electronics, Inc.
Description: Features Meets CEC and NEC code changes for non-residential fluorescent luminaires with ballasts Perfect for OEM or retrofit lighting applications Patented push-in technology quickly locks wires in place Passes UL 2459 and CSA 182.3 finger probe requirements Fits through 1/2 in. knockout
-
Supplier: TE Connectivity
Description: Retention Type : Push-Pull Quick Disconnect Operation/Application Circuit Application : Signal Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug
- Contact Size (AWG): 30 AWG
- Current Rating: 1 amps
- Number of Contacts: 19 #
- Features: Circular / Cylindrical Connector, Wire-to-Wire Connector
-
Supplier: Radwell International
Description: CONNECTOR, FEMALE, QUICK DISCONNECT, 3 WIRE, 5 M. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Features: 4- and 5-Pin Conductors PG 7 and PG 9 Cable Gland Included Converts Hard Wiring to Quick Disconnect Facilitates Field Replacements Seal Rating: NEMA 6P/IP67 Color Coded Pinout Label Option: Order Part Marked “LABEL” Housing Material: PBT, Black Straight Connectors
-
Supplier: Allied Electronics, Inc.
Description: Features Choice of Barrel with Potted-In Cable or M8 ( picofast®), M12 ( eurofast®) Quick-Disconnect Short Circuit and Overload Protection Incorporated Reverse Polarity and Wire Break Protection LEDs Indicate: Output Energized and Short Circuit Warning Normally Open Output
-
Supplier: Tele-Communication, Inc.
Description: Plantronics SHS1892-15 Push-to-Talk Headset Adapter - 4 Wire Applications, 15 Cord Quick Disconnect coil cable connects to all Plantronics standard H-Series headsets. SHS1892-10 amplifiers offer radio and telephone communication for 911/emergency dispatch, and air traffic
-
Supplier: SAS Automation, LLC
Description: Field wireable receptacles with wire leads Add a quick disconnect for home run and sensor cables to any tool No soldering required
- Number of Contacts: 3 to 10 #
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
- Geometry: Straight
Find Suppliers by Category Top
Featured Products Top
-
Disconnecting multiple lines is a snap with Beswick six line (QDC6L-101-I-DS and QDC6L-101-E-DS) quick disconnect assembly. The internal and external ends of the multiple line quick disconnect is designed with an automatic shut-off valve. The snap-type multiple line quick disconnect features a (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
Beswick snap type quick disconnect QDC-101-I (internal side) and QDC-102-E (external end), allows for quick tube connections and disconnections in a space saving package. Simply push the two halves together until they latch to connect, and slide the knurled (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
assembly is rated for 500 psig while connected and 200 psig while connecting or disconnecting. If barb configurations are chosen then the pressure rating is limited to the tubing selection. Beswick's QDC-101-I must be paiered with a QDC-101-E or QDC-102-E half for a complete quick (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
The QDI3NL non-latching/blind-mate quick disconnect is ideal for use in cooling systems (such as are common in process, semiconductor, instrumentation, and aerospace industries) for quick serviceability. Disconnection and connection is accomplished without the need to manually move a releasing (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
Beswick snap type quick disconnects QDC-101-I-DS (internal side) & QDC-101-E-DS-EB1 (external side), allow for quick tube connections and disconnections in a space saving design. This design incorporates an automatic shut-off mechanism in both the internal (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
through the quick disconnect occurs when the QDE3NL is connected to a QDI3NL. Manufactured in stainless steel and available with EPDM or Viton O-ring seals. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
Description: The QD3L product line features high flow quick disconnects with a double shut off dry break feature. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
connectors, resulting in a more efficient testing process by reducing the time and effort required to connect and disconnect the test cable. The 2.92 mm and High-Frequency SMA Quick Connect adapters are popular with test and R&D labs, supporting frequencies up to 40, 26.5, and 18 GHz with (read more)
Browse RF Adapters Datasheets for Heilind Electronics, Inc. -
BATTLEFIELD TESTED WITH REAL USB 3.0 SPEEDS Omnetics New USB 3.0 Quick Lock Connector option delivers lightning speeds in a shell you might just recognize. On first glance you will notice Omnetics' all new Quick Lock USB 3.0 connector is a little different than the rest. Gone are (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
Single-Turn Wave Springs in Quick Connectors (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/80208/44420824-MIT.pdf?sequence=2
Circular Plastic Connector (and 8 connector wires ) ( quick - disconnect .
-
6.2.08 -- Spotlight On Mixers And Blenders
6 Wire Quick Disconnect Plugs And Connectors For Power & Control Applications .
-
6 Wire Quick Disconnect Plugs And Connectors For Power & Control Applications
6 Wire Quick Disconnect Plugs And Connectors For Power & Control Applications .
-
Tissue Paper Contacts in Receptacle - Self Help Forums
Another idea is that maybe you could get rid of the receptacle altogether and crimp some type of quick disconnect connector on the stove wires .
-
Partial discharge testing of HV wiring harness for airborne displays
The harness routes two 13.5 kilovolt rated direct current leads along with other wiring via the quick - disconnect connector .
-
Siting, installation, and performance issues for commercial roof-mounted PV systems
The modules are pre-panelized and wired with quick disconnect bayonet type connectors .
-
Bill of Materials - Power-One Aurora PVI-4.2-OUTD-S-US Inverter
Inductor - Wound Copper Foil, Double Cut C Core, Horizontal, Plastic Bobbin, w/ 4 Discrete Insulated Wires , w/ 4 Quick Disconnect Connectors , and 2 Thermal Transfer Pads .
-
Theimeg Elektronikgeräte GmbH & Co
The receiver also has two versions, the first has an aluminium mould housing and the interface is wired to a multicontact quick - disconnect connector .
-
Improving Performance During Coiled Tubing Logging Operations With a Rugged, Modular, Stab-Through Tool System
At the wellsite, the logging head assembly is completed by connecting a wired cycle disconnect and a quick stab connector , once the preassembled components, together with the CT, are stabbed through the chains.
-
Bill of Materials - AEM ENERLUX M
Wire Harness - 1 Discrete Insulated Stranded Wire , Ferrite Bead & Axial Quick Disconnect Connector .
Indicates content that may require registration and/or purchase.