Products/Services for Quiet Revolution Qr5 Wind Turbines
-
Wind Turbines - (270 companies)Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine’s blades turns a shaft to produce electricity. There are two basic types of wind turbines...OrientationOutput OptionsMounting/Location -
Blades (wind turbine) - (19 companies)Wind turbine blades are air-foil shaped blades that harness wind energy and drive the rotor of a wind turbine. Wind turbine blades are airfoil-shaped blades that harness wind energy and drive the rotor of a wind turbine. The airfoil-shaped-design...
-
Turbine Repair and Maintenance Services - (113 companies)Turbine repair and maintenance services provide maintenance, overhauls and repairs to wind, gas, steam and water turbines. Turbine repair and maintenance services provide maintenance, overhauls, and repairs to wind, gas, steam, and water turbines...
-
Hydro Turbines - (56 companies)Hydro turbines are used to transmit mechanical power and produce electricity. Hydro turbines convert water pressure into mechanical shaft power that can be used to drive an electricity generator, grind a mill, or move some other device. Hydro... -
Turbine Pumps - (249 companies)Turbine pumps are centrifugal pumps that use pressure in combination with a rotary mechanism to transfer fluid. They typically employ blade geometry, which causes fluid circulation around the vanes to add pressure from inlet to outlet. Turbine pumps... -
Wind Tunnels - (17 companies)Wind tunnels allow the characterization of the aerodynamic attributes of objects in a controlled system by creating airflow through a closed passage. They are primarily used in the study of how aircraft, trains, automobiles, boats, and structures...
-
Turbine Flow Meters - (268 companies)Turbine flow meters measure the rate of flow in a pipe or process line via a rotor that spins as the media passes through its blades. Turbine flow meters measure the rate of flow in a pipe or process line via a rotor that spins as the media passes...
-
Steam and Gas Turbines - (78 companies)Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases. Types of Steam and Gas Turbines. There are two basic types of steam turbines: impulse and reaction. Impulse turbines...
-
Wind Tunnel Testing Services - (30 companies)Wind tunnel testing services provide test facilities and technical staff for aerodynamic testing. Tests may be performed on prototype aircraft, helicopters, trains, cars, or buildings; or for research and development (R &D) purposes. Wind tunnel...
-
Web Winders, Rewinders, and Unwinders - (320 companies)Web Winders, Rewinders and Unwinders Information. Web winders, web rewinders and web unwinders are used for winding, rewinding, and unwinding webs made of paper, film, foil, nonwovens and textiles. These automatic machines are designed to handle web...
Product News
-
Waukesha Bearings
Transforming Wind Turbine Performance Waukesha Bearings is transforming the future of wind turbine performance with the new NordAlign TM main shaft fluid film bearing!. Inspired by Njord, the Norse god of wind and sea, NordAlign is engineered to bring strength and resilience to modern wind turbines operating in the most demanding environments. Watch our video to learn more. (read more)Browse Thrust Bearings Datasheets for Waukesha Bearings -
ExxonMobil Chemical Company - Synthetic Base Stocks
Wind Turbine Grease As wind turbines increase in size they are utilizing centralized grease distribution systems for their main and pitch bearings, especially in extreme temperatures and remote locations. Your customers demand grease that lasts longer and performs better, minimizing maintenance costs while maximizing equipment reliability and productivity. To help you manufacture wind turbine grease that can meet these challenges, we provide world-class synthetic base stocks, including SpectraSyn Elite TM... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
AENOR
Wind turbine design requirements UNE-EN IEC 61400-8:2025 specifies minimum requirements for the design of wind turbine nacelle-based structures. It focuses on the integrity of structural components within and in the vicinity of the nacelle, including the hub, mainframe, main shaft, structures associated with direct drive systems, gearbox structures, yaw structural connection and nacelle enclosure. It also addresses connections of the structural components to control and protection mechanisms together with structural... (read more) -
ExxonMobil Chemical Company - Synthetic Base Stocks
Making Wind Turbine Lubricants How we can help: To help you meet - and exceed - these demands, we provide state-of-the-art synthetic base stocks, including next-generation SpectraSyn Elite metallocene polyalphaolefin (mPAO) developed using our proprietary metallocene catalyst technology. SpectraSyn Elite mPAO provides higher viscosity index (VI), enhanced film thickness, improved low temperature, fluidity and lower foaming than conventional high viscosity PAOs. You can also rely on us for world-class technical expertise that... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
STEGO
How Wind Turbine Electronics Stay Protected. Optimal thermal management whichever way the wind blows. Here at STEGO, we work with our customers - in this case, wind turbine manufacturers - to shape the future of energy production. In doing so, we are playing a valuable role in driving the energy revolution. Find out how our climate control solutions ensure the reliable operation of wind power facilities and renewable energy plants. Withstanding the wind with the right thermal management: find out how the electronic components inside wind... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
Indelac Controls, Inc.
Actuators used in Wind Turbine Ventilation Systems actuators. Looking further down the road (or up in the air in this case), as the demand for more efficient and quieter wind turbines rises, actuator manufacturers will have to respond actively to the demand in innovative products. Follow us on: Facebook. YouTube. LinkedIn. twitter. our blog. Watch > >Indelac Controls, Inc. Company Overview. Subscribe to Email Updates. Resource Library. Indelac Controls, Inc. (ICI). Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric... (read more)Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
JiuJiang Ingiant Technology Co., Ltd.
Industrial Wind Turbine Slip Ring 25 Circuits Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring. 1. Product Overview and Core Advantages. Executive Summary: The FHS135-25-10120, developed and manufactured by Ingiant Technology Co., Ltd., represents a high-performance, precision-engineered electrical slip ring assembly. It is specifically designed... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Waukesha Bearings
Video: Optimize Wind Turbine Performance Optimize Wind Turbine Performance with Waukesha Bearings Fluid Film Main Shaft Bearings. As the world turns towards wind power, operators must find ways to optimize equipment performance, increase reliability, and decrease maintenance costs to remain competitive. Waukesha Bearings has collaborated with equipment OEMs and leveraged first-rate material development and testing capabilities to design fluid film main shaft bearings for wind applications. Waukesha Bearings is your trusted partner... (read more)Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Waukesha Bearings -
ExxonMobil Chemical Company - Synthetic Base Stocks
Synthetic Wind Turbine Gear Oil Wind turbine power generation capacity and turbine size are both increasing, which drives wind power 's competitiveness by reducing the levelized cost of electricity. However, increasing power generation increases the loads on the gearbox and bearings, which increases the stress on the lubricants needed to protect the equipment. Going up-tower costs your wind industry customers money. That 's why they want long-lasting gear oil that minimizes maintenance while enhancing equipment life... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Knick Interface LLC
Signal Clarity in Wind Turbine Applications As wind energy production methods progress and become more established, the need to capture, monitor, and control the input and output data of these systems continues to increase accordingly. https://www.knick-international.com/en/products/interface-technology/proline/. Sensors and measurement devices throughout wind turbine power systems are the answer to this. But maintaining the accuracy of this data is just as important as the acquisition of it. The various parameters that need... (read more)Browse Signal Conditioners Datasheets for Knick Interface LLC
-
CR4 - Blog Entry: MIT profs create autonomous UAVs
Previous in Blog: Quiet Revolution 's QR5 addresses wind turbine issues .
-
CR4 - Blog Entry: High Court to Weigh Climate Change Case
Next in Blog: Quiet Revolution 's QR5 addresses wind turbine issues .
-
AIAA Journal > Effect of Dynamic Stall on the Aerodynamics of Vertical-Axis Wind Turbines
Fig. 4 The Quiet Revolution qr5 vertical-axis wind turbine (courtesy of Quiet Revolution, Ltd.) (left) and the VTM-predicted flowfield of the turbine visualized by plotting an isosurface of vorticity (right).
-
Modelling the aerodynamics of vertical‐axis wind turbines in unsteady wind conditions
Wind tunnel tests of the Quiet Revolution Ltd. QR5 vertical axis wind turbine , 2008.
-
Journal of Propulsion and Power > Aerodynamic Modeling of Swept-Bladed Vertical Axis Wind Turbines
a Additional information available in an unpublished report by P. J.Penna entitled “Wind Tunnel Tests of the Quiet Revolution Ltd. QR5 Vertical Axis Wind Turbine ,” January 2007.
-
Welsh wind | News | The Engineer
The Wales-based Quiet Revolution Group has recently received funding to help it build a new type of vertical axis wind turbine . .... The company’s so-called qr5 turbine, which can be amounted on properties in urban, commercial and industrial…
-
Bristol Airport installs vertical-axis wind turbine | News | The Engineer
A vertical-axis wind turbine has been successfully installed at Bristol Airport as part of a pilot project to trial the use of renewable energy on the site. .... The installation of the Quiet Revolution qr5 was funded through an investment of £39,000 from the South West RDA (Regional Development Agency).
-
Energy gathering by micro turbines for low voltage appliances
[9] Quiet Revolution Ltd, Vertical Axis Wind Turbine Radar Im- pact Assessment. .... Available from: www.quietrevolution.com/ qr5 -turbine.htm [10] J. Dunbar, High performance nickel metal hydride batteries…
-
Wind energy roadmap
In residential we have found that for off-grid the Bergley XL.1 and the quiet revolution ( qr5 ) for on-grid have demonstrated promise. .... In North America, all commercially available, large wind turbines are horizontal axis wind turbine (HAWT).
-
Vertical small wind installations in Bavaria
On the other hand, the wind speed can be determined while that induced over a certain time off through revolutions , pulses to be counted. .... These turbulences in the Prandtl-layer are the reason, why the wind turbines with as high hub .... qr5 . .... This installation has the already positive criticism for to obtain extremely quiet operation in the forum for…
Indicates content that may require registration and/or purchase.