-
Supplier: Newark, An Avnet Company
Description: HMI TOUCH SCREEN, 3.5", QVGA TFT LCD; Meter Display Type:QVGA TFT LCD Color; Display Size:-; Display Resolution:320 x 240 Pixels; Screen Size:3.5"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC; Operating Temperature
-
Supplier: Newark, An Avnet Company
Description: HMI TOUCH SCREEN, 5.7", QVGA TFT LCD; Meter Display Type:QVGA TFT LCD Colour; Display Size:-; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature
-
Supplier: Newark, An Avnet Company
Description: HMI TOUCH SCREEN, 320X240P, QVGA TFT LCD; Meter Display Type:QVGA TFT LCD Color; Display Size:88.4mm x 117.7mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS
-
-
Supplier: Newark, An Avnet Company
Description: LCD MODULE, 3.5", 320X240, TOUCH SCREEN; Display Size:3.5"; Resolution:320 x 240; VGA Size:QVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:270cd/m² RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: LCD Display 2.4" 240x320 Resistive Touch
- Diagonal Screen Size: 2.4 inch
- Color: Color
- Features: Flat Panel Monitor, LCD Display, Other Input Types, Other Screen Resolution, TFT
- Other Type/Technology: Other Display Type
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LCD PANEL, TSTN, 4.7IN, HIGH CONTRAST 18:1 RATIO, 320 X 240 QVGA. FREE 2 YEAR RADWELL WARRANTY
- Screen Type: LCD / Flat Panel
-
Supplier: PHOENIX CONTACT USA
Description: Touch panel with 14.5 cm/5.7" TFT active-display (Resistive industrial touch screen), 320 x 240 Pixel(s) (QVGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps), RJ45, Windows CE 5.0 and user software: MicroBrowser. (bus system: without)
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 7.6771695 inch
- Effective Screen Height: 5.4724439 inch
- Screen Diagonal: 5.7086645 inch
-
Supplier: PHOENIX CONTACT USA
Description: Touch panel with 7.1 cm/2.8" TFT-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 4 colors, Cortex™-M3 120 MHz, without, 1 x Ethernet (10/100 Mbps), RJ45, Keil RTX (RTOS) and user software: PC Worx. (bus system: without)
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 3.65354528 inch
- Effective Screen Height: 2.70472587 inch
- Screen Diagonal: 2.7952771 inch
-
Supplier: PHOENIX CONTACT USA
Description: Touch panel with 14.5 cm/5.7" TFT active-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 65536 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps), RJ45, Windows ® Embedded Compact 7 and user software: Visu+ / AX OPC Server. (bus
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 7.6771695 inch
- Effective Screen Height: 5.4724439 inch
- Screen Diagonal: 5.7086645 inch
-
Supplier: PHOENIX CONTACT USA
Description: Rugged-Touch panel with 14.5 cm/5.7" TFT active-display (Analog resistive (GFG), anti-reflective coating), 320 x 240 Pixel(s) (QVGA), 65536 colors, ARM9 ™ , 184 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps), RJ45, Windows CE 5.0 and user software: MicroBrowser. (bus system:
- Operating Temperature: 68 to 158 F
- Effective Screen Width: 6.3385861 inch
- Effective Screen Height: 4.6850419 inch
- Screen Diagonal: 5.7086645 inch
-
Supplier: Banner Engineering Corp.
Description: 3.5" diagonal color LCD flat-panel touch screen display Has an exceptionally wide viewing angle - 60 degrees left and 60 degrees right; 50 degrees up, and 55 degrees down Display has two LEDs that provide feedback on the remote sensor operation - one for
- Diagonal Screen Size: 3.5 inch
- Horizontal Viewing Angle: 60 Degrees
- Vertical Viewing Angle: 50 to 55 Degrees
- Environmental Temperature: 32 to 122 F
-
Supplier: Banner Engineering Corp.
Description: Overview 89 mm (3.5 in) diagonal color LCD flat-panel touch screen display Connects directly to an iVu Remote Series sensor Five cordset lengths available, ordered separately Provides remote viewing of the iVu sensor image and user interface Exceptionally wide viewing
- Diagonal Screen Size: 3.5 inch
- Environmental Temperature: 32 to 122 F
- Color: Color
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE,TOUCH SCREEN PANEL, W/ 5.7 INCH SCREEN, QVGA, LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: staus recognition even easier. Graph Function Offers production or operation status in line or bar graph format Manufacturer Series = GT Product Range = Programmable Display Display Type = LCD Display Size = 71.02 x 53.26 mm Display Resolution = 320 x 240pixels
- Effective Screen Width: 2.796064502 inch
- Effective Screen Height: 2.096851526 inch
- Screen Type: LCD / Flat Panel
- Features: Other
-
Supplier: Beijer Electronics
Description: Resistive touch screen & soft keys for user input on or around the display
- Diagonal Screen Size: 5.6 inch
- Screen Width: 4.4881914 inch
- Environmental Temperature: 14 to 140 F
- Features: AMLCD, Audio Capabilities, ChLCD, Flat Panel Monitor, LCD Display, Other Input Types, PMLCD, TFT
-
Supplier: 4D Systems Pty. Ltd.
Description: The 4DPi-32-II is a 3.2" 320x240 Primary Display for the Raspberry Pi, which plugs directly on top of a Raspberry Pi and displays the primary output which is normally sent to the HDMI or Composite output. It features an integrated Resistive Touch panel, enabling the 4DPi-32-II
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: The 4DPi-24-HAT is a 2.4" 320x240 Primary Display HAT for the Raspberry Pi, which plugs directly on top of a Raspberry Pi and displays the primary output which is normally sent to the HDMI or Composite output. It features an integrated Resistive Touch panel, enabling the
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Beijer Electronics
Description: Resistive touch screen w/ soft keys around viewable area
- Diagonal Screen Size: 5.6 inch
- Screen Width: 4.4881914 inch
- Environmental Temperature: 32 to 122 F
- Features: Audio Capabilities, CSTN, Flat Panel Monitor, LCD Display, PMLCD
-
Supplier: Red Lion Controls, Inc.
Description: Front Panel 24V DC Operation Configured using Crimson® 2.0 Software Configuration and Firmware are Stored in 4MB of Non-volatile FLASH Memory menus 5.7” FSTN Monochrome QVGA 320 x 240 pixel LCD with White LED backlight 5-button keypad for on-screen menus Three front panel LED
- Nominal Display Size: 5.7 inch
- Display Options: Backlit Screen, Color Display, Integrated Keypad Interface, Touch Screen
- Type: Flat Panel Display (FPD)
-
Supplier: Red Lion Controls, Inc.
Description: IP66 Front Panel 24V DC Operation Configured using Crimson® 2.0 Software Configuration and Firmware are Stored in 4MB of Non-volatile FLASH Memory menus 5.7” FSTN Monochrome QVGA 320 x 240 pixel LCD with White LED backlight 5-button keypad for on-screen menus Three front panel
- Nominal Display Size: 5.7 inch
- Display Options: Backlit Screen, Color Display, Integrated Keypad Interface, Touch Screen
- Type: Flat Panel Display (FPD)
-
Supplier: Red Lion Controls, Inc.
Description: TFT Active Matrix 256 Color QVGA 320 X 240 pixel LCD 5-button keypad for on-screen menus Three front panel LED indicators Resistive Analog Touchscreen
- Nominal Display Size: 5.7 inch
- Display Options: Color Display, Integrated Keypad Interface, Touch Screen
- Type: Flat Panel Display (FPD)
-
Supplier: ARM Inc.
Description: The Keil MCB2470 Evaluation Board introduces the NXP LPC2470 ARM family, allowing you to create and test working programs for this architecture. Featuring the NXP LPC2478 MCU, the MCB2470 features a range of interfaces such as 3.2" Color QVGA LCD display with touch
- Manufacturer: ARM
- Signal Type: Digital
- Features: Other
- Ports: USB
-
Supplier: Allied Electronics, Inc.
Description: Signal Viewing — See More of Your Signal, More of the Time 20 Kpts Memory Per Channel, Up to 8 Times More Than Competitive Scopes, Means You Can See More Time and More Detail on Your Signal A 5.7-Inch Diagonal Color QVGA TFT LCD Gives You a Noticeably Brighter and Crisper Waveform
-
Supplier: Allied Electronics, Inc.
Description: Signal Viewing — See More of Your Signal, More of the Time 20 Kpts Memory Per Channel, Up to 8 Times More Than Competitive Scopes, Means You Can See More Time and More Detail on Your Signal A 5.7-Inch Diagonal Color QVGA TFT LCD Gives You a Noticeably Brighter and Crisper Waveform
-
Supplier: Allied Electronics, Inc.
Description: Signal Viewing — See More of Your Signal, More of the Time 20 Kpts Memory Per Channel, Up to 8 Times More Than Competitive Scopes, Means You Can See More Time and More Detail on Your Signal A 5.7-Inch Diagonal Color QVGA TFT LCD Gives You a Noticeably Brighter and Crisper Waveform
-
Supplier: Advantech
Description: 100% flat fronted touch 15" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook. Multiple signal interface with HDMI, VGA and DVI Multi-touch by projected capacitive touchscreen solution Built-in speakers
- Operating Temperature: -4 to 140 F
- Effective Screen Width: 14.0157556 inch
- Effective Screen Height: 11.023628 inch
- Screen Diagonal: 15 inch
-
Supplier: WAGO
Description: Touch Panel 600; 17.8 cm (7.0"); 800 x 480 pixels; 2 x USB, 2 x ETHERNET; Web Panel
- Operating Temperature: -4 to 131 F
- Screen Diagonal: 7 inch
- Screen Type: LCD / Flat Panel
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PanelView 5310,12.1 in. Wide Display , Touch screen,Wide aspect ratio Color, 24V DC, Single Ethernet port,
- Screen Type: LCD / Flat Panel
-
Supplier: WAGO
Description: Connection cable
- Screen Type: LCD / Flat Panel
-
Supplier: Advantech
Description: 12" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports 12" XGA TFT LED LCD with 50,000 backlight lifetime Direct HDMI, DP and VGA input interfaces Anti-glare screen with tempered glass Robust system with Die-casting aluminum chassis and
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 12.27559718 inch
- Effective Screen Height: 9.3700838 inch
- Screen Diagonal: 12 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PanelView 5310,7 in. Wide Display , Touch screen,Wide aspect ratio Color, 24V DC, Single Ethernet port,
- Screen Type: LCD / Flat Panel
-
Supplier: Advantech
Description: Advantech 19.0 inch Resistive Touch Panel Module 19.0” diagonal size with 4:3 ratio Five-wire analog resistive touch Adopt Enhanced materials for durable use With Stable performance meets critical environment Support additional customized design
- Operating Temperature: -4 to 158 F
- Screen Diagonal: 19 inch
- Style: External
- Screen Type: LCD / Flat Panel
-
Supplier: WAGO
Description: Mounting Set; 26.4 cm (10.4")
- Screen Type: LCD / Flat Panel
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PanelView 5310,10 in. Wide Display , Touch screen,Color, 24V DC, Single Ethernet port,
- Screen Type: LCD / Flat Panel
-
Supplier: WAGO
Description: Touch Panel 600; 10.9 cm (4.3"); 480 x 272 pixels; 2 x ETHERNET, 2 x USB, CAN, DI/DO, RS-232/485, Audio; Control Panel
- Screen Type: LCD / Flat Panel
Find Suppliers by Category Top
Featured Products Top
-
. To support reliable long-term outdoor operation, optical bonding integrates the cover glass, touch panel, and LCD into a single optical stack, reducing internal reflections and minimizing fogging in humid (read more)
Browse Digital LED Displays Datasheets for Advantech -
SPC-821 V2 21.5" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65 (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
15.6" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65-rated protection (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
capacitive touch TFT LCD display screen Rich peripheral interfaces: Supports keyboard, mouse, storage, host computer, remote control, Web control, multi-device synchronization, presentation monitoring, 3.5mm headphone jack, etc. (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for kTB Solutions -
-defined masks 16 digital channels (optional) 25 MHz function / arbitrary waveform generator, built-in multiple predefined waveforms Large 12.1” TFT-LCD display with 1280 * 800 resolution; Capacitive touch screen supports multi-touch gestures Interfaces (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
long-duration captures. Large Touch Screen Display: 10.1-inch TFT LCD capacitive touch screen with 1280x800 resolution provides clear waveform visualization and intuitive operation. Extended Field Operation: (read more)
Browse Oscilloscopes Datasheets for TPS Elektronik GmbH -
sensors (4 - 20). The 15 inch display provides a clearly structured user interface with touch screen operation. The X7 expert system makes device set-up easier and helps the operator to quickly and easily adapt to different monitoring tasks. Third-party programs for displaying DC masks (read more)
Browse Process Monitors Datasheets for Marposs Corp -
/8 sealer and the Nae Pac NPS-1 weigh and fill are both built in the United States Free product evaluation LCD display with integral touch screen call for availability Nae Pac Complete Weigh, Fill and Seal System Product (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation -
Free product evaluation LCD display with integral touch screen call for availability Nae Pac Complete Weigh, Fill and Seal System Product Specifications Scale accuracy at 0.5% of system capacity (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation -
The APM Model TCBSDM-3/8 sealer and the Nae Pac NPS-1 weigh and fill are both built in the United States. The fully seamless system comes as one unit Free product eval LCD display with integral touch screen. You can configure the (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
Integrating security mechanisms into embedded systems by domain‐specific modelling
This board includes computing elements (C64x+ DSP and ARM Cortex-A8), storage ele- ments (NAND Flash and LPDDR), communication inter- faces (I2C, SDIO, and 10/100Mbps NIC), a daughter card and the 3.5” VGA/ QVGA touch screen LCD display .
-
http://www.iosrjournals.org/iosr-jece/papers/Vol9-Issue2/Version-1/D09211923.pdf
The signal s will be shown in color waveforms in a nice 65K Color QVGA Touch screen TFT Graphical LCD Display .
-
Sell TV phone highly copy with blackberry in reasonable price
• Basic Data Frequency 850/900/1800/1900MHZ GSM850/PCS1900/GPRS CLASS 12 /WAP Display 2.4" QVGA TFT LCD Touch Screen Dimension 116*51*14mm Language English/French/Spanish/German/Italian etc.
-
H808 Quad-band Wifi TV Dual SIM Card Dual Standby 3.0-inch from Tecasian Intraco Limited., Hong Kong
Display : Supported 3.0 inch TFT- LCD touch screen , QVGA 320x240 pixels, 260k colors .
-
Sell tv mobile phone with wifi w002 cell phone with ce
Display 2.8-inch TFT- LCD touch -sensitive screen with 240X320 QVGA resolution .
-
Sell Google Android wifi Cell Phone
Processor: Samsung S3C2448 400Mhz / Operating system: Google Android 1.5 / Network: GSM850/DCS1900, GPRS Class 10 / Display : 2.8" TFT- LCD with QVGA (320x240) flat touch -sensitive screen / Camera: 2.0-mega-pixel CMOS / Memory: Internal - 128MB(ROM …
-
LINK 6 Series from Linkflex Co., Ltd., Korea
Display : QVGA (240*320), 3/5 TFT- LCD Touch Screen .
-
PDAs - PDAs Manufacturers, Suppliers (Page 2)
CPU SAMSUNG ARM Cortex A8 1GHz RAM Mobile DDR 256MB or 512MB Memory ROM MLC NAND Flash 512MB EXPANSION Micro SD,supports Max 32GB LCD DISPLAY 3.5" TFT 480*640 VGA or 320*240 QVGA TOUCH SCREEN Surface Resistant...
-
Handwriting recognition on mobile devices: State of the art technology, usability and business analysis
3.5" Brilliant TFT LCD 65k full-colours, anti-glare 16-bit display QVGA , 240x320 px touch screen .
-
A Modular and Programmable Development Platform for Capsule Endoscopy System
It also has high memory capacity of 4 GB micro secure digital (SD) card, 2.4″ graphical LCD capable of displaying QVGA color images, graphs, charts in real time, with keypad and touch screen based user interface.
Indicates content that may require registration and/or purchase.