Products/Services for Rack And Pinion Drawer Slides
-
Drawer Slides - (86 companies)Drawer slides use guides, bearings or rollers to support drawers and facilitate linear motion. Drawer slides use guides, bearings, or rollers to support drawers and facilitate their motion. They provide smooth action and high lateral stability... -
Dovetail Slides - (29 companies)Dovetail slides are linear motion devices that allow motion and positioning along a linear axis. Dovetail slides may also be called dovetail way slides. They are composed of a flaring tenon or saddle (moving member) and a mortise (fixed base... -
Linear Slides and Linear Stages - (492 companies)Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis. Linear slides and stages provide... -
Rack and Pinion Gears - (158 companies)...wheel rotates a gear which engages the rack. As the gear turns, it slides the rack either to the right or left, depending on which way the wheel is turned. Rack and pinion gears are also used in some scales to turn the dial that displays a weight. -
Rack and Pinion Drives - (30 companies)How to Select Rack and Pinion Drives. Image Credit: Atlanta Drive Systems. What are Rack and Pinion Drives?. Rack and pinion drives use a rotational motor to affect linear motion via a rack and pinion combination. They are used frequently... -
Rack Enclosures - (470 companies)How to Select Rack Enclosures. Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury...
-
Slide Switches - (252 companies)Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position. Slide switches are mechanical switches using a slider that moves (slides) from the open (off...
-
Industrial Shelving and Racking - (1117 companies)Industrial shelving and racking is used to store items packed in totes, boxes, or cases. Many types of products are available. Examples include cantilever, gravity, flow, pallet, drive-in, reel, pick, multi-tier and horizontal bar shelves and racks...
-
Ball Slides - (101 companies)Ball slides are simple linear motion devices that provide smooth linear motion, accurately controlled by the rotation of the drive mechanism. Ball slides are sometimes referred to as ball and rod bearing assemblies, or ball bearing slides. Ball...
-
Tool Racks and Tool Trays - (63 companies)U-hooks with extended arms are suitable for deeper items and have feet that hold tools in place. Funnel-shaped tool holders may snap into a mounted rail and then slide. Tool racks with slot hooks or wave hooks are used to hold hammers and wrenches.
Product News
-
Oriental Motor USA
NEW Rack and Pinion LJ Linear Heads Oriental Motor USA is pleased to announce the release of the new LJ Linear Heads for the Rack and Pinion system. The LJ Series is a new linear head with a maximum transportation weight of 200 kg. By attaching it to the parallel shaft gearhead and motor, linear motion such as pushing, pulling, lifting, and lowering, is possible. Perfect for high load and long stroke applications. Use with aSTEP AZ Series stepper motors with mechanical absolute encoder for high positioning accuracy or KIIS Series... (read more) -
bisco industries
Accuride C4170 Heavy-Duty Drawer Slide Where Strength Meets Motion: The Accuride C4170. From transportation to industrial equipment, Accuride's C4170 slide is engineered to keep systems moving smoothly under pressure. Explore the design features that make it a trusted solution for demanding applications. Follow us on: Facebook. YouTube. LinkedIn. twitter. View the latest news and events : http://press.biscoind.com/. Working at bisco industries. bisco industries, a leader in electronic component and specialty fastener distribution... (read more)Browse Drawer Slides Datasheets for bisco industries -
Hangzhou Chinabase Machinery Co., Ltd.
Racks china Gears and racks manufacturer,china Spur Gears,Bevel Gears,Worm Gears,Helical Gears,Automobile Gears,Agricultural machinery gears,Spiral Bevel Gears,Helical Bevel Gear,Racks. Pitch upto 20 Module/1.5 D.P. Face Widths up to 250 mm/9" Length upto 2500 mm/60" Made of Steel, Carbon Steel, Alloy Steel, Hardened and Tempered Steels, Case carburised, Case Hardened Steels, Cast Iron, Bronze, Aluminum, Hylam or as specified Standard and custom made as per Specifications, Drawing or Sample... (read more)Browse Rack and Pinion Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
bisco industries
Heavy duty slide for medical applications. systems, and rack mounting accessories. Accuride drawer slides are used in many different applications ranging from aircraft interiors to data center racks. bisco industries is an authorized Accuride distributor. Working at bisco industries. bisco industries, a leader in electronic component and specialty fastener distribution, is growing and looking for friendly and knowledgeable people to join our team. Come join one of North America 's Top 20 Electronics Distributors where we believe... (read more)Browse Drawer Slides Datasheets for bisco industries -
Stock Drive Products & Sterling Instrument - SDP/SI
Gear Racks for All Applications Stock Drive Products/Sterling Instrument stock gear racks are available in a wide range of pitches, modules, and materials, including steel, hardened steel, brass, stainless steel, machined cast nylon, molded acetal, and aluminum. Shop SDP/SI for superior mechanical components. Stock gear racks and precision gears of the same pitch can be ordered from our online catalog 24/7. Need something else or larger quantities? We can help! Submit an RFQ or call for engineering assistance, (516) 328-3300... (read more)Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Acopian Power Supplies
Infinity Rack Mounting & Benchtop Infinity " High Power Linear Rack & Benchtop Power Supplies. DC Outputs from 3.3 VDC to 150 VDC & Up to 1200 Watts. Acopian, a leader in the design, manufacturing and distribution of standard, modified-standard and custom power supplies, launched their high power linear Infinity Rack and Benchtop power supplies rated up to 1200W. DC single/nominal output voltages range from 3.3VDC to 150VDC and up to 150A (1200W). All voltages are available in 2U, 3U and 4U high configurations. These linear... (read more)Browse Power Supplies Datasheets for Acopian Power Supplies -
Chengdu Leno Machinery Co., Ltd.
Steel Gear and Rack for Servo Motor accurate and smooth linear motion for cutting or milling operations. Material Handling Systems: In conveyors and automated warehouses to control directional movement. The helical gear and rack system presents significant advantages, including: High Precision and Load Capacity: The inclined angle of helical teeth allows more surface area contact between the pinion and rack, increasing load-bearing capacity and reducing backlash. Smooth and Quiet Operation: The gradual engagement of teeth minimizes noise... (read more)Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
bisco industries
Medium-Duty Full-Extension Soft Close Slide Accuride's Medium-Duty Full-Extension Soft Close Slide. The Accuride 3932 is a medium-duty counterpart to the popular light-duty 3832. The 3932 is an ideal movement solution for home and office cabinetry, metal enclosures, and medical carts. Working at bisco industries. bisco industries, a leader in electronic component and specialty fastener distribution, is growing and looking for friendly and knowledgeable people to join our team. Come join one of North America 's Top 20 Electronics... (read more)Browse Drawer Slides Datasheets for bisco industries -
Hangzhou Chinabase Machinery Co., Ltd.
Gear Rack China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. Spur Gears. European Standard. M1, M1.5, M2, M2.5 M3, M4, M5, M6. American Standard. 14 1/2 Pressure Angle. Bevel Gears. European Standard. Type A: 1:1, 1:2, 1:3, 1:4. Type B: 1:1, 1:2, 1:3, 1:4. American Standard. 20 Pressure Angle. Worm Gears Units. European Standard. American Standard. RACKS... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Running Industry Co., Ltd
Trunk Rack we can develop the parts with the drawing or samples from the customer. customer may always have some pain on the products assembling parts. if buy the parts from the different suppliers maybe can save some cost,. but it will lose in the assemble course, and may cause some scrap. that because of the information communication between parts' manufacturer. sometimes if the manufacturer know some technical infors, they can do it wll. but failure for the lack of infors. only supply the machine parts... (read more)
-
An Experimental Assessment of the Online Tuning of Active Suspension Controller Gains
The main components are: a pair of three-stage ball bearing toolbox drawer slides , two springs and dampers, an input motor, a control motor, a rack and pinion for the application of control effort, and two potentiometers.
-
Some Human-Electrical Factors of A Quality Logging Service
The mechanism for in- jecting and releasing the control panel con- sists of a rack and pinion gear which pro- vide the mechanical advantage required for smooth alignment with and mating of the mul- ticontact connectors of panel and sliding drawer , .
-
ZPR-III, Argonne's Fast Critical Facility
The pinion drives a rack , connected on one end to a 2-in. air cylinder and on the other to a stainless steel fuel drawer . … plate located at the end of the carriage so that the fuel drawer slides in a matrix …
-
Nanotechnology and Precision Engineering
Available mechanisms for auto in-and-out include worm wheel and worm drive, slider-crank mechanism, rack and pinion , pneumatic drive and etc [4-6]. The slider block 3 in Fig. 5 means the detector drawer , and baffles at two sides of the block means the slide rails.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41659/219754143-MIT.pdf?sequence=2
This z-axis slide was designed with cost in mind by choosing mass-produced precision slide components intended for another market; desk drawer slides . A rack and pinion was originally chosen as the rotational-to-linear conversion mechanism, but a cable driven design may have been a better choice to eliminate the cogging between gears and allow the mass of the motor to be placed closer …
-
http://dspace.mit.edu/bitstream/handle/1721.1/32926/62775226-MIT.pdf?sequence=2
The first is modifying the rack and pinion setup so that there is no more wobble. drawer slide with regular ball bearings.
-
http://dspace.mit.edu/bitstream/handle/1721.1/68858/773192637-MIT.pdf?sequence=2
… rotational movement such as swiveling, turning, bending, twisting (e.g. rotating television mounts, gear trains in clocks, ratchet tools, ball-and-socket joints on furniture) and longitudinal motion such as elongating, collapsing, sliding (e.g. sliding desk drawers , grocery basket handles, digital … Others presented guidance on how translating motion back and forth between linear and rotational (an automobile's steering wheel turns a rack and pinion assembly, which in turn adjusts the tires' orientation).
-
wn_g.pl (finlayson-gwc2014.zip)
… inches in diameter that is used instead of a ball in ice hockey'). g(104019696,'a device used for pulling something; "he grabbed the pull and opened the drawer "'). g(104019881,'a … … forward motion of a sliding lever ejects the empty … … boat for two or more oarsmen'). g(104038338,'a shell for a single oarsman'). g(104038440,'a support for displaying various articles; "the newspapers were arranged on a rack "'). g(104038727,'framework … … 'a wheel gear (the pinion ) meshes with a toothed …
-
Vibration control in space
Vertical positioning is given by a third rail and dexterity is given by a conventional series of rotating links which allows the manipulator to access rack contents, such as the open storage drawer (shown in orange just behind the vertical rail in … … to minimise hysteresis,sticWslip friction and wear; the transmission consistsof a rack and pinion and harmonic drive … A linear absolute position sensor, sliding contacts for power transmission and an optical link for signal transmission …
Indicates content that may require registration and/or purchase.