-
Supplier: DESTACO
Description: Designed for packaging, pick-and-place applications, long finger gripping applications, and large/heavy part handling. These units feature robust long stroke, high grip force precision gripper and rack and pinion design with double acting pistons. The
- Style: Parallel
-
Supplier: DESTACO
Description: DESTACO’s RPB Series is a 2-jaw, heavy-duty parallel gripper family that features High accuracy, sealed, low friction a grip force of 2669N, and rack and pinion design for high repeatability, and purge ports for smooth operation in harsh environments. These
- Style: Parallel
-
Supplier: DESTACO
Description: Designed for wide part gripping, gantry systems, and harsh gripping environments. These robust, wide body grippers can perform at grip force ranges from 222N thru 2091N and strokes ranging from 19mm thru 114mm. They feature a rack and pinion design for
- Style: Parallel
-
-
Supplier: ASCO
Description: The WBG Series utilizes independent pistons to power the jaws open and closed. Jaws utilize a rack & pinion for synchronization which are independent from force rods and support rods.
- Gripping Force: 400.35587188612107 N
- Stroke: 25.4 to 101.6 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
-
Supplier: DESTACO
Description: DESTACO’s DPW Series is designed for wide part gripping, gantry systems, harsh gripping environments, and long finger applications. Robust wide body gripper with DIRECTCONNECT mounting. Grip force ranges from 222N thru 800N and strokes range from 19mm thru 63.5mm. Rack
- Style: Parallel
-
Supplier: Mark-10 Corporation
Description: with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator hand
- Application: Fatigue / Cyclic, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Mark-10 Corporation
Description: with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator hand
- Application: Fatigue / Cyclic, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Mark-10 Corporation
Description: with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator hand
- Application: Fatigue / Cyclic, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Mark-10 Corporation
Description: with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator hand
- Application: Fatigue / Cyclic, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC PARALLEL GRIPPER, 2 SWITCH MOUNTING BRACKETS. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
- Actuator Type: Rack and Pinion Actuator
-
Supplier: KraussMaffei
Description: 100% compatibility with other injection molding machine manufacturers Attractive price/performance ratio Optimal equipment for pick-and-place applications Fast process adjustment Highlights Precision with rack-and-pinion drive Rack-and-pinion drive
- Number of Axes: 3 to 4 #
- Load Capacity: 5 kg
- Robot Type: Cartesian Robot, Gantry Robot
-
Description: 8.1 Installation of Raceways and Wiring in Hoistway and Machine Room 28 8.2 Fittings, Fixtures and Switches 28 9. Protection of and Access to Machinery and Control Equipment, and Lighting of Machinery Spaces 28 10. Bottom and Top Clearances and
-
Supplier: Hymark/Kentucky Gauge
Description: The PD50 automatic stop system provides quick and precise positioning, saving both time and money. It comes complete with manual lifting steel arm and height adjustable faceplate. The system also features a servo motor with a precision rack and pinion to
-
Supplier: Hymark/Kentucky Gauge
Description: The PD50 automatic stop system provides quick and precise positioning, saving both time and money. It comes complete with manual lifting steel arm and height adjustable faceplate. The system also features a servo motor with a precision rack and pinion to
-
Supplier: Hymark/Kentucky Gauge
Description: system also features a servo motor with a precision rack and pinion to ensure fast, accurate positioning with no backlash. Adjustable table legs allow for easy setup with any available saw, drill, ironworker and punching machine. Features • Precision linear steel guide
-
Supplier: Gullco International Limited
Description: the track, while allowing it to be easily mounted and removed from the track at any point.The positive drive of the "KAT" is obtained from a uniquely designed rack and pinion system, driven by a low voltage permanent magnet motor and gear-head power unit assembly.
- Equipment Type: Complete System
- Process Capability: Welding Equipment
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor USA is pleased to announce the release of the new LJ Linear Heads for the Rack and Pinion system. The LJ Series is a new linear head with a maximum transportation weight of 200 kg. By attaching it to the parallel shaft gearhead and motor, linear motion such as pushing, pulling (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
contact between the pinion and rack, increasing load-bearing capacity and reducing backlash. Smooth and Quiet Operation: The gradual engagement of teeth minimizes noise and vibration, providing quieter operation ideal for sensitive environments. Greater (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
wheels, internal gears, gear racks, pinions, planetary gears, gearboxes, speed reducers and increasers, differentials, custom shafting, and precision mechanical assemblies. The company’s proprietary Fairloc® hub design provides enhanced shaft alignment, secure positioning, and simplified (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Rotork introduces a compact and robust quarter-turn design to its Skilmatic SI range of self-contained electro-hydraulic actuators. The new actuator uses a rack and pinion drive for a torque output of up to 1,000 Nm (737 lbf.ft). The SI range of actuators combine the (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
The direct drive technology of a linear motor is a perfect way to enhance productivity, accuracy, and dynamic performance. Direct drive motors eliminate the need for mechanical transmissions like rack and pinion, belts, and speed reducers. Between coil unit and magnets there is no contact, this means no mechanical wear. The technology makes designs slimmer, and modular and reduces costs. (read more)
Browse Linear Motors Datasheets for Tecnotion -
The SP Series of stainless steel pneumatic actuators are the perfect solution for wash-down or external corrosive applications. The electro-polish finish offers excellent resistance to most corrosive chemicals and industrial atmospheres. The SP features dual piston rack and pinion design (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
KHK USA Inc offers 200 styles of stock gearing products with over 26,000 unique configurations available. KHK's product offering includes metric spur gears, metric helical gears, metric internal ring gears, straight and helical metric gear racks, metric circular pitch (CP) racks and pinions (read more)
Browse Gears Datasheets for KHK USA, Inc. -
. china Gears and racks manufacturer,china Spur Gears,Bevel Gears,Worm Gears,Helical Gears,Automobile Gears,Agricultural machinery gears,Spiral Bevel Gears,Helical Bevel Gear,Racks. (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
. The Robot is mounted to the platform and moved along the track. RTUs may be mounted to floors, walls or overhead depending on work cell requirements. There are many methods used to drive the linear motion, including: Belts Rack and Pinion Chains A (read more)
Browse Robots Datasheets for Isotech, Inc.
More Information Top
-
Forging solid state microactuators through the merging of smart material and microelectromechanical systems
The more conventional rack and pinion gripper uses microgears to operate the holding mechanism.
-
Product Research
List of some of the entries found by the software: Sub-case 1: (V D hold, N D solid, A D quick) – Reciprocating lever gripper, Rack and pinion gripper , Hydraulic gripper.
-
LIQUID METAL ENGINEERING CENTER (LMEC). Quarterly Technical Progress Report, April--June 1968.
handling gripper rack and pinion .
-
Advanced Computing and Communication Technologies
Nagata [3] presented a linear sliding mechanism driven by rack and pinion to mount gripper fingers.
-
Automatic Manufacturing Systems II
…the gripper is driven by combined cylinder, it simplifies the control system and structure of manipulator with compact size and light weight, and also solves the problem of complicated structure and mass volume of traditional translational gripper driven by rack and pinion .
-
Differential Translational Gripper with Double-Claw of Manipulator Driven by Combined Cylinder
…the gripper is driven by combined cylinder, it simplifies the control system and structure of manipulator with compact size and light weight, and also solves the problem of complicated structure and mass volume of traditional translational gripper driven by rack and pinion .
-
Grasping in Robotics
…of grippers consisting of only rotation; Figure 5.9 is a group of possible mechanisms consisting of only rotation and prismatic joints; Figure 5.10 is a group of possible mechanisms of grippers consisting of pinion and rack joints; Figure 5.11…
-
Compact and intelligent servo pneumatic gripper for agile automatic assembly
The encoder was connected to the rotating axis of the rack -and- pinion type gripper mechanism.
-
Robot Grippers
Fig. 3.6: Gripper with a toothed rack and pinion .
Indicates content that may require registration and/or purchase.